Nitrogen Dioxide (NO2) Gas Instruments

55 Results
Multi-gas Analyzer -- FGA 900
from LAND

Developed based on AMETEK Land ’s decades of experience in carbon monoxide monitoring solutions, the Model 9100 provides the direct, continuous, cross-stack CO measurement and fast-response coverage essential to efficient combustion control in boilers. [See More]

  • Gas Types: Toxic; CO (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2 (0-200 ppm); O2 (0 - 12% up to 0 - 25%)
  • Sensor Technology: Infrared
  • Instrument Type: Analyzer
  • Number of Gases Monitored: Multi
MegaSet Gas Detection And Control Systems -- CEL-LS Series
from Acme Engineering Products

The ACME MegaSet series is a microprocessor-based multipoint multigas detection and control system that can be used with the GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is accomplished through a true RS485 daisy chain network. ​. The... [See More]

  • Gas Types: Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; NO2; O2
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
Gas Monitor -- General Monitors S5000
from MSA Safety

The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell ® gas sensors with TruCal ® technology extends... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas (0-100% LEL); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25 %); SO2 (0-25 ppm, 0-100 ppm)
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
FT-IR Gas Analyzer -- MBGAS-3000
from ABB Measurement & Analytics

This instrument can easily be integrated into a continuous emission monitoring solution. Based on Fourier-transform infrared (FTIR) technology, the MBGAS-3000 Analyzer provides exceptional stability, sensitivity, and photometric accuracy. Based on hot/wet sample extraction. No sample treatment other... [See More]

  • Gas Types: NH3; CO2; CO; Hydrocarbons; HCl; HF; Methane (CH4) / Natural Gas; NO; NO2; SO2; Water Vapor
  • Sensor Technology: Infrared
  • Instrument Type: Analyzer
  • Number of Gases Monitored: Multi
NO2 /NO Converter -- ZDL03 Series
from Fuji Electric Corp. of America

NO2 to NO converter for NOx measurements. NOx Converters are utilized in combustion plants, incineration, steel plants, furnace control, CEMS, research labs, and more. [See More]

  • Gas Types: NO; NO2
  • Number of Gases Monitored: Multi
  • Mounting Type: Fixed
  • Application: Confined Space Entry
Fixed Nitrogen Dioxide (NO2) Gas Detector (0-20ppm)
from CO2Meter.com

The Fixed Nitrogen Dioxide NO2 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures NO2 levels between 0-20ppm and detects hazards in order to protect facilities... [See More]

  • Gas Types: NO2 (0-20ppm)
  • Measurement Type: Trace
  • Number of Gases Monitored: Single
  • Operating Temperature: -13 to 140
Gas Detector -- EC-Gold Dual
from Arjay Engineering

Stand alone gas monitoring. for commercial and light. industrial applications. The EC-Gold Dual is ideal for any size facility. where one or multiple gases need to be. monitored. More than 30 years of gas detection. experience has contributed to this highly. functional detector. • one or two... [See More]

  • Gas Types: Toxic; CO (0-500ppm); Cl2 (0-10ppm); H2S (0-100ppm); NO2 (0-20ppm); O2 (0-30%)
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Number of Gases Monitored: Multi
Pioneer Gen II Stand Alone Gas Detectors -- PN2-II Series
from Acme Engineering Products

The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application. In its standard configuration, the Gen II combines integral CO/NO2 sensing elements. Installation is fast and simple given that all the connections are located within one... [See More]

  • Gas Types: Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
  • Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature)
  • Instrument Type: Detector
  • Number of Gases Monitored: Multi
Gas Monitor -- TG5000
from MSA Safety

MSA's TG5000 Gas Monitor provides a safe, reliable and effective solution for the detection of combustible and toxic gases and oxygen deficiency. The TG5000 includes a 95dB audible alarm with horn silence control, LED strobe, and a helpful Bluetooth® interface that connects with MSA's X/S Connect... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-100, 0-1000 ppm); CO2 (0-2, 0-5% Vol); CO (0-100, 0-500 ppm); Cl2 (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas (0-100% LEL); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm)
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared
FTIR System Solution Continuous Emission Monitor -- ACF-NT
from ABB Measurement & Analytics

Continuous Emission Monitoring Solution. World leader in stack gas monitoring systems for more than 40 years and pioneer in FTIR technology, ABB Analytical is offering an inexpensive and forward-looking system with the ACF-NT (former Advance Cemas FTIR) multi-component emission and process... [See More]

  • Gas Types: NH3 (0-20/27 ppm); CO2 (0-30 Vol%); CO (0-60 ppm); HCl (0-10 ppm); Methane (CH4) / Natural Gas (0-150 ppm); NO (0-150 ppm); NO2 (0-20 ppm); NxOx (0-25 ppm); SO2 (0-25 ppm); Water Vapor (0-40 Vol%)
  • Mounting Type: Fixed
  • Instrument Type: Monitor; Analyzer
  • Sensor Technology: FTIR
Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (0-20ppm)
from CO2Meter.com

The Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1130-B-0-P) is designed to protect individuals near toxic gases like nitrogen dioxide in commercial and industrial applications. This fixed gas safety monitor measures 0-20ppm NO2 levels and detects hazards in order to... [See More]

  • Gas Types: NO2 (0-20ppm)
  • Measurement Type: Trace
  • Number of Gases Monitored: Single
  • Operating Temperature: -13 to 140
Toxic Gas Transmitter -- HLM-2000-TX
from Arjay Engineering

The HLM 2000-TX gas transmitter is a 4-20 mA loop powered transmitter for monitoring toxic gases at ppm concentrations and oxygen levels in %. The sensing elements are gas selective electrochemical technology. The electronics are mounted directly at the sensor for ease of calibration and... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); HCl (0-10ppm); H2S (0-100ppm); NO (0-100ppm); NO2 (0-20pm); O2 (0-30%); SO2 (0-50ppm)
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Number of Gases Monitored: Multi
Stand-Alone Gas Monitors -- Uniset, UN-ECH Series
from Acme Engineering Products

The Acme UniSet, with its microprocessor-based system, features a high-quality stand-alone controller providing all the necessary hardware for the continuous monitoring of a variety of toxic and combustible gases. This unit is primarily geared towards providing alarm-activated relays for simple... [See More]

  • Gas Types: Toxic; Combustible; NH3; CO; Cl2; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; NO2; O2
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic
Gas Monitor -- ULTIMA® X5000
from MSA Safety

The ULTIMA ® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell ® gas sensors with TruCal ® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2%, 0-5% Vol); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas (0-100% LEL); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm, 0-100 ppm)
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared
Multi-component Analyzer System To Accurately Monitor The Composition Of Exhaust Gases -- ACF5000
from ABB Measurement & Analytics

ABB ’s new ACF5000 is the specialist for emission and process monitoring from the pioneers in FTIR CEMS. It is available in the 4th generation. Since introduction in 1993, ABB has sold more than 2000 units. The standard system design combines the advantages of a FTIR spectrometer, flame... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-7ppm, 0-300ppm); CO2 (0-30% by volume); CO (0-65ppm, 0-3200ppm); Hydrocarbons (CH4 0-10ppm to 0-280ppm, CH2O 0-15ppm); HCl (0-15ppm, 0-125ppm); HF (0-3ppm, 0-7ppm); Methane (CH4) / Natural Gas (0-10ppm, 0-280ppm); NO (0-110ppm, 0-1500ppm); NO2 (0-40ppm, 0-300ppm); NxOx (N20 0-25ppm, 0-500ppm); O2 (0-25% by volume); SO2 (0-25ppm, 0-525ppm); Water Vapor (0-40% by volume) (VOC)
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Number of Gases Monitored: Multi
Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (0-100ppm)
from CO2Meter.com

The Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (PX2-1-2-E1130-E-01) is designed for continuous monitoring of nitrogen dioxide gases to prevent leaks in the range of 0 to 100ppm for 24 hours in confined spaces or industrial manufacturing industries. This detector is also compatible with a... [See More]

  • Gas Types: Combustible; NO2 (Combustible Fixed Gas Detectors - Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (0-100ppm))
  • Operating Temperature: -30 to 122
  • Number of Gases Monitored: Single
  • Operating Humidity: 15 to 90
Toxic Gas/Oxygen Transmitter -- EC-Gold
from Arjay Engineering

The EC-Gold gas transmitter is part of the Arjay series of gas. detection instruments. This employs electro-. chemical sensors to target toxic gas or oxygen. concentrations in ambient air. The unique design. and flexible interface allows this transmitter to. be used with any of the Arjay controllers... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); Refrigerants; H2S (0-100ppm); NO2 (0-20ppm); O2 (0-30%)
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Number of Gases Monitored: Multi
Sensor head
from Compur Monitors, Inc.

Easy to install and easy to use. The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three relays for alarm 1 and 2... [See More]

  • Gas Types: CO (0-5 ppm); Cl2 (0-100 ppm); ClO2 (0-0,3/1/15/100 ppm); Hydrocarbons (0-1 ppm); H2 (0-10/50 ppm); HCl (0-150/ 300/1000 ppm); HCN (0-150 ppm); H2S (2-35 % ppm); NO2 (0-100 ppm); O2 (0-300 ppm); PH3 (0-500 ppb)
  • Application: Confined Space Entry
  • Mounting Type: Fixed
  • Display: Digital
Eight Channel Gas Controller -- P2260
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]

  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
Gas Sensor -- GAS
from RainWise, Inc.

Rainwise offers customized turnkey weather monitoring solution. [See More]

  • Gas Types: Toxic (optional feature); Combustible (optional feature); NH3 (Contact Factory); AsH3 (Contact Factory); Br2 (Contact Factory); CO (Contact Factory); Cl2 (Contact Factory); ClO2 (Contact Factory); B2H6 (Contact Factory); F (Contact Factory); GeH4 (Contact Factory); H2 (Contact Factory); HCl (Contact Factory); HCN (Contact Factory); HF (Contact Factory); H2Se (Contact Factory); H2S (Contact Factory); NO (Contact Factory); NO2 (Contact Factory); O2 (Contact Factory); O3 (Contact Factory); PH3 (Contact Factory); SiH4 (Contact Factory); SO2 (Contact Factory)
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Sensor Technology: Electrochemical
Radius® BZ1 Area Monitor
from Industrial Scientific Corporation

The Radius® BZ1 Area Monitor is a rugged gas detector that connects your entire worksite. Designed to go where the work is, Radius can be deployed in seconds for emergency response scenarios or left in the field for up to 7 days on a single charge or for an unlimited period with the Solar Power... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-500ppm); CO2 (0-5%); CO (0 - 1500ppm); Cl2 (0-50ppm); Hydrocarbons (Methane, pentane 0-100% LEL;Methane 0-5%); H2; H2S (0-500 ppm); Methane (CH4) / Natural Gas (Methane, pentane 0-100% LEL;Methane 0-5%); NO2 (0-150 ppm); O2 (0-30% Volume); SO2 (0 - 150 ppm)
  • Mounting Type: Portable
  • Instrument Type: Monitor
  • Sensor Technology: Electrochemical
Single / Dual Channel Gas Monitor -- GASMAX II
from Global Detection Systems Corp.

The GASMAX II single / dual channel Toxic / O2 / LEL gas monitor delivers the latest gas detection technology, reliability and ease of use. Available in both single and dual channel models, the GASMAX II is CSA certified for use in Div 1 & Div 2 explosion proof installations. [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-100 ppm); AsH3 (0-1 ppm); CO (0-300/1000 ppm); Cl2 (0-5/50 ppm); ClO2 (0-1 ppm); F (0-1 ppm); H2 (0-2000 ppm); HCl (0-30 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-50/100 ppm); NO (0-100/500 ppm); NO2 (0-5/50 ppm); O2 (0-25%); O3 (0-1 ppm); SiH4 (0-50 ppm); SO2 (0-20/100 ppm) (COCI2 0-1ppm N2H4 0-1ppm TBM 0-14ppm)
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic (optional feature); Infrared (optional feature); Semiconductor (optional feature)
Extractive Gas Analyzer -- SIPROCESS UV600
from Siemens Analytical Products

SIPROCESS UV600 is an extractive UV gas analyzer that can. simultaneously measure up to three components. It is a specialist for extremely selective NO measurement with small measuring ranges and an allrounder also for other UV-active gases, e.g. NO2, SO2 and H2S. Due to spectral range no... [See More]

  • Gas Types: Toxic; H2S (0 to 1000 ppm); NO (0 to 1000 ppm); NO2 (0 to 1000 ppm); SO2 (0 to 1000 ppm)
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: PID
Process Gas Analyzer -- CT5400
from Emerson Automation Solutions – Rosemount

This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key Features/Benefits: Measure up... [See More]

  • Gas Types: Combustible; NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm); Hydrocarbons (0-200 ppm); HCl (0-2000 ppm); HF (0-50 ppm); H2S (0-50000 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); O2 (0-100%); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm)
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared
All-In-One Gas Monitoring Solution -- Sensepoint XCD
from Honeywell Analytics, Inc.

The Sensepoint XCD transmitter provides comprehensive monitoring of combustible, toxic and Oxygen gas hazards in potentially explosive atmospheres, indoors and outdoors —and is marked by installation ease and flexibility, user-friendly operation and cost-effective gas monitoring. Sensepoint... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-50PPM); CO (0-200 PPM / 0-500 PPM); Cl2 (0-5 PPM / 0-15 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); H2S (0-50 PPM / 0-100 PPM / 0-20 PPM); NO2 (0-10 PPM); O2 (0-25% VOL); SO2 (0-15 PPM / 0-50 PPM)
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Catalytic; Electrochemical
Single-channel Rack-mounted Gas Controller - Combustable -- R8471
from Det-Tronics

The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm LEDs, and... [See More]

  • Gas Types: Combustible; CO (0 to 100 ppm; 0 to 500 ppm; 0 to 1000 ppm); Cl2 (0 to 10 ppm); H2S (0 to 100 ppm); NO2 (0 to 20 ppm); O2 (0 to 25%; 15 to 25%); SO2 (0 to 100 ppm)
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical
Chemiluminescence NO/NO2/NOx Analyzer -- TML41
from Teledyne Monitor Labs, Inc.

The sensor-e ® NOx uses the proven. chemiluminescence detection principle,. coupled with state-of-the-art. microprocessor technology to provide. the sensitivity, stability and ease. of use needed for ambient or CEM. monitoring requirements. The analyzer uses multi-tasking software. which allows... [See More]

  • Gas Types: Combustible; NO (0-50 ppb / 0-20 ppm); NO2 (0-50 ppb / 0-20 ppm); NxOx (0-50 ppb / 0-20 ppm)
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Chemiluminescence
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2; Water Vapor (10ppb, 1.0ppb in HCl) (Formaldehydes, Xylenes)
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared; FTIR
Gas Monitoring -- Model 2200
from Pyott-Boone Electronics (PBE Group)

The Model 2200, when used with the Model BBS/II Power Supply with Battery Backup, is a stand-alone, environmental gas monitor capable of measuring four different gas types in a simple package. Available sensor types are: Carbon Monoxide, Oxygen, Methane (combustible gases), Nitric Oxide, Nitrogen... [See More]

  • Gas Types: Combustible; NH3; CO; Cl2; Hydrocarbons ((CH4) ( (All combustible gases)); H2; H2S; NO; NO2; O3; SO2
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Application: Confined Space Entry
Spectrum Series Personal Gas Detector for Nitrogen Dioxide -- P/N 04810-1700
from ENMET Corporation

P/N 04810-1700, Spectrum Series Personal Gas Detector for Nitrogen Dioxide, NO2. The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by firefighters, inspectors, emergency... [See More]

  • Gas Types: NO2
  • Sensor Technology: Electrochemical
  • Instrument Type: Detector
  • Display: Digital
Greenhouse Gas Monitor -- ANDROS 6511
from LumaSense Technologies, Inc., An Advanced Energy Company

The Andros 6511 offers unparalleled accuracy and performance. Now taking advantage of the latest technology, Andros brings you a product with superior performance and reliability. The Non-Dispersive InfraRed (NDIR) sensor can measure the greenhouse gases CO2 and Methane via RS-232 communications... [See More]

  • Gas Types: Toxic; Combustible; CO2 (0.00 to 16.00%); CO (0.000 to 15.000%); Hydrocarbons (40% to 100%); H2S; Methane (CH4) / Natural Gas (40% to 100%); NO; NO2; O2 (1.01 to 25.00%); SO2
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Electrochemical; Infrared
Internal Vapor Analyzer -- IVA™ 210-s
from Oneida Research Services, Inc.

With the IVA® Model 210s Internal Vapor Analyzer, you can perform package moisture and gas analysis, on-site at your facility. This is a user-friendly test system for monitoring the quality of your hermetic packaging processes. IVA® Technology was invented by ORS and offers the most accurate and... [See More]

  • Gas Types: CO2; Hydrocarbons; H2; NO2; O2; Water Vapor (Argon, Helium)
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: IVA™ Technology
Extractive UV Gas Analyzer -- SIPROCESS UV600
from Siemens Process Instrumentation

The SIPROCESS UV600 is an extractive UV gas analyzer that can measure up to three components simultaneously. SIPROCESS UV600 with state of-the-art electronics and software, has the interfaces required for remote monitoring from a network as well as connecting to a process control system. The... [See More]

  • Gas Types: Toxic; Combustible; H2S (0 1 000 ppmv); NO (0 ... 1 000 ppmv); NO2 (0 ... 1 000 ppmv); SO2 (0 ... 1 000 ppmv)
  • Sensor Technology: PID
  • Instrument Type: Analyzer
  • Number of Gases Monitored: Multi
Combustion Efficiency and Environmental Analyzer -- ECA 450
from Bacharach, Inc.

Measures up to 7 gases simultaneously (minimum O2 and CO), including NOx, SOx and combustibles. Sensors are easily replaced or upgraded in the field. Rugged suitcase design with large, easy-to-read display. Built-in printer for instant traceability and record-keeping. The ECA 450 is an industrial... [See More]

  • Gas Types: Combustible; CO2 (0 to Fuel Dependent Maximum); CO (0 to 4000 ppm (Hydrogen Compensated), 4001 to 80000 ppm, 0 to 99999 ppm); NO (0 to 3500 ppm, 0 to 14900 ppm); NO2 (0 to 500 ppm, 0 to 2100 ppm); NxOx (0 to 4000 ppm, 0 to 17000 ppm); SO2 (0 to 4000 ppm)
  • Number of Gases Monitored: Multi
  • Instrument Type: Analyzer
  • Measurement Type: %Volume; Trace
Flue Gas Analyzer for NOx -- Model 313K
from Nova Analytical Systems Inc.

The Nova 313 Series Portable Flue Gas Analyzer for NO, NO2, or NOx utilizes reliable, stable NO and/or NO2 sensors which respond quickly to the NO or NO2 present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOx found in flue gases or engine exhaust (except diesel).In... [See More]

  • Gas Types: Toxic; NO (0-2000 ppm); NO2 (0-800 ppm); NxOx (0-5000 ppm)
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: Electrochemical
Gas Analyzer/Flue Gas/Portable/NDIR & ECD -- Gasboard-3000P
from Cubic Sensor and Instrument Co.,Ltd.

Portable flue gas analyzer adopts the unique long life time electrochemical techniques to measure the CO ,CO2 ,O2 ,SO2 ,NO2 ,NO and other gases in flue gas and to figure out excess air coefficient. This product has high precision, small volume, it is convenient to carry, simple to operate and it is... [See More]

  • Gas Types: Combustible; CO2 (0-25%); CO (0-4000ppm); NO (0-2000ppm); NO2 (0-200ppm); O2 (0-25%); SO2 (0-2000ppm) (0-9999ppm)
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: Electrochemical; Infrared
Gas Detector -- F6400
from Linde North America, Inc.

The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series 6400 Gas Detector is a simple to... [See More]

  • Gas Types: Toxic; NH3 (0-100 ppm, 0-50 ppm, 0-500 ppm); AsH3 (0-1000 ppb, 0-1000 ppb, 0-10 ppm); Br2 (0-2 ppm, 0-1 ppm, 0-10 ppm); CO (0-100 ppm, 0-50 ppm, 0-500 ppm); Cl2 (0-10 ppm, 0-1 ppm, 0-50 ppm); ClO2 (0-2 ppm, 0-1 ppm, 0-10 ppm); B2H6 (0-1000 ppb, 0-1000 ppm, 0-10 ppm); F (0-2 ppm, 0-1 ppm, 0-10 ppm); GeH4 (0-1000 ppb, 0-1000 ppb, 0-10 ppm); H2 (0-4%, 0-2000 ppm, 0-10%); HCl (0-20 ppm, 0-10 ppm, 0-100 ppm); HCN (0-20 ppm, 0-10 ppm, 0-100 ppm); HF (0-10 ppm, 0-10 ppm, 0-100 ppm); H2Se (0-1000 ppb, 0-1000 ppb, 0-10 ppm); H2S (0-50 ppm, 0-10 ppm, 0-100 ppm); NO (0-100 ppm, 0-50 ppm, 0-500 ppm); NO2 (0-20 ppm, 0-5 ppm, 0-100 ppm); O2 (0-25%, 0-10%, 0-100 %); O3 (0-2 ppm, 0-1 ppm, 0-10 ppm); PH3 (0-1000 ppb,0-1000 ppb, 0-10 ppm); SiH4 (0-20 ppm, 0-1000 ppb, 0-100 ppm); SO2 (0-20 ppm, 0-10 ppm, 0-100 pp) (Phosphine: 0-1000 ppb, 0-1000 ppb, 0-10 ppm)
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Number of Gases Monitored: Single; Multi
DC Controller -- 372-730-01
from Delphian Corporation

The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms,... [See More]

  • Gas Types: NO2 (0-10ppm)
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Electrochemical
Trouble- free wall - or pipe mounting
from Compur Monitors, Inc.

You always know what is going on in your plant: Gas detection system Statox 505 compliant to SIL 2 Standard. Intelligent Gas Sensors for AsH3, Cl2, ClO2, CO, COCl2, H2, H2S, HCl, HCN, HF, N2H4, NH3, NO2, O2, O3, PH3 and SO2. The Statox 505 new 4 â €" 20 mA Transmitter for toxic gases and... [See More]

  • Gas Types: NH3 (0-150 ppm); CO (0-300 ppm); Cl2 (0-5 ppm); ClO2 (0-1 ppm); Hydrocarbons (0-0,5/1,0/100 ppm); H2 (0-300 ppm); HCl (0-50 ppm); HCN (0-20/100 ppm); HF (0 - 10 ppm); NO2 (0-5 ppm); O2 (0-35 %); PH3 (0-1 ppm) (Sulfur Dioxide: 0-20/100 ppm)
  • Application: Confined Space Entry
  • Mounting Type: Fixed
  • Display: Digital
Single Channel Gas Controller -- P2065
from Conspec Controls Inc.

CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]

  • Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
Tango® TX1 Single-Gas Monitor
from Industrial Scientific Corporation

Experience maintenance-free gas detection and improved worker safety with the Tango®TX1 single gas monitor. A 2-year runtime and patented DualSense® Technology, increase worker safety, regardless of bump test frequency, while reducing overall costs. Simply put, with two of the same sensor, the Tango... [See More]

  • Gas Types: Toxic; Combustible; CO (1-1000ppm); H2; H2S (0-500 ppm); NO2 (0-150 ppm); SO2 (0 - 150 ppm)
  • Mounting Type: Handheld; Portable
  • Instrument Type: Monitor
  • Sensor Technology: Electrochemical
Rosemount Continuous Gas Analyzer -- CT5100
from Emerson Automation Solutions – Rosemount

Continuous gas analysis for process and emission monitoring applications, combining TDL and QCL technologies to measure up to twelve components simultaneously down to low ppm. Improve Measurement Control with Fast, Reliable, Real-time Data. Quantum Cascade Laser (QCL) multi-component gas analyzer... [See More]

  • Gas Types: NH3 (0-100 ppm); CO2 (0-12%); CO (0-50 ppm); NO (0-10 ppm); NO2 (0-10 ppm); NxOx (0-200 ppm); O2 (0-25%); SO2 (0-200 ppm)
  • Sensor Technology: Quantum Cascade Laser (QCL)
  • Instrument Type: Analyzer
  • Number of Gases Monitored: Multi
Apex Gas Transmitter and Sensor
from Honeywell Analytics, Inc.

Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Catalytic; Electrochemical
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2 (Formaldehydes, Xylenes)
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared; FTIR
Commercial/light Industrial Combustion Analyzer -- PCA®3
from Bacharach, Inc.

Measures up to 4 gases simultaneously (minimum O2 and CO), including NOx using NO only or NO + NO2. Exclusive B-Smart ® pre-calibrated sensors for easy field replacement or upgrades. 3.5 inch color LCD with customizable layout and zoom for viewing the readings you want to see. Ten standard fuels... [See More]

  • Gas Types: Combustible; CO2 (0 to Fuel Dependent Maximum); CO (0 to 9999 ppm); NO (0 to 9999 ppm); NO2 (0 to 9999 ppm); NxOx (0 to 9999 ppm, 0 to 3500 ppm); SO2 (0 to 9999 ppm)
  • Number of Gases Monitored: Multi
  • Instrument Type: Analyzer
  • Measurement Type: Trace
Flue Gas Analyzer for NOx -- Model 313WP
from Nova Analytical Systems Inc.

The Nova 313 Series Portable Flue Gas Analyzer for NO, NO2, or NOx utilizes reliable, stable NO and/or NO2 sensors which respond quickly to the NO or NO2 present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOx found in flue gases or engine exhaust (except diesel).In... [See More]

  • Gas Types: Toxic; NO (0-2000 ppm); NO2 (0-800 ppm); NxOx (0-5000 ppm)
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: Electrochemical
Premium Single Gas Instrument -- G-TECTA SG
from Linde North America, Inc.

G-TECTA ™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single... [See More]

  • Gas Types: Toxic; Combustible; NH3; CO2; CO; Cl2; ClO2; Hydrocarbons; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O3; PH3; SO2
  • Mounting Type: Handheld; Portable
  • Instrument Type: Detector
  • Number of Gases Monitored: Single
Micro Controller -- 362-730-*-06
from Delphian Corporation

The Micro Controller is fixed installation single channel and slides into the Flexirack. It requires a compact one inch of panel space three and one-half inches high. It is a simple design with few parts there is less that can go wrong. It is easy to maintain and repair. The controller uses a rugged... [See More]

  • Gas Types: NO2 (0-10ppm)
  • Sensor Technology: Electrochemical
  • Instrument Type: Monitor
  • Number of Gases Monitored: Single
Sixteen Channel Gas Controller -- P2260-16
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]

  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
Ventis® MX4 Multi-Gas Monitor
from Industrial Scientific Corporation

Get the simple, reliable gas detection you need with the Ventis MX4, a four-gas monitor with the portability and size of a single-gas monitor. Designed to be extremely rugged yet lightweight and easy to wear, the Ventis MX4 eliminates the need for extra monitors and transitions seamlessly from... [See More]

  • Gas Types: Toxic; Combustible; CO (0-1000 ppm); Hydrocarbons (Methane, pentane 0-100% LEL;Methane 0-5%); H2; H2S (0-500 ppm); Methane (CH4) / Natural Gas (Methane, pentane 0-100% LEL;Methane 0-5%); NO2 (0-150 ppm); O2 (0-30% Volume); SO2
  • Mounting Type: Handheld; Portable
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical
Ruggedized OEM Gas Analyzer -- CT4000
from Emerson Automation Solutions – Rosemount

This hybrid system is the most cost effective solution to meet the measurement needs in marine applications. Key Features/Benefits: Measure up to 10 gases simultaneously. Ambient environments of up to 70 °C (158 °F) and gas temperatures of 190 °C (374 °F). Single and dual path... [See More]

  • Gas Types: Combustible; NH3 (0-4000 ppm); CO2 (0-30%); CO (0-20000 ppm); Hydrocarbons (0-200 ppm); Methane (CH4) / Natural Gas (0-20000 ppm); NO (0-10000 ppm); NO2 (0-2000 ppm); NxOx (0-10000 ppm); SO2 (0-4000 ppm); Water Vapor (0-40%) (Formaldehyde 0-100ppm, Hydrogen Peroxide 0-800ppm, Methanol 0-120 ppm, Nitromethane 0-120ppm)
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared
Remote Gas Monitoring -- Sensepoint XCD RTD
from Honeywell Analytics, Inc.

Remotely monitor toxic gases in Class 1, Div 2 areas while reducing the maintenance, training and overall cost of gas monitoring. Sensepoint XCD RTD from Honeywell Analytics makes it easy on your maintenance team, time and budget when faced with the challenge of monitoring toxic gases in Class I,... [See More]

  • Gas Types: Toxic; NH3 (0-50 PPM); CO (0-200 PPM); Cl2 (0-5 PPM); H2S (0-50 PPM); NO (0-100 PPM); NO2 (0-10 PPM); O2 (0-25%); SO2 (0-15 PPM)
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Number of Gases Monitored: Multi
Industrial Refrigerant Gas Detector -- MGS-550
from Bacharach, Inc.

Flexible two-sensor capability, local and/or remote. One user-interface platform for all sensor types. Two analog outputs and Modbus RTU interface. Three fully configurable, user-assignable relays. Magnetic wand enables easy, non-intrusive configuration/calibration. IP66 ABS or aluminum enclosure... [See More]

  • Gas Types: NH3 (100 / 1,000 / 5,000 / 10,000 ppm / 100 %LEL); CO2 (5,000 / 10,000 / 20,000 / 30,000 / 40,000 / 50,000 ppm); CO (1,000 ppm); Refrigerants (1,000 / 10,000 ppm); NO2 (20 ppm); O2 (30 Vol%)
  • Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
  • Instrument Type: Detector
  • Number of Gases Monitored: Multi
Rugged Analyzers for Exhaust Emissions -- Model 7466
from Nova Analytical Systems Inc.

The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by... [See More]

  • Gas Types: Toxic; Combustible; CO2 (0-20%); CO (0-10%); Hydrocarbons (Propane, Hexane, 0-20000 ppm); NO (0-2000 ppm); NO2 (0-800 ppm); O2 (0-25%)
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: Electrochemical; Infrared
Robust 4 Gas Instrument -- G-TECTA 4GP
from Linde North America, Inc.

G-TECTA ™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional capability... [See More]

  • Gas Types: Toxic; Combustible; NH3; CO; Cl2; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O2; O3; PH3; SO2
  • Mounting Type: Handheld; Portable
  • Instrument Type: Detector
  • Number of Gases Monitored: Multi