Switch Gas Instruments
from ABB Measurement & Analytics
The H2 purity and purge gas monitor AK100 provides a complete system for monitoring hydrogen purity during normal operation and purge gas monitoring during commissioning and decommissioning of the generator. [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Thermal Conductivity
from Acme Engineering Products
The Acme Quadset Refrigerant Gas Monitor is designed to detect refrigerant leaks in enclosed areas. The Monitor utilizes a sophisticated NDIR sensor specific to any one of the commercially available refrigerants. It can monitor over a range of 0-1000ppm with a resolution threshold as low as 1ppm. [See More]
- Electrical Outputs: Current (optional feature); Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Infrared
from LAND
Specifically designed for early detection of potential fire risk in pulverizing mills in coal or biomass processes, Mill watch monitors and quickly responds to sudden carbon monoxide (CO) build-up, allowing preventative action to be taken before a hazardous condition develops. [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector
- Number of Gases Monitored: Single
from Control Instruments Corp.
For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds,. and process vents. Direct mount design eliminates heat-traced lines. Heated to 200C to prevent sample condensation. Stand-alone design with built-in alarms and relays. Reliable air-aspirated... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor; Analyzer
- Sensor Technology: Flame Ionization Detector
from ABB Measurement & Analytics
The zirconia oxygen analyzer AZ100 is designed primarily for small gas- and oil-fired boilers in industry, power, hospitals and ships. It is also used for inert gas generators and oxygen enrichment applications. The AZ100 is a complete system comprising a zirconia oxygen probe and a wall- or... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Zirconia
from Acme Engineering Products
The Acme TwinSet and its microprocessor-based system feature a high-quality stand-alone controller providing all the necessary hardware for the continuous monitoring of two gases in the following combinations: CO/CO, CO/CO2, CO/ NO2, CO/COMB. This unit is primarily geared towards providing... [See More]
- Electrical Outputs: Voltage (optional feature); Current (optional feature); Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from LAND
Specifically designed for detection of early-stage fire risk in storage silos for coal and biomass fuels, Silo watch continuously monitors and quickly responds to sudden carbon monoxide (CO) build-up, allowing preventative action to be taken before a fire develops. [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector
- Number of Gases Monitored: Single
from Control Instruments Corp.
For flammable gas monitoring in relatively clean, low temperature, low concentration applications. It ’s suitable for single or select solvent ranges and can also be used for mixtures of solvents in processes where normal solvent concentrations are below 25% LFL. Built on proven industrial... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor; Analyzer
- Sensor Technology: Infrared
from Acme Engineering Products
The Acme UniSet, with its microprocessor-based system, features a high-quality stand-alone controller providing all the necessary hardware for the continuous monitoring of a variety of toxic and combustible gases. This unit is primarily geared towards providing alarm-activated relays for simple... [See More]
- Electrical Outputs: Voltage (optional feature); Current (optional feature); Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic
from LAND
Using AMETEK ’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world ’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs. [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from Control Instruments Corp.
The Model SNR701 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR701 to sample low oxygen and... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor; Analyzer
- Sensor Technology: Flame temperature sensor
from Acme Engineering Products
The Acme Volatile Organic Compounds Detector, REF-IR-ST Sensor/Transmitter, is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Semiconductor
from MIDAC Corporation
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]
- Electrical Outputs: Voltage; Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Environment One Corporation
E/One's Generator Gas Analyzer (GGA) for hydrogen-cooled generators is a triple-range sensor/analyzer that provides continuous monitoring of gas purity during all phases of generator operation. We've taken a proven monitoring principle — thermal conductivity — and improved upon it. The... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor; Analyzer
- Sensor Technology: Thermoconductivity
from Delphian Corporation
The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms,... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic
from Honeywell Analytics, Inc.
Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical
from FIS Inc.
FIS 3000 series gas sensor modules include FIS SB type gas sensor and the application circuit. The embedded circuit contains sensor driving and output signal processing functions. Since the module is factory calibrated, users do not need expensive and complicated calibration equipment and procedure. [See More]
- Electrical Outputs: Voltage (optional feature); Switch or Relay
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Semiconductor
from E+E Elektronik
EE82 is optimized for harsh climate control applications such as life stock barns or storage of fruit and vegetables. The robust enclosure has been tailored for best protection of the CO2 sensing cell. The air diffuses first through the filter on the front cover into the instrument enclosure and... [See More]
- Electrical Outputs: Voltage; Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Infrared
from RainWise, Inc.
Rainwise offers customized turnkey weather monitoring solution. [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Electrochemical
from Emerson Automation Solutions – Rosemount
The GDU-Incus is an advanced gas leak detection system utilizing four ultra-sensitve acoustic sensors which constantly monitor wide areas for ultrasound generated from the release of pressurized gas. Ideally suited for monitoring well ventilated outdoor environments, the GDU-Incus has been... [See More]
- Electrical Outputs: Current; Switch or Relay
- Sensor Technology: Acoustic
- Mounting Type: Fixed
- Measurement Type: Leakage
from RKI Instruments, Inc.
Small and compact, interference free, tape remainder display [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Photoelectric Photometry
from Cubic Sensor and Instrument Co.,Ltd.
Combustion analyzers are available for HVAC, boiler, industrial and flue gas monitoring applications. A wide range of units is available, with most offering CO2, CO, O2 with advanced NDIR and long life time ECD technology. A new portable type in reliable and accurate combustion analysis with its... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Industrial Scientific Corporation
The MX6 iBrid® is the most adaptable six-gas monitor on the market. With hundreds of possible sensor combinations and a robust list of available configuration settings, the MX6 iBrid gas detector is ready to monitor oxygen, toxic and combustible gas, and volatile organic compounds (VOCs). [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Handheld; Portable
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared
from Pem-Tech, Inc.
Model PT500 is a microprocessor-based multi-channel controller that provides up to 4 channels of continuous gas detection. The controller is housed in a Nema 4X weatherproof enclosure. PT500 can be interfaced with any of Pem-Tech's toxic and combustible gas sensors. The controller provides a front... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from Eagle Eye Power Solutions, LLC
The Eagle Eye GD-3000 combustible gas detector is a versatile, easy-to-use device that allows you to select between methane (NG), propane (LP), or hydrogen (H2) gas detection. The GD-3000 provides low-level detection of combustible gas in an easy-to-maintain monitor that is factory calibrated for... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Bacharach, Inc.
The most powerful, accurate portable refrigerant detector. 1 ppm Minimum Detectable Level. Detect leaks that other instruments can ’t. Cut leak inspection times. Fast response time finds leaks quickly. Infrared sensor unaffected by changes in temperature and humidity. Real time ppm display... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Portable
- Instrument Type: Detector
- Sensor Technology: Infrared
from Siemens Analytical Products
For continuous measurement of hydrogen and noble gases, the thermal conductivity of the sample gas mixture is measured and used to calculate the concentration. Only binary gas mixtures can be measured directly. If more than two components are present, the concentration of all other constituents must... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Semiconductor
from MIDAC Corporation
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]
- Electrical Outputs: Voltage; Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Environment One Corporation
Environment One's standard Generator Gas Analyzer (GGA) can also be supplied in a portable configuration. The PGA incorporates the same hydrogen gas sensor/analyzer and system electronics found in our other hydrogen gas purity systems. The PGA is specifically intended for use in non-hazardous... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor; Analyzer
- Sensor Technology: Thermoconductivity
from Honeywell Analytics, Inc.
Acts as the nerve center of a modular gas detection network by providing continuous monitoring of up to 96 sensors. The Manning AirAlertTM 96d multichannel gas monitoring system is designed for installation and operational simplicity for continuous monitoring and control of toxic gases, combustible... [See More]
- Electrical Outputs: Voltage; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Electrochemical
from E+E Elektronik
EE85 is optimized for building automation as well as for process control applications. It measures CO2 concentration based on the Non-Dispersive Infrared (NDIR) technology. A patented autocalibration procedure compensates for the aging of the infrared source and leads to outstanding long-term... [See More]
- Electrical Outputs: Voltage; Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Infrared
from Emerson Automation Solutions – Rosemount
Advanced Electronics for Zirconium Oxide Oxygen Probes. This versatile electronics package is specifically designed to run most O2 probes manufactured. The large backlit LCD display makes it easy to set up and operate. Fully automatic calibrations may be executed from this electronics with the... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Number of Gases Monitored: Single
from Cubic Sensor and Instrument Co.,Ltd.
Online flue gas analyzer Gasboard-3000UV is designed with advanced UV DOAS technology for ultra-low SO2,NO,O2 measurement, this model is an ideal solution with CE certification for pollution emission monitoring in boiler, power, cement, incinerator, furnace, steel and other industrial applications. [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; UV DOAS
from Industrial Scientific Corporation
Get the simple, reliable gas detection you need with the Ventis MX4, a four-gas monitor with the portability and size of a single-gas monitor. Designed to be extremely rugged yet lightweight and easy to wear, the Ventis MX4 eliminates the need for extra monitors and transitions seamlessly from... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Handheld; Portable
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from Pem-Tech, Inc.
Model PT900-6XP is a microprocessor based modular controller suitable for use in Hazardous locations. Maximum of six (6) PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The control modules provide digital display, discrete 4-20mA analog output and... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from Eagle Eye Power Solutions, LLC
The Eagle Eye HGD-3000 Hydrogen Gas and Smoke Detector with (optional) Silent Intrusion Alarm is designed for unattended battery installations or remote shelters containing gassing lead acid batteries and charging systems - most commonly found in the telecommunications and utility sectors. Other... [See More]
- Electrical Outputs: Switch or Relay
- Number of Gases Monitored: Single
- Instrument Type: Detector
- Application: Ambient Air Monitoring
from Bacharach, Inc.
Fits in standard electrical boxes for easy installation. Low profile / flush mount for aesthetically non-intrusive appearance. Two relays and Modbus Communications for notifying building management & initiate counter measures. Alarm options (LED, buzzer, two levels, configurable delay and... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Siemens Analytical Products
Most frequently used for demanding applications, the OXYMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and a measuring bench that is adapted to the measuring task. The OXYMAT 6 measures oxygen using the... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Paramagnetic Alternating Pressure Principle
from Honeywell Analytics, Inc.
A high precision, intelligent controller that accepts inputs from flammable and toxic gas detectors as well as flame, smoke and heat detectors and manual call points. For almost half a century, our gas detection systems have provided the safety needed to protect plant and personnel from flammable... [See More]
- Electrical Outputs: Voltage; Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor
- Number of Gases Monitored: Multi
from E+E Elektronik
EE80 room CO2 switch is based on the non-dispersive infrared (NDIR) measurement principle. A patented auto-calibration procedure compensates for the aging of the infrared source and ensures outstanding long term stability. The switch threshold and hysteresis can be set with potentiometers on the... [See More]
- Electrical Outputs: Voltage; Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Infrared
from Cubic Sensor and Instrument Co.,Ltd.
Analyzers for professionals. Excellent portable flue gas analyzer for analyzing various measuring variables like SO2,NO,CO,CO2,O2 based on unique micro-flow NDIR and long life time technology. Cubic-Ruiyi is a leader in the field of portable, stationary measurement solutions. Stable performance and... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Industrial Scientific Corporation
The Ventis Pro5 multi-gas monitor is the most flexible connected monitor on the market, giving you the power to manage worker safety anytime, anywhere - even in the most remote settings. Wireless connectivity in the Ventis Pro5 connects workers to live monitoring software via cellular, wi-fi,... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Handheld; Portable
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from Pem-Tech, Inc.
Large Graphic display (240 x 128 Pixels). Optional Historical data Logging with Real time clock calendar. Sensor interface: 4-20mA transmitter or Addressable serial IO type. Eight (8) channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series). Easy Configuration using... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from Eagle Eye Power Solutions, LLC
The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen gas after reaching the... [See More]
- Electrical Outputs: Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor; Analyzer
- Number of Gases Monitored: Single; Multi
from Siemens Analytical Products
Most frequently used for demanding applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and a physical element that is adapted to the measuring task. The ULTRAMAT 6E measures up to four... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from Cubic Sensor and Instrument Co.,Ltd.
Laser raman gas analyze?r LRGA-6000 is an advanced equipment that can online measure all the gas composition of most fuel gases, including biogas, syngas, natural gas, producer gas and so on. And with the unique advantages of no consumables, higher accuracy, long lifetime, and no routine calibration... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Laser Raman
from Pem-Tech, Inc.
Model PT605 on stream monitor / analyzer has been designed for the detection of Carbon Dioxide in Process Streams and Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical
from Siemens Analytical Products
Gas analyzers with an FID (flame ionization detector) are well suited for the continuous total hydrocarbon measurement. In the first approach, the measuring result is proportional to the number of C-atoms in the relevant molecule. The FIDAMAT versions cover a wide range of applications: From trace... [See More]
- Electrical Outputs: Current; Switch or Relay
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Flame Ionization Detector