Controller Gas Instruments

65 Results
Infrared CO2 Controller -- ZFP9 Series
from Fuji Electric Corp. of America

Ideal to monitor CO2 in the air. The ZFP9, non-dispersive infrared gas analyzer, is suitable for CO2 concentration measurement in the air. Air analysis is performed using a non-dispersive infrared sensor (NDIR sensor). It allows ZFP9 to accurately measure CO2 concentration. The measured value is... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared
Controller Unit -- 9010/9020
from MSA Safety

The 9010/9020 SIL controller comes with advanced design and innovative features. Monitoring up to 20 channels, it ’s now also SIL 2 suitable. The 9010 controller operates with one independent sensor, while the 9020 operates with two independent sensors per control module. Each module comes... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Measurement Type: %LEL or %LFL; Trace
Gas Detector -- EC-Gold Dual
from Arjay Engineering

Stand alone gas monitoring. for commercial and light. industrial applications. The EC-Gold Dual is ideal for any size facility. where one or multiple gases need to be. monitored. More than 30 years of gas detection. experience has contributed to this highly. functional detector. • one or two... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Number of Gases Monitored: Multi
4-Point Centralized Gas Detection System -- CEL4 Series
from Acme Engineering Products

The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a true RS485 daisy chain communication network. [See More]

  • Features: Controller; Hazardous Environment
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
Flame Ionization Detector -- SNR650
from Control Instruments Corp.

For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds,. and process vents. Direct mount design eliminates heat-traced lines. Heated to 200C to prevent sample condensation. Stand-alone design with built-in alarms and relays. Reliable air-aspirated... [See More]

  • Features: Audible or Visual Alarms; Controller; Self Calibration
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor; Analyzer
  • Sensor Technology: Flame Ionization Detector
Scalable Gas Detection Control System -- Model SCX-1200MA
from Safeguard Analytics

Fully scalable gas detection control systems for continuous monitoring and measurement of gases in both local and distributed environments, complete with alarm capabilities. The SCX supports both analog and digital devices, accommodating up to 32 sensors and eight distributed analog devices. With an... [See More]

  • Features: Audible or Visual Alarms (optional feature); Controller
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Controller
Fire and Gas System -- SUPREMATouch
from MSA Safety

Fire and Gas Detection System for diverse range of industries and applications. The SUPREMATouch has been enhanced with several new features which makes it outstanding in its class. Added to the popular large color touchscreen display, a new title-based menu structure has been added to optimize... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Number of Gases Monitored: Single; Multi
Carbon Dioxide Detection & Control Unit -- CO2-2000 Series
from Acme Engineering Products

This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (ppm) range and is ideal for applications ranging from conference rooms to cafeterias. ​. The CO2-2000 is easy to install and support. Measurement output is via a 4 – 20mA current loop... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Sensor Technology: Infrared
Infrared Vapor Flamability Analyzer -- SNR610
from Control Instruments Corp.

For flammable gas monitoring in relatively clean, low temperature, low concentration applications. It ’s suitable for single or select solvent ranges and can also be used for mixtures of solvents in processes where normal solvent concentrations are below 25% LFL. Built on proven industrial... [See More]

  • Features: Audible or Visual Alarms; Controller; Self Calibration
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor; Analyzer
  • Sensor Technology: Infrared
HVAC Controller -- Z-Gard® C 485
from MSA Safety

For wide-ranging gas-monitoring needs, the economical Z-Gard C 485 Controllers are up to the task. The controllers connect with a wide array of MSA Z-Gard S Sensors, with controller models accepting up to 24 sensors. Relay outputs indicate warning, alarm or sensor fail for each zone, and units are... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Application: Ambient Air Monitoring
Carbon Dioxide Monitor-Controller -- CO2-EN Series
from Acme Engineering Products

The CO2-EN Gas Detection Carbon Dioxide Monitor Controller is designed to provide HVAC systems with economical means of controlling outdoor makeup air to maintain indoor air quality and reduce the cost of heating or cooling the building environment. The CO2-EN is used for ambient monitoring in... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Infrared
Vapor Flammability Analyzer -- PrevEx Model SNR701
from Control Instruments Corp.

The Model SNR701 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of the Lower Flammable Limit (LFL) range. Optional modifications allow the SNR701 to sample low oxygen and... [See More]

  • Features: Audible or Visual Alarms; Controller; Self Calibration
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor; Analyzer
  • Sensor Technology: Flame temperature sensor
HVAC Controller -- Z-Gard® CXII
from MSA Safety

Z-Gard CXII Controller accepts up to 99 sensors. The robust Z-Gard CXII Controller connects with a wide array of MSA Z-Gard Sensors, accepting up to 99 sensors. A large backlit LCD screen displays operating, alarm and fault diagnostic system status. Modbus RTU or BacNet MS/TP digital protocols are... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Application: Ambient Air Monitoring
MegaSet Gas Detection And Control Systems -- CEL-LS Series
from Acme Engineering Products

The ACME MegaSet series is a microprocessor-based multipoint multigas detection and control system that can be used with the GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is accomplished through a true RS485 daisy chain network. ​. The... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
HVAC Gas Monitor -- Z-Gard® COmbo
from MSA Safety

A cost-efficient monitor for underground garages and ventilation control, the Z-Gard COmbo Gas Monitor uses a solid-state sensor to detect carbon monoxide. The unit features local audio/visual alarm status indicators and it can be configured to interface with air-handling equipment to control air... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Measurement Type: %LEL or %LFL; Trace
Pioneer Gen II Stand Alone Gas Detectors -- PN2-II Series
from Acme Engineering Products

The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application. In its standard configuration, the Gen II combines integral CO/NO2 sensing elements. Installation is fast and simple given that all the connections are located within one... [See More]

  • Features: Audible or Visual Alarms; Controller; Hazardous Environment
  • Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature)
  • Instrument Type: Detector
  • Number of Gases Monitored: Multi
Gas Analyzer/Automobile emission gas/Portable -- Gasboard-5020
from Cubic Sensor and Instrument Co.,Ltd.

Automobile emission gas analyzer Gasboard-5020 is a portable type exhaust gas analyzer, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, with built-in printer, high accuracy, stable performance and easy operation. [See More]

  • Features: Controller; Intrinsically Safe; Sampling Pump
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: Electrochemical; Infrared
Eight Channel Gas Controller -- P2260
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]

  • Features: Audible or Visual Alarms (optional feature); Controller; Data Logger; Interchangeable Probes; Sampling Pump (optional feature); Self Calibration; Temperature
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
CO2 On-Line Analyzer -- Series 2605C
from Analytical Systems Int’l. Keco

The petrochemical, gas processing, and gas pipeline industry has required an accurate and dependable, low maintenance and cost-effective CO2 analyzer for quality and process control purposes. Analytical Systems International has met these requirements with their proven microprocessor based non... [See More]

  • Features: Audible or Visual Alarms (optional feature); Controller
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared
Carbon Monoxide (CO) Analyzer -- Model CCO 5500
from Emerson Automation Solutions – Rosemount

The CCO 5500 Carbon Monoxide (CO) Analyzer uses infrared absorption spectroscopy to continuously measure CO concentration in combustion flue gases. The infrared source is mounted directly on the flue gas duct or stack on the side opposite from the receiver. Infrared energy is radiated by the source,... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared
DC Controller -- 372-550-02
from Delphian Corporation

The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms,... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic
Continuous Monitoring System -- CMS-4000
from MO2 Inc.

The CMS-4000 Continuous Monitoring System measures hydrocarbons in water streams. It controls up to 4 DHPs and can be used to re-direct flow and can be remotely accessed and controlled. Typical monitoring applications for the CMS-4000 include: Oil field produced water, separation vessel effluent,... [See More]

  • Features: Controller; Hazardous Environment; Intrinsically Safe
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Fiber Optic Chemical Sensor
Combustible Gas Detector / Controller / Transducer -- GD-3000
from Eagle Eye Power Solutions, LLC

The Eagle Eye GD-3000 combustible gas detector is a versatile, easy-to-use device that allows you to select between methane (NG), propane (LP), or hydrogen (H2) gas detection. The GD-3000 provides low-level detection of combustible gas in an easy-to-maintain monitor that is factory calibrated for... [See More]

  • Features: Audible or Visual Alarms (optional feature); Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Number of Gases Monitored: Multi
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger; Hazardous Environment (optional feature); Sampling Pump; Self Calibration; Temperature
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared; FTIR
Digital Gas Controller -- HA20
from Honeywell Analytics, Inc.

2-Channel Gas Detection System with Configurable Control, Flexible Application And User-Friendly Operation. The HA20 digital gas controller provides simultaneous display and alarm functions for two sensor transmitters, along with user-friendly operation and configuration flexibility. The HA20... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Number of Gases Monitored: Multi
Lonestar Portable Gas Analyzer
from Owlstone Inc.

Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds. [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger; Interchangeable Probes; Temperature
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: PID
Internal Vapor Analyzer -- IVA™ 210-s
from Oneida Research Services, Inc.

With the IVA® Model 210s Internal Vapor Analyzer, you can perform package moisture and gas analysis, on-site at your facility. This is a user-friendly test system for monitoring the quality of your hermetic packaging processes. IVA® Technology was invented by ORS and offers the most accurate and... [See More]

  • Features: Controller; Data Logger; Self Calibration
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: IVA™ Technology
4 Channel Controller -- PT500
from Pem-Tech, Inc.

Model PT500 is a microprocessor-based multi-channel controller that provides up to 4 channels of continuous gas detection. The controller is housed in a Nema 4X weatherproof enclosure. PT500 can be interfaced with any of Pem-Tech's toxic and combustible gas sensors. The controller provides a front... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical
Four Channel Controller -- 7013227-1
from Sensidyne, LP

Four Channel Controller. • NEMA 4X, UL Listed Enclosure. • 115/230 VAC or 24 VDC. • Visual and Audible Annunciation. • Discrete LED and LCD Displays. • Automatic Sensor Recognition. • Twelve SPDT 5 amp Alarm Relays. • Common Fault Alarm Relay. • 4-20 mA &... [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger; Sensor Array
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Number of Gases Monitored: Multi
Quadrupole Mass Spectrometer -- RGA Series
from Hiden Analytical

Residual gas analysers for precision analysis in vacuum diagnostics. Hiden RGA series quadrupole mass spectrometers for the examination of components present in a vessel or evolved from a process. [See More]

  • Features: Controller; Temperature
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Number of Gases Monitored: Multi
Burner Management & Combustion Controllers
from INDECK Power Equipment Company

Standard Indeck systems are based on our nearly half century of packaged boiler field experience and are available for immediate delivery. Custom systems are rapidly developed and completed through our in-house engineering, UL listed panel shop, and large component inventory. Types: Single Point... [See More]

  • Features: Controller; Hazardous Environment (optional feature)
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Number of Gases Monitored: Single; Multi
Generator Gas Analyzer -- GGA
from Environment One Corporation

E/One's Generator Gas Analyzer (GGA) for hydrogen-cooled generators is a triple-range sensor/analyzer that provides continuous monitoring of gas purity during all phases of generator operation. We've taken a proven monitoring principle — thermal conductivity — and improved upon it. The... [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger; Hazardous Environment; Intrinsically Safe; Self Calibration
  • Mounting Type: Fixed
  • Instrument Type: Monitor; Analyzer
  • Sensor Technology: Thermoconductivity
Eagle Quantum Premier® (EQP) Controller -- EQ3XXX
from Det-Tronics

The Det-Tronics Eagle Quantum Premier (EQP) Fire and Gas Detection/Releasing System serves the monitoring and protection functions in hazardous areas. This microprocessor based module performs communication and control functions of the fire and gas safety system. NEW! Ethernet Interface Board option... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Application: Ambient Air Monitoring
  • Instrument Type: Analyzer
  • Gas Types: Combustible
Gas Analyzer/Biogas/Handheld/Infrared -- Gasboard 3200 plus
from Cubic Sensor and Instrument Co.,Ltd.

Handheld biogas analyzer Gasboard-3200Plus is handheld type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S and optional H2, CO gases, with high accuracy, stable performance and easy carrying features, widely used in anaerobic digestion biogas, waste water treatment... [See More]

  • Features: Controller; Intrinsically Safe; Sampling Pump
  • Mounting Type: Handheld; Portable
  • Instrument Type: Analyzer
  • Sensor Technology: Electrochemical; Infrared
Single Channel Gas Controller -- P2065
from Conspec Controls Inc.

CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]

  • Features: Audible or Visual Alarms (optional feature); Controller; Data Logger (optional feature); Interchangeable Probes (optional feature); Hazardous Environment (optional feature); Intrinsically Safe (optional feature); Sampling Pump (optional feature); Self Calibration
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
Continuous Sulfur Analyzer -- Series 1600
from Analytical Systems Int’l. Keco

The petrochemical, gas processing, & gas pipeline industry has for many years required an accurate, dependable, low maintenance, and cost effective sulfur analyzer for quality and process control purposes. With over twenty years of experience in developing and manufacturing sulfur analyzers and... [See More]

  • Features: Audible or Visual Alarms (optional feature); Controller
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Lead Acetate Tape/Photodiode-LED
Millennium II BASIC Single Channel Transmitter -- M2B-X
from Emerson Automation Solutions – Rosemount

The M2B single channel universal transmitter is designed for the most demanding, industrial applications that require a local, full-featured transmitter interface but do not require a character display. The Millennium II BASIC includes bright LED indicators for Power/Alarm/Fault conditions with an... [See More]

  • Features: Audible or Visual Alarms; Controller; Hazardous Environment
  • Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
  • Mounting Type: Fixed
  • Number of Gases Monitored: Single; Multi
Micro Controller -- 362-550
from Delphian Corporation

The Micro Controller is fixed installation single channel and slides into the Flexirack. It requires a compact one inch of panel space three and one-half inches high. It is a simple design with few parts there is less that can go wrong. It is easy to maintain and repair. The controller uses a rugged... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Sensor Technology: Catalytic
  • Instrument Type: Monitor
  • Number of Gases Monitored: Multi
Inline Oxygen Monitoring Control System -- OxySentry™ System
from MO2 Inc.

The OxySentry ™ System is specifically designed to monitor the oxygen in MAP chambers. It is an easy, accurate, and low-cost method for conducting leak testing of modified atmosphere packaging (MAP) in harsh environments (such as the manufacturing floor). [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger
  • Mounting Type: Portable
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Fiber Optic Chemical Sensor
Hydrogen Gas Detector -- HGD-2000
from Eagle Eye Power Solutions, LLC

The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen gas after reaching the... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor; Analyzer
  • Number of Gases Monitored: Single; Multi
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger; Interchangeable Probes (optional feature); Hazardous Environment; Sampling Pump; Self Calibration; Temperature
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared; FTIR
Digital Gas Controller -- HA40
from Honeywell Analytics, Inc.

4-Channel Gas Detection System with Configurable Control, Flexible Application And User-Friendly Operation. The HA40 digital gas controller provides simultaneous display and alarm functions for four sensor transmitters, along with user-friendly operation and configuration flexibility. The HA40... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Number of Gases Monitored: Multi
6-Channel Monitor -- PT900-6XP
from Pem-Tech, Inc.

Model PT900-6XP is a microprocessor based modular controller suitable for use in Hazardous locations. Maximum of six (6) PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The control modules provide digital display, discrete 4-20mA analog output and... [See More]

  • Features: Audible or Visual Alarms; Controller; Hazardous Environment
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical
Model 7100 Multi-Channel Controller -- 7013931-1
from Sensidyne, LP

The Model 7100 Multi Channel Digital Controller accepts 4-20mA, RS-485 or direct sensor inputs for display, alarm, and output on RS-485. There are three common alarm relays with a separate horn relay. A large backlit LCD display is provided. Power supply and input modules must be ordered separately. [See More]

  • Features: Audible or Visual Alarms; Controller; Sensor Array
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Number of Gases Monitored: Multi
Vacuum Process Gas Analyzer -- HPR-30
from Hiden Analytical

For the examination of all the components present in your chamber or evolved from your system. The HPR-30 process gas analysis system is a compact gas analysis system for monitoring residual gases and vacuum processes. [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Number of Gases Monitored: Multi
Portable Gas Analyzer -- PGA
from Environment One Corporation

Environment One's standard Generator Gas Analyzer (GGA) can also be supplied in a portable configuration. The PGA incorporates the same hydrogen gas sensor/analyzer and system electronics found in our other hydrogen gas purity systems. The PGA is specifically intended for use in non-hazardous... [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger; Intrinsically Safe; Self Calibration
  • Mounting Type: Fixed
  • Instrument Type: Monitor; Analyzer
  • Sensor Technology: Thermoconductivity
Single-channel Rack-mounted Gas Controller - Combustable -- R8471
from Det-Tronics

The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm LEDs, and... [See More]

  • Features: Audible or Visual Alarms; Controller; Intrinsically Safe
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical
Gas Analyzer/Combustion/Process/Portable/Infrared -- Gasboard-3400P
from Cubic Sensor and Instrument Co.,Ltd.

Combustion analyzers are available for HVAC, boiler, industrial and flue gas monitoring applications. A wide range of units is available, with most offering CO2, CO, O2 with advanced NDIR and long life time ECD technology. A new portable type in reliable and accurate combustion analysis with its... [See More]

  • Features: Controller; Intrinsically Safe; Sampling Pump
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: Electrochemical; Infrared
Sixteen Channel Gas Controller -- P2260-16
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]

  • Features: Audible or Visual Alarms (optional feature); Controller; Data Logger; Interchangeable Probes; Sampling Pump (optional feature); Self Calibration; Temperature
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
H2S Analyzer -- Series 1100
from Analytical Systems Int’l. Keco

The petrochemical, gas processing, and gas pipeline industry has required an accurate and dependable, low maintenance and cost-effective H2S analyzer for quality and process control purposes. With over thirty years of experience in developing and manufacturing gas analyzers and associated parts and... [See More]

  • Features: Audible or Visual Alarms (optional feature); Controller
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Lead Acetate Tape/Photodiode-LED
Millennium II Dual Channel Transmitter -- M22-A
from Emerson Automation Solutions – Rosemount

The M22 dual channel universal transmitter has been engineered from the ground-up to include the innovative features that engineers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. With the dual channel option you can cover more... [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger; Hazardous Environment
  • Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
  • Mounting Type: Fixed
  • Number of Gases Monitored: Single; Multi
Digital Gas Controller -- HA71
from Honeywell Analytics, Inc.

The Honeywell Analytics HA71 16 Channel Digital Gas Controller provides simultaneous display and alarm functions for up to 16 input variables. The HA71 can expand with up to ten additional HA71 units to provide up to 160 points of gas detection. A graphic LCD displays monitored data as trends, bar... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor; Analyzer
  • Number of Gases Monitored: Multi
8 Channel Controller -- PT2008-SS
from Pem-Tech, Inc.

Large Graphic display (240 x 128 Pixels). Optional Historical data Logging with Real time clock calendar. Sensor interface: 4-20mA transmitter or Addressable serial IO type. Eight (8) channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series). Easy Configuration using... [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical
Model 9000 2-Channel Controller -- 820-0101-01
from Sensidyne, LP

NEMA 4X UL Listed Enclosure. Accepts Two 4-20 mA Inputs. Graphic Backlit LCD Display. Common Alarm Relays (2). Discrete LED Alarm. Annunciation (6). Optional Discrete. Alarm Relays (6). Optional 4-20 mA Output [See More]

  • Features: Audible or Visual Alarms; Controller; Sensor Array
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Number of Gases Monitored: Multi
Gas Analyzer/Flue Gas/Portable/Micro-flow Infrared -- Gasboard-3800P
from Cubic Sensor and Instrument Co.,Ltd.

Analyzers for professionals. Excellent portable flue gas analyzer for analyzing various measuring variables like SO2,NO,CO,CO2,O2 based on unique micro-flow NDIR and long life time technology. Cubic-Ruiyi is a leader in the field of portable, stationary measurement solutions. Stable performance and... [See More]

  • Features: Controller; Intrinsically Safe; Sampling Pump
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: Electrochemical; Infrared
Ventilation Fan Controller Series -- P2621
from Conspec Controls Inc.

CONSPEC's P2621-CO/VC Carbon Monoxide Monitor & Ventilation Fan Controller was designed to be a stand alone or multi-unit CO detector and fan controller. A single controller will provide up to 10,000 square feet of protection. Multiple controllers can be installed and easily connected without the... [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger (optional feature); Interchangeable Probes (optional feature); Sampling Pump (optional feature); Self Calibration
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Electrochemical
H2S Analyzer -- Series 150
from Analytical Systems Int’l. Keco

The 150 series analyzer monitor is a completely portable H2S analyzer monitor or in-line process featuring a cost-effective analysis method for process control, air quality and product quality purposes. In addition, this analyzer is accurate, dependable, and low maintenance. The microprocessor-based... [See More]

  • Features: Audible or Visual Alarms (optional feature); Controller
  • Mounting Type: Portable
  • Instrument Type: Analyzer
  • Sensor Technology: Lead Acetate Tape/Photodiode-LED
Millennium II Single Channel Transmitter -- M21-A
from Emerson Automation Solutions – Rosemount

The M21 single channel universal transmitter has been engineered from the ground-up to include the innovative features that managers and operators in the field demand, while providing rock solid day-to-day operation, even in the most extreme conditions. The Millennium II redefines what you expect... [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger; Hazardous Environment
  • Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
  • Mounting Type: Fixed
  • Number of Gases Monitored: Single; Multi
Flexible 16-64 Digital Gas Controller -- HA72
from Honeywell Analytics, Inc.

Centralize display and alarm functions with a flexible 16-64 channel controller that adapts and expands to your requirements, as a standalone solution or networkable device. The HA72 controller is a flexible, scaleable gas controller that works the way you need it to. Input/Output modules allow for... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Number of Gases Monitored: Multi
Gas Monitor & Controller -- Model PT2000/H Series
from Pem-Tech, Inc.

Model PT2000/H Series is PLC based gas monitor & controller used to monitor multiple gas detectors. The unit is fully programmable using the color touch screen. No PLC programming software is required. System uses quad channel 800 series Analog Input and relay modules. Eight (8) or more relays can... [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Electrochemical
NDIR Gas Bench//Automobile emission gas/Infrared -- Gasboard-2000
from Cubic Sensor and Instrument Co.,Ltd.

NDIR gas bench Gasboard-2000 is based on NDIR technology for measuring CO, CO2, HC gases, which are exhausted from petro, gasoline, CNG engines, with high accuracy, easy integration and developing on emission gas analyzer [See More]

  • Features: Controller; Intrinsically Safe
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared
H2S and Sulfur Analyzer -- Series 1700
from Analytical Systems Int’l. Keco

The petrochemical, gas processing, and gas pipeline industry has required an accurate, dependable, low maintenance, and cost-effective sulfur analyzer for quality and process control purposes. With over twenty-five years of experience in developing and manufacturing sulfur analyzers and associated... [See More]

  • Features: Audible or Visual Alarms (optional feature); Controller
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Lead Acetate Tape/Photodiode-LED
X-STREAM™ Enhanced Process Gas Analyzers -- General Purpose Configuration (XEGP)
from Emerson Automation Solutions – Rosemount

Derived from the X-STREAM process gas analyzer, the X-STREAM Enhanced analyzer leads the industry in analytical capabilities and takes process gas analysis to the next level. Offering enhanced performance, extended communication capabilities, and maximum ease of use, the X-STREAM Enhanced offers... [See More]

  • Features: Audible or Visual Alarms; Controller; Data Logger; Intrinsically Safe
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity, Moisture Sensors
Multichannel Gas Monitoring System -- Manning Air Alert 96d
from Honeywell Analytics, Inc.

Acts as the nerve center of a modular gas detection network by providing continuous monitoring of up to 96 sensors. The Manning AirAlertTM 96d multichannel gas monitoring system is designed for installation and operational simplicity for continuous monitoring and control of toxic gases, combustible... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Electrochemical
Gas Monitor -- PT900-12 Series
from Pem-Tech, Inc.

Model PT900-12FG is a microprocessor-based modular controller that provides up to 12 channels of continuous gas detection. The controller is housed in a Nema 4X weatherproof enclosure. Each PT900 Series toxic or combustible gas control module can be interfaced with Pem-Tech's gas sensors. The... [See More]

  • Features: Audible or Visual Alarms; Controller
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical