Ozone (O3) Gas Instruments

13 Results
Ozonometer -- Microtops II
from Solar Light Company, Inc.

MICROTOPS II ™ is a 5 channel hand-held ozonometer for measuring total ozone column easily, accurately and dependably. Using Model 520, direct solar ultraviolet radiation at 5 discrete wavelengths within the UVB range is measured and stored. Model 521 can also measure total water vapor and... [See More]

  • Gas Types: O3 (Ozone)
  • Mounting Type: Handheld; Portable
  • Instrument Type: Monitor
  • Number of Gases Monitored: Single
Gas Sensor -- GAS
from RainWise, Inc.

Rainwise offers customized turnkey weather monitoring solution. [See More]

  • Gas Types: Toxic (optional feature); Combustible (optional feature); NH3 (Contact Factory); AsH3 (Contact Factory); Br2 (Contact Factory); CO (Contact Factory); Cl2 (Contact Factory); ClO2 (Contact Factory); B2H6 (Contact Factory); F (Contact Factory); GeH4 (Contact Factory); H2 (Contact Factory); HCl (Contact Factory); HCN (Contact Factory); HF (Contact Factory); H2Se (Contact Factory); H2S (Contact Factory); NO (Contact Factory); NO2 (Contact Factory); O2 (Contact Factory); O3 (Contact Factory); PH3 (Contact Factory); SiH4 (Contact Factory); SO2 (Contact Factory)
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Sensor Technology: Electrochemical
Gas Detector -- F6400
from Linde North America, Inc.

The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series 6400 Gas Detector is a simple to... [See More]

  • Gas Types: Toxic; NH3 (0-100 ppm, 0-50 ppm, 0-500 ppm); AsH3 (0-1000 ppb, 0-1000 ppb, 0-10 ppm); Br2 (0-2 ppm, 0-1 ppm, 0-10 ppm); CO (0-100 ppm, 0-50 ppm, 0-500 ppm); Cl2 (0-10 ppm, 0-1 ppm, 0-50 ppm); ClO2 (0-2 ppm, 0-1 ppm, 0-10 ppm); B2H6 (0-1000 ppb, 0-1000 ppm, 0-10 ppm); F (0-2 ppm, 0-1 ppm, 0-10 ppm); GeH4 (0-1000 ppb, 0-1000 ppb, 0-10 ppm); H2 (0-4%, 0-2000 ppm, 0-10%); HCl (0-20 ppm, 0-10 ppm, 0-100 ppm); HCN (0-20 ppm, 0-10 ppm, 0-100 ppm); HF (0-10 ppm, 0-10 ppm, 0-100 ppm); H2Se (0-1000 ppb, 0-1000 ppb, 0-10 ppm); H2S (0-50 ppm, 0-10 ppm, 0-100 ppm); NO (0-100 ppm, 0-50 ppm, 0-500 ppm); NO2 (0-20 ppm, 0-5 ppm, 0-100 ppm); O2 (0-25%, 0-10%, 0-100 %); O3 (0-2 ppm, 0-1 ppm, 0-10 ppm); PH3 (0-1000 ppb,0-1000 ppb, 0-10 ppm); SiH4 (0-20 ppm, 0-1000 ppb, 0-100 ppm); SO2 (0-20 ppm, 0-10 ppm, 0-100 pp) (Phosphine: 0-1000 ppb, 0-1000 ppb, 0-10 ppm)
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Number of Gases Monitored: Single; Multi
Dissolved Ozone Monitor -- HZ-960
from HORIBA Instruments, Inc.

High precision, wide-range dissolved ozone monitor. The repeatability: F.S. +/- 0.2%. Can select the 4 types of measurement range in-line detectors. High precision. Repeatability: F.S. +/- 0.2%. Wide range measurement. 0 - 10 mg/L (ZH-10 Sensor). 0 - 40 mg/L (ZH-40 Sensor). 0 - 100 mg/L (ZH-100... [See More]

  • Gas Types: Toxic; O3 (0 - 500 mg/l)
  • Mounting Type: Portable
  • Instrument Type: Monitor
  • Number of Gases Monitored: Single
Apex Gas Transmitter and Sensor
from Honeywell Analytics, Inc.

Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Catalytic; Electrochemical
Ozone Gas Monitor -- LC-400plus
from WEDECO, a Xylem brand

The LC-400plus is ideal for critical low-level ppm. safety and process applications. With NIST traceable. calibrations, customers can be assured that the. LC-400plus will offer the protection and reliability. needed in low-level applications. Regular calibration. of these monitors is important, and... [See More]

  • Gas Types: O3 (0-10 ppm)
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Number of Gases Monitored: Single
Evacuable Moisture Analyzer -- V Series
from MIDAC Corporation

The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]

  • Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2; Water Vapor (10ppb, 1.0ppb in HCl) (Formaldehydes, Xylenes)
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared; FTIR
Eight Channel Gas Controller -- P2260
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]

  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
Gas Monitoring -- Model 2200
from Pyott-Boone Electronics (PBE Group)

The Model 2200, when used with the Model BBS/II Power Supply with Battery Backup, is a stand-alone, environmental gas monitor capable of measuring four different gas types in a simple package. Available sensor types are: Carbon Monoxide, Oxygen, Methane (combustible gases), Nitric Oxide, Nitrogen... [See More]

  • Gas Types: Combustible; NH3; CO; Cl2; Hydrocarbons ((CH4) ( (All combustible gases)); H2; H2S; NO; NO2; O3; SO2
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Application: Confined Space Entry
Premium Single Gas Instrument -- G-TECTA SG
from Linde North America, Inc.

G-TECTA ™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single... [See More]

  • Gas Types: Toxic; Combustible; NH3; CO2; CO; Cl2; ClO2; Hydrocarbons; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O3; PH3; SO2
  • Mounting Type: Handheld; Portable
  • Instrument Type: Detector
  • Number of Gases Monitored: Single
Single Point Gas Monitor -- SPM
from Honeywell Analytics, Inc.

A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental conditions or other... [See More]

  • Gas Types: Toxic; Combustible; NH3 (2.6-75 PPM); AsH3 (15-150 PPB); Br2 (11-300 PPB); Cl2 (0.05-1.5 PPM); ClO2 (11-300 PPB); B2H6 (31-300 PPB); GeH4 (141-600 PPB); HCl (0.5-15 PPM); HCN (1.1-30 PPM); HF (0.6-9 PPM); H2Se (20-150 PPB); H2S (1.1-30 PPM); NO2 (0.3-9 PPM); O3 (31-300 PPB); PH3 (32-900 PPB); SiH4 (0.5-15 PPB); SO2 (0.2-6 PPM) (Many other toxic gases- see datasheet)
  • Mounting Type: Portable; Fixed
  • Instrument Type: Detector; Monitor; Analyzer
  • Sensor Technology: Chemcassette. Pyrolyzer option.
Gas Analysis System -- Titan-OL
from MIDAC Corporation

The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]

  • Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2 (Formaldehydes, Xylenes)
  • Mounting Type: Fixed
  • Instrument Type: Analyzer
  • Sensor Technology: Infrared; FTIR
Single Channel Gas Controller -- P2065
from Conspec Controls Inc.

CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]

  • Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity