Halocarbons (Refrigerants) Gas Instruments
from Acme Engineering Products
The Acme Quadset Refrigerant Gas Monitor is designed to detect refrigerant leaks in enclosed areas. The Monitor utilizes a sophisticated NDIR sensor specific to any one of the commercially available refrigerants. It can monitor over a range of 0-1000ppm with a resolution threshold as low as 1ppm. [See More]
- Gas Types: Refrigerants (0-1000 ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Infrared
from MSA Safety
The Chillgard ® 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR) technology detects leaks as low as 1 part per million (ppm). Intuitive, touchscreen... [See More]
- Gas Types: Toxic; NH3 (optional feature) (0-1000ppm); Refrigerants (0-1000 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Infrared; Photoacoustic Infrared
from Arjay Engineering
The 4200-IR offers an intelligent solution to monitor for refrigerant leaks in machinery chiller rooms. The central panel offers full user interface, control setup and relay interlocks for ventilation control and gas leak alarms. Sleek remote alarm panels for outside the room and point of source... [See More]
- Gas Types: NH3; Refrigerants
- Mounting Type: Fixed
- Instrument Type: Monitor
- Number of Gases Monitored: Multi
from Acme Engineering Products
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution, 0-1000PPM... [See More]
- Gas Types: Toxic; Refrigerants (0-1000 PPM)
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Infrared
from Arjay Engineering
The EC-Gold gas transmitter is part of the Arjay series of gas. detection instruments. This employs electro-. chemical sensors to target toxic gas or oxygen. concentrations in ambient air. The unique design. and flexible interface allows this transmitter to. be used with any of the Arjay controllers... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100ppm); CO (0-500ppm); Cl2 (0-10ppm); Refrigerants; H2S (0-100ppm); NO2 (0-20ppm); O2 (0-30%)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Number of Gases Monitored: Multi
from RKI Instruments, Inc.
Small and compact, interference free, tape remainder display [See More]
- Gas Types: Toxic; NH3 (0.5-4 ppm); AsH3 (0-150 ppb); Cl2 (0-1.5 ppm); B2H6 (0-300 ppb); Refrigerants (0-5 ppm); HCl (0.25-8 ppm); HF (0-9 ppmb); H2S (0-100 ppm); PH3 (0-900 ppb); SiH4 (0-15 ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Photoelectric Photometry
from MIDAC Corporation
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]
- Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2; Water Vapor (10ppb, 1.0ppb in HCl) (Formaldehydes, Xylenes)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Uson, L.P.
Portable electronic gas leak detector for locating and measuring leaks quickly, precisely and cleanly. Sensitivity automatically adjusts to leak rate with maximum leak rates recorded and displayed. A detachable probe allows access to even difficult sites with the convenience of single hand... [See More]
- Gas Types: CO2 (1 e-4 cc/sec); Refrigerants (R12 8e-5 cc/sec); Hydrocarbons (CH4 1e-4 cc/sec); Methane (CH4) / Natural Gas (CH4) (He, Ar)
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Sensor Technology: Thermal Conductivity Cell
from Bacharach, Inc.
Infrared, electrochemical and MOS sensor options. Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases. Selectable current or volt analog output. IP66 housing options, including remote and duct mount sensors. Built-in relay with adjustable set-point. The MGS-150 Gas Detector can... [See More]
- Gas Types: NH3; CO2; Refrigerants
- Sensor Technology: Electrochemical; Infrared; Semiconductor
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from LumaSense Technologies, Inc., An Advanced Energy Company
The Automotive Emissions Monitor - 3433i is a highly accurate and reliable Multi Gas Monitor based on the INNOVA 1314 platform with special configuration for Exhaust Gas or SHED Evaporative Testing. Its measurement principle is based on the photoacoustic detection method. In addition to its high... [See More]
- Gas Types: Toxic; NH3 (0.2 ppm); CO2 (5 ppm); CO (0.2 ppm); Refrigerants (0.01 ppm); Hydrocarbons (0.08 - 0.4 ppm); NxOx (N2O: 0.03 ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Infrared
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from REED-Direct
Microprocessor control with advanced digital signal processing. Quickly and accurately mark any leak spot. Semiconductor gas sensor. Instantaneous response time. No user calibration required. Includes reference leak source and carrying case. SPECIFICATIONS: Gases Sensed: CFCs: R11, R12, R13; HCFCs:... [See More]
- Gas Types: Refrigerants
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Amprobe Test Tools
Troubleshoot air conditioning systems quickly and accurately with Amprobe RLD-1 Refrigerant Leak Detector. State of the art technology assures precise, unambiguous readings, and makes leak detection across a wide variety of refrigerants easy and quick. Precisely pinpoints a place of the leaks... [See More]
- Gas Types: Refrigerants
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from MIDAC Corporation
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]
- Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2 (Formaldehydes, Xylenes)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Uson, L.P.
Ultra high sensitivity trace gas leak detector for accurately locating and quantifying leaks. The Qualichek 200 responds to SF6 and other electron capturing compounds and can display leak rate or concentration. It is equipped with one of the most sensitive gas detection systems ever developed and... [See More]
- Gas Types: Refrigerants (R12); SF6 (1 x 10-8 ml/s)
- Mounting Type: Portable
- Instrument Type: Detector
- Sensor Technology: Electron Capture
from Bacharach, Inc.
Infrared or semiconductor sensor options. System solution for 1, 2, 4 or 6 sensors. Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases. IP66 housing options, including remote and duct mount sensors. Built-in relay for 1 or 2 pre-set alarm levels. The MGD-100 is an... [See More]
- Gas Types: NH3; CO2; Refrigerants
- Sensor Technology: Infrared; Semiconductor
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from LumaSense Technologies, Inc., An Advanced Energy Company
Available with two gas channels, the Andros 6552 can be configured for specific types of refrigeration plants or as a general purpose device that can be applied to any type or combination of refrigeration systems that may employ Freons and Carbon Dioxide. Key Features of Andros 6552 Gas Analyzer. [See More]
- Gas Types: Toxic; Combustible; CO2 (0.01% to 20.00%); Refrigerants (1 to 10,000 ppm); NxOx; O2
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Electrochemical; Infrared
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity