Bromine (Br2) Gas Instruments

5 Results
Apex Gas Transmitter and Sensor
from Honeywell Analytics, Inc.

Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]

  • Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
  • Mounting Type: Fixed
  • Instrument Type: Detector; Monitor
  • Sensor Technology: Catalytic; Electrochemical
Gas Detector -- F6400
from Linde North America, Inc.

The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series 6400 Gas Detector is a simple to... [See More]

  • Gas Types: Toxic; NH3 (0-100 ppm, 0-50 ppm, 0-500 ppm); AsH3 (0-1000 ppb, 0-1000 ppb, 0-10 ppm); Br2 (0-2 ppm, 0-1 ppm, 0-10 ppm); CO (0-100 ppm, 0-50 ppm, 0-500 ppm); Cl2 (0-10 ppm, 0-1 ppm, 0-50 ppm); ClO2 (0-2 ppm, 0-1 ppm, 0-10 ppm); B2H6 (0-1000 ppb, 0-1000 ppm, 0-10 ppm); F (0-2 ppm, 0-1 ppm, 0-10 ppm); GeH4 (0-1000 ppb, 0-1000 ppb, 0-10 ppm); H2 (0-4%, 0-2000 ppm, 0-10%); HCl (0-20 ppm, 0-10 ppm, 0-100 ppm); HCN (0-20 ppm, 0-10 ppm, 0-100 ppm); HF (0-10 ppm, 0-10 ppm, 0-100 ppm); H2Se (0-1000 ppb, 0-1000 ppb, 0-10 ppm); H2S (0-50 ppm, 0-10 ppm, 0-100 ppm); NO (0-100 ppm, 0-50 ppm, 0-500 ppm); NO2 (0-20 ppm, 0-5 ppm, 0-100 ppm); O2 (0-25%, 0-10%, 0-100 %); O3 (0-2 ppm, 0-1 ppm, 0-10 ppm); PH3 (0-1000 ppb,0-1000 ppb, 0-10 ppm); SiH4 (0-20 ppm, 0-1000 ppb, 0-100 ppm); SO2 (0-20 ppm, 0-10 ppm, 0-100 pp) (Phosphine: 0-1000 ppb, 0-1000 ppb, 0-10 ppm)
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Number of Gases Monitored: Single; Multi
Gas Sensor -- GAS
from RainWise, Inc.

Rainwise offers customized turnkey weather monitoring solution. [See More]

  • Gas Types: Toxic (optional feature); Combustible (optional feature); NH3 (Contact Factory); AsH3 (Contact Factory); Br2 (Contact Factory); CO (Contact Factory); Cl2 (Contact Factory); ClO2 (Contact Factory); B2H6 (Contact Factory); F (Contact Factory); GeH4 (Contact Factory); H2 (Contact Factory); HCl (Contact Factory); HCN (Contact Factory); HF (Contact Factory); H2Se (Contact Factory); H2S (Contact Factory); NO (Contact Factory); NO2 (Contact Factory); O2 (Contact Factory); O3 (Contact Factory); PH3 (Contact Factory); SiH4 (Contact Factory); SO2 (Contact Factory)
  • Mounting Type: Fixed
  • Instrument Type: Detector
  • Sensor Technology: Electrochemical
Eight Channel Gas Controller -- P2260
from Conspec Controls Inc.

CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]

  • Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
  • Mounting Type: Fixed
  • Instrument Type: Monitor
  • Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
Portable Toxic Gas Monitor -- SC-90
from RKI Instruments, Inc.

Continuous measurement, averaged readout and peak hold readout [See More]

  • Gas Types: Toxic; NH3 (0-75 ppm); AsH3 (0-1 ppm); Br2 (0-1 ppm); CO (0-300 ppm); Cl2 (0-3 ppm); B2H6 (0-30 ppm); F (0-3 ppm); HCl (0-5 ppm); HF (0-9 ppm); H2S (0-30 ppm); NO (0-100 ppm); NO2 (0-15 ppm); O3 (0-5 ppm); PH3 (0-1 ppm); SiH4 (0-15 ppm); SO2 (0-15 ppm)
  • Mounting Type: Handheld; Portable
  • Instrument Type: Monitor
  • Sensor Technology: Electrochemical