Handheld Gas Instruments
from Analytical Industries Inc.
Key features. 0 to 100% O2 measurement range. Long sensor life up to 60 months (in air at 25 °C and 1 atmosphere). Fast response time of T90 in <10 seconds. Battery life up to 1,200 hours of continuous use. Large backlit LCD for easy viewing. AII-3000A – remote sensor. AII-3000M... [See More]
- Mounting Type: Handheld; Portable
- Gas Types: O2
- Instrument Type: Analyzer
- Display: Digital
from MSA Safety
All ALTAIR 2X Gas Detectors. Incorporate proven XCell ® sensor technology. Enhance worker safety, compliance and traceability. Minimize cost of ownership. Demonstrate rugged durability. Product Options. ALTAIR 2XP Gas Detector with XCell Pulse Technology: H2S -. Features the first stand-alone... [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Catalytic; Electrochemical
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from MSA Safety
Based on the industry-standard ALTAIR Single-Gas Detector —but with added features and functionality —ALTAIR Pro toxic gas and oxygen detectors combine reliable detection and LED/audible/flashing/vibrating alarms with clear, backlit LCD displays. Electrochemical sensors measure... [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Single
- Instrument Type: Detector
- Measurement Type: %Volume; Trace
from MSA Safety
Designed for superior lifespan —patented sensors operate for over two years —and high performance, the ALTAIR Single-Gas Detector is the smart choice for market-leading, cost-effective gas monitors. Features sensor options for carbon monoxide, hydrogen sulfide, and oxygen coupled with... [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Single
- Instrument Type: Detector
- Measurement Type: %Volume; Trace
from MSA Safety
Outfitted with rapid-response MSA XCell ® sensors, the ALTAIR 4XR Gas Detector is the toughest 4-gas monitor on the market and is backed by a 4-year warranty. The ALTAIR 4XR can also provide real-time incident awareness to team members, supervisors, safety managers and others when paired with... [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Catalytic; Electrochemical
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Amprobe Test Tools
Choose a CO or CO2 meter to perform tests in labs, hospitals and plants. These meters help ensure the air quality is safe by warning you with visual and audible alarms when gasses exceed safe levels. [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Single
- Instrument Type: Detector
- Measurement Type: Trace
from Uson, L.P.
Portable electronic gas leak detector for locating and measuring leaks quickly, precisely and cleanly. Sensitivity automatically adjusts to leak rate with maximum leak rates recorded and displayed. A detachable probe allows access to even difficult sites with the convenience of single hand... [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Thermal Conductivity Cell
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from H2scan, Corp.
H2scan recognizes the importance of detecting and locating hydrogen leaks as quickly as possible. H2scan's HY-ALERTA ™ 500 Handheld Hydrogen Leak Detector is the industry's most versatile, portable hydrogen leak detector able to respond to the widest range of hydrogen gas concentrations... [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Semiconductor
- Instrument Type: Detector
- Number of Gases Monitored: Single
from Rotronic Instrument Corp.
The CP11 handheld instrument is a multiple parameter meter that simultaneously measures and records CO2, humidity and temperature. It also calculates the dew point and wet bulb temperature. Equipped with the field-tested ROTRONIC HYGROMER ® IN-1 humidity sensor, this instruments offers... [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Multi
- Instrument Type: Monitor
- Measurement Type: Trace
from REED-Direct
Instantaneous readings are displayed on a high resolution LCD with backlight. Displays STEL readings (Short-term exposure limit) over a 15-minute period and TWA readings (Time-weighted average) over a period of 8 hours. Hold function freezes displayed reading. Maximum, minimum and average functions. [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Single
- Instrument Type: Monitor
- Measurement Type: %Volume
from RKI Instruments, Inc.
Impact and water resistant, 2 year warranty, low battery alarm [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Galvanic Cell
- Instrument Type: Monitor
- Number of Gases Monitored: Single
from Process Sensing Technologies USA
Portable monitoring of indoor air quality. Measures and records CO2, relative humidity and temperature. Features: Measures and records CO2, relative humidity and temperature. Accuracy: ±30 ppm, ±2.5 %RH, ±0.3 K. ROTRONIC HYGROMERR IN-1 humidity sensor. 18,000 data point memory for... [See More]
- Mounting Type: Handheld
- Application: Ambient Air Monitoring
- Measurement Type: %Volume; Trace
- Gas Types: CO2 (0….5000 ppm (CO2), 0…50 °C; 0…95 %RH (0…100 % RH CL11))
from Compur Monitors, Inc.
The daily functional test with the gas generator makes sure that no instrument failure caused by abuse or wear and tear will go unnoticed. To perform a test it is sufficient to expose the sensor to a short puff of gas and see if the instrument gives an alarm. To make this test as fast, easy and... [See More]
- Mounting Type: Handheld; Portable
- Application: Personal Exposure Monitoring
from Terra Universal, Inc.
Quick response. 3-level leak indication with LED and audio indicators. Gas concentration alarm. Sensitivity Adjustable. This Portable Combustible Gas Leak Detector is a highly sensitive wide range gas detector. It can be used to detect natural gases or LPG. Goose neck probe allows for easy access to... [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Multi
- Instrument Type: Detector
- Measurement Type: Leakage
from Cubic Sensor and Instrument Co.,Ltd.
Handheld biogas analyzer Gasboard-3200Plus is handheld type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S and optional H2, CO gases, with high accuracy, stable performance and easy carrying features, widely used in anaerobic digestion biogas, waste water treatment... [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Electrochemical; Infrared
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi
from Industrial Scientific Corporation
Built to Industrial Scientific's highest quality and reliability standards, GasBadge® Pro provides a lifetime of gas hazard protection. Interchangeable sensors enable the GasBadge Pro to be quickly adapted to monitor unsafe levels of oxygen or any one of the following toxic gases: carbon monoxide,... [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Electrochemical
- Instrument Type: Monitor
- Number of Gases Monitored: Single
from Solar Light Company, Inc.
MICROTOPS II ™ is a 5 channel hand-held ozonometer for measuring total ozone column easily, accurately and dependably. Using Model 520, direct solar ultraviolet radiation at 5 discrete wavelengths within the UVB range is measured and stored. Model 521 can also measure total water vapor and... [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Single
- Instrument Type: Monitor
- Application: Ambient Air Monitoring
from Linde North America, Inc.
G-TECTA ™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single... [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Single
- Instrument Type: Detector
- Measurement Type: %LEL or %LFL
from COSA Xentaur Corporation
The COSA 707 is a hand held multigas analyzer for industrial and combustion processes. The COSA 707 is an easy to hold, hand-held emissions analyzers capable of measuring up to seven different gases. The emissions analyzer can be equipped with up to 6 electrochemical sensors and a CO2 IR-bench for... [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Electrochemical
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi
from Amprobe Test Tools
The Amprobe GSD600 Gas Leak Detector is a fast responding gas leak detector for methane and propane gas. The meter emits a frequency tone when gas is detected. The frequency of the beep coincides with the concentration of the gas. The LEDs display the level of gas present in an area or room. [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Semiconductor
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from REED-Direct
Backlit LCD display. Max, Data hold and Auto shut off. Includes carrying case and 9V battery. SPECIFICATIONS: Range: 1 to 1000 ppm CO. Resolution: 1 ppm CO. Accuracy: ±5% or ±10 ppm, whichever is greater. Dimensions: 6.3 x 2.2 x 1.6" (160 x 56 x 40mm). Weight: 6.4 oz (180g) [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Electrochemical
- Instrument Type: Detector
- Number of Gases Monitored: Single
from Process Sensing Technologies USA
The Palm O2, Palm CO and AII-300 are handheld oxygen analyzers that provide a very easy way to verify oxygen levels prior to welding or in scuba diving tanks. Analytical Industries ’ AII-3000 series or Palm O2 are a convenient way to check oxygen levels in welding gases. These cost-effective... [See More]
- Mounting Type: Handheld
- Measurement Type: %Volume; Trace
- Instrument Type: Monitor
- Gas Types: O2 (0-100% oxygen, 0-25 ppm CO)
from Compur Monitors, Inc.
With decades of outstanding performance, this latest version of the Monitox is the best yet. The Monitox plus provides unmatched performance and value. It shows the actual gas concentration on a recessed LCD display and responds to hazardous concentrations within seconds giving an audible as well as... [See More]
- Mounting Type: Handheld; Portable
- Display: Digital
- Application: Personal Exposure Monitoring
from Cubic Sensor and Instrument Co.,Ltd.
RHB series infrared carbon dioxide alarm detector is used in concentration detection of carbon dioxide and concentration excess alarm. It adopts international advanced NDIR non-dispersed gas analysis technique, CO2 measurement can not be interfered by other gases, it is simple to operate and... [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Infrared
- Instrument Type: Detector
- Number of Gases Monitored: Single
from Industrial Scientific Corporation
The MX6 iBrid® is the most adaptable six-gas monitor on the market. With hundreds of possible sensor combinations and a robust list of available configuration settings, the MX6 iBrid gas detector is ready to monitor oxygen, toxic and combustible gas, and volatile organic compounds (VOCs). [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Catalytic; Electrochemical; Infrared
- Instrument Type: Monitor
- Number of Gases Monitored: Multi
from Linde North America, Inc.
G-TECTA ™ 4GP is an extremely robust 4 gas instrument with built in pump and charger. The single button operation and full data management allows the users to effectively manage their gas detection requirements with confidence. G-TECTA 4GP has infrared communication, full functional capability... [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Multi
- Instrument Type: Detector
- Measurement Type: %LEL or %LFL
from Amprobe Test Tools
Troubleshoot air conditioning systems quickly and accurately with Amprobe RLD-1 Refrigerant Leak Detector. State of the art technology assures precise, unambiguous readings, and makes leak detection across a wide variety of refrigerants easy and quick. Precisely pinpoints a place of the leaks... [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Multi
- Instrument Type: Detector
- Measurement Type: Leakage
from REED-Direct
High-Low sensitivity selector. Detects leaks as small as 5ppm of gasoline. Ambient concentration reset function. Audible and visual leak indications. Flexible stainless steel probe. Low battery indication. Includes: batteries, a reference leak source & hard carrying case. Auto Power Off. [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Semiconductor
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Process Sensing Technologies USA
Analytical Industries ’ AII-2000 series or Palm O2 handheld oxygen analyzers provide a very easy way to verify oxygen and other medical gases used in medical or veterinary clinics. These FDA approved inexpensive medical gas analyzers use maintenance-free advanced galvanic oxygen sensors and... [See More]
- Mounting Type: Handheld
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Gas Types: O2 (0-100% oxygen)
from Industrial Scientific Corporation
Experience maintenance-free gas detection and improved worker safety with the Tango®TX1 single gas monitor. A 2-year runtime and patented DualSense® Technology, increase worker safety, regardless of bump test frequency, while reducing overall costs. Simply put, with two of the same sensor, the Tango... [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Electrochemical
- Instrument Type: Monitor
- Number of Gases Monitored: Single
from Linde North America, Inc.
The G-TECTA ™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor. The instrument... [See More]
- Mounting Type: Handheld; Portable
- Number of Gases Monitored: Multi
- Instrument Type: Detector
- Measurement Type: %LEL or %LFL
from REED-Direct
Low power semi-conductor sensor. Includes soft carrying case and batteries. SPECIFICATIONS: Sensitivity: 50 ppm methane. Warm-up Time: Approx. 5 minutes. Response Time: < 2 seconds. Alarm Limit: At 10% LEL for methane. Power Supply: 3 x "C" batteries. Battery Life: 8 hours of continuous use. [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Semiconductor
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Industrial Scientific Corporation
Get the simple, reliable gas detection you need with the Ventis MX4, a four-gas monitor with the portability and size of a single-gas monitor. Designed to be extremely rugged yet lightweight and easy to wear, the Ventis MX4 eliminates the need for extra monitors and transitions seamlessly from... [See More]
- Mounting Type: Handheld; Portable
- Sensor Technology: Catalytic; Electrochemical
- Instrument Type: Monitor
- Number of Gases Monitored: Multi