Carbon Dioxide (CO2) Gas Instruments
from Acme Engineering Products
This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (ppm) range and is ideal for applications ranging from conference rooms to cafeterias. . The CO2-2000 is easy to install and support. Measurement output is via a 4 – 20mA current loop... [See More]
- Gas Types: Toxic; CO2 (0-5000 PPM)
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Infrared
from CO2Meter.com
The 070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter (formerly known as the SE-0034) and the 070-8-0002 tSense No Display CO2 + RH/T Transmitter (Formerly known as the SE-0035) is an attractive, wall-mounted carbon dioxide concentration, temperature, and relative humidity transmitter. It is... [See More]
- Gas Types: CO2 (LEED Certification - 070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter)
- Number of Gases Monitored: Single
from DOD Technologies Inc.
The cGas Carbon Dioxide Detector Analog Transmitter is a low maintenance gas monitoring device designed for use in non-explosion rated, commercial applications that require continuous monitoring of CO2. It offers one 4-20 mA analog output or a user selectable in the field digital output with your... [See More]
- Gas Types: CO2
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Electrochemical; Electrochemical
from Panametrics
The new XMTCpro is a compact, rugged, online thermal conductivity transmitter that measures the concentration of binary gas mixtures including hydrogen, carbon dioxide, methane, helium and many others. Featuring real-time error detection and enhanced signal measurement for fastest response, the... [See More]
- Gas Types: CO2; H2; Methane (CH4) / Natural Gas; O2; SO2 (He, N2, Ar)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Thermal Conductivity
from MSA Safety
The General Monitors S5000 Gas Monitor is the ultimate gas detector for extreme environments needing to detect oxygen, toxic and combustible gases. It operates over a wide temperature range using a variety of gas sensing technologies. XCell ® gas sensors with TruCal ® technology extends... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas (0-100% LEL); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25 %); SO2 (0-25 ppm, 0-100 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; Semiconductor
from PCE Instruments / PCE Americas Inc.
The airborne particle-counting hygiene meter PCE-RCM 12 is used for indicative testing of environmental parameters. The airborne particle-counting hygiene meter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature and relative humidity. The bright display of the airborne... [See More]
- Gas Types: Toxic; Combustible; CO2 (0 ... 9999 ppm); Water Vapor (0 ... 100 % r.H.) (Formaldehyde (HCHO))
- Display: Digital
- Instrument Type: Detector
- Operating Temperature: 32 to 122
from Fuji Electric Corp. of America
Multigas analyser compact and light high performance multigas analyser. The ZSVS up to 4 gas components concentration measurement. Suited for gas monitoring in heat treatment furnaces, plant cultivation, and research-purpose chemical analysis. CO2 – CO – CH4 – O2 [See More]
- Gas Types: CO2 (0-10vol%); CO (0-10vl%); O2 (0-25vol%) (HC-0-14000ppm)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi
from ABB Measurement & Analytics
The Advance Optima process gas analyzers have a modular design that offers a long-term security in your investment. Analyzer modules can be freely combined into tailor-made solutions and upgraded or extended with new features at any time. Remote modules are easily attached and centrally operated. [See More]
- Gas Types: CO2 (0-5/50 ppm); CO (0-10/50 ppm); Hydrocarbons (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas (0-50/100 ppm); NO (0-75 ppm); NxOx (0-20/50 ppm); SO2 (0-25/100 ppm); SF6 (0-1900/2000 ppm); Water Vapor (0-500/1000 ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor; Analyzer
- Sensor Technology: Electrochemical; Flame Ionization Detector
from Acme Engineering Products
The CO2-EN Gas Detection Carbon Dioxide Monitor Controller is designed to provide HVAC systems with economical means of controlling outdoor makeup air to maintain indoor air quality and reduce the cost of heating or cooling the building environment. The CO2-EN is used for ambient monitoring in... [See More]
- Gas Types: Toxic; CO2 (0-5000 PPM)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Infrared
from CO2Meter.com
The Carbon Dioxide (CO2) Combustible Fixed Gas Detector (PX2-1-2-I464-C-01) is designed for continuous monitoring of CO2 gases between 0-5000ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed CO2 gas detector, based with a 4-20 mA / RS485 Modbus output... [See More]
- Gas Types: Combustible; CO2 (Combustible Fixed Gas Detectors - Carbon Dioxide (CO2) Combustible Fixed Gas Detector (0-5000ppm))
- Operating Temperature: -30 to 122
- Number of Gases Monitored: Single
- Operating Humidity: 15 to 90
from MSA Safety
MSA's TG5000 Gas Monitor provides a safe, reliable and effective solution for the detection of combustible and toxic gases and oxygen deficiency. The TG5000 includes a 95dB audible alarm with horn silence control, LED strobe, and a helpful Bluetooth® interface that connects with MSA's X/S Connect... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100, 0-1000 ppm); CO2 (0-2, 0-5% Vol); CO (0-100, 0-500 ppm); Cl2 (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50 ppm); HCN (0-50 ppm); HF (0-10 ppm); H2S (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas (0-100% LEL); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared
from PCE Instruments / PCE Americas Inc.
CO2 analyser for air-quality / measures CO2 ratio / temperature and air humidity / easy to read / barograph display The innovatively designed CO2 analyser PCE-AC 2000 rates the air quality based on combined gauging of the CO2 content in the air, the temperature and air humidity. The CO2 analyser is... [See More]
- Gas Types: CO2
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Number of Gases Monitored: Single
from Fuji Electric Corp. of America
Multigas analyser compact and light high performance multigas analyser. The ZSVS up to 4 gas components concentration measurement. Suited for gas monitoring in heat treatment furnaces, plant cultivation, and research-purpose chemical analysis. CO2 – CO – CH4 – O2 [See More]
- Gas Types: CO2 (15%); CO (1000ppm); Methane (CH4) / Natural Gas (1000ppm); NO (1000ppm); SO2 (1000ppm)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from ABB Measurement & Analytics
EasyLine is both a powerful and affordable line of instruments for the monitoring of gas concentrations in numerous applications. Up to two analyzer modules can be combined in one housing to measure up to five different gases continuously. The advantages to you – EasyLine offers: Proven... [See More]
- Gas Types: CO2 (0-100 ppm); CO (0-100 ppm); Methane (CH4) / Natural Gas (0-100 ppm); NO (0-150 ppm); NxOx (0-100 ppm); SO2 (0-100 ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor; Analyzer
- Sensor Technology: Electrochemical; Flame Ionization Detector; PID
from Acme Engineering Products
The ACME MegaSet series is a microprocessor-based multipoint multigas detection and control system that can be used with the GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is accomplished through a true RS485 daisy chain network. . The... [See More]
- Gas Types: Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; NO2; O2
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
from CO2Meter.com
The Carbon Dioxide (CO2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-I464-B-0-P) is designed to protect individuals near toxic gases like carbon dioxide in commercial and industrial applications. This fixed gas safety monitor measures 0-5% CO2 levels and detects hazards in order to protect... [See More]
- Gas Types: CO2 (0-5%)
- Measurement Type: %Volume
- Number of Gases Monitored: Single
- Operating Temperature: -13 to 140
from MSA Safety
The ULTIMA ® X5000 Gas Monitor is the future of gas detection for oxygen, toxic and combustible gases. MSA XCell ® gas sensors with TruCal ® technology offer calibration cycles up to 24 months (local calibration respected). The gas transmitter's advanced, multi-lingual OLED display is... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-1000 ppm); CO2 (0-2%, 0-5% Vol); CO (0-100, 0-500, 0-1000 ppm); Cl2 (0-5, 0-10. 0-20 ppm); Hydrocarbons (0-100% LEL); H2 (0-1000 ppm); HCl (0-50ppm); H2S (0-10, 0-50, 0-100 ppm); Methane (CH4) / Natural Gas (0-100% LEL); NO (0-100ppm); NO2 (0-10 ppm); O2 (0-25%); SO2 (0-25 ppm, 0-100 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared
from PCE Instruments / PCE Americas Inc.
PCE-WMM 50 is a wall-mounted gas detector that uses diffusion to monitor carbon dioxide (CO2) gas levels and ambient temperature ( ºC / ºF) indoors. This indoor air quality meter features an alarm-activated potential-free contact that can, for example, activate a fan to reduce CO2 gas... [See More]
- Gas Types: CO2
- Number of Gases Monitored: Single
- Instrument Type: Detector
- Measurement Type: Trace
from Fuji Electric Corp. of America
Multigas analyser compact and light high performance multigas analyser. The ZSVS up to 4 gas components concentration measurement. Suited for gas monitoring in heat treatment furnaces, plant cultivation, and research-purpose chemical analysis. CO2 – CO – CH4 – O2 [See More]
- Gas Types: NH3 (50ppm); CO2 (15%); CO (1000ppm); Methane (CH4) / Natural Gas (1000ppm); NO (1000ppm); SO2 (1000ppm)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from ABB Measurement & Analytics
The specialists for hazardous locations. The EL3060 series is compactly built and especially designed for hazardous areas. The gas analyzer is made up of the flameproof enclosed control unit which can also contain one analyzer. The infrared photometer is built into a separate flameproof enclosure... [See More]
- Gas Types: NH3 (0-30/500 ppm); CO2 (0-5/50 ppm); CO (0-10/50 ppm); Hydrocarbons (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas (0-50/100 ppm); NO (0-75/150 ppm); NxOx (0-20/50 ppm); SO2 (0-25/100 ppm); SF6 (0-1900/2000 ppm); Water Vapor (0-500/1000 ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor; Analyzer
- Sensor Technology: Infrared; PID
from Acme Engineering Products
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is accomplished through a 900... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
from CO2Meter.com
The CM-900: CO2 Industrial Fixed Gas Detector is a gas safety solution for industries that need to measure up to 5% carbon dioxide levels in order to mitigate potential leaks by audible/visual alarms and connects easily with any Building Maintenance System (BMS). This device also includes an IP64... [See More]
- Gas Types: CO2 (CO2 Safety System for Breweries - CO2 Industrial Gas Detector)
- Number of Gases Monitored: Single
from MSA Safety
Senscient open path gas detector ensures best in class false alarm rejection. The Senscient ELDS laser-based open path gas detector is available for a wide range of toxic and flammable gases. The Senscient ELDS uses 'SimuGas' self-testing to eliminate employees entering hazardous areas for gas... [See More]
- Gas Types: Toxic; NH3; CO2; HCl; HF; H2S; Methane (CH4) / Natural Gas
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Enhanced Laser Diode Spectroscopy
from Fuji Electric Corp. of America
Optimization of combustion efficiency and compliance with environmental standards. Ideal for combustion control in boilers, incinerators, and furnaces. Lowering CO ₂, SOx, and NOx emissions while saving energy. This oxygen analyzer is used to continuously measure oxygen concentration in the... [See More]
- Gas Types: Combustible; CO2; Hydrocarbons; H2; Methane (CH4) / Natural Gas; O2; SO2
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi
from ABB Measurement & Analytics
Stable isotopes act as tracers for studying flows and fluxes of material through ecosystems and the atmosphere. In practice, scientists measure the stable carbon isotope content of air, plants and soil to quantify many phenomena including the recycling of carbon dioxide within forests, water use... [See More]
- Gas Types: Toxic; CO2 (380 – 25000 ppm); Water Vapor (4000 – 60000 ppm) (Measurements of δ13C, δ17O and δ18O, as well as mole fraction (concentration) of carbon dioxide)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: ABB’s patented OA-ICOS technology
from Acme Engineering Products
The ACME CEW4 series is a microprocessor-based up to 4 channels multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a 900 MHz or 2.4 GHz... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
from CO2Meter.com
The Fixed Carbon Dioxide CO2 Gas Detector (MSC2 + SC2-I-S1164-B-L-00) is designed to protect individuals near toxic CO2 gas in commercial and industrial applications. This fixed gas safety monitor measures hazardous CO2 levels between 0-5% and detects hazards in order to protect facilities from... [See More]
- Gas Types: CO2 (0-5%)
- Measurement Type: %Volume
- Number of Gases Monitored: Single
- Operating Temperature: -13 to 140
from MSA Safety
The stable, durable Chemgard Photoacoustic Infrared Gas Monitor is purpose-built and detects minute amounts of a wide variety of gases. Three different enclosure styles ensure there is a configuration for wildly different situations. The instrument typically draws the gas sample via an internal... [See More]
- Gas Types: Toxic; CO2; CO; Hydrocarbons
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Infrared
from Fuji Electric Corp. of America
Ideal to monitor CO2 in the air. The ZFP9, non-dispersive infrared gas analyzer, is suitable for CO2 concentration measurement in the air. Air analysis is performed using a non-dispersive infrared sensor (NDIR sensor). It allows ZFP9 to accurately measure CO2 concentration. The measured value is... [See More]
- Gas Types: CO2 (0 to 20%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from ABB Measurement & Analytics
The stable isotope composition of carbonate minerals has been of interest for decades, with initial research focusing on measurements of carbonates in the ocean for paleoceanography applications. Stable isotope studies of carbonates have also been used extensively to explore the role of fluid-rock... [See More]
- Gas Types: Toxic; CO2 (4%) (CO2 as well as δ13C and δ18O in CO2)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: LGR’s patented Off-axis ICOS technology
from Sensidyne, LP
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration... [See More]
- Gas Types: Toxic; Combustible; CO2 (0-5%Volume); CO (0-500ppm); Cl2 (0-10ppm); Hydrocarbons (0-100%LEL); H2 (0-1000ppm); HCl (0-20); HCN (0-20ppm); HF (0-20); H2S (0-100ppm); O2 (0-25%Volume); SO2 (0-20ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared
from Rotronic Instrument Corp.
The CP11 handheld instrument is a multiple parameter meter that simultaneously measures and records CO2, humidity and temperature. It also calculates the dew point and wet bulb temperature. Equipped with the field-tested ROTRONIC HYGROMER ® IN-1 humidity sensor, this instruments offers... [See More]
- Gas Types: CO2 (0-5000 ppm); Water Vapor (0-5000 ppm)
- Mounting Type: Handheld; Portable
- Instrument Type: Monitor
- Number of Gases Monitored: Multi
from Oneida Research Services, Inc.
With the IVA® Model 210s Internal Vapor Analyzer, you can perform package moisture and gas analysis, on-site at your facility. This is a user-friendly test system for monitoring the quality of your hermetic packaging processes. IVA® Technology was invented by ORS and offers the most accurate and... [See More]
- Gas Types: CO2; Hydrocarbons; H2; NO2; O2; Water Vapor (Argon, Helium)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: IVA Technology
from TOC Systems, Inc.
Specific Interference-Free Gas Detection. Dual-Wavelength Ratioing Compensates for Drift. No Moving Parts. Onboard Computer for Accuracy. Sapphire Protected Optics. Non-Corrosive, Non-ReflectiveHeated Sample Cell. Prevents Condensation. Detection Technique. The NDIR CO 2 detector uses a solid-state,... [See More]
- Gas Types: CO2
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: PID
from Senscient Inc.
Reliable, open path detection of carbon dioxide at levels low enough to provide early warning for leakage of this highly toxic gas. Detection Limits for carbon dioxide leak detection are orders of magnitude lower than any other OPGD product. Specific detection of Carbon Dioxide without any cross... [See More]
- Gas Types: Combustible; CO2 (0-30000ppm)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Infrared; Enhanced Laser Diode Spectroscopy
from Siemens Process Instrumentation
Due to its multi-component design with UV and NDIR technology for measuring up to three IR-active components and optionally available electrochemical sensors (O2 and H2S measurement), the ULTRAMAT 23 offers high cost efficiency and space savings. ULTRAMAT 23 – a true all-rounder. The ULTRAMAT... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; H2S (0-5 / 0-50 vpm); Methane (CH4) / Natural Gas; NO; O2 (0-5% / 0-25% EC and 0-2% / 0-100% Dumbbell); SO2; SF6 (C2H4)
- Sensor Technology: Infrared; PID
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi
from REED-Direct
Instantaneous readings are displayed on a high resolution LCD with backlight. Displays STEL readings (Short-term exposure limit) over a 15-minute period and TWA readings (Time-weighted average) over a period of 8 hours. Hold function freezes displayed reading. Maximum, minimum and average functions. [See More]
- Gas Types: CO2 (0 to 5,000 ppm)
- Mounting Type: Handheld; Portable
- Instrument Type: Monitor
- Number of Gases Monitored: Single
from Teledyne Monitor Labs, Inc.
The sensor-e ® CO2 measures carbon. dioxide by comparing infrared. energy absorbed by a sample to that. absorbed by a reference gas according. to the Beer-Lambert law. This is. accomplished with a Gas Filter wheel. which alternately allows a high energy. infrared light source to pass through. a... [See More]
- Gas Types: Combustible; CO2 (0-2000 ppm)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from Process Sensing Technologies USA
Portable monitoring of indoor air quality. Measures and records CO2, relative humidity and temperature. Features: Measures and records CO2, relative humidity and temperature. Accuracy: ±30 ppm, ±2.5 %RH, ±0.3 K. ROTRONIC HYGROMERR IN-1 humidity sensor. 18,000 data point memory for... [See More]
- Gas Types: CO2 (0….5000 ppm (CO2), 0…50 °C; 0…95 %RH (0…100 % RH CL11))
- Measurement Type: %Volume; Trace
- Mounting Type: Handheld
- Application: Ambient Air Monitoring
from LumaSense Technologies, Inc., An Advanced Energy Company
The LumaSense Technologies' ANDROS 6500 series offers unparalleled accuracy and performance through simplicity of design and implementation. Unlike analyzers that require moving components, the 6500 series uses a pulsed infrared source to achieve high accuracy with high reliability. Key Features of... [See More]
- Gas Types: Combustible; CO2 (0.01 to 20.00%); CO (0.001 to 15.000%); Hydrocarbons (1 to 30,000 ppm); NxOx (NOx: 0 to 5,000 ppm); O2 (0.01 to 25.00%)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Electrochemical; Infrared
from MIDAC Corporation
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]
- Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2; Water Vapor (10ppb, 1.0ppb in HCl) (Formaldehydes, Xylenes)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Quantachrome Instruments
High pressure gas sorption measurements are important in the fields of carbon dioxide and methane sequestration, hydrogen storage, and gas separation. The iSorb-HP instruments (volumetric sorption apparatus) generate automatic measurements of full adsorption and desorption isotherms over a wide... [See More]
- Gas Types: CO2; Methane (CH4) / Natural Gas
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: volumetric sorption apparatus
from Linde North America, Inc.
G-TECTA ™ Cellaguard ™ is a carbon dioxide (CO[2]) or a carbon dioxide and oxygen (O[2]) fixed monitoring system, designed to monitor gas levels in a confined space such as a beer cellar. The Cellaguard system consists of a wall mounted base station, housing the gas monitoring system,... [See More]
- Gas Types: CO2; O2
- Mounting Type: Fixed
- Instrument Type: Detector
- Number of Gases Monitored: Single
from Nova Analytical Systems Inc.
The Model 309 Series Portable CO2 and O2 Analyzer is a rugged, fast-responding, and accurate instrument for conveniently monitoring the atmosphere in a fruit storage C/A room. The standard range of the analyzer is 0-10% CO2 and 0-25% O2. Other ranges are available. The Model 309 series utilizes a... [See More]
- Gas Types: CO2 (0-5000 ppm, 0-100%); O2 (0-25%)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Uson, L.P.
Portable electronic gas leak detector for locating and measuring leaks quickly, precisely and cleanly. Sensitivity automatically adjusts to leak rate with maximum leak rates recorded and displayed. A detachable probe allows access to even difficult sites with the convenience of single hand... [See More]
- Gas Types: CO2 (1 e-4 cc/sec); Refrigerants (R12 8e-5 cc/sec); Hydrocarbons (CH4 1e-4 cc/sec); Methane (CH4) / Natural Gas (CH4) (He, Ar)
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Sensor Technology: Thermal Conductivity Cell
from Conspec Controls Inc.
CONSPEC's CN Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CN Series is a simple and "smart" gas detector. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS system. A simplified calibration procedure allows for... [See More]
- Gas Types: CO2
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Pem-Tech, Inc.
Model PT605 on stream monitor / analyzer has been designed for the detection of Carbon Dioxide in Process Streams and Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. [See More]
- Gas Types: CO2 (0-25, 0-200, 0-1000ppm)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical
from Compur Monitors, Inc.
System Reliability by Automatic Self Check. Today â € ™s monitoring requirements demand a high degree of reliability and fault-free performance. The Statox system incorporates an automatic self check routine every 24 hours. The system completely verifies and tests all components... [See More]
- Gas Types: CO2 (0-0,5 ppm); CO (0-150 ppm); Cl2 (0-10 ppm); Hydrocarbons (0-1,5/0-15 ppm); HCN (0-50 ppm); H2S (0-100 ppm); SO2 (0-5 ppm)
- Application: Confined Space Entry
- Mounting Type: Fixed
from Industrial Scientific Corporation
The Radius® BZ1 Area Monitor is a rugged gas detector that connects your entire worksite. Designed to go where the work is, Radius can be deployed in seconds for emergency response scenarios or left in the field for up to 7 days on a single charge or for an unlimited period with the Solar Power... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-500ppm); CO2 (0-5%); CO (0 - 1500ppm); Cl2 (0-50ppm); Hydrocarbons (Methane, pentane 0-100% LEL;Methane 0-5%); H2; H2S (0-500 ppm); Methane (CH4) / Natural Gas (Methane, pentane 0-100% LEL;Methane 0-5%); NO2 (0-150 ppm); O2 (0-30% Volume); SO2 (0 - 150 ppm)
- Mounting Type: Portable
- Instrument Type: Monitor
- Sensor Technology: Electrochemical
from Honeywell Analytics, Inc.
Acts as the nerve center of a modular gas detection network by providing continuous monitoring of up to 96 sensors. The Manning AirAlertTM 96d multichannel gas monitoring system is designed for installation and operational simplicity for continuous monitoring and control of toxic gases, combustible... [See More]
- Gas Types: Combustible; CO2; CO; Cl2; H2; O2
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Electrochemical
from Restek
Features & benefits include: Audible tone indicates the severity of a leak. Redesigned circuitry offers 12 hours of operation between charges. Detects a broad range of gases; EX rated for use with hydrogen and other explosive gases.*. Ergonomic, handheld design. Rugged side grips for added... [See More]
- Gas Types: CO2; H2 (Helium, Nitrogen, Argon)
- Mounting Type: Portable
- Instrument Type: Detector
- Sensor Technology: Electrochemical
from Axetris AG
The LGD F200 instrument series is based on a contact-less, near-infrared absorption measurement of the target gas. The systems are self-contained, ready-to-use OEM modules, using a flow-through cell set-up forextractive measurements. [See More]
- Gas Types: Toxic; CO2 ((0 to 300,000 ppm))
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Tunable Diode Laser Spectrometer
from Roscid Technologies
The Model CO2Tracer is simple, accurate and very economic measurement of CO2 levels. One User specific measuring range. The unit is offered in three different ranges: 0 -500ppm, 0-5%, 0-25%. Sensor. The CO2Tracer uses a special infrared cell to measure the CO2 concentration. The sensor meets the... [See More]
- Gas Types: CO2 (0-500ppm 0-25%)
- Sensor Technology: Infrared
- Instrument Type: Analyzer
- Number of Gases Monitored: Single
from Vaisala
For Spot-Checking Applications. The Vaisala CARBOCAP ® Hand-held Carbon Dioxide Meter GM70 measures volume concentration of CO2 in the units of ppm or %. It is a user-friendly meter for demanding spot measurements in laboratories, greenhouses, mushroom farms, and for ensuring CO2 safety during... [See More]
- Gas Types: CO2 (0 ... 2 %, 0 ... 3 %, 0 ... 5 %, 0 ... 10 %, 0 ... 20 %)
- Sensor Technology: Infrared; Vaisala CARBOCAP®
- Instrument Type: Detector
- Number of Gases Monitored: Single
from E+E Elektronik
EE82 is optimized for harsh climate control applications such as life stock barns or storage of fruit and vegetables. The robust enclosure has been tailored for best protection of the CO2 sensing cell. The air diffuses first through the filter on the front cover into the instrument enclosure and... [See More]
- Gas Types: CO2 (0-2000 / 0-5000 / 0-10000 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Infrared
from Bacharach, Inc.
Measures up to 7 gases simultaneously (minimum O2 and CO), including NOx, SOx and combustibles. Sensors are easily replaced or upgraded in the field. Rugged suitcase design with large, easy-to-read display. Built-in printer for instant traceability and record-keeping. The ECA 450 is an industrial... [See More]
- Gas Types: Combustible; CO2 (0 to Fuel Dependent Maximum); CO (0 to 4000 ppm (Hydrogen Compensated), 4001 to 80000 ppm, 0 to 99999 ppm); NO (0 to 3500 ppm, 0 to 14900 ppm); NO2 (0 to 500 ppm, 0 to 2100 ppm); NxOx (0 to 4000 ppm, 0 to 17000 ppm); SO2 (0 to 4000 ppm)
- Number of Gases Monitored: Multi
- Instrument Type: Analyzer
- Measurement Type: %Volume; Trace
from Siemens Analytical Products
For continuous measurement of hydrogen and noble gases, the thermal conductivity of the sample gas mixture is measured and used to calculate the concentration. Only binary gas mixtures can be measured directly. If more than two components are present, the concentration of all other constituents must... [See More]
- Gas Types: NH3 (0 to 30%); CO2 (0 to 100%); H2 (0 to 100%); Methane (CH4) / Natural Gas (0 to 100%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Semiconductor
from Emerson Automation Solutions – Rosemount
Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-300 ppm, 0-30%); CO2 (0-10 ppm, 0-100%); CO (0-10 ppm, 0-100%); Methane (CH4) / Natural Gas (0-500 ppm, 0-100%); NO (0-250 ppm, 0-100%); NxOx (0-2000 ppm); O2 (0-100%); SO2 (0-130 ppm, 0-80%); SF6 (0-20 ppm, 0-2%); Water Vapor (0-1000 ppm, 0-3%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
from ams
Indoor air quality module with USB interface for a quick air quality test. [See More]
- Gas Types: CO2 (450 to 2.000 ppm CO2 equivalents (values up to 65.000))
- Operating Temperature: 32 to 122
- Instrument Type: Monitor
from Cubic Sensor and Instrument Co.,Ltd.
DESCRIPTION. Infrared carbon dioxide CO2 sensor CM1106SH can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold... [See More]
- Gas Types: CO2 (0-10000ppm)
- Mounting Type: Handheld (optional feature); Portable (optional feature); Fixed (optional feature)
- Instrument Type: Detector; Monitor; Analyzer (optional feature)
- Sensor Technology: Infrared
from Siemens Process Instrumentation
ULTRAMAT 6 | for IR-active components. The experts in IR-active components. Most frequently used for sophisticated applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measurement quality. This is guaranteed by modern electronics, ease of operation, and a physical... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; Hydrocarbons; Methane (CH4) / Natural Gas; NO; SO2
- Sensor Technology: Infrared
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi
from Process Sensing Technologies USA
Easy to Use, Eye-Catching Visualization. Room / wall panel for monitoring indoor air quality. Measures and records CO2, relative humidity and temperature. Application. Indoor Air Quality (IAQ) measurements in offices, conference rooms, schools, etc. Features: Benchtop or wall mounting. Measures and... [See More]
- Gas Types: CO2 (0….5000 ppm (CO2), 0…50 °C; 0…95 %RH (0…100 % RH CL11))
- Measurement Type: %Volume; Trace
- Instrument Type: Monitor
- Application: Ambient Air Monitoring
from LumaSense Technologies, Inc., An Advanced Energy Company
The Automotive Emissions Monitor - 3433i is a highly accurate and reliable Multi Gas Monitor based on the INNOVA 1314 platform with special configuration for Exhaust Gas or SHED Evaporative Testing. Its measurement principle is based on the photoacoustic detection method. In addition to its high... [See More]
- Gas Types: Toxic; NH3 (0.2 ppm); CO2 (5 ppm); CO (0.2 ppm); Refrigerants (0.01 ppm); Hydrocarbons (0.08 - 0.4 ppm); NxOx (N2O: 0.03 ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Infrared
from MIDAC Corporation
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]
- Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2 (Formaldehydes, Xylenes)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Linde North America, Inc.
G-TECTA ™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Cl2; ClO2; Hydrocarbons; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O3; PH3; SO2
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Number of Gases Monitored: Single
from Nova Analytical Systems Inc.
The Nova 4230 Process Hydrogen Analyzer has been specifically designed for the accurate measurement of H2 in exothermic or 'DX' gas from a furnace, generator, or other processes with high levels of H2 and CO2. The CO2 acts as an interference to the measurement of Hydrogen when using a thermal... [See More]
- Gas Types: Combustible; CO2 (0-100%); H2 (0-100%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Thermal Conductivity Cell
from Conspec Controls Inc.
CONSPEC's CX Series is an economical choice for toxic, combustible, and Oxygen gas monitoring. The CX Series is a simple and "smart" gas detector designed for use in hazardous or classified locations. An industry standard 4-20mA Analog output signal can be connected to any existing PLC, DCS, or EMS... [See More]
- Gas Types: CO2
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Axetris AG
The LGD F200 instrument series is based on a contact-less, near-infrared absorption measurement of the target gas. The systems are self-contained, ready-to-use OEMmodules, using a flow-through cell set-up for extractive measurements. The slightly bigger LGD F200 (H) version features optional cell... [See More]
- Gas Types: Toxic; CO2 ((0 to 300,000 ppm))
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Tunable Diode Laser Spectrometer
from Roscid Technologies
Process Online Gas Transmitter. The Hydro Transmitter from Roscid Technologies sets the standard for thermal conductivity detector-based applications within the process control industry. As a rugged transmitter, packaged in a weatherproof housing, the Hydro Trans is suitable for use in harsh,... [See More]
- Gas Types: CO2; H2 (N2, Ar, He)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Solid-State TC Sensor
from E+E Elektronik
EE85 is optimized for building automation as well as for process control applications. It measures CO2 concentration based on the Non-Dispersive Infrared (NDIR) technology. A patented autocalibration procedure compensates for the aging of the infrared source and leads to outstanding long-term... [See More]
- Gas Types: CO2 (0-2000 / 0-5000 / 0-10000 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Infrared
from Bacharach, Inc.
Infrared, electrochemical and MOS sensor options. Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases. Selectable current or volt analog output. IP66 housing options, including remote and duct mount sensors. Built-in relay with adjustable set-point. The MGS-150 Gas Detector can... [See More]
- Gas Types: NH3; CO2; Refrigerants
- Sensor Technology: Electrochemical; Infrared; Semiconductor
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Siemens Analytical Products
With its multi-component design with NDIR technology for the measurement of up to three IR active constituents and optional electrochemical cells for O2 and H2S measurement, the ULTRAMAT 23 is extremely innovative and space saving. The integrated automatic calibration function using ambient air is a... [See More]
- Gas Types: Toxic; CO2 (0 to 1000 ppm, 0 to 100%); CO (0 to 1000 ppm, 0 to 100%, 0 to 750 mg/m3); H2S (0 to 5000 ppm); Methane (CH4) / Natural Gas (0 to 2500 ppm, 0 to 100%); NO (0 to 5000 ppm, 0 to 2000 mg/m3); O2; SO2 (0 to 10000 ppm, 0 to 2.5%, 0 to 2000 mg/m3); SF6 (0 to 2500 ppm)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from Emerson Automation Solutions – Rosemount
Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-2000 ppm, 0-100%); CO2 (0-5 ppm, 0-100%); CO (0-10 ppm, 0-100%); Cl2 (0-1000, 0-100%); Hydrocarbons; H2 (0-100%); HCN (0-100 ppm, 0-40%); Methane (CH4) / Natural Gas (0-300 ppm, 0-100%); NxOx (0-200 ppm, 0-100%); O2 (0-100%); SO2 (0-25 ppm, 0-80%); SF6 (0-5 ppm, 0-2%); Water Vapor (0-1000 ppm, 0-10%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
from Cubic Sensor and Instrument Co.,Ltd.
High precision automobile emission gas analyzer Gasboard-3000E is based on advanced 00 class emission standards, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, for car testings lines, garage stations and so on [See More]
- Gas Types: Combustible; CO2 (0-18%); CO (0-14%); Hydrocarbons (0-9999ppm); NO (0-5000ppm); O2 (0-25%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Siemens Process Instrumentation
ULTRAMAT/OXYMAT 6 | for IR-active components and oxygen. Best combination for IR-active components and oxygen. The ULTRAMAT/OXYMAT 6 combines the features of the ULTRAMAT 6 and the OXYMAT 6 in one 19" analyzer. Most frequently used for demanding applications, the ULTRAMAT/OXYMAT 6 must meet high... [See More]
- Gas Types: Toxic; Combustible; CO2; CO; Hydrocarbons; Methane (CH4) / Natural Gas; NO; O2; SO2
- Number of Gases Monitored: Multi
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring; Process Gas
from LumaSense Technologies, Inc., An Advanced Energy Company
Available with two gas channels, the Andros 6552 can be configured for specific types of refrigeration plants or as a general purpose device that can be applied to any type or combination of refrigeration systems that may employ Freons and Carbon Dioxide. Key Features of Andros 6552 Gas Analyzer. [See More]
- Gas Types: Toxic; Combustible; CO2 (0.01% to 20.00%); Refrigerants (1 to 10,000 ppm); NxOx; O2
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Electrochemical; Infrared
from Linde North America, Inc.
The G-TECTA ™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor. The instrument... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; Methane (CH4) / Natural Gas; O3; SO2
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Nova Analytical Systems Inc.
The Nova 375 Series Portable Flue Gas Analyzers have been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The sensors respond quickly to Oxygen, CO2, and CO present in the flue gas sample. The O2 sensor life expectancy is... [See More]
- Gas Types: Toxic; CO2 (0-20%); CO (0-2%, 0-2000 ppm); O2 (0-25%)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from E+E Elektronik
Omniport 30 is a state-of-the-art hand-held for precise measurement of various physical quantities, such as humidity, temperature, dew point, CO2, air velocity, volumetric flow and air pressure. [See More]
- Gas Types: CO2 (0...2000 / 5000 / 10000 ppm)
- Mounting Type: Portable
- Instrument Type: Detector
- Sensor Technology: Infrared
from Bacharach, Inc.
Measures up to 4 gases simultaneously (minimum O2 and CO), including NOx using NO only or NO + NO2. Exclusive B-Smart ® pre-calibrated sensors for easy field replacement or upgrades. 3.5 inch color LCD with customizable layout and zoom for viewing the readings you want to see. Ten standard fuels... [See More]
- Gas Types: Combustible; CO2 (0 to Fuel Dependent Maximum); CO (0 to 9999 ppm); NO (0 to 9999 ppm); NO2 (0 to 9999 ppm); NxOx (0 to 9999 ppm, 0 to 3500 ppm); SO2 (0 to 9999 ppm)
- Number of Gases Monitored: Multi
- Instrument Type: Analyzer
- Measurement Type: Trace
from Siemens Analytical Products
The "Combi-Analyzer" ULTRAMAT/OXYMAT 6 combines the features of the ULTRAMAT 6 and OXYMAT 6 in one analyzer in a 19" rack design. Most frequently used for demanding applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern... [See More]
- Gas Types: NH3; CO2; CO; Methane (CH4) / Natural Gas; NO; SO2
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared
from Emerson Automation Solutions – Rosemount
Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-30%); CO2 (0-5 ppm, 0-100%); CO (0-10 ppm, 0-100%); Methane (CH4) / Natural Gas (0-9000 ppm); NO (0-150 ppm, 0-100%); NxOx (0-200 ppm, 0-100%); O2 (0-100%); SO2 (0-25 ppm, 0-80%); SF6 (0-5 ppm, 0-2%); Water Vapor (0-1000 ppm, 0-10%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
from Cubic Sensor and Instrument Co.,Ltd.
Automobile emission gas analyzer Gasboard-5020 is a portable type exhaust gas analyzer, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, with built-in printer, high accuracy, stable performance and easy operation. [See More]
- Gas Types: Combustible; CO2 (0-20%); CO (0-10%); Hydrocarbons (0-9999ppm); NO (0-5000ppm); O2 (0-25%)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Siemens Process Instrumentation
The in-situ gas analyzer LDS 6 is characterized by a high availability and unique analytical selectivity and is optimally suitable for numerous applications. One or two signals from up to three measuring points are processed simultaneously by the central analyzer unit. The sensors are designed for... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; HCl; HF; O2; Water Vapor
- Number of Gases Monitored: Multi
- Instrument Type: Analyzer
- Application: Process Gas
from LumaSense Technologies, Inc., An Advanced Energy Company
LumaSense offers the market quality photoacoustic-based gas monitoring solutions. The Photoacoustic Gas Monitor INNOVA 1314i is a highly accurate, reliable, and stable quantitative gas monitor. Its measurement principle is based on the photoacoustic detection method. Extremely versatile by design,... [See More]
- Gas Types: Toxic; CO2 (1.5 ppm); Refrigerants (0.01 ppm); NxOx (N2O: 0.03 ppm); SF6 (0.006 ppm) (Halothane, Isoflurane, Methyl Methacrylate (MMA))
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Infrared
from Nova Analytical Systems Inc.
The Nova 376 Series Portable Analyzers provide a detailed analysis of flue gas composition. They have been designed for accuracy, reliability, and ease of use and service. The sensors respond quickly to the gases of interest present in the flue gas sample. Under normal conditions of use, the O2... [See More]
- Gas Types: Toxic; CO2 (0-20%); CO (0-2%, 0-2000 ppm); NO (0-2000 ppm); O2 (0-25%)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from E+E Elektronik
EE80 room CO2 switch is based on the non-dispersive infrared (NDIR) measurement principle. A patented auto-calibration procedure compensates for the aging of the infrared source and ensures outstanding long term stability. The switch threshold and hysteresis can be set with potentiometers on the... [See More]
- Gas Types: CO2 (0-2000 / 0-5000 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Infrared
from Bacharach, Inc.
Complete kit for measuring all attributes of combustion. The Bacharach Mechanical Oil/Gas Testing Kits are complete kits that have HVAC technicians and contractors in mind. They include everything needed to perform a comprehensive combustion test, including the Fyrite ® Classic (0-20% CO2), MZF... [See More]
- Gas Types: Combustible; CO2 (0-60%); O2 (0-60%)
- Number of Gases Monitored: Multi
- Instrument Type: Analyzer
- Measurement Type: %Volume
from Siemens Analytical Products
The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and in... [See More]
- Gas Types: Toxic; NH3 (0 to 500 ppm); CO2 (0 to 100%); CO (0 to 100 %); HCl (0 to 6000 ppm); HF (0 to 200 ppm); O2 (0 to 100%)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Single-line Molecular Absorption Spectroscopy
from Emerson Automation Solutions – Rosemount
Rosemount Analytical ’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm, 0-30%); CO2 (0-5 ppm, 0-100%); CO (0-10 ppm, 0-100%); Methane (CH4) / Natural Gas (0-9000 ppm); NO (0-150 ppm, 0-100%); NxOx (0-200 ppm, 0-100%); O2 (0-100%); SO2 (0-25 ppm, 0-80%); SF6 (0-5 ppm, 0-2%); Water Vapor (0-1000 ppm, 0-10%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity
from Cubic Sensor and Instrument Co.,Ltd.
Handheld biogas analyzer Gasboard-3200Plus is handheld type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S and optional H2, CO gases, with high accuracy, stable performance and easy carrying features, widely used in anaerobic digestion biogas, waste water treatment... [See More]
- Gas Types: Combustible; CO2 (0-50%); CO (0-2000ppm); Hydrocarbons (0-100%); H2 (0-2000ppm); H2S (0-9999ppm); Methane (CH4) / Natural Gas; O2 (0-25%)
- Mounting Type: Handheld; Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Siemens Process Instrumentation
The precise, durable, and reliable SIPROCESS GA700 is the latest generation for process monitoring, control, optimization, and quality control in process gas analytics. The modular concept makes the measurement more flexible than ever before. Modular process gas analyzers – Simply more... [See More]
- Gas Types: CO2; O2
- Number of Gases Monitored: Multi
- Instrument Type: Analyzer
- Application: Process Gas
from LumaSense Technologies, Inc., An Advanced Energy Company
The LumaSense Photoacoustic Gas Monitor INNOVA 1512 is based on the photoacoustic infrared spectroscopy and delivers superior sensitivity in a very compact form factor. Extremely versatile by design, the 1512 is capable of measuring almost any gas that absorbs infrared light. Key Features. Our... [See More]
- Gas Types: Toxic; CO2 (1.5 ppm); Refrigerants (0.01 ppm); NxOx (N2O: 0.03 ppm); SF6 (0.006 ppm) (Sevoflurane, Ethylene Oxide, Phosgene)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Infrared
from Nova Analytical Systems Inc.
The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity cell for... [See More]
- Gas Types: Toxic; CO2 (0-100%); CO (0-100%)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Bacharach, Inc.
Infrared or semiconductor sensor options. System solution for 1, 2, 4 or 6 sensors. Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases. IP66 housing options, including remote and duct mount sensors. Built-in relay for 1 or 2 pre-set alarm levels. The MGD-100 is an... [See More]
- Gas Types: NH3; CO2; Refrigerants
- Sensor Technology: Infrared; Semiconductor
- Instrument Type: Detector
- Number of Gases Monitored: Multi
from Siemens Analytical Products
SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors (transmitter and receiver) are meant to be... [See More]
- Gas Types: CO2 (0 to 6000 ppm); O2 (0 to 200 ppm, 0 to 100%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Single-line Molecular Absorption Spectroscopy
from Emerson Automation Solutions – Rosemount
Derived from the X-STREAM process gas analyzer, the X-STREAM Enhanced analyzer leads the industry in analytical capabilities and takes process gas analysis to the next level. Offering enhanced performance, extended communication capabilities, and maximum ease of use, the X-STREAM Enhanced offers... [See More]
- Gas Types: Toxic; NH3 (0-200 ppm, 0-100%); CO2 (0-100 ppm, 0-100%); CO (0-100 ppm, 0-100%); Cl2 (0-600 ppm, 0-100%); Hydrocarbons; H2 (0-100%); H2S (0-100%); Methane (CH4) / Natural Gas (0-200 ppm, 0-100%); NxOx (0-500 ppm, 0-100%); O2 (0-100%); SO2 (0-200 ppm, 0-100%); SF6 (0-50 ppm, 0-100%); Water Vapor (0-3000 ppm, 0-8%)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared; PID; Paramagnetic, Thermal Conductivity, Moisture Sensors
from Cubic Sensor and Instrument Co.,Ltd.
Combustion analyzers are available for HVAC, boiler, industrial and flue gas monitoring applications. A wide range of units is available, with most offering CO2, CO, O2 with advanced NDIR and long life time ECD technology. A new portable type in reliable and accurate combustion analysis with its... [See More]
- Gas Types: Combustible; CO2 (0-25%); CO (0-5000ppm); O2 (0-25%)
- Mounting Type: Portable
- Instrument Type: Analyzer
- Sensor Technology: Electrochemical; Infrared