Phosphine (PH3) Gas Instruments
Last Updated: February 12, 2025
Description
Phosphine (PH3) gas instruments are designed to detect, monitor, and analyze the presence of phosphine gas in various environments. These instruments can be handheld, portable, or permanently mounted, and they serve the primary purpose of ensuring safety by identifying situations where phosphine gas levels deviate from normal operating parameters.
Working Principle
Phosphine gas instruments typically employ electrochemical sensing technology, which is highly effective for detecting toxic gases in the parts-per-million (ppm) range. This technology works by measuring the concentration of phosphine gas through a chemical reaction that produces an electrical signal proportional to the gas concentration. These instruments are useful because they provide continuous monitoring and early warning of phosphine gas presence, which is crucial for preventing exposure to this highly toxic gas.
Applications
Phosphine gas instruments are widely used in semiconductor manufacturing facilities, where phosphine is introduced into processes in metered quantities to achieve specific product specifications. Continuous monitoring is essential in these environments to prevent leaks that could compromise product integrity and pose health risks to personnel. Additionally, these instruments are used in gas cabinets, enclosures, and clean rooms to ensure safe working conditions.
Advantages over other Gas Instruments
Phosphine gas instruments, particularly those using electrochemical sensors, offer several advantages. They are highly stable and provide excellent repeatability and long-term stability, making them reliable for detecting low ppm concentrations of phosphine. These sensors also offer immunity to cross interference from other gases, which enhances their accuracy and reliability in mixed-gas environments.
Limitations
One limitation of phosphine gas instruments using electrochemical sensors is their sensitivity to changes in humidity, which can affect their performance. Additionally, these sensors may be subject to poisoning, which can reduce their lifespan and effectiveness. Non-specificity is another limitation, as these sensors can be cross-sensitive to other compounds, potentially leading to false readings.
Considerations
When selecting phosphine gas instruments, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. Electrochemical sensors, while offering high sensitivity and long life, may require regular calibration and maintenance to ensure accuracy. Durability and accuracy are also critical considerations, especially in environments with fluctuating temperatures and humidity levels. Replacement and maintenance costs should be evaluated to ensure the long-term cost-effectiveness of the chosen instrument.
from MSA Safety
Based on the industry-standard ALTAIR Single-Gas Detector —but with added features and functionality —ALTAIR Pro toxic gas and oxygen detectors combine reliable detection and LED/audible/flashing/vibrating alarms with clear, backlit LCD displays. Electrochemical sensors measure... [See More]
- Gas Types: Toxic; NH3 (0-100 ppm); CO (0-1500 ppm); Cl2 (0-20 ppm); ClO2 (0-1.00 ppm); HCN (0-30 ppm); H2S (0-200 ppm); NO2 (0-20 ppm); O2 (0-25% by vol); PH3 (0-5 ppm); SO2 (0-20 ppm)
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Number of Gases Monitored: Single
from MSA Safety
MSA ALTAIR 5X Gas Detector measures up to 6 gases including natural gas. Now available with a PID Detector.. The ALTAIR 5X Gas Detector is capable of measuring up to 6 gases simultaneously and is now available with integrated PID sensor for VOC detection. Driven by advanced MSA XCell ® Sensor... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-100 ppm); CO2 (0-10%Vol); CO (0-2000 ppm, 0-10,000 ppm); Cl2 (0-10 ppm); ClO2 (0-1 ppm); Hydrocarbons; HCN (0-30 ppm); H2S (0-100 ppm, 0-200 ppm); Methane (CH4) / Natural Gas (0-100%Vol); NO2 (0-20 ppm, 0-50 ppm); O2 (0-30%Vol); PH3 (0-5 ppm); SO2 (0-20 ppm) (VOC)
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Sensor Technology: Catalytic; Electrochemical
from RKI Instruments, Inc.
Small and compact, interference free, tape remainder display [See More]
- Gas Types: Toxic; NH3 (0.5-4 ppm); AsH3 (0-150 ppb); Cl2 (0-1.5 ppm); B2H6 (0-300 ppb); Refrigerants (0-5 ppm); HCl (0.25-8 ppm); HF (0-9 ppmb); H2S (0-100 ppm); PH3 (0-900 ppb); SiH4 (0-15 ppm)
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Photoelectric Photometry
from MIDAC Corporation
The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases. [See More]
- Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2; Water Vapor (10ppb, 1.0ppb in HCl) (Formaldehydes, Xylenes)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Conspec Controls Inc.
CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring... [See More]
- Gas Types: Combustible; Aerosols; NH3; AsH3; Br2; CO2; CO; Cl2; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; H2; HCl; HCN; HF; H2Se; H2S; NO; NO2; O2; O3; PH3; SiH4; SO2; SF6
- Mounting Type: Fixed
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Compur Monitors, Inc.
Easy to install and easy to use. The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three relays for alarm 1 and 2... [See More]
- Gas Types: CO (0-5 ppm); Cl2 (0-100 ppm); ClO2 (0-0,3/1/15/100 ppm); Hydrocarbons (0-1 ppm); H2 (0-10/50 ppm); HCl (0-150/ 300/1000 ppm); HCN (0-150 ppm); H2S (2-35 % ppm); NO2 (0-100 ppm); O2 (0-300 ppm); PH3 (0-500 ppb)
- Application: Confined Space Entry
- Mounting Type: Fixed
- Display: Digital
from RainWise, Inc.
Rainwise offers customized turnkey weather monitoring solution. [See More]
- Gas Types: Toxic (optional feature); Combustible (optional feature); NH3 (Contact Factory); AsH3 (Contact Factory); Br2 (Contact Factory); CO (Contact Factory); Cl2 (Contact Factory); ClO2 (Contact Factory); B2H6 (Contact Factory); F (Contact Factory); GeH4 (Contact Factory); H2 (Contact Factory); HCl (Contact Factory); HCN (Contact Factory); HF (Contact Factory); H2Se (Contact Factory); H2S (Contact Factory); NO (Contact Factory); NO2 (Contact Factory); O2 (Contact Factory); O3 (Contact Factory); PH3 (Contact Factory); SiH4 (Contact Factory); SO2 (Contact Factory)
- Mounting Type: Fixed
- Instrument Type: Detector
- Sensor Technology: Electrochemical
from Honeywell Analytics, Inc.
Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation flexibility, a wide... [See More]
- Gas Types: Toxic; Combustible; NH3 (0-50 PPM / 0-1000 PPM); AsH3 (0-0.2 PPM); Br2 (0-0.4 PPM); CO (0-100 PPM / 0-500 PPM); Cl2 (0-2 PPM / 0-15 PPM); ClO2 (0-0.4 PPM); B2H6 (0-0.4 PPM); F (0-4 PPM); GeH4 (0-0.8 PPM); Hydrocarbons (0-100% LEL); H2 (0-1000 PPM); HCl (0-20 PPM); HCN (0-20 PPM); HF (0-12 PPM); H2S (0-15 PPM / 0-100 PPM); NO (0-100 PPM); NO2 (0-12 PPM); O2 (0-21 % v/v); O3 (0-4 PPM); PH3 (0-1.2 PPM); SiH4 (0-20 PPM); SO2 (0-8 PPM / 0-50 PPM) (Many other toxic gases- see datasheet)
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical
from Linde North America, Inc.
The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series 6400 Gas Detector is a simple to... [See More]
- Gas Types: Toxic; NH3 (0-100 ppm, 0-50 ppm, 0-500 ppm); AsH3 (0-1000 ppb, 0-1000 ppb, 0-10 ppm); Br2 (0-2 ppm, 0-1 ppm, 0-10 ppm); CO (0-100 ppm, 0-50 ppm, 0-500 ppm); Cl2 (0-10 ppm, 0-1 ppm, 0-50 ppm); ClO2 (0-2 ppm, 0-1 ppm, 0-10 ppm); B2H6 (0-1000 ppb, 0-1000 ppm, 0-10 ppm); F (0-2 ppm, 0-1 ppm, 0-10 ppm); GeH4 (0-1000 ppb, 0-1000 ppb, 0-10 ppm); H2 (0-4%, 0-2000 ppm, 0-10%); HCl (0-20 ppm, 0-10 ppm, 0-100 ppm); HCN (0-20 ppm, 0-10 ppm, 0-100 ppm); HF (0-10 ppm, 0-10 ppm, 0-100 ppm); H2Se (0-1000 ppb, 0-1000 ppb, 0-10 ppm); H2S (0-50 ppm, 0-10 ppm, 0-100 ppm); NO (0-100 ppm, 0-50 ppm, 0-500 ppm); NO2 (0-20 ppm, 0-5 ppm, 0-100 ppm); O2 (0-25%, 0-10%, 0-100 %); O3 (0-2 ppm, 0-1 ppm, 0-10 ppm); PH3 (0-1000 ppb,0-1000 ppb, 0-10 ppm); SiH4 (0-20 ppm, 0-1000 ppb, 0-100 ppm); SO2 (0-20 ppm, 0-10 ppm, 0-100 pp) (Phosphine: 0-1000 ppb, 0-1000 ppb, 0-10 ppm)
- Mounting Type: Fixed
- Instrument Type: Detector
- Number of Gases Monitored: Single; Multi
from Industrial Scientific Corporation
The Ventis Pro5 multi-gas monitor is the most flexible connected monitor on the market, giving you the power to manage worker safety anytime, anywhere - even in the most remote settings. Wireless connectivity in the Ventis Pro5 connects workers to live monitoring software via cellular, wi-fi,... [See More]
- Gas Types: Toxic; Combustible; CO (0-1000 ppm); Cl2; Hydrocarbons (Methane, pentane 0-100% LEL;Methane 0-5%); H2; H2S (0-500 ppm); Methane (CH4) / Natural Gas (Methane, pentane 0-100% LEL;Methane 0-5%); NO2 (0-150 ppm); O2 (0-30% Volume); PH3; SO2
- Mounting Type: Handheld; Portable
- Instrument Type: Monitor
- Sensor Technology: Catalytic; Electrochemical
from MIDAC Corporation
The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple... [See More]
- Gas Types: Aerosols; NH3; AsH3; CO2; CO; ClO2; B2H6; F; GeH4; Refrigerants; Hydrocarbons; HCl; HCN; HF; H2Se; H2S; Hg; NO; NO2; NxOx; O3; PH3; SiH4; SO2 (Formaldehydes, Xylenes)
- Mounting Type: Fixed
- Instrument Type: Analyzer
- Sensor Technology: Infrared; FTIR
from Conspec Controls Inc.
CONSPEC's Single Channel Controllers are single point monitoring and control processors, which are housed in a NEMA 4-4X weatherproof non-metallic enclosure and are designed to monitor and display any voltage or current input signal from any instrument, including CONSPEC's EZ-CAL Toxic and... [See More]
- Gas Types: Toxic; Combustible; Aerosols; NH3 (0-50, 100, 200, 500ppm); AsH3; Br2 (0-10ppm); CO2 (0-2000ppm, 10000ppm 0-2%, 0-5%, 0-100%); CO (0-50, 100, 200, 500, 1000, 10000, 50000); Cl2 (0-10, 20ppm); ClO2 (0-5 ppm); B2H6; F; GeH4; Refrigerants; Hydrocarbons (0-100% LEL or 0-100% Vol.); H2 (0-2000, 10,000ppm 0-4%); HCl (0-25, 100, 150ppm); HCN; HF; H2Se; H2S (0-25, 50, 100, 200ppm); NO (0-50, 100ppm); NO2 (0-20ppm); O2 (0-25, 100%); O3 (0-2, 5ppm); PH3; SiH4; SO2 (0-10, 100, 1000, 2000ppm); SF6
- Mounting Type: Fixed
- Instrument Type: Detector; Monitor
- Sensor Technology: Catalytic; Electrochemical; Infrared; PID; Thermal Conductivity
from Compur Monitors, Inc.
You always know what is going on in your plant: Gas detection system Statox 505 compliant to SIL 2 Standard. Intelligent Gas Sensors for AsH3, Cl2, ClO2, CO, COCl2, H2, H2S, HCl, HCN, HF, N2H4, NH3, NO2, O2, O3, PH3 and SO2. The Statox 505 new 4 â €" 20 mA Transmitter for toxic gases and... [See More]
- Gas Types: NH3 (0-150 ppm); CO (0-300 ppm); Cl2 (0-5 ppm); ClO2 (0-1 ppm); Hydrocarbons (0-0,5/1,0/100 ppm); H2 (0-300 ppm); HCl (0-50 ppm); HCN (0-20/100 ppm); HF (0 - 10 ppm); NO2 (0-5 ppm); O2 (0-35 %); PH3 (0-1 ppm) (Sulfur Dioxide: 0-20/100 ppm)
- Application: Confined Space Entry
- Mounting Type: Fixed
- Display: Digital
from Honeywell Analytics, Inc.
A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental conditions or other... [See More]
- Gas Types: Toxic; Combustible; NH3 (2.6-75 PPM); AsH3 (15-150 PPB); Br2 (11-300 PPB); Cl2 (0.05-1.5 PPM); ClO2 (11-300 PPB); B2H6 (31-300 PPB); GeH4 (141-600 PPB); HCl (0.5-15 PPM); HCN (1.1-30 PPM); HF (0.6-9 PPM); H2Se (20-150 PPB); H2S (1.1-30 PPM); NO2 (0.3-9 PPM); O3 (31-300 PPB); PH3 (32-900 PPB); SiH4 (0.5-15 PPB); SO2 (0.2-6 PPM) (Many other toxic gases- see datasheet)
- Mounting Type: Portable; Fixed
- Instrument Type: Detector; Monitor; Analyzer
- Sensor Technology: Chemcassette. Pyrolyzer option.
from Linde North America, Inc.
G-TECTA ™ SG is a fully functional premium single gas instrument, water and dust resistant, with one button operation and a choice of 28 sensors to suit almost every application. The lightweight and robust design combined with full download and data logging capability offers the ideal single... [See More]
- Gas Types: Toxic; Combustible; NH3; CO2; CO; Cl2; ClO2; Hydrocarbons; H2; HCN; HF; H2S; Methane (CH4) / Natural Gas; NO; NO2; O3; PH3; SO2
- Mounting Type: Handheld; Portable
- Instrument Type: Detector
- Number of Gases Monitored: Single