ISA / EISA Analog-to-Digital Converters
from ACCES I/O Products, Inc.
Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]
- Bus / Interface: ISA/EISA
- Differential Channels: Yes
- Channels: 8
- Resolution: 12
from OMEGA Engineering, Inc.
The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16 digital outputs. The OME-A-8111... [See More]
- Bus / Interface: ISA/EISA
- Sampling Frequency: 30
- Channels: 8
- Resolution: 12
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Bus / Interface: CompactPCI; IEEE1394 (FireWire); Industry Pack Bus (IP); ISA/EISA; PC/104 (PC/104-Plus, EBX); PCI; PCMCIA; Universal Serial Bus; VME Bus
- Differential Channels: Yes
- Channels: 32
- Sampling Frequency: 1000