AC Current Input Analog-to-Digital Converters
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Channels: 8
- Resolution: 16
- Sampling Frequency: 1
- Accuracy: 0.0100
from Acromag, Inc.
0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input. 8 analog differential current input channels. 12 to 32V DC Power (2.8W). XT1211: Modbus/TCP and i2o protocol. XT1212: Ethernet/IP protocol. XT1213: Profinet protocol. The XT1210 offers an isolated Ethernet network interface for up to eight... [See More]
- Channels: 8
- Accuracy: 0.0500
- Differential Channels: Yes
- AC Current: 0-20mA
from Apix, Inc.
Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Channels: 8
- Resolution: 16
- Sampling Frequency: 1
- Accuracy: 0.0100
from Acromag, Inc.
Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]
- Channels: 4
- Accuracy: 0.0500
- Resolution: 16
- ADC Type: DeltaSigma