PC/104 (PC/104-Plus, EBX) Analog-to-Digital Converters

5 Results
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Bus / Interface: CompactPCI; IEEE1394 (FireWire); Industry Pack Bus (IP); ISA/EISA; PC/104 (PC/104-Plus, EBX); PCI; PCMCIA; Universal Serial Bus; VME Bus
  • Differential Channels: Yes
  • Channels: 32
  • Sampling Frequency: 1000
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O -- PCM-MIO-G-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and... [See More]

  • Bus / Interface: PC/104 (PC/104-Plus, EBX)
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
  • Channels: 16
  • Form Factor: PC Board
USB Analog Input Device -- USB-AI12-16
from American Portwell Technology Inc.

High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]

  • Bus / Interface: PC/104 (PC/104-Plus, EBX); Universal Serial Bus
  • Differential Channels: Yes
  • Channels: 16
  • Sampling Frequency: 250
PC/104 – 16 Analog Inputs and 48 Digital I/O -- PCM-MIO-G-AD-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and ±10V. 16 channels independently programmable for... [See More]

  • Bus / Interface: PC/104 (PC/104-Plus, EBX)
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
  • Channels: 2
  • Form Factor: PC Board
USB Analog Input Device -- USB-AI12-16A
from American Portwell Technology Inc.

High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Bus / Interface: PC/104 (PC/104-Plus, EBX); Universal Serial Bus
  • Differential Channels: Yes
  • Channels: 16
  • Sampling Frequency: 500