DC Current Input Analog-to-Digital Converters
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Channels: 1
- Sampling Frequency: 8
- Differential Channels: Yes
- Resolution: 15
from Acromag, Inc.
i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]
- Channels: 8
- Resolution: 16
- Differential Channels: Yes
- DC Current: 0-20mA, 4-20mA
from WINSYSTEMS, INC.
WinSystems ’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. [See More]
- DC Voltage: 0-5V, 0-10V, ±5V, and ±10
- Form Factor: PC Board
- DC Current: Jumper Selectable Conversion for 4 mA to 20 mA Current Loop
- Isolation: Channel-to-Channel Isolation
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Channels: 16
- Resolution: 16
- Differential Channels: Yes
- DC Voltage: +/-10V..+/-10mV
from American Portwell Technology Inc.
High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]
- Channels: 16
- Sampling Frequency: 250
- Differential Channels: Yes
- Resolution: 12
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Channels: 8
- Resolution: 16
- Sampling Frequency: 1
- Accuracy: 0.0100
from Measurement Computing
Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]
- Channels: 4
- Sampling Frequency: 52.73
- Differential Channels: Yes
- Resolution: 24
from Hymark/Kentucky Gauge
The AWA analog input module can be used with all CamCon controllers. The AWA module comes with either two separate voltage or current inputs with 12 bit resolution. The AWA module can be connected to the CamCon controller either via expansion interface or via SSI Encoder interface. [See More]
- Channels: 2
- DC Voltage: 0 to +10V, -10V to +10V
- Resolution: 12
- DC Current: 0 to 20mA
from Acromag, Inc.
913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]
- Channels: 4
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.1000
from American Portwell Technology Inc.
High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]
- Channels: 16
- Sampling Frequency: 500
- Differential Channels: Yes
- Resolution: 12
from Apix, Inc.
Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Channels: 8
- Resolution: 16
- Sampling Frequency: 1
- Accuracy: 0.0100
from Measurement Computing
Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options, and eight isolated digital I/O. KEY HIGHLIGHTS. The DT9829-8 USB data... [See More]
- Channels: 8
- Sampling Frequency: 0.9600
- Differential Channels: Yes
- Resolution: 24
from Acromag, Inc.
plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Channels: 16
- Resolution: 16
- Differential Channels: Yes
- Accuracy: 0.0500
from American Portwell Technology Inc.
Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]
- Channels: 16
- Sampling Frequency: 100
- Differential Channels: Yes
- Resolution: 12