DIN Rail Analog-to-Digital Converters

41 Results
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 122880
16-Channel Single-Ended Analog Current Input -- XT1230
from Acromag, Inc.

0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input. 16 analog single-ended current input channels. 12 to 32V DC Power (2.8W). XT1231: Modbus/TCP and i2o protocol. XT1232: Ethernet/IP protocol. XT1233: Profinet protocol. The XT1230 offers an isolated Ethernet network interface for up to... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 16
  • Accuracy: 0.0500
ISODIN Series DIN Module -- DAQ12-24VDin4-1RTU
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]

  • Form Factor: DIN Rail
  • Sampling Frequency: 1
  • Channels: 12
  • Resolution: 16
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 122880
BusWorks™ 900 MB Series DC Current Input Module -- 913MB
from Acromag, Inc.

913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 4
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-100V4-1RTU
from Apix, Inc.

Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Form Factor: DIN Rail
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 250000
BusWorks™ 900 MB Series RTD/Resistance Input Module -- 932MB-0900
from Acromag, Inc.

2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 2
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-10V4-1RTU
from Apix, Inc.

Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]

  • Form Factor: DIN Rail
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 250000
BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module -- 924MB-0900
from Acromag, Inc.

4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt ( ±100mV DC) input. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a four-channel analog input module with four... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 4
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-20mA4-1RTU
from Apix, Inc.

Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Form Factor: DIN Rail
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 8
  • Sampling Frequency: 125000
BusWorks™ 900EN Series 12-Channel Single-Ended Input Module -- 963EN-4012
from Acromag, Inc.

12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network. These modules provide an isolated Ethernet network interface for twelve... [See More]

  • Form Factor: DIN Rail
  • Resolution: 16
  • Channels: 12
  • Accuracy: 0.0500
ISODIN Series DIN Module -- DAQ8-80mV4-1RTU
from Apix, Inc.

Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]

  • Form Factor: DIN Rail
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900EN Series 12-Channel Single-Ended Input Module -- 964EN-4012
from Acromag, Inc.

12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network. These modules provide an isolated Ethernet network interface for twelve... [See More]

  • Form Factor: DIN Rail
  • Resolution: 16
  • Channels: 12
  • Accuracy: 0.0500
ISODIN Series DIN Module -- DAQ8-TC4-1RTU
from Apix, Inc.

Model DAQ8-TC4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction [See More]

  • Form Factor: DIN Rail
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 958EN-4016
from Acromag, Inc.

plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 16
  • Resolution: 16
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Form Factor: DIN Rail
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 993EN-4016
from Acromag, Inc.

plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 16
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 994EN-4016
from Acromag, Inc.

plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 16
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900EN Series 4-Channel Input Module -- 965EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 4
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900EN Series 4-Channel Input Module -- 966EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 4
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900EN Series 6-Channel Differential Input Module -- 961EN-4006
from Acromag, Inc.

i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 6
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 OEM
from Red Pitaya, d.o.o.

We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900EN Series Combination I/O Module -- 951EN-4012
from Acromag, Inc.

Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]

  • Form Factor: DIN Rail
  • Resolution: 16
  • Channels: 4
  • Accuracy: 0.0500
Data Acquisition Module -- STEMlab 125-14 Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900PB Series 12-Channel Single-Ended Input Module -- 963PB-2012
from Acromag, Inc.

DC Current or DC Voltage Signals. 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V DC. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 963PB: 12 DC current input channels. 964PB: 12 DC voltage input... [See More]

  • Form Factor: DIN Rail
  • Resolution: 16
  • Channels: 12
  • Accuracy: 0.0500
Data Acquisition Module -- STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900PB Series 4-Channel Input Module -- 965PB-2004
from Acromag, Inc.

Thermocouple or Millivolt Signals. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 4
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 X-Channel System
from Red Pitaya, d.o.o.

STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900PB Series 4-Channel Input Module -- 966PB
from Acromag, Inc.

RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]

  • Form Factor: DIN Rail
  • Resolution: 16
  • Channels: 4
  • ADC Type: DeltaSigma
Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
BusWorks™ 900PB Series 6-Channel Differential Input Module -- 961PB-2006
from Acromag, Inc.

DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Channels: 6
  • Resolution: 16