Differential Channels Analog-to-Digital Converters

50 Results
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Channels: 1
  • Sampling Frequency: 8
  • Differential Channels: Yes
  • Resolution: 15
16 Channel 15..50 MSPS Simultaneous Digitizer -- ACQ216CPCI-16-50
from D-TACQ Solutions

The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]

  • Channels: 16
  • Sampling Frequency: 80000
  • Differential Channels: Yes
  • Resolution: 14
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Channels: 32
  • Sampling Frequency: 1000
  • Differential Channels: Yes
  • Resolution: 16
16-Channel Single-Ended Analog Current Input -- XT1230
from Acromag, Inc.

0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input. 16 analog single-ended current input channels. 12 to 32V DC Power (2.8W). XT1231: Modbus/TCP and i2o protocol. XT1232: Ethernet/IP protocol. XT1233: Profinet protocol. The XT1230 offers an isolated Ethernet network interface for up to... [See More]

  • Channels: 16
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • DC Current: 0-20mA
Analog Voltage Input/Output Instrument
from Thermotron Industries

The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]

  • Channels: 16
  • DC Voltage: +/-1.00; +/-12.00 Volts
  • Differential Channels: Yes
  • AC Voltage: +/-179 Volts
PCI Analog Input Card -- LPCI-A16-16A
from American Portwell Technology Inc.

First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board  ¡  ¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable voltage ranges. Fits in any 3.3/5V PCI... [See More]

  • Channels: 18
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 16
Dynamic Signal Analyzer Ethernet Device -- DT8837
from Measurement Computing

Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]

  • Channels: 4
  • Sampling Frequency: 52.73
  • Differential Channels: Yes
  • Resolution: 24
ISA Bus 12-Bit 8-Input Programmable-Gain A/D Converter and Counter/Timer Card -- AD12-8G
from ACCES I/O Products, Inc.

Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]

  • Channels: 8
  • Resolution: 12
  • Differential Channels: Yes
  • DC Voltage: Programmable, ±5V (default), ±10V, ±0.5V, ±0.05V, ±0.01V, 0-10V, 0-1V, 0-0.1V, 0-0.02V.
A/D Module -- iNET-430
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Channels: 16
  • Resolution: 16
  • Differential Channels: Yes
  • DC Voltage: +/-10V..+/-10mV
32 Channel 2 MSPS Simultaneous Digitizer -- ACQ132CPCI-32-02C
from D-TACQ Solutions

14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]

  • Channels: 32
  • Sampling Frequency: 32000
  • Differential Channels: Yes
  • Resolution: 14
AcPC Series Analog Input Board -- AcPC330
from Acromag, Inc.

16D/32SE input channels. ±5V, ±10V, 0-5V, and 0-10V input ranges. 16-bit A/D converter, 8 µS conversion time (125KHz). AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all... [See More]

  • Channels: 32
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0050
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Channels: 16
  • Sampling Frequency: 500
  • Differential Channels: Yes
  • Resolution: 12
High-Precision Mixed Sensor USB Data Acquisition Device -- DT9829-8
from Measurement Computing

Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options, and eight isolated digital I/O. KEY HIGHLIGHTS. The DT9829-8 USB data... [See More]

  • Channels: 8
  • Sampling Frequency: 0.9600
  • Differential Channels: Yes
  • Resolution: 24
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • Channels: 64
  • Sampling Frequency: 128
  • Differential Channels: Yes
  • Resolution: 24
AcPC Series Analog Input Board -- AcPC341
from Acromag, Inc.

AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two... [See More]

  • Channels: 16
  • Resolution: 14
  • Differential Channels: Yes
  • Accuracy: 0.0140
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
High-Precision Thermocouple USB Data Acquisition Device -- DT9828
from Measurement Computing

USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs. KEY HIGHLIGHTS. The DT9828 USB data acquisition (DAQ) device provides 24-bit resolution for high-accuracy... [See More]

  • Channels: 8
  • Sampling Frequency: 0.6000
  • Differential Channels: Yes
  • Resolution: 24
96 Channel 500 kSPS Simultaneous Digitizer -- ACQ196CPCI-32-500
from D-TACQ Solutions

The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]

  • Channels: 32
  • Sampling Frequency: 500
  • Differential Channels: Yes
  • Resolution: 16
APC Series Analog Input Board -- APC330
from Acromag, Inc.

16D/32SE channels ( ±5V, ±10V, 0-5V, and 0-10V input ranges). 16-bit A/D converter. 8 µS conversion time (125KHz). APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to improve your overall system throughput rate. You can scan all channels or... [See More]

  • Channels: 32
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0050
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
High-Precision Thermocouple USB/Ethernet Data Acquisition System -- TC-32
from Measurement Computing

USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY HIGHLIGHTS. The TC-32 data acquisition (DAQ) system provides high accuracy thermocouple inputs and... [See More]

  • Channels: 32
  • Sampling Frequency: 0.0030
  • Differential Channels: Yes
  • Resolution: 24
AXM Series Multi-Function I/O Module -- AXM-A75
from Acromag, Inc.

Multi-function I/O. The AXM-75 is a multi-function I/O module that adds A/D, D/A, and digital I/O signal processing functions to an FPGA board. These extension I/O modules plug directly onto many Acromag reconfigurable FPGA cards equipped with an AXM mezzanine connector. Analog Input. There are... [See More]

  • Channels: 16
  • Resolution: 16
  • Differential Channels: Yes
  • DC Voltage: +/- 10.24 V
USB Analog Input Device -- USB-AI12-16
from American Portwell Technology Inc.

High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]

  • Channels: 16
  • Sampling Frequency: 250
  • Differential Channels: Yes
  • Resolution: 12
High-Speed Synchronous USB Data Acquisition Board -- DT9834-16-0-16-OEM
from Measurement Computing

High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS. The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs... [See More]

  • Channels: 16
  • Sampling Frequency: 500
  • Differential Channels: Yes
  • Resolution: 16
BusWorks™ 900 EN Series 8-Channel Input Module -- 967EN-4008
from Acromag, Inc.

i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]

  • Channels: 8
  • Resolution: 16
  • Differential Channels: Yes
  • DC Current: 0-20mA, 4-20mA
USB Analog Input Device -- USB-AI12-16A
from American Portwell Technology Inc.

High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Channels: 16
  • Sampling Frequency: 500
  • Differential Channels: Yes
  • Resolution: 12
High-Speed, High Channel Synchronous USB Data Acquisition Board -- DT9844-32-OEM
from Measurement Computing

USB Data Acquisition Module; 20-bit, 1 MHz, 32 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS. The DT9844 USB data acquisition (DAQ) device provides synchronous analog, digital, and counter functions along with high sample rates and low crosstalk between channels, allowing for highly accurate... [See More]

  • Channels: 32
  • Sampling Frequency: 1000
  • Differential Channels: Yes
  • Resolution: 20
BusWorks™ 900 EN Series 8-Channel Input Module -- 968EN-4C08
from Acromag, Inc.

i2o Option. 18 to 36V DC, 2.4W Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. 968EN-4008: Industrial-grade units. 968EN-4C08: Commercial-grade units. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures... [See More]

  • Channels: 8
  • Resolution: 16
  • Differential Channels: Yes
  • DC Voltage: +/- 5V, +/- 10V
USB Analog Input Device -- USB-AI12-16E
from American Portwell Technology Inc.

Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]

  • Channels: 16
  • Sampling Frequency: 100
  • Differential Channels: Yes
  • Resolution: 12
Isolated Ethernet Data Acquisition Devices with Signal Conditioning -- SC-1608-2AO-ENET
from Measurement Computing

Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS. The SC-1608 Series provide USB or... [See More]

  • Channels: 8
  • Sampling Frequency: 250
  • Differential Channels: Yes
  • Resolution: 32
BusWorks™ 900 MB Series DC Current Input Module -- 913MB
from Acromag, Inc.

913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]

  • Channels: 4
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.1000
USB Analog Input Device -- USB-AI16-16A
from American Portwell Technology Inc.

High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Channels: 16
  • Sampling Frequency: 500
  • Differential Channels: Yes
  • Resolution: 16
Multifunction PCI Data Acquisition Board -- DT3034
from Measurement Computing

PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays. KEY HIGHLIGHTS. The DT3034 PCI data acquisition (DAQ) board provides a faster sample rate... [See More]

  • Channels: 32
  • Sampling Frequency: 500
  • Differential Channels: Yes
  • Resolution: 16
BusWorks™ 900 MB Series RTD/Resistance Input Module -- 932MB-0900
from Acromag, Inc.

2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]

  • Channels: 2
  • Resolution: 16
  • Differential Channels: Yes
  • ADC Type: DeltaSigma
USB Analog Input Device -- USB-AI16-16E
from American Portwell Technology Inc.

Economical High-speed 250kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software... [See More]

  • Channels: 16
  • Sampling Frequency: 250
  • Differential Channels: Yes
  • Resolution: 16
Multifunction USB Data Acquisition Module -- DT9818-OEM
from Measurement Computing

Multifunction USB Data Acquisition Module; 16SE/8DI AI, 2 AO, 16 DIO, 2 C/T, No Enclosure. KEY HIGHLIGHTS. The DT9818 is a high-performance, multifunction USB data acquisition (DAQ) board that combines the functionality of multiple boards by providing synchronous subsystem operation for analog input... [See More]

  • Channels: 16
  • Sampling Frequency: 150
  • Differential Channels: Yes
  • Resolution: 16
BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module -- 924MB-0900
from Acromag, Inc.

4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt ( ±100mV DC) input. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a four-channel analog input module with four... [See More]

  • Channels: 4
  • Resolution: 16
  • Differential Channels: Yes
  • ADC Type: DeltaSigma
Single-Channel Thermocouple Data Acquisition Device -- USB-2001-TC
from Measurement Computing

USB data acquisition (DAQ) device with one thermocouple input, 20-bit resolution, and a 4 S/s sample rate. KEY HIGHLIGHTS. The USB-2001-TC data acquisition (DAQ) device provides a single thermocouple input channel in a small form factor, making it an ideal solution for applications that require... [See More]

  • Channels: 1
  • Sampling Frequency: 0.0040
  • Differential Channels: Yes
  • Resolution: 20
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 958EN-4016
from Acromag, Inc.

plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]

  • Channels: 16
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0500
USB Data Acquisition Module -- DT9805 and DT9806
from Measurement Computing

KEY HIGHLIGHTS. The DT9805 and DT9806 USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device is configurable for thermocouple or voltage input. [See More]

  • Channels: 16
  • Sampling Frequency: 50
  • Differential Channels: Yes
  • Resolution: 16
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 993EN-4016
from Acromag, Inc.

plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]

  • Channels: 16
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0500
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 994EN-4016
from Acromag, Inc.

plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]

  • Channels: 16
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0500
BusWorks™ 900EN Series 4-Channel Input Module -- 965EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]

  • Channels: 4
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0500
BusWorks™ 900EN Series 4-Channel Input Module -- 966EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]

  • Channels: 4
  • Resolution: 16
  • Differential Channels: Yes
  • ADC Type: DeltaSigma
BusWorks™ 900EN Series 6-Channel Differential Input Module -- 961EN-4006
from Acromag, Inc.

i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]

  • Channels: 6
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0500
BusWorks™ 900PB Series 4-Channel Input Module -- 965PB-2004
from Acromag, Inc.

Thermocouple or Millivolt Signals. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground... [See More]

  • Channels: 4
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.1000
BusWorks™ 900PB Series 6-Channel Differential Input Module -- 961PB-2006
from Acromag, Inc.

DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]

  • Channels: 6
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0500
IntelliPack® 800T Series Intelligent Temperature Transmitter, Universal Input -- 801T
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • Channels: 1
  • Resolution: 16
  • Differential Channels: Yes
  • Accuracy: 0.0750
IP300 Series Analog Input Module -- IP340
from Acromag, Inc.

16 differential inputs (two 8-channel groups). 12 or 14-bit A/D. 125KHz throughput. 8 µS conversion time for 8-channel group. 512 sample FIFO buffer, ±10V input range. IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight... [See More]

  • Channels: 16
  • Sampling Frequency: 125
  • Differential Channels: Yes
  • Resolution: 12
IP300 Series Analog Input Module, 12-Bit A/D -- IP320A
from Acromag, Inc.

20 differential or 40 single-ended input channels. 200KHz throughput. 4.5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-10V). The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be... [See More]

  • Channels: 40
  • Sampling Frequency: 200
  • Differential Channels: Yes
  • Resolution: 12