AC Voltage Input Analog-to-Digital Converters

8 Results
ISODAQ SPi Series -- DAQ8-80mV41-SPi
from Apix, Inc.

Model DAQ8-80mV41-SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series millivolt Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVr [See More]

  • Channels: 8
  • Resolution: 16
  • Sampling Frequency: 1
  • Accuracy: 0.0100
Analog Voltage Input/Output Instrument
from Thermotron Industries

The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]

  • Channels: 16
  • DC Voltage: +/-1.00; +/-12.00 Volts
  • Differential Channels: Yes
  • AC Voltage: +/-179 Volts
8-Channel Differential Analog Voltage Input Module -- XT1220
from Acromag, Inc.

plusmn;5V, ±10V, 0-5V, 0-10V Input. 8 analog differential voltage input channels. 12 to 32V DC Power (2.8W). XT1221: Modbus/TCP and i2o protocol. XT1222: Ethernet/IP protocol. XT1223: Profinet protocol. These modules interfaces with up to eight differential channels of voltage input. They... [See More]

  • Channels: 8
  • Accuracy: 0.0500
  • Differential Channels: Yes
  • AC Voltage: 0-10V
ISODIN Series DIN Module -- DAQ12-24VDin4-1RTU
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]

  • Channels: 12
  • Resolution: 16
  • Sampling Frequency: 1
  • Accuracy: 0.0100
BusWorks™ 900EN Series Combination I/O Module -- 952EN-4012
from Acromag, Inc.

Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]

  • Channels: 4
  • Accuracy: 0.0500
  • Resolution: 16
  • ADC Type: DeltaSigma
ISODIN Series DIN Module -- DAQ8-100V4-1RTU
from Apix, Inc.

Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Channels: 8
  • Resolution: 16
  • Sampling Frequency: 1
  • Accuracy: 0.0100
ISODIN Series DIN Module -- DAQ8-10V4-1RTU
from Apix, Inc.

Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]

  • Channels: 8
  • Resolution: 16
  • Sampling Frequency: 1
  • Accuracy: 0.0100
ISODIN Series DIN Module -- DAQ8-80mV4-1RTU
from Apix, Inc.

Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]

  • Channels: 8
  • Resolution: 16
  • Sampling Frequency: 1
  • Accuracy: 0.0100