Delta Sigma (Modulator) Analog-to-Digital Converters

28 Results
Dynamic Signal Analyzer Ethernet Device -- DT8837
from Measurement Computing

Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 4
  • Sampling Frequency: 52.73
BusWorks™ 900 MB Series DC Current Input Module -- 913MB
from Acromag, Inc.

913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 4
  • Resolution: 16
Expandable Dynamic Signal Analyzer System -- VIBbox Series
from Measurement Computing

KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]

  • ADC Type: DeltaSigma
  • Sampling Frequency: 105
  • Channels: 64
  • Resolution: 24
BusWorks™ 900 MB Series RTD/Resistance Input Module -- 932MB-0900
from Acromag, Inc.

2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 2
  • Resolution: 16
High Accuracy Temperature / Voltage Ethernet Data Acquisition Systems -- DT8874 MEASURpoint Series
from Measurement Computing

KEY HIGHLIGHTS. The DT8874 MEASURpoint Ethernet data acquisition (DAQ) device provides simultaneous analog input and any combination of isolated temperature, resistance and voltage measurements. This device features one A/D per channel and auto calibration in a rugged half rack enclosure for... [See More]

  • ADC Type: DeltaSigma
  • Sampling Frequency: 0.0100
  • Channels: 48
  • Resolution: 24
BusWorks™ 900 MB Series Thermocouple/Millivolt Input Module -- 924MB-0900
from Acromag, Inc.

4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt ( ±100mV DC) input. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a four-channel analog input module with four... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 4
  • Resolution: 16
High Accuracy Temperature / Voltage USB Data Acquisition System -- DT9874 MEASURpoint Series
from Measurement Computing

KEY HIGHLIGHTS. The DT9874 MEASURpoint USB data acquisition (DAQ) system provides simultaneous analog input along with any combination of isolated temperature, resistance and voltage measurements. This device features one A/D per channel and auto calibration in a rugged half rack enclosure for... [See More]

  • ADC Type: DeltaSigma
  • Sampling Frequency: 0.0100
  • Channels: 48
  • Resolution: 24
BusWorks™ 900EN Series 12-Channel Single-Ended Input Module -- 963EN-4012
from Acromag, Inc.

12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network. These modules provide an isolated Ethernet network interface for twelve... [See More]

  • ADC Type: DeltaSigma
  • Resolution: 16
  • Channels: 12
  • Accuracy: 0.0500
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]

  • ADC Type: DeltaSigma
  • Sampling Frequency: 105
  • Channels: 16
  • Resolution: 24
BusWorks™ 900EN Series 12-Channel Single-Ended Input Module -- 964EN-4012
from Acromag, Inc.

12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network. These modules provide an isolated Ethernet network interface for twelve... [See More]

  • ADC Type: DeltaSigma
  • Resolution: 16
  • Channels: 12
  • Accuracy: 0.0500
High-Precision Bridge-Based Sensor USB Data Acquisition Device -- DT9838
from Measurement Computing

USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V. KEY HIGHLIGHTS. The DT9838 USB data acquisition (DAQ) device provides... [See More]

  • ADC Type: DeltaSigma
  • Sampling Frequency: 52.7
  • Channels: 4
  • Resolution: 24
BusWorks™ 900EN Series 4-Channel Input Module -- 965EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for up to six input channels. [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 4
  • Resolution: 16
High-Precision Mixed Sensor USB Data Acquisition Device -- DT9829-8
from Measurement Computing

Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options, and eight isolated digital I/O. KEY HIGHLIGHTS. The DT9829-8 USB data... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 8
  • Sampling Frequency: 0.9600
BusWorks™ 900EN Series 4-Channel Input Module -- 966EN-4004
from Acromag, Inc.

i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 4
  • Resolution: 16
High-Precision Thermocouple USB Data Acquisition Device -- DT9828
from Measurement Computing

USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs. KEY HIGHLIGHTS. The DT9828 USB data acquisition (DAQ) device provides 24-bit resolution for high-accuracy... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 8
  • Sampling Frequency: 0.6000
BusWorks™ 900EN Series 6-Channel Differential Input Module -- 961EN-4006
from Acromag, Inc.

i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 6
  • Resolution: 16
High-Precision Thermocouple USB/Ethernet Data Acquisition System -- TC-32
from Measurement Computing

USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY HIGHLIGHTS. The TC-32 data acquisition (DAQ) system provides high accuracy thermocouple inputs and... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 32
  • Sampling Frequency: 0.0030
BusWorks™ 900EN Series Combination I/O Module -- 951EN-4012
from Acromag, Inc.

Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]

  • ADC Type: DeltaSigma
  • Resolution: 16
  • Channels: 4
  • Accuracy: 0.0500
High-Speed USB Dynamic Signal Analyzer -- DT9847-2-2
from Measurement Computing

USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS. The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog... [See More]

  • ADC Type: DeltaSigma
  • Sampling Frequency: 216
  • Channels: 2
  • Resolution: 24
BusWorks™ 900PB Series 12-Channel Single-Ended Input Module -- 963PB-2012
from Acromag, Inc.

DC Current or DC Voltage Signals. 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V DC. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 963PB: 12 DC current input channels. 964PB: 12 DC voltage input... [See More]

  • ADC Type: DeltaSigma
  • Resolution: 16
  • Channels: 12
  • Accuracy: 0.0500
Isolated, Simultaneous, High-Precision Ethernet Data Acquisition Device -- DT8824
from Measurement Computing

Ethernet data acquisition (DAQ) device with four 24-bit analog inputs, channel-to-channel isolation, up to 4.8 kS/s/ch sample rate, and four digital outputs driving solid state relays, and integrated web server. KEY HIGHLIGHTS. The DT8824 Ethernet data acquisition (DAQ) device provides fully... [See More]

  • ADC Type: DeltaSigma
  • Sampling Frequency: 4.8
  • Channels: 4
  • DC Voltage: ±10 V
BusWorks™ 900PB Series 4-Channel Input Module -- 965PB-2004
from Acromag, Inc.

Thermocouple or Millivolt Signals. 4 or 6 input channels, thermocouple or DC millivolts (user-selectable). 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Differential inputs eliminate ground... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 4
  • Resolution: 16
Isolated, Simultaneous, High-Precision USB Data Acquisition Device -- DT9824
from Measurement Computing

Isolated USB data acquisition (DAQ) device with four analog inputs, 24-bit resolution, up to 4.8 kS/s/ch sample rate, eight digital inputs and eight digital outputs. KEY HIGHLIGHTS. The DT9824 USB data acquisition (DAQ) device provides fully isolated, simultaneous analog input channels for... [See More]

  • ADC Type: DeltaSigma
  • Sampling Frequency: 4.8
  • Channels: 4
  • Resolution: 24
BusWorks™ 900PB Series 4-Channel Input Module -- 966PB
from Acromag, Inc.

RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]

  • ADC Type: DeltaSigma
  • Resolution: 16
  • Channels: 4
  • Form Factor: DIN Rail
Isolated, Simultaneous, Multifunction USB Data Acquisition Board -- DT9826-OEM
from Measurement Computing

Simultaneous USB Data Acquisition (DAQ) Module; 24-bit, 41kHz per channel, 16 AI, 16 DIO, 2 C/T, 1 Tachometer, No Enclosure. KEY HIGHLIGHTS. The DT9826 isolated, multifunction USB data acquisition (DAQ) device provides simultaneous analog operation along with synchronous analog, counter, and digital... [See More]

  • ADC Type: DeltaSigma
  • Sampling Frequency: 41.6
  • Channels: 16
  • Resolution: 24
BusWorks™ 900PB Series 6-Channel Differential Input Module -- 961PB-2006
from Acromag, Inc.

DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 6
  • Resolution: 16
USB-Powered Dynamic Signal Analyzer -- DT9837
from Measurement Computing

USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach. KEY HIGHLIGHTS. The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, up to one analog... [See More]

  • ADC Type: DeltaSigma
  • Sampling Frequency: 105
  • Channels: 1
  • Resolution: 24
IntelliPack® 800T Series Intelligent Temperature Transmitter, Universal Input -- 801T
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • ADC Type: DeltaSigma
  • Differential Channels: Yes
  • Channels: 1
  • Resolution: 16