Successive Approximation Analog-to-Digital Converters

8 Results
5B isoLynx® SLX200 Data Acquisition System -- SLX200
from Dataforth Corporation

Dataforth Corporation's SCM5B isoLynx ® SLX200 data acquisition system is fast, intelligent, modular, and fully isolated. As it implements industry standard Modbus RTU and TCP protocols, the SLX200 enables communication with a wide variety of existing third-party software drivers and HMI/SCADA... [See More]

  • ADC Type: Successive Approximation
  • Differential Channels: Yes (optional feature)
  • Channels: 60
  • Resolution: 16
IP300 Series Analog Input Module -- IP340
from Acromag, Inc.

16 differential inputs (two 8-channel groups). 12 or 14-bit A/D. 125KHz throughput. 8 µS conversion time for 8-channel group. 512 sample FIFO buffer, ±10V input range. IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight... [See More]

  • ADC Type: Successive Approximation
  • Differential Channels: Yes
  • Channels: 16
  • Sampling Frequency: 125
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • ADC Type: Successive Approximation
  • Differential Channels: Yes
  • Channels: 16
  • Sampling Frequency: 500
Isolated Ethernet Data Acquisition Devices with Signal Conditioning -- SC-1608-2AO-ENET
from Measurement Computing

Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS. The SC-1608 Series provide USB or... [See More]

  • ADC Type: Successive Approximation
  • Differential Channels: Yes
  • Channels: 8
  • Sampling Frequency: 250
IP300 Series Analog Input Module, 12-Bit A/D -- IP320A
from Acromag, Inc.

20 differential or 40 single-ended input channels. 200KHz throughput. 4.5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-10V). The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be... [See More]

  • ADC Type: Successive Approximation
  • Differential Channels: Yes
  • Channels: 40
  • Sampling Frequency: 200
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • ADC Type: Successive Approximation
  • Differential Channels: Yes
  • Channels: 16
  • Sampling Frequency: 100
Isolated, Simultaneous, Multifunction USB Data Acquisition Board -- DT9836-12-2-OEM
from Measurement Computing

Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS. The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for... [See More]

  • ADC Type: Successive Approximation
  • Sampling Frequency: 2000
  • Channels: 12
  • Resolution: 16
Ultra High-Speed Simultaneous USB Data Acquisition Board -- DT9832A-02-2-OEM
from Measurement Computing

Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS. The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing... [See More]

  • ADC Type: Successive Approximation
  • Sampling Frequency: 2000
  • Channels: 2
  • Resolution: 16