Isolated Analog Voltage Input Analog-to-Digital Converters

11 Results
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Isolation: Isolated Digital Outputs; Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Sampling Frequency: 3
  • Channels: 12
  • Accuracy: 0.0700
ISODAQ SPi Series -- DAQ8-80mV41-SPi
from Apix, Inc.

Model DAQ8-80mV41-SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series millivolt Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVr [See More]

  • Isolation: Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
16-Channel Single-Ended Analog Voltage Input -- XT1240
from Acromag, Inc.

plusmn;5V, ±10V, 0-5V, 0-10V Input. 16 analog single-ended voltage input channels. 12 to 32V DC Power (2.8W). XT1241: Modbus/TCP and i2o protocol. XT1242: Ethernet/IP protocol. XT1243: Profinet protocol. The XT1240 offers an isolated Ethernet network interface for up to sixteen single-ended... [See More]

  • Isolation: Isolated Analog Voltage Input
  • Differential Channels: Yes
  • Channels: 16
  • Accuracy: 0.0500
Isolated, Simultaneous, Multifunction USB Data Acquisition Board -- DT9836-12-2-OEM
from Measurement Computing

Simultaneous USB DAQ Module; 16-bit, 225kHz, 12 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS. The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for... [See More]

  • Isolation: Isolated Analog Voltage Input
  • Sampling Frequency: 2000
  • Channels: 12
  • Resolution: 16
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Isolation: Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Differential Channels: Yes
  • Channels: 32
  • Sampling Frequency: 1000
ISODIN Series DIN Module -- DAQ8-100V4-1RTU
from Apix, Inc.

Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Isolation: Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
Ultra High-Speed Simultaneous USB Data Acquisition Board -- DT9832A-02-2-OEM
from Measurement Computing

Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS. The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing... [See More]

  • Isolation: Isolated Analog Voltage Input
  • Sampling Frequency: 2000
  • Channels: 2
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-10V4-1RTU
from Apix, Inc.

Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]

  • Isolation: Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-20mA4-1RTU
from Apix, Inc.

Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Isolation: Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-80mV4-1RTU
from Apix, Inc.

Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]

  • Isolation: Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Isolation: Isolated Digital Outputs; Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Sampling Frequency: 1
  • Channels: 8
  • Resolution: 16