PXI Bus Analog-to-Digital Converters

3 Results
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • Bus / Interface: CompactPCI; PCI; PXI Bus
  • Differential Channels: Yes
  • Channels: 64
  • Sampling Frequency: 128
2-CH 14-Bit 200 MS/s High-Speed PXI Express Digitizer -- PXIe-9852
from ADLINK Technology Inc.

The ADLINK PXIe-9852 is a 2-CH 14-bit 200 MS/s digitizer for high frequency and wide dynamic range signals with an input frequency up to 90 MHz. The 90 MHz bandwidth analog input with 50? impedance is designed to receive ±0.2 V, ±2 V, or ±10 V high speed signals. With a PCI... [See More]

  • Bus / Interface: PXI Bus
  • Resolution: 14
  • Sampling Frequency: 200000
4-CH 16-Bit 10/40 MS/s PXI Digitizers with 512 MB Memory -- PXI-9816/9846
from ADLINK Technology Inc.

The ADLINK PXI-9816/9826/9846 are 10 MS/s, 20 MS/s, 40 MS/s sampling 16-bit 4-CH digitizers designed for digitizing high frequency and wide dynamic range signals with an input frequency up to 20 MHz. The analog input range can be programmed via software to ??1 V or ??0.2 V. With a deep onboard... [See More]

  • Bus / Interface: PXI Bus
  • Resolution: 16
  • Sampling Frequency: 10000