Voltage-to-Frequency Analog-to-Digital Converters
from Apix, Inc.
Model DAQ8-80mV41-SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series millivolt Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVr [See More]
- ADC Type: Voltage-to-Frequency
- Sampling Frequency: 1
- Channels: 8
- Resolution: 16
from Acromag, Inc.
20 differential or 40 single-ended input channels. 200KHz throughput. 4.5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-10V). The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be... [See More]
- ADC Type: Voltage-to-Frequency
- Form Factor: PC Board
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]
- ADC Type: Voltage-to-Frequency
- Sampling Frequency: 1
- Channels: 12
- Resolution: 16
from Acromag, Inc.
16 differential inputs (two 8-channel groups). 12 or 14-bit A/D. 125KHz throughput. 8 µS conversion time for 8-channel group. 512 sample FIFO buffer, ±10V input range. IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight... [See More]
- ADC Type: Voltage-to-Frequency
- Form Factor: PC Board
from Apix, Inc.
Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- ADC Type: Voltage-to-Frequency
- Sampling Frequency: 1
- Channels: 8
- Resolution: 16
from Apix, Inc.
Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]
- ADC Type: Voltage-to-Frequency
- Sampling Frequency: 1
- Channels: 8
- Resolution: 16
from Apix, Inc.
Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- ADC Type: Voltage-to-Frequency
- Sampling Frequency: 1
- Channels: 8
- Resolution: 16
from Apix, Inc.
Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]
- ADC Type: Voltage-to-Frequency
- Sampling Frequency: 1
- Channels: 8
- Resolution: 16
from Apix, Inc.
Model DAQ8-TC4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction [See More]
- ADC Type: Voltage-to-Frequency
- Sampling Frequency: 1
- Channels: 8
- Resolution: 16
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- ADC Type: Voltage-to-Frequency
- Sampling Frequency: 1
- Channels: 8
- Resolution: 16