Stand Alone Analog-to-Digital Converters

31 Results
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 122880
Dynamic Signal Analyzer Ethernet Device -- DT8837
from Measurement Computing

Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS. The DT8837 Ethernet dynamic signal... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Channels: 4
  • Sampling Frequency: 52.73
Portable USB Synchro/Resolver Interface Device (MFB) -- SB-3661xUx
from Data Device Corporation (DDC)

DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS. Fast and Easy Lab Connections. Quick Connect Wire Insertion... [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Channels: 2
  • DC Voltage: 0.34 to 90 Vrms
Accumeasure Digital Series Capacitive Sensor -- DIGITAL D100 QUAD
from MTI Instruments Inc.

The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 20
  • Channels: 1
  • Accuracy: 0.0100
BusWorks™ 900 EN Series 8-Channel Input Module -- 967EN-4008
from Acromag, Inc.

i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Channels: 8
  • Resolution: 16
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Differential Channels: Yes
  • Channels: 32
  • Sampling Frequency: 1000
Analog & Multi-Function I/O -- AI-1608AY-USB
from American Portwell Technology Inc.

High precision analog input terminal for USB2.0 [See More]

  • Form Factor: Stand-alone
  • Resolution: 16
  • Channels: 8
  • DC Voltage: Bipolar +/-20V
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 122880
Expandable Dynamic Signal Analyzer System -- VIBbox Series
from Measurement Computing

KEY HIGHLIGHTS. The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning for direct sensor... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 105
  • Channels: 64
  • Resolution: 24
BusWorks™ 900 EN Series 8-Channel Input Module -- 968EN-4C08
from Acromag, Inc.

i2o Option. 18 to 36V DC, 2.4W Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. 968EN-4008: Industrial-grade units. 968EN-4C08: Commercial-grade units. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Channels: 8
  • Resolution: 16
USB Analog Input Device -- USB-AI12-16
from American Portwell Technology Inc.

High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Channels: 16
  • Sampling Frequency: 250
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 250000
High Accuracy Temperature / Voltage Ethernet Data Acquisition Systems -- DT8874 MEASURpoint Series
from Measurement Computing

KEY HIGHLIGHTS. The DT8874 MEASURpoint Ethernet data acquisition (DAQ) device provides simultaneous analog input and any combination of isolated temperature, resistance and voltage measurements. This device features one A/D per channel and auto calibration in a rugged half rack enclosure for... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 0.0100
  • Channels: 48
  • Resolution: 24
USB Analog Input Device -- USB-AI12-16A
from American Portwell Technology Inc.

High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Channels: 16
  • Sampling Frequency: 500
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 250000
High Accuracy Temperature / Voltage USB Data Acquisition System -- DT9874 MEASURpoint Series
from Measurement Computing

KEY HIGHLIGHTS. The DT9874 MEASURpoint USB data acquisition (DAQ) system provides simultaneous analog input along with any combination of isolated temperature, resistance and voltage measurements. This device features one A/D per channel and auto calibration in a rugged half rack enclosure for... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 0.0100
  • Channels: 48
  • Resolution: 24
USB Analog Input Device -- USB-AI12-16E
from American Portwell Technology Inc.

Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Channels: 16
  • Sampling Frequency: 100
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 8
  • Sampling Frequency: 125000
High-Channel USB Dynamic Signal Analyzer -- DT9857E-16
from Measurement Computing

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS. The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 105
  • Channels: 16
  • Resolution: 24
USB Analog Input Device -- USB-AI16-16A
from American Portwell Technology Inc.

High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Channels: 16
  • Sampling Frequency: 500
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
High-Precision Bridge-Based Sensor USB Data Acquisition Device -- DT9838
from Measurement Computing

USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V. KEY HIGHLIGHTS. The DT9838 USB data acquisition (DAQ) device provides... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 52.7
  • Channels: 4
  • Resolution: 24
USB Analog Input Device -- USB-AI16-16E
from American Portwell Technology Inc.

Economical High-speed 250kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Channels: 16
  • Sampling Frequency: 250
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
High-Precision Mixed Sensor USB Data Acquisition Device -- DT9829-8
from Measurement Computing

Isolated USB data acquisition (DAQ) device with eight analog inputs, 24-bit resolution, up to 960 S/s sample rate, software selectable voltage, current, thermocouple, RTD, resistance, and bridge-based sensor input options, and eight isolated digital I/O. KEY HIGHLIGHTS. The DT9829-8 USB data... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Channels: 8
  • Sampling Frequency: 0.9600
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
High-Precision Thermocouple USB Data Acquisition Device -- DT9828
from Measurement Computing

USB data acquisition (DAQ) device with eight DIFF thermocouple or voltage inputs, 24-bit resolution, up to 600 S/s sample rate, four isolated digital inputs and four isolated digital outputs. KEY HIGHLIGHTS. The DT9828 USB data acquisition (DAQ) device provides 24-bit resolution for high-accuracy... [See More]

  • Form Factor: Stand-alone
  • Differential Channels: Yes
  • Channels: 8
  • Sampling Frequency: 0.6000
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
High-Speed Synchronous USB Data Acquisition Device -- DT9834-16-4-16-BNC
from Measurement Computing

High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, BNC Connectors. KEY HIGHLIGHTS. The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 500
  • Channels: 16
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Channels: 6
  • Sampling Frequency: 125000
High-Speed USB Dynamic Signal Analyzer -- DT9847-2-2
from Measurement Computing

USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS. The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel, simultaneous analog... [See More]

  • Form Factor: Stand-alone
  • Sampling Frequency: 216
  • Channels: 2
  • Resolution: 24