Acetal Rack and Pinion Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Material: Acetal; Gear (Acetal)
- Design: Metric
- Gear Type: Rack
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Acetal; Commercial / Acetal
- Number of Teeth: 20
- Gear Type: Rack
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Material: Acetal; Acetal Set
- Number of Teeth: 15
- Gear Type: Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]
- Material: Acetal; Acetal
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 0.31
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Material: Acetal; Commercial /Acetal
- Number of Teeth: 16
- Gear Type: Rack
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Acetal; Commercial / Acetal
- Number of Teeth: 20
- Gear Type: Rack
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]
- Material: Brass; Acetal; Acetal, Brass Insert
- Number of Teeth: 12
- Gear Type: Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]
- Material: Acetal; Acetal, Blue
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 3
from Stock Drive Products & Sterling Instrument - SDP/SI
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]
- Material: Brass; Acetal; Acetal / Brass Insert
- Number of Teeth: 100
- Gear Type: Rack
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]
- Material: Acetal; Acetal (Molded)
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 3
from Stock Drive Products & Sterling Instrument - SDP/SI
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]
- Material: Acetal; Polyacetal
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 10
from Stock Drive Products & Sterling Instrument - SDP/SI
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]
- Material: Acetal; Polyacetal
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 15
from Stock Drive Products & Sterling Instrument - SDP/SI
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]
- Material: Acetal; Acetal
- Number of Teeth: 32
- Gear Type: Rack
- Pressure Angle: 20°
from QTC METRIC GEARS
Module 1, 500mm, Polyacetal Gear Rack [See More]
- Material: Acetal
- Design: Metric
- Gear Type: Rack
- Pressure Angle: 20°
from QTC METRIC GEARS
Module 1.5, 1000mm, Polyacetal Gear Rack [See More]
- Material: Acetal
- Design: Metric
- Gear Type: Rack
- Pressure Angle: 20°
from QTC METRIC GEARS
Module 1.5, 1000mm, Polyacetal Gear Rack with Mounting Holes [See More]
- Material: Acetal
- Design: Metric
- Gear Type: Rack
- Pressure Angle: 20°