Cast Iron Rack and Pinion Gears

4 Results
Module 1, 100 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 10mm Finished Bore -- KCG1-100R1J10
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Material: Cast Iron; Commercial / Cast Iron
  • Number of Teeth: 100
  • Gear Type: Rack
  • Pressure Angle: 20°
Module 2, 20 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 12mm Finished Bore -- KCG2-20L1J12
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Material: Cast Iron; Commercial / Cast Iron
  • Number of Teeth: 20
  • Gear Type: Rack
  • Pressure Angle: 14.5°
Spur Gears -- C10100
from Martin Sprocket & Gear, Inc.

Cast iron spur gears, 14.5 pressure angle, 10DP, with hubs [See More]

  • Material: Cast Iron
  • Number of Teeth: 100
  • Gear Type: Pinion (optional feature)
  • Design: English
Straight Soft Pinion -- 21 80 012
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Material: Cast Iron; Steel
  • Number of Teeth: 12
  • Gear Type: Pinion
  • Design: Metric