Straight Teeth Rack and Pinion Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Tooth Form: Straight
- Design: English
- Gear Type: Rack
- Pressure Angle: 20°
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Tooth Form: Straight
- Design: English
- Gear Type: Rack
- Features: Rack/Rail
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Tooth Form: Straight
- Design: English
- Gear Type: Rack
- Pressure Angle: 20°
from Hangzhou Chinabase Machinery Co., Ltd.
China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. [See More]
- Tooth Form: Straight
- Number of Teeth: 20 to 424
- Gear Type: Rack
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Tooth Form: Straight
- Design: Metric
- Gear Type: Rack
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Tooth Form: Straight
- Number of Teeth: 12
- Gear Type: Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Tooth Form: Straight
- Number of Teeth: 16
- Gear Type: Rack
- Design: Metric
from Schneeberger Inc.
Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load. [See More]
- Tooth Form: Straight
- Number of Teeth: 7 to 320
- Gear Type: Rack
- Design: Metric
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Tooth Form: Straight
- Number of Teeth: 25
- Gear Type: Pinion
- Design: Metric
from Martin Sprocket & Gear, Inc.
Machined gear rack, standard face width, 14 pressure angle [See More]
- Tooth Form: Straight
- Design: English
- Gear Type: Rack
- Pressure Angle: 14.5°
from Andantex USA, Inc.
Overview. The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits rack segment lengths from 0.5 to 2 meters to be linked... [See More]
- Tooth Form: Straight
- Gear Type: Rack; Pinion
from Shenzhen Besta Precision Machinery Co., Ltd.
Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the rack. There are many ways to categorize gears. If the relative... [See More]
- Tooth Form: Straight
- Number of Teeth: 30 to 300
- Gear Type: Rack; Pinion
- Design: Metric
from ATLANTA Drive Systems, Inc.
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]
- Tooth Form: Straight
- Number of Teeth: 13
- Gear Type: Pinion
- Design: Metric
from Martin Sprocket & Gear, Inc.
Martin manufactures spur gears and gear rack, bevel gears, miter gears and worm gears. With a vast inventory of raw materials, modern machine tool capacity, and a pro-service attitude, Martin makes short work of a quick delivery on all specialty gears. [See More]
- Tooth Form: Straight
- Number of Teeth: 11
- Gear Type: Pinion (optional feature)
- Design: English
from Martin Sprocket & Gear, Inc.
Steel spur gears 3DP, 14.5 pressure angle, without hubs [See More]
- Tooth Form: Straight
- Number of Teeth: 11
- Gear Type: Pinion (optional feature)
- Design: English