25° Rack and Pinion Gears

3 Results
10:1 Gear Ratio, 40 Teeth, Worm Gear -- A 1B 6-Z24040
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 25°
  • Number of Teeth: 40
  • Gear Type: Rack
  • PD: 1.67
100 Teeth, 25° Pressure Angle, 0.1875 Face width Anti-backlash worm gear -- S1B83A-C048B100Q
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 25°
  • Number of Teeth: 100
  • Gear Type: Rack
  • Design: English
24DP / 4 Lead / 0.5P.D., 18.43° Right Hand Worm -- A 1C 5-Z24
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Pressure Angle: 25°
  • OD: 0.5830
  • Gear Type: Rack
  • Face Width: 0.81