Brass Rack and Pinion Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
You May Also Need: Shafts. Bearings. Couplings. In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel [See More]
- Material: Brass; Brass
- Number of Teeth: 10
- Gear Type: Rack; Pinion
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Material: Brass; Gear (Brass)
- Design: English
- Gear Type: Rack
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]
- Material: Brass; Gear (Brass)
- Design: Metric
- Gear Type: Rack
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated... [See More]
- Material: Brass; Brass
- Number of Teeth: 10
- Gear Type: Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Material: Brass; Brass
- Number of Teeth: 15
- Gear Type: Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]
- Material: Brass; ISO 8 /Brass
- Number of Teeth: 20
- Gear Type: Rack
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Brass; Acetal; Acetal / Brass Insert
- Number of Teeth: 20
- Gear Type: Rack
- Pressure Angle: 20°
from Stock Drive Products & Sterling Instrument - SDP/SI
Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]
- Material: Brass; Brass
- Number of Teeth: 10
- Gear Type: Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]
- Material: Brass; Brass
- Pressure Angle: 14.5°
- Gear Type: Rack
- Face Width: 0.25
from Stock Drive Products & Sterling Instrument - SDP/SI
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]
- Material: Brass; Acetal; Acetal, Brass Insert
- Number of Teeth: 12
- Gear Type: Rack
- Design: English
from Stock Drive Products & Sterling Instrument - SDP/SI
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear... [See More]
- Material: Brass; Brass
- Number of Teeth: 144
- Gear Type: Rack
- Pressure Angle: 14.5°
from Stock Drive Products & Sterling Instrument - SDP/SI
Inch Gears: AGMA 12, 10, 9, and 8. Available Pitches: 120 thru 16. Pressure Angles: 20 ° and 14.5 °. Metric Gears: ISO 5 thru 9. Available Modules: 0.3 thru 3. Pressure Angles: 20 ° and 14.5 °. For custom components or modifications. to a standard part, call us or submit an RFQ. [See More]
- Material: Brass; Brass
- Number of Teeth: 14
- Gear Type: Rack
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]
- Material: Brass; Brass
- Pressure Angle: 20°
- Gear Type: Rack
- Face Width: 3
from Stock Drive Products & Sterling Instrument - SDP/SI
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]
- Material: Brass; Acetal; Acetal / Brass Insert
- Number of Teeth: 100
- Gear Type: Rack
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
The material of pinion wire is dragged through the dies; it is referred to as "drawn" steel, a process that begins with melting several metals together, typically iron plus an additional metal type that is a crucial part of the alloy (smelting). After being slightly cooled, the metal is then coated... [See More]
- Material: Brass; Brass
- Number of Teeth: 30
- Gear Type: Rack
- Pressure Angle: 20°
from Davall Gears, an ITW Company
Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for prototype,... [See More]
- Material: Brass
- Gear Type: Rack
from York Industries, Inc.
York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a variety of materials, including, steel,... [See More]
- Material: Aluminum; Brass; Bronze; Steel; Machined Plastic
- Gear Type: Rack
from QTC METRIC GEARS
Module 0.5, 300mm Brass Rack [See More]
- Material: Brass
- Design: Metric
- Gear Type: Rack
- Pressure Angle: 20°