Nylon Rack and Pinion Gears

15 Results
10:1 Gear Ratio, 20 Teeth, Worm Gear -- A 1M 6-Y24020
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Material: Nylon; Commercial / Nylon
  • Number of Teeth: 20
  • Gear Type: Rack
  • Pressure Angle: 20°
16 D.P., 14.5° Pressure Angle, 12" Long Nylon 101 Rack -- A 1N12-N16
from Stock Drive Products & Sterling Instrument - SDP/SI

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]

  • Material: Nylon; Nylon 101
  • Pressure Angle: 14.5°
  • Gear Type: Rack
  • Face Width: 0.31
16 DP, 12 Teeth, 14.5° Pressure Angle, Nylon / No insert spur Gear -- A 1N 2-N16012
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Material: Nylon; Nylon
  • Number of Teeth: 12
  • Gear Type: Rack
  • Design: English
16 Teeth, 16DP / Commercial Miter Gear -- A 1M 4-Y16016
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Material: Nylon; Nylon Set
  • Number of Teeth: 16
  • Gear Type: Rack
  • Design: English
20:1 Gear Ratio, 20 Teeth Worm Gear -- A 1P 6MYH10R20
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Material: Nylon; Commercial / Nylon
  • Number of Teeth: 20
  • Gear Type: Rack
  • Pressure Angle: 20°
24DP / 1 Lead / 0.5P.D., 4.76° Right Hand Worm -- A 1M 5-N24
from Stock Drive Products & Sterling Instrument - SDP/SI

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]

  • Material: Nylon; Nylon / Commercial
  • Pressure Angle: 14.5°
  • Gear Type: Rack
  • OD: 0.5830
Module 0.4, 20 (Deg) Pressure Angle, Nylon Rack -- A 1P12MY04C075
from Stock Drive Products & Sterling Instrument - SDP/SI

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]

  • Material: Nylon; Nylon
  • Pressure Angle: 20°
  • Gear Type: Rack
  • Face Width: 6.3
Module 1, 100 Teeth, 20° Pressure Angle, Nylon / No Insert Spur Gear -- A 1P 2MYH10100
from Stock Drive Products & Sterling Instrument - SDP/SI

Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert. Acetal, Stainless Steel Hub. Acetal Rim, Aluminum Core. Bakelite. Nylon. With a variety of fastening styles, including: Fairloc ®. Hubless. Pin-Type Hub. You May Also Need: Shafts. Bearings. [See More]

  • Material: Nylon; Nylon / No Insert
  • Number of Teeth: 100
  • Gear Type: Rack
  • Design: Metric
Module 1, 20 Tooth Nylon Miter Gear -- KPM1-20
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Material: Nylon; Commercial / Nylon
  • Number of Teeth: 20
  • Gear Type: Rack
  • Design: Metric
Module 1, 40 Tooth Nylon Bevel Gear -- KPB1-2040
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Material: Nylon; Pinion (Nylon)
  • Design: Metric
  • Gear Type: Rack
  • Pressure Angle: 20°
Module 1.5, 10 Tooth Left Handed Nylon Screw Gear -- KPN1.5-10L
from Stock Drive Products & Sterling Instrument - SDP/SI

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90 °. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam... [See More]

  • Material: Nylon; Nylon
  • Number of Teeth: 10
  • Gear Type: Rack
  • Tooth Form: Helical
Module 1.5, 1000mm Nylon Rack with Finished Ends -- KPRF1.5-1000
from Stock Drive Products & Sterling Instrument - SDP/SI

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear ’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion ”. Gear racks are... [See More]

  • Material: Nylon; Nylon
  • Pressure Angle: 20°
  • Gear Type: Rack
  • Face Width: 15
Nylon Spur Gear Racks
from Davall Gears, an ITW Company

Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for prototype,... [See More]

  • Material: Nylon
  • Gear Type: Rack
Rectangular Racks w/ Finished Ends (metric) -- KPRF1.5-1000
from QTC METRIC GEARS

Module 1.5, 1000mm Nylon Rack with Finished Ends [See More]

  • Material: Nylon
  • Design: Metric
  • Gear Type: Rack
  • Pressure Angle: 20°
Plastic Molded Rack and Pinion Gear Sets
from Davall Gears, an ITW Company

Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for prototype,... [See More]

  • Material: Nylon
  • Gear Type: Rack; Pinion