Helical Teeth Rack and Pinion Gears

7 Results
1:2 Ratio / 2 Mod. Bevel Gear, With Mating Gear ->S13S3YMK20G40R12 -- S13S3YMK20G20L12
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Tooth Form: Helical
  • Design: Metric
  • Gear Type: Rack
  • PD: 40
35° Left handed spiral miter gear, Finish with ground tooth surface & Bore -- S13S1YMK20G20L12
from Stock Drive Products & Sterling Instrument - SDP/SI

Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90 ° angle. Although the number of teeth in a spiral miter gear set is the same,... [See More]

  • Tooth Form: Helical
  • Number of Teeth: 20
  • Gear Type: Rack
  • Pressure Angle: 20°
Module 1, 1 Tooth Left Handed Alloy Steel Hypoid Pinion -- KMHP1-1045L
from Stock Drive Products & Sterling Instrument - SDP/SI

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are... [See More]

  • Tooth Form: Helical
  • Number of Teeth: 1
  • Gear Type: Rack
  • Material: Steel; Pinion / Alloy Steel
Module 1, 13 Tooth Aluminum Bronze Screw Gear - Left Spiral Hand -- KAN1-13L
from Stock Drive Products & Sterling Instrument - SDP/SI

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90 °. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam... [See More]

  • Tooth Form: Helical
  • Number of Teeth: 13
  • Gear Type: Rack
  • Face Width: 10
Module 1.5, 10 Tooth Left Handed Nylon Screw Gear -- KPN1.5-10L
from Stock Drive Products & Sterling Instrument - SDP/SI

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90 °. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam... [See More]

  • Tooth Form: Helical
  • Number of Teeth: 10
  • Gear Type: Rack
  • Face Width: 15
Helical Flanged Pinion -- 78 20 526
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Tooth Form: Helical
  • Number of Teeth: 26
  • Gear Type: Pinion
  • Design: Metric
Helical Split Pinion Drive -- 74.92.330
from ATLANTA Drive Systems, Inc.

Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]

  • Tooth Form: Helical
  • Number of Teeth: 30
  • Gear Type: Pinion
  • Design: Metric