Pinion Rack and Pinion Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
You May Also Need: Shafts. Bearings. Couplings. In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel [See More]
- Gear Type: Rack; Pinion
- Design: Metric
- Number of Teeth: 10
- Pressure Angle: 20°
from RS Components, Ltd.
Pinion Gear 0.8 module 2 starts 20 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 20
- PD: 16.11
from Stock Drive Products & Sterling Instrument - SDP/SI
You May Also Need: Shafts. Bearings. Couplings. In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel [See More]
- Gear Type: Rack; Pinion
- Design: English
- Number of Teeth: 12
- Pressure Angle: 20°
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 20 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 20
- PD: 16.03
from Stock Drive Products & Sterling Instrument - SDP/SI
You May Also Need: Shafts. Bearings. Couplings. The pinion shaft transmits applied force to the gears in a gear train. A pinion shaft is a shaft onto which a pinion gear has been directly machined. These inch and metric pinion shafts are made by SDP/SI as a one-piece design, which increases the... [See More]
- Gear Type: Rack; Pinion
- Shaft Diameter: 0.1872
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 30 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 30
- PD: 24.04
from Stock Drive Products & Sterling Instrument - SDP/SI
You May Also Need: Shafts. Bearings. Couplings. The pinion shaft transmits applied force to the gears in a gear train. A pinion shaft is a shaft onto which a pinion gear has been directly machined. These inch and metric pinion shafts are made by SDP/SI as a one-piece design, which increases the... [See More]
- Gear Type: Rack; Pinion
- Shaft Diameter: 5
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 40 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 40
- PD: 32.05
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 50 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 50
- PD: 40.06
from RS Components, Ltd.
Pinion Gear 1.0 module 2 starts 20 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 20
- PD: 20.16
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 20 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 20
- PD: 20
from RS Components, Ltd.
Pinion Gear 1.0 module 2 starts 30 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 30
- PD: 30.24
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 30 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 30
- PD: 30
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 40 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 40
- PD: 40
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 50 teeth [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 50
- PD: 50
from Ondrives.US Corporation, formerly Rino Mechanical
Ondrives.US has been designing, engineering, and manufacturing gears, gearboxes, and other motion transfer components for decades. If none of our standard gear options are right for your application, we can produce custom gears that meet your specifications. We can work from your part prints, or... [See More]
- Gear Type: Rack; Pinion
- Features: Anti-backlash
- Design: English; Metric
from QTC METRIC GEARS
Circular Pitch 10 - 10 Tooth Ground Steel Pinion Shaft [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 10
- Pressure Angle: 20°
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 25
- Features: Ground Teeth; Anti-backlash (optional feature)
from Shenzhen Besta Precision Machinery Co., Ltd.
Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the rack. There are many ways to categorize gears. If the relative... [See More]
- Gear Type: Rack; Pinion
- Design: Metric
- Number of Teeth: 30 to 300
- Features: Rack/Rail
from Andantex USA, Inc.
Overview. The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits rack segment lengths from 0.5 to 2 meters to be linked... [See More]
- Gear Type: Rack; Pinion
- Tooth Form: Straight
from Davall Gears, an ITW Company
Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's customer base including; Aerospace, Defence, Medical, Industrial and Automotive sectors, for prototype,... [See More]
- Gear Type: Rack; Pinion
- Material: Nylon
from Boston Gear
Overview. Boston Gear's stem pinions feature small numbers of teeth that are cut integral to the steel shaft. Using a special, enlarged pitch diameter minimizes the undercutting of the teeth. When run with standard stock spur gears, stem pinions increase the ratios normally found in spur gear... [See More]
- Gear Type: Pinion
- Design: English
- Number of Teeth: 5 to 10
- Pressure Angle: 14.5°
from ATLANTA Drive Systems, Inc.
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,... [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 12
- Features: Ground Teeth; Anti-backlash (optional feature)
from Andantex USA, Inc.
Overview. The Preloaded Double Pinions, PDP, from Andantex (WMH Herion) is designed to provide a cost effective method of eliminating backlash between the rack and pinion in high precision linear motion applications. The PDP is made of two ground WMH pinions, each ½ the width of the rack,... [See More]
- Gear Type: Pinion
from ATLANTA Drive Systems, Inc.
Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,... [See More]
- Gear Type: Pinion
- Design: Metric
- Number of Teeth: 30
- Features: Ground Teeth; Anti-backlash (optional feature)