Bronze Rack and Pinion Gears
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Bronze; Commercial / Bronze
- Number of Teeth: 20
- Gear Type: Rack
- Pressure Angle: 20°
from RS Components, Ltd.
Pinion Gear 0.8 module 2 starts 20 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 20
- Gear Type: Pinion
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Bronze; AGMA 10 / Bronze St. St. Hub
- Number of Teeth: 100
- Gear Type: Rack
- Design: English
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 20 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 20
- Gear Type: Pinion
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Bronze; ISO 8 / Alum. Bronze
- Number of Teeth: 20
- Gear Type: Rack
- Pressure Angle: 20°
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 30 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 30
- Gear Type: Pinion
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft... [See More]
- Material: Bronze; ISO 8 / Alum Bronze
- Number of Teeth: 20
- Gear Type: Rack
- Pressure Angle: 20°
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 40 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 40
- Gear Type: Pinion
- Design: Metric
from Stock Drive Products & Sterling Instrument - SDP/SI
Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90 °. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam... [See More]
- Material: Aluminum; Bronze; Aluminum Bronze
- Number of Teeth: 13
- Gear Type: Rack
- Tooth Form: Helical
from RS Components, Ltd.
Pinion Gear 0.8 module 1 start 50 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 50
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 2 starts 20 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 20
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 20 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 20
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 2 starts 30 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 30
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 30 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 30
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 40 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 40
- Gear Type: Pinion
- Design: Metric
from RS Components, Ltd.
Pinion Gear 1.0 module 1 start 50 teeth [See More]
- Material: Bronze; Bronze
- Number of Teeth: 50
- Gear Type: Pinion
- Design: Metric
from York Industries, Inc.
York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a variety of materials, including, steel,... [See More]
- Material: Aluminum; Brass; Bronze; Steel; Machined Plastic
- Gear Type: Rack