-
Supplier: Accuris
Description: VALVES, SOLENOID, REFRIGERANT-12
-
Supplier: Armstrong International
Description: The primary purpose of an electrically operated solenoid valve is to automatically control the flow of fluids, liquids and gasses. Armstrong’s SFA series solenoid valves may be applied on a variety of applications. These flanged, industrial refrigeration only duty
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Control Valves, Pressure Relief Valves
- Actuation: Electric
-
Supplier: Radwell International
Description: THERMOSTATIC VALVE, 1/4 X 1/2, R508B REFRIGERANTS, TUAE EXP VALVE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Acme Engineering Products
Description: The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 60 seconds
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 1,500 psi
- Temperature Range: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: Acme Engineering Products
Description: refrigerants. With its 1PPM resolution, 0-1000PPM measuring range, and operating temperature and humidity characteristics, the REF-IR-ST far exceed the current ASHRAE 15 requirements. The diffusion-based sensing method eliminates the use of filters and moving parts such as pumps,
- Number of Channels: 1
- Operating Temperature: 50 to 100 F
- Features: Audible or Visual Alarms, Controller
- Application: Confined Space Monitoring
-
Supplier: Festo Corporation
Description: Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
- Valve Size: 1.0236226 inch
- Pressure Rating: 29.00754 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Power: 12 volts
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle
- Valve Size: 0.07 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 130 F
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption Certification:
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general)
-
Supplier: Bonomi North America, Inc.
Description: 12VDC Double 4-Way NAMUR Solenoid w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Double Solenoid
-
Supplier: RS Components, Ltd.
Description: VQ20/30, 2 Port Solenoid Valve, Pilot Op
- Number of Ports/Ways: 2
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Bonomi North America, Inc.
Description: Stand-alone Non-NAMUR Solenoid Valve 12VDC Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC SS 4-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.6
- Pressure Rating: 210 to 300 psi
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Supported electronic interface/bus protocols include DeviceNet, Allen-Bradley, Remote I/O and Profibus DP.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Power: 12 to 120 volts
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Valcor Engineering Corporation
Description: The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: NResearch
Description: NResearch Inc. Two Way Normally Closed Isolation valves are low power consumption products designed for systems requiring a compact, rugged component which has zero dead volume.
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: AAA Products International, Inc.
Description: Standard solenoid models are assembled for "Internal Pilot" operation; that is, the valves derive shifting pressure for the spool from the valve inlet port. The required pressure to shift the spool is dependent upon the operator style. If the valve must operate at other
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
- Power: 12 to 240 volts
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Description: Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product.
- Valve Size: 0.25 inch
- Flow (Cv): 0.35
- Pressure Rating: 0 to 175 psi
- Media Temperature: 180 F
-
Supplier: OMEGA Engineering, Inc.
Description: SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137°C (14 to 280°F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils.
- Valve Size: 0.0625 to 0.15625 inch
- Flow (Cv): 0.1 to 0.35
- Pressure Rating: 30 to 430 psi
- Media Temperature: 14 to 278.6 F
-
Supplier: Cole-Parmer
Description: 4 solenoid; 4-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 12 volts
- Features: PTFE - Teflon®, Solenoid Valves
-
Supplier: Clark Solutions
Description: a solenoid operated pilot valve to change valve state. This enables the valve to use the pressure at the inlet of the valve to assist in changing the valve’s state, resulting in a higher operating pressure rating. Options include weather proof housing,
- Valve Size: 0.2362206 to 0.4724412 inch
- Flow (Cv): 0.76 to 1.05
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Arcmed Bio-Chem
Description: Inert For high purity applications and aggressive media handling, the fluid path in the solenoid operated isolation valve can be made entirely from extremely inert materials such as PTFE something that can not be done with pinch valves as PTFE tubing would be too hard to pinch.
- Valve Size: 0.032 to 0.062 inch
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective,
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: Gems Sensors & Controls
Description: KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional
- Pressure Rating: 20 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Flow (Cv): 0.008 to 0.015
Find Suppliers by Category Top
Featured Products Top
-
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
Proportional Solenoid Valve Digital Amplifier (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Parker’s S4 solenoids are the refrigeration industry’s standard for solenoid valves and have provided decades of safe and reliable operation. These valves are highly configurable and can be provided with flanges for Socket Welding, Butt Welding, ODS connections, and (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC
More Information Top
-
Development of Anodic Flux and Temperature Controlling System for Micro Direct Methanol Fuel Cell
… supply and the transition circuit according to the controlling requirements of the semiconductor- refrigerating chip and the … Each working position of the flowing control system can be implemented by a certain status combination of the six solenoid valves that are shown in Figure 5. . VCC . + 12V .
-
REDHAT Solenoid Valve,3-Way,1/4 In,NC,12V,SS - Air, Oil and Water Solenoid Valves - 2LBJ2|EF8314G301 - Grainger Industrial Supply
• HVAC and Refrigeration • Solenoid Valves and Coils • Solenoid Valve,3-Way,1/4 In,NC, 12V ,SS .
-
REDHAT Solenoid Valve,2/2,1/4 In,NC,12V,Brass - Air, Oil and Water Solenoid Valves - 6WTT7|8262H022 - Grainger Industrial Supply
• HVAC and Refrigeration • Solenoid Valves and Coils • Solenoid Valve,2/2,1/4 In,NC, 12V ,Brass .
-
REDHAT Solenoid Valve,2/2,1/2 In,NC,12V,Brass - Air, Oil and Water Solenoid Valves - 2HTX5|8210G002 - Grainger Industrial Supply
• HVAC and Refrigeration • Solenoid Valves and Coils • Solenoid Valve,2/2,1/2 In,NC, 12V ,Brass .
-
AIR‐JET THRUSTERS EOR ACTIVE VIBRATION CONTROL: DESIGN AND CALIBRATION
The com- pressed air goes first through a refrigerated air dryer, Wilkerson Model A03-AH-P00, to … The inlet port connector to the solenoid valve shown in Fig. 1 is an Alkon AQ68-P-4x 4 quick-connect fitting. … ^ The output of the upper 741C in Fig. 2 is saturatedpositivelyat about + 12V when the outputof …
-
water solenoid valve - offers from water solenoid valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : solenoid water valve, 12v solenoid valve ] [ Related Categories: General Industrial Equipment, Refrigeration & Heat Exchange Parts ] .
-
Emerging Research in Artificial Intelligence and Computational Intelligence
The output voltage can be selected among 5V/ 12V /24V based on isolated power supply, which controls … concentration of the gas, the micro-controller will accordingly implement the tasks such as controlling solenoid valve to make the corresponding outlet way open, and making the path of the standard gas open, and controlling the voltage to the sensor under calibration … … works, with the work mode of circulating water, not only the freezing water refrigerated by air conditioning …
-
solenoid switch - offers from solenoid switch manufacturers, suppliers, exporters & wholesalers
CE approved black copper-contact solenoid switch 12v 24v for ... Solenoid valve - Spanner wrenches - 1/4 inch Tubing for System Connection for 6M - Post Carbon filter - Flow ... Sell Refrigeration Condenser Unit .
-
http://www.ijcsi.org/papers/IJCSI-9-6-3-474-480.pdf
The on9658 is 2.4V~ 12V and -20o C~75o C under working conditions, 2μs for response time … The regulating valve adopts DZK-01 which is wireless electric actuated valve controller. The CO2 supplying subsystem is saving CO2 in large pressure vessel which includes refrigeration equipment and insulation … For the solenoid valves of irrigation system, not only automatic but manual features are demanded.
Indicates content that may require registration and/or purchase.