-
Supplier: Hyde Spring & Wire Co.
Description: HD 8 LEFT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children
- Wire Diameter: 250 inch
- Free Length (Inside Hooks): 33 inch
- Units: English Units
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #1 on the surface The #1 hinge is is located between the first and second door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts
-
Supplier: Accuris
Description: Industrial, commercial, garage doors and gates \x96 Product standard, performance characteristics
-
-
Supplier: Accuris
Description: Industrial, commercial and garage doors and gates \x96 Information for use
-
Supplier: Accuris
Description: Industrial, commercial and garage doors and gates \x96 Safety in use of power operated doors \x96 Requirements
-
Supplier: Accuris
Description: Industrial, commercial, garage doors and gates \x97 Product standard, performance characteristics
-
Supplier: Newark, An Avnet Company
Description: RELAY-SPDT 12AMP 48VDC SEALED LOW PROFILE FOR USE IN SECURITY/APPLIANCES/GARAGE DOOR OPENERS/AUDIO
-
Supplier: Chase Doors
Description: environment and a barrier from unwanted pedestrian traffic flow. Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim count plain weave
- Application: Commercial, Industrial
- Features: Garage Doors
- Type: Roll Up Doors
-
Description: with the movement of these electrically driven garage doors. The drive can be supplied with a garage door. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. As
-
Supplier: CSA Group
Description: with the movement of these electrically driven garage doors. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. This standard does not apply to drives: - for rolling shutters,
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 36 to 96 inch
- Height: 84 to 120 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Interior Doors, Window(s)
-
Supplier: UL Standards & Engagement
Description: diode testers, timing lights, fluid changing equipment, tire changers, tune-up testers, wheel alignment and balance equipment, and other similar equipment primarily for use in garages and service stations. These devices may be provided as a system of devices, including a console that houses
-
Description: associated with the movement of these electrically driven garage doors. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. This standard does not apply to drives: - for rolling
-
Supplier: CSA Group
Description: associated with the movement of these electrically driven garage doors. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. This standard does not apply to drives: - for rolling
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 60 to 120 inch
- Height: 84 to 120 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Interior Doors, Window(s)
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 30 to 96 inch
- Height: 84 to 96 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Insulated, Interior Doors, Other, Window(s)
-
Supplier: RS Components, Ltd.
Description: GARAGE DOOR BOLT - 12" - Galv
- Latch Types: Deadbolt Latch
- Features: Other
- Materials: Steel
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our customers with
- Height: 68 inch
- Width: 82 inch
- Depth: 18 inch
- Use: Commercial, Industrial
-
Supplier: Steel Guard Safety Corp.
Description: Birds, Bugs and Rodents Can Cause¦ Distraction Damage Disease Keep them out, and let fresh air in, with Mesh Curtain doors. Keep flying insects and birds out of your building and keep your facilities clean and compliant with health and safety codes with Steel Guard™s industrial garage
- Width: 96 to 168 inch
- Height: 96 to 168 inch
- Type: Air Doors, Screen Doors
- Application: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: The ideal cabinet for limited space provides shelf space and small bin storage. Our countertop units can sit on top of or under tables or where height is a concern. The 12-gauge steel all-welded construction gives long service and added security. The bins are 4 1/8" w x 7 3/8" d x 3" h and can hold
- Height: 36 inch
- Width: 36 inch
- Depth: 20 inch
- Type: Bin Cabinet, Shelving Cabinet
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Length: 84 to 120 inch
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Diameter: 0.375 inch
- Breaking Strength: 7,850 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the
- Diameter: 0.125 inch
- Breaking Strength: 1,300 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Allied Electronics, Inc.
Description: 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon
-
Supplier: CSA Group
Description: may be used in emergency routes and exits are given in Annex AA. Examples of drives within the scope of this standard are drives for: - folding doors; - revolving doors; - rolling doors; - roof windows; - sectional overhead doors; - swinging and sliding gates or
-
Supplier: ANVER Corporation
Description: Eight Pad Electric Powered Vacuum Lifter with Powered Tilter and Remotely Mounted High Flow Vacuum Pump Application: Lifting and Tilting Boxed Garage Door Panels 20 ft x 2 ft (6 m x 0.6 m) weighing up to 200 lb (91 kg)
- Maximum Load Capacity: 0.1 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: ASTM International
Description: ability of elements of the building envelope to remain unbreached during a windstorm. Note 1-Exception: Exterior garage doors and rolling doors are governed by ANSI/DASMA 115 and are beyond the scope of this test method. 1.2 The specifying authority shall define the
-
Supplier: C&K Components
Description: Features/Benefits 4.5 x 4.5 mm footprint 0.55 mm thickness High number of cycles Symbol line identification Typical Applications MP3 accessories Bluetooth headset Remote controls Garage door opener
- Maximum Current: 0.05 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 12 volts
- Actuator Specifications: Flush Pushbutton
-
Supplier: Diamond Wire Spring Company
Description: garage doors and various types of spring tensioning devices.
- Outer Diameter (OD): 0.25 inch
- Wire Diameter: 0.018 inch
- Free Length (Inside Hooks): 2 inch
- Maximum Load: 1.1 lbs
-
Description: aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is
- Pitch Diameter: 360 mm
- Face Width: 50 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
-
Description: aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is
- Pitch Diameter: 160 mm
- Face Width: 50 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
-
Description: aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is
- Pitch Diameter: 120 mm
- Face Width: 50 mm
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
-
Description: aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is
- Pitch Diameter: 16 mm
- Face Width: 3.5 mm
- Pressure Angle: 20°
- Material: Acetal
-
Supplier: RS Components, Ltd.
Description: matches its own settings, data transferred to four data output pins. Received codes are checked three times. Power supply: +2.4V to +12Vdc. Operating temperature range: -20 to +75°C. Applications: Security systems, Smoke & fire alarm systems, Garage door controllers, Car door
- Pin Count: 20
- Number of Units in the Chip: 1
- Input Lines: 1
- Output Lines: 8
Find Suppliers by Category Top
Featured Products Top
-
number of them in a typical home—front and back doors, garage doors, closet doors—and the growth of urbanization in many parts of the world, apparently they are in high demand in high volumes. Kwikset has been securing the world’s homes for decades, and it likely (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
Building America
12x8 . .... Door Durability. .... – Garages – Crawl spaces – Basements .
-
Lighting&Sound America Volume 10 Issue 9 September 2013
12x8 Matrix. .... LBR thermal management features include vented side panels and a reversible, vented rear door . .... just before construction began, the privately funded AT&T Performing Arts Center Silver parking garage (serving the Winspear…
-
Lighting&Sound America Volume 9 Issue 10 October 2012
16 Flexi Busses plus L/R, L/C/R Master, 2 Solo Busses, 12x8 Matrix. .... The internal barn doors are exceptional. .... Tinsley said: “The trick to Betty was getting her out of the garage where she’s parked below…
-
Lighting&Sound America Volume 7 Issue 6 June 2010
All three configu- rations are available with an audio option; the 12x8 and 16x16 models are also .... Show fans will recognize these lines from “Opening Doors ,” in the Stephen Sondheim/George Furth musical Merrily .... So I found a small garage in the South Bronx, just 1,800 sq. ft.
-
Geotechnical Engineering for Disaster Mitigation and Rehabilitation
…into three parts which consists of816 elements and 1I76 grids, part I with 12X8 elements, part II … distortion may be manifested as cracking of walls and possibly loss of function of doors and windows. .... site is 55,000 m2 in plan area and consists of a shopping center and parking garage .
-
Lighting&Sound America Volume 11 Issue 10 October 2014
Worksurface 48 Flexi Channels 24 Flexi Aux/Sub Group Busses LR/LCR Master Buss 12x8 Full Processing Matrix 2 … show. “[Ayrton] MagicPanel 602s are used for the opening, when the LED door at the rear … ArrayCalc simulations taking full account of the typically reverberant interior of a former garage , courtesy of acoustics…
Indicates content that may require registration and/or purchase.