-
Supplier: Hyde Spring & Wire Co.
Description: HD 10 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children
- Wire Diameter: 262 inch
- Free Length (Inside Hooks): 39 inch
- Units: English Units
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #1 on the surface The #1 hinge is is located between the first and second door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #2 on the surface The #2 hinge is is located between the second and third door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts
-
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #3 on the surface The #3 hinge is is located between the third and fourth door panel sections Hinge barrel accepts 7/16" roller shaft Made from 14 gauge steel Carriage bolts
-
Supplier: HardwareSource, Inc.
Description: For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage door hinges Wheel diameter is 1-13/16" Sold
-
Supplier: Accuris
Description: Industrial, commercial, garage doors and gates \x96 Product standard, performance characteristics
-
Supplier: Accuris
Description: Industrial, commercial and garage doors and gates \x96 Information for use
-
Supplier: Accuris
Description: Industrial, commercial and garage doors and gates \x96 Safety in use of power operated doors \x96 Requirements
-
Supplier: Accuris
Description: Industrial, commercial, garage doors and gates \x97 Product standard, performance characteristics
-
Supplier: Allmark Door
Description: Allmark Door offers a line of Overhead Sectional Doors that will provide the durability and reliability that your company needs and wants. Our Overhead Sectional Doors are insulated, foamed-in-place, and offer the highest quality product. They are of high strength, reliable, and
- Application: Commercial, Industrial
- Features: Exterior Doors, Garage Doors
- Type: Roll Up Doors, Sectional Doors
-
Supplier: Allmark Door
Description: High-Speed Door will help your company save money. High-Speed Doors will allow your employees to be more productive, reducing the amount of time that they are waiting for doors to open and close. High-Speed Doors are up to 10 times as fast as a standard door moving
- Application: Commercial, Industrial
- Features: Exterior Doors, Garage Doors, Interior Doors, Window(s)
- Type: Roll Up Doors
-
Supplier: Chase Doors
Description: environment and a barrier from unwanted pedestrian traffic flow. Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim count plain weave
- Application: Commercial, Industrial
- Features: Garage Doors
- Type: Roll Up Doors
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 36 to 96 inch
- Height: 84 to 120 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Interior Doors, Window(s)
-
Supplier: UL Standards & Engagement
Description: diode testers, timing lights, fluid changing equipment, tire changers, tune-up testers, wheel alignment and balance equipment, and other similar equipment primarily for use in garages and service stations. These devices may be provided as a system of devices, including a console that houses
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the priceof automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam
- Width: 48 to 120 inch
- Height: 78 to 120 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Insulated, Interior Doors, Other, Window(s)
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Length: 84 to 120 inch
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Steel Guard Safety Corp.
Description: Birds, Bugs and Rodents Can Cause¦ Distraction Damage Disease Keep them out, and let fresh air in, with Mesh Curtain doors. Keep flying insects and birds out of your building and keep your facilities clean and compliant with health and safety codes with Steel Guard™s industrial garage
- Width: 96 to 168 inch
- Height: 96 to 168 inch
- Type: Air Doors, Screen Doors
- Application: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: The ideal cabinet for limited space provides shelf space and small bin storage. Our countertop units can sit on top of or under tables or where height is a concern. The 12-gauge steel all-welded construction gives long service and added security. The bins are 4 1/8" w x 7 3/8" d x 3" h and can hold
- Height: 36 inch
- Width: 36 inch
- Depth: 20 inch
- Type: Bin Cabinet, Shelving Cabinet
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our customers with
- Height: 68 inch
- Width: 22 inch
- Depth: 18 inch
- Use: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our customers with
- Height: 68 inch
- Width: 62 inch
- Depth: 18 inch
- Use: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our customers with
- Height: 68 inch
- Width: 82 inch
- Depth: 18 inch
- Use: Commercial, Industrial
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Diameter: 0.1875 inch
- Breaking Strength: 1,950 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the
- Diameter: 0.3125 inch
- Breaking Strength: 7,600 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is
- Diameter: 0.3125 inch
- Breaking Strength: 9,800 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: CSA Group
Description: transmittance (visible light transmission). These rating systems are beyond the scope of this Standard/Specification. Fenestration products not intended to be tested to this Standard/Specification include : (a) interior windows and doors (b) vehicular-access doors (garage
-
Supplier: ASTM International
Description: ability of elements of the building envelope to remain unbreached during a windstorm. Note 1-Exception: Exterior garage doors and rolling doors are governed by ANSI/DASMA 115 and are beyond the scope of this test method. 1.2 The specifying authority shall define the
-
Supplier: C&K Components
Description: Features/Benefits 4.5 x 4.5 mm footprint 0.55 mm thickness High number of cycles Symbol line identification Typical Applications MP3 accessories Bluetooth headset Remote controls Garage door opener
- Maximum Current: 0.05 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 12 volts
- Actuator Specifications: Flush Pushbutton
-
Supplier: CSA Group
Description: interior windows, interior accessory windows (IAWs), and interior doors (b) vehicular-access doors (garage doors) (See ANSI/DASMA 105, ANSI/DASMA 108, ANSI/DASMA 109, ANSI/DASMA 115, or other applicable DASMA Specifications) (c) roof-mounted smoke and heat-relief vents
-
Supplier: Diamond Wire Spring Company
Description: garage doors and various types of spring tensioning devices.
- Outer Diameter (OD): 0.375 inch
- Wire Diameter: 0.055 inch
- Free Length (Inside Hooks): 4 inch
- Maximum Load: 17.5 lbs
-
Supplier: ANVER Corporation
Description: Eight Pad Electric Powered Vacuum Lifter with Powered Tilter and Remotely Mounted High Flow Vacuum Pump Application: Lifting and Tilting Boxed Garage Door Panels 20 ft x 2 ft (6 m x 0.6 m) weighing up to 200 lb (91 kg)
- Maximum Load Capacity: 0.1 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Lee Spring Company
Description: attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position. Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers,
- Outer Diameter (OD): 0.12 inch
- Wire Diameter: 0.02 inch
- Free Length (Inside Hooks): 1.125 inch
- Maximum Load: 3 lbs
-
Supplier: Duracell, Inc.
Description: Specifications:Alkaline IEC: 4LR44 Volt: 6.0 Size (mm): 25 X 13 mAh: 105 Best uses:Medical devices Cameras Dog collar Invisible fence Garage door opener Equivalent to:4LR44, A544, PX28A, 476AF, 476A, V4034PX
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 0.105 ampere-hr
- Width / Diameter: 0.5118113 inch
- Height: 0.9842525 inch
-
Supplier: Newark, An Avnet Company
Description: Reflective Photobeam Sensor, range: up to 50ft (15m), 12-30VDC/VAC 60Hz 100mA, Monitored output: N.C./10k Resistor, Form C relay: 500mA@30VAC/VDC, dual-color LED for beam alignment, for outdoor gates/ garage doors/ etc, N.C. tamper
-
Supplier: Lee Spring Company
Description: clothes pins, clipboards, swing-down tailgates and garage doors,. Torsion springs are used for hinges, counterbalances and lever return applications. Sizes range from miniature, used in electronic devices, to large torsion springs used in chair control units. Load should be applied in
- Inner Diameter: 0.886 inch
- Outer Diameter: 0.787 inch
- Wire Diameter: 0.059 inch
- Spring Length: 0.236 inch
Find Suppliers by Category Top
Featured Products Top
-
Inductotherm Group companies manufacture Radyne I.T. (Induction Tempered) Spring Wire Lines, designed to produce spring wire suitable for cold coiling as used in a wide variety of wire-based products including automotive suspension springs, overhead garage door springs and general mechanical (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
. Learn more. What does UL stand for? Hose stream test from the UL 10 series of standards for fire doors, 1915 (top) and present day (bottom) UL stands for Underwriters Laboratories, which was the original name of our (read more)
Browse Codes, Standards, and Regulations Datasheets for UL Standards & Engagement
More Information Top
-
Safety Evaluation of the FuelMaker Home Refueling Concept: Final Report
… the gas supply line is broken, due to a vehicle impact with the HRA with failure of the supply pipe breakaway, or a gas supply overpressure This scenario assumes that the HRA is off, but the garage door is open, and someone … 1. 16x10 -6 .
-
Electrical Power & Energy Systems
0. 16x10 The heat load conducted into carriage through roof and door is a combined result of many different … Application Study on the Underground Garage Fire Ventilation By High Expansion Foam .
-
Draft Programmatic Environmental Impact Statement for Accomplishing Expanded Civilian Nuclear Energy Research and Development and Isotope Production Missions i...
… or fieldstonestructures include cabins, barns, churches, gravehouses, springhouses, storage sheds, smokehouses, log cribs, privies, henhouses, and garages . This door would be largeenough forpersonnel entry formajor maintenanceordecontamination operations. 8. 16x10 -6 .
-
Digital Fabrication
Next door below were silversmiths working above a frame gilder, and further along a prestigious upholsterer, and … … fronts, this DIY movement is opening the same road maps in different spaces, garages or research centers … Church with a plan of 16x10 arúin (ratio 8:5); d.
-
Computational Science - ICCS 2001
2.74x10-6 2. 16x10 -7 2.31x10-6 2.75x10-6 3.24x10-7 2.31x10 … … from wall-following to navigation with given heading and back to wall-following when a door occurred. … holder’s age, 2. policy holder’s gender, 3. area in which the vehicle was garaged , 4. rating of …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/2166/MarkJohll2009.pdf?sequence=3
… averaged over circular areas as depicted in Figure 4.6 with a 10. 16x10 .16 cm collimation … Just as the IED is often shrewdly improvised, the detonation procedure follows analogously; detonation methods include timed detonation, pressure detonation, remote frequency (cell phones or garage door openers) and manual triggering through a direct wire (Schubert, 2006).
-
Sustainability in Energy and Buildings
… U-values were calculated for a hypothetical house with a floor area of 16x10 m, an inside … Heated floor area [m²] house/ garage 210 … and bed rooms adjacent to these balconies through air inlets designed in the windows and balcony doors .
-
ISA FUTURE ENER - Future Energy: Opportunities and Challenges
1. 16x10 -6 … energy use characteristics of the res- idence such as size, insulation, number of doors and windows, shading … Heat pump water heaters are usually located indoors (typically in a garage ), but must be placed in …
-
Case-Based Reasoning Research and Development
4x1 +9x2 +1x3 +8x4 +15x5 +4x6 +17x7 +18x8 + +18x9 + 16x10 +7x11 +24x12 +18x → maximum! subject to … Belt Shoulder Anchor Plate ASM (L-Zone), Strip (Frame to Outer: H-Zone), Door Frame ASM from … … instance, in a hotel description the hotel category and the presence of a garage are content features.
-
Environmental Survey preliminary report, Savannah River Plant, Aiken, South Carolina
2. 16x10 -1 garage The doors tc, the storage .
Indicates content that may require registration and/or purchase.