-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 18
- Pitch Diameter: 0.75 inch
- Face Width: 0.25 inch
- Pressure Angle: 14.5°
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 18
- Pitch Diameter: 0.75 inch
- Face Width: 0.25 inch
- Pressure Angle: 20°
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 18
- Pitch Diameter: 0.75 inch
- Face Width: 0.25 inch
- Pressure Angle: 25°
-
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device.
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or
- Number of Teeth: 72
- Pitch Diameter: 2.25 inch
- Face Width: 0.1875 inch
- Pressure Angle: 25°
-
Supplier: QTC METRIC GEARS
Description: Module 1, 18 Teeth Brass Spur Gear with Finished Bore
- Number of Teeth: 18
- Pitch Diameter: 18 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 6 mm
-
Supplier: W.M. Berg
Description: Helical Gears are similar to spur gears with the exception that the teeth are cut at an angle to the axis of the shaft (helix angle). The helix cut creates a wider contact area enabling higher strengths and torques to be achieved. Though helical gear sets operate quieter
- Length: 0.4724412 inch
- Pressure Angle: 20°
- Gear Type: Helical Gear
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 18
- Pitch Diameter: 18 mm
- Face Width: 10 mm
- Length: 30 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 18
- Pitch Diameter: 54 mm
- Face Width: 30 mm
- Length: 45 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth.
- Number of Teeth: 18
- Pitch Diameter: 108 mm
- Face Width: 60 mm
- Length: 88 mm
-
Supplier: KHK USA, Inc.
Description: KHK KHG2-18L, Module 2, 18 Tooth, Left Hand, Ground Helical Gears
- Number of Teeth: 18
- Pitch Diameter: 36 mm
- Face Width: 16 mm
- Length: 29 mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Steel spur gears, 20 pressure angle, 6DP, with hubs, bored to size
- Number of Teeth: 618
- Pitch Diameter: 3 inch
- Face Width: 2 inch
- Bore Diameter (if applicable): 1.125 inch
-
Supplier: RS Components, Ltd.
Description: Delrin spur gear - 0.5 module 18 teeth
- Number of Teeth: 18
- Pitch Diameter: 9 mm
- Face Width: 3 mm
- Bore Diameter (if applicable): 3 mm
-
Supplier: Radwell International
Description: BEVEL PINION GEAR, 12 PITCH, STRAIGHT TOOTH, 18 TEETH, 20 DEGREE PRESSURE ANGLE, STEEL, REBOREABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: 1.1 This practice describes a two-part procedure for electromagnetic evaluation on gear teeth on mill and kiln gear drives and pinions. The first part of this practice details the ability to detect 100 % of surface-breaking discontinuities only in the addendum, dedendum, and
-
Supplier: ASTM International
Description: Note 1: Throughout the practice, "gear" means gear or pinion unless the gear is specifically identified. 1.1 This practice describes a two-part procedure for examination of gear teeth on mill and kiln gear drives and pinions using eddy current array (ECA)
-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Kinematics's double enveloping worm gearsets are custom made per application and
- Design: English, Metric
- Gear Type: Worm, Worm Wheel
-
Supplier: Electro-Sensors, Inc.
Description: are gear teeth, keyways, or bolt heads, and the circuitry achieves true zero-speed operation down to zero Hz. Each sensor is entirely solid state with no moving parts to wear out, providing a low maintenance rugged and long-lasting sensor. The HE950 sensors are powered by 5-24 VDC,
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 60 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: ZGC, Inc.
Description: maximum aperture, measured at a true T2.0. The Cooke S4 300mm lens is measured at a true T2.8. Focus and iris drive gears have the same diameter and position across all focal lengths reducing adjustment time when changing lenses: 140 teeth 0.8 Metric Module x 6.0mm Wide (98mm from
- Minimum Focusing Distance: 63.49996571001852 mm
- Filter Thread Diameter: 105 mm
- Length: 114.29993827803334 mm
-
Supplier: Dynalco
Description: This hall effect sensor is designed to sense ferrous material (gear teeth, hole or pin) for speed measurement down to zero-speed. The digital output is compatible with most PLC input cards. This sensor has a long reach (4.500 inches) and a 5/8-18 thread.
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Hymark/Kentucky Gauge
Description: size 15 and 4 standard ball bearing guiding carriages per carriage Rack-and-pinion drive module 2, drive pinion with 18 teeth = 120 mm/revolution Servo bevel gear D55, possible ratios 5:1, 10:1 and 15:1 1 standard carriage length 320 mm, special lengths available
- Stroke or X-Axis Travel: 4.724412 inch
- Rated Speed: 125.984251968504 in/sec
- Rated Force: 404.64 lbs
- Drive Type: Rack & Pinion
-
Supplier: RS Components, Ltd.
Description: sensor/target gap, and environmental temperature. All models are highly reliable and provide completely quality. Please ensure the sensor is mounted so that the center of the sensor face is over the center of the gear teeth or target. Ensure the mounted sensor is stable and vibration
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 18 to 100
- Pitch Diameter: 0.625 to 18 inch
- Face Width: 0.3125 to 2 inch
- Bore Diameter (if applicable): 0.25 to 1.5 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 14 to 60
- Pitch Diameter: 0.75 to 7 inch
- Face Width: 0.19 to 1.87 inch
- Bore Diameter (if applicable): 0.25 to 2 inch
-
Supplier: QTC METRIC GEARS
Description: Module 3, 18 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
- Number of Teeth: 18
- Pitch Diameter: 54 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 14 mm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 18
- Face Width: 79 mm
- Length: 480 mm
- Pressure Angle: 20°
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be
- Number of Teeth: 18
- Pitch Diameter: 0.42519708 inch
- Bore Diameter (if applicable): 0.1968505 inch
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 18
- Pitch Diameter: 36 mm
- Face Width: 28 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: QTC METRIC GEARS
Description: Module 2, 18 Tooth, Right Hand Ground Helical Gear with Finished 12mm Bore
- Number of Teeth: 18
- Pitch Diameter: 36 mm
- Face Width: 16 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: Schneeberger Inc.
Description: Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 320
- Pressure Angle: 20°
- Features: Ground Teeth, Other
- Material: Hardened Steel
-
Supplier: ATLANTA Drive Systems, Inc.
Description: We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally,
- Number of Teeth: 18
- Pitch Diameter: 95.49 mm
- Face Width: 55 mm
- Pressure Angle: 20°
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of gears available, they can be added to our clutches or purchased separately.
- Number of Teeth: 18
- Pitch Diameter: 0.75 inch
- Face Width: 0.25 inch
- Bore Diameter (if applicable): 0.502 inch
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
S1E10ZM... series, are supplied in 303 stainless steel. The metric gears in Modules 0.5, 0.8, & 1 are ISO Class 7 and are stocked in 5, 8 & 10 mm face widths. They have from 60 to 120 teeth and O.D.'s ranging from 50 mm to 150 mm. The inch gears are stocked in 24 (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
1/16”, 3/32”, 1/8”, 3/16”, with bore diameters of 1/8”, 3/16”, 1/4”, 3/8”. We carry spur gears with Fairloc® hubs, clamp hubs, brass inserts and set screws. If a standard spur gear doesn’t meet your specific requirements, our (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
during the life of the gear train. These gears are offered in both 303 Stainless Steel and 2024 aluminum and are designed to fit shafts ranging from 1/8" to 1/4" diameter. The suggested clearance between the bore and the shaft is .0001"/.0008". Stocked in 120, 96, 80, 72, 64 and 48 (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
interiors, gear teeth, slots, and recessed features, helping professionals capture more complete data for inspection and reverse engineering. DefinSight Software for Streamlined (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
pipe interiors and gear teeth. Designed for Comfort and Efficiency The KSCAN-X blends power with ergonomic design, ensuring seamless operation and a fatigue-free user (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
More Information Top
-
Production of Components by Rotary Forging of Sintered Preforms
18 tooth gear .
-
Communication Systems and Information Technology
1) Inductive proximity sensor and 2) 18 teeth gear .
-
http://dspace.mit.edu/bitstream/handle/1721.1/56578/2-007Spring-2005/NR/rdonlyres/Mechanical-Engineering/2-007Spring-2005/19028525-B35A-4B44-A8E7-3E87B35E0158/...
The 24 pitch 18 tooth gear .
-
PRTR SECOND GENERATION SHIM ASSEMBLY
An 18 tooth gear on the end of the liB II motor .
-
Design and Validation of a New 13L Heavy-Duty Diesel Engine Using Analysis-Led Design
Figure 18 Gear tooth contact model Figure 18 illustrates the gear tooth interaction model.
-
Experiments in micromanipulation and CAD-driven microassembly
The part was recognized and located by finding the center of the part and then searching for 18 gear teeth on the outer diameter and a notch on the inner diameter.
-
Ultra-Precise Assembly of Micro-Electromechanical Systems (MEMS) Components
The part was recognized and located by finding the center of the part and then searching for 18 gear teeth on the outer diameter and a notch on the inner diameter.
-
Experiments in micromanipulation and CAD-driven microassembly
Thepart was recognizedand located by finding the centerof the part and then searchingfor 18gear teeth on the outer diameterand a notch on the inner diameter.
-
CAD-driven microassembly and visual servoing
Thepart was recognized and locatedby finding the center of the part and then searchingfor 18 gear teeth on the outer diameter and a notch on theinner diameter.
-
Trends in the design of rotating tabletting machines (according to foreign sources)
The rotation is transmitted via the shaft 20 and the sleeve 21 with shear pins to the spiral gear wheel 19 which is engaged with the toothed gear 18 , which sits on the rotor 17.
Indicates content that may require registration and/or purchase.