-
Supplier: Kalamazoo Industries, Inc.
Description: A1,5C Collet Indexing Fixture Universal indexer with 24 space ring, 5C Collet taper in spindle nose. Takes 4″ chuck, 3 jaw, (not included) #1034 chuck. Head can be angled from 0 deg. to 100+ deg. Indexes quickly and easily, spindle locks in positive position. Can be dismantled in
-
Supplier: Kalamazoo Industries, Inc.
Description: 10C , 5C Collet Fixture Great for machining centers, drills, mills, stationary fixtures! 5C Collet Holding Fixture, Vertical or Horizontal, cast iron body. Collets held dead length no lateral part movement. Lever Close. Hardened ground thru hole spindle. Weight: 18 lbs. Model #
-
Supplier: Kalamazoo Industries, Inc.
Description: 1CC, 5C Collet Fixture for Chucks 5C collet chuck. For short runs. Chuck the OD in your power or manual chuck for quick set up on 5C collets. Don’t remove your power chuck just use the 1CC . 1/2 turn lock and release. Dead length !! Infinite adjustment of 5C collet by
-
-
Supplier: Kalamazoo Industries, Inc.
Description: LC Lever Collet Closer Use with Model 5C index fixture for quick collet closing. Thread onto rear threads of 5C collet, pull up to paralell position to close collet. Wt: 3 lbs. Model # LC
-
Supplier: Carr Lane Manufacturing Co.
Description: Accurate and versatile fixture for round, square, and hex-shaped workpieces (ideal for secondary operations on screw-machine parts). Uses standard 5C collets, including step collets for large diameters, expanding collets for ID clamping, and emergency collets for special
- Weight: 9.5 lbs
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
- Vise Features: Light-duty
-
Supplier: Compact Automation
Description: Collets are used worldwide in the metalworking industry for their high accuracy and high output gripping of tools and work pieces. Compact Automation Products has chosen 3 popular collet sizes: 1C, 3C and 5C to design our space efficient collet fixtures around. Two
-
-
Supplier: Reid Supply
Description: Collets are sleeve bushings that fit into collet chucks or machine spindles and hold small diameter tool workpieces. Firmly grips the tools and workpieces to keep them from wobbling or loosening during machining. Collets are used on cnc, milling machines, lathes, grinders, and
-
Supplier: Thermwood Corporation
Description: 1/16" ER-16 collet
-
Supplier: Thermwood Corporation
Description: 1/8" ER-11 collet
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: HMC Type Clamping range: ø.250" to ø1.000", increments of 1/16"
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: For coolant to cutting tool periphery Clamping range: ø.750" to ø1.250", increments of 1/16"
-
Supplier: Sunstone Engineering
Description: 1.0mm collet used with 1.0mm electrodes on the stylus of Orion pulse arc welders.
-
Supplier: Gesswein Co., Inc.
Description: Details 3/32"" (2.35mm), 1/8"" (3.2mm), and 3.0mm collets for all Power Hand straight rotary handpieces including: Z-08X, Z-15X, Z-20XS, Z-30X, Z-35XS, and Z-55X. These collets also fit Angle Rotary Handpieces: RZ-15X (90°) and CZ-15X (120°).
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Servo Rotary Head with Manual Collet Closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 68.3333333333333 rpm
- Minimum Indexing Increment: 0.001 degrees
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: Accuris
Description: DIE AND COLLET (TWO PIECE DIES WITH COLLETS)
-
Supplier: Accuris
Description: Collets for tool holders with taper ratio 1 : 10 - Collets, holders, nuts
-
Supplier: Vektek, LLC
Description: Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock
- Jaw Opening: 2.625 inch
- Jaw Width: 2.625 inch
- Weight: 5 lbs
- Vise Type: Collet Vise
-
Supplier: Newark, An Avnet Company
Description: LBP COLLET 1.7 - 2.2 C TYPE
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Tilting 2-Axis Rotary. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation. This unit has no collet closing capability as standard.
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
- Minimum Indexing Increment: 0.001 degrees
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Indexing, Tilting Table
-
Supplier: Enting Water Conditioning, Inc.
Description: 1/4" PTC Collet (Ring Inside)
-
Supplier: Haas Automation, Inc.
Description: 5C Collet Super-High-Speed 725 deg/sec indexing with manual collet closer. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Table Rotation Speed: 0.000166666666666667 to 120.833333333333 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle, Indexing
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Pneumatic Drive
-
Supplier: Snap-on Industrial Brands
Description: 1 TO 1 1/4 INCH SIZE 3 PIECE(S) 2 COLLETS 1 TO 1 1/4 INCH IN 1/4 INCH INCREMENTS SET CONTENT WILLIAMS[R] BRAND WITH STUD REMOVER/INSTALLER HOUSING
-
Supplier: Vektek, LLC
Description: Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC™ (Black Hard Coat) surfaces provide long life.
- Jaw Opening: 1.44 inch
- Jaw Width: 1.44 inch
- Vise Type: Collet Vise
- Vise Actuation: Hydraulic
-
Supplier: Newark, An Avnet Company
Description: LEP COLLET 1.0
-
Supplier: Vektek, LLC
Description: Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC™ (Black Hard Coat) surfaces provide long life.
- Jaw Opening: 1.44 inch
- Jaw Width: 1.44 inch
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
-
Description: Specifies the dimensions, materials and manufacturing requirements, and designation of collets for tools with parallel shanks and their corresponding holders and nuts. For non-standardized clamping devices these holders can be agreed upon between customer and supplier.
-
Supplier: Newark, An Avnet Company
Description: LEP COLLET 7.0 C TYPE
-
Supplier: Newark, An Avnet Company
Description: LSP COLLET 5.2 C TYPE
-
Supplier: CSA Group
Description: ISO 10897:2016 specifies the dimensions, materials and manufacturing requirements, and designation of collets for tools with cylindrical shanks and their corresponding holders and nuts. For non-standardized clamping devices, such as clamping devices specified in drawings, these holders can be
-
Description: High quality copper collet chucks are used with the PS-25 CD stud welder. The Pro Spot Industrial collet chucks hold various sized studs from #4-40 to 1/4"-20 and M3 to M6.
- Features: Other, Specialty / Other
-
Supplier: Aries Electronics, Inc.
Description: B16/B16M FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAEAMS-QQ-N-290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE-AMS-QQ-N-290 CONTACT CURRENT RATING: 3 amps
- Current Rating: 3 amps
- Operating Temperature: 105 C
- Number of Contacts: 8 to 40
- Contacts Pitch: 0.3 to 0.6 mm
-
Supplier: ASG, Division of Jergens, Inc.
Description: compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Collet chuck included: ER11 for 20M; ER16 for 28M The collet is not included
- Required Torque: 4.64601769911504 Ft-lbs
- Air Consumption: 13.3 SCFM
- Rated Free Speed (output): 1,000 rpm
- Weight: 1.91 lbs
-
Supplier: Aries Electronics, Inc.
Description: Au per MIL-G-45204 over 100μ [2.54μ] Ni per SEA-AMS-QQ-N-290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-01 CONTACT PLATING: 10μ [0.25μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SEA-AMSQQ-N-290 MINIMUM CONTACT CURRENT RATING: 1 amp at 5 VDC OPERATING TEMPERATURE: 221°F [105°C]
- Current Rating: 1 amps
- Operating Temperature: 105 C
- Number of Contacts: 2 to 48
- Contacts Pitch: 0.3 to 0.6 mm
Find Suppliers by Category Top
Featured Products Top
-
For 18 years, Suntech Advanced Ceramics has been dedicated to delivering precision-engineered ceramic solutions to the semiconductor and electronics industries. Our Die Bonding Collets are designed to provide: (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
typically come with two set screws positioned at 90 degrees for shaft clamping. Alternatively, they can be equipped with C-Flex’s patent-pending progressive clamp bushings for secure, mark-free clamping. Additionally, a collet-style shaft locking design for the lattice servo coupling is under (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Flexible Shaft Couplings C-Flex couplings are designed to connect two rotating shafts, accommodating large misalignments while transmitting high torque loads with zero backlash. Their construction ensures a low moment of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
normally provided with two set screws aligned at 90 degrees to each other for clamping to the shaft, however, they may be provided with C-Flex patent pending progressive clamp bushings, which will allow for secure mark free clamping of the coupling to a shaft. A collet style shaft locking design is (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
shaft clamping. Alternatively, they can be equipped with C-Flex’s patent-pending progressive clamp bushings for secure, mark-free clamping. Additionally, a collet-style shaft locking design for the lattice servo coupling is under development and will be available soon (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
What size should I select? C-Flex Bearing Company offers two types of pivot bearings in 10 sizes with 3 spring series for each size resulting in 60 different standard parts in addition to a large number of custom pivot bearings. Due to the fact that some of these (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
sealing grommet and internal collet for better wet leakage performance and cable retention. The unit’s innovative sealing structure offers stable protection and IP68 (24 hours at 1 meter) performance. Constructed of high-performance polymer material to ensure long-term stability, this (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
- 55°C / + 260°C Blind mating Bend relief colour codin Finger proof Index protection on mated condition IP50 Number of mating cycles > 1000 Latch retention force ( average ) 250 N UL compliant Knurled crimping collet (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Definition LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
12G-SDI 4K ULTRA HD Push-Pull connectors The unique link to the Ultra High Definition LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Research on Mini-Lathe conceptual design deduction based on fuzzy judgement
For example, a specific evaluation of the principle solution is processed as follows: There are three principle solutions for the subfunction of the workpiece clamp of mini-lathe: hi-speed chuck 1C , collet chuck 2C and drill chuck 3C .
-
COMPACT® Collet Closers
Collet closers are square body cylinders in 3 popular international standard collet sizes: 1C , 3C, and 5C.
-
Synthesis and Characterization of Iron(II) Thiocyanate Complexes with Derivatives of the Tris(pyridine‐2‐ylmethyl)amine (tmpa) Ligand
In contrast to earlier in- vestigations with this ligand, it could be demonstrated that this complex showed SCO behavior as well.[ 1c ,6] Collet and co-workers tried to “fine-tune” the tripodal li- gands for better SCO properties by mixing aliphatic …
-
A Cyclopeptide‐Derived Molecular Cage for Sulfate Ions That Closes with a Click
cryptophanes developed by Collet et al.[ 1c ] A carcerand has a closed surface that completely sur- rounds the guest molecule, thus preventing every possible .
-
Advanced Designs and Researches for Manufacturing
The sleeve crevice is recognized by a photoelectric sensor, when it is found, the drive sprocket stops rolling while the driven one begin to leave and the sleeve also leave in the collet (shown in Fig. 1c ), therefore the sleeve will fall …
-
Preferential Crystallization of a Helicene–Viologen Hybrid – An Efficient Method to Resolve [5]Helquat Enantiomers on a 20 g Scale
Secor,[28] Jacques, Collet ,[1b, 1c ] and Coquerel.[1a,2] In ad- .
-
Information Technologies in Biomedicine
Moreover, the model of a collet simulating the drill chuck was adapted - Fig. 1c .
-
pH/Thermosensitive Hydrogels Formed at Low pH by a PMMA‐PAA‐P2VP‐PAA‐PMMA Pentablock Terpolymer
Colloid Interface Sci. 1999, 4, 83; [ 1c ] J.-F. Berret, D. Calvet, A. Collet , M. Viguier, Curr. Opin.
Indicates content that may require registration and/or purchase.