Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO MOTOR, 120 WATT OUTPUT, 3000 RPM, PRE-WIRED, SPIRAL SHAFT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: using servo motors Applications with smalll servo motors Applications Automotive LED lighting systems
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Supplier: LAPP
Description: ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC.
- Number of Conductors: 4 to 6 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 8 AWG
-
-
Supplier: Aerotech, Inc.
Description: Design Features Use to retrofit your existing system with new controls; extend the life of your capital investment Supports 2 (standard) or 4 closed-loop servo axes Each axis has three-phase ±10 volt outputs to drive any amplifier FireWire enabled servo controller for simplified
- Number of Axes / Motors: 2 to 4
- Communication: Ethernet, IEEE 1394 (FireWire®)
-
Supplier: LAPP
Description: ÖLFLEX® SERVO FD 7DSL is a specially designedcontinuous flexing hybrid cable suitable forHiperface DSL® motor-feedback systems.It is EMC compliant. For fixed or stationaryapplications, ÖLFLEX® SERVO 7DSL is the rightcable.
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.441 to 0.622 inch
- Operating Temperature: -40 to 80 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: LAPP
Description: ÖLFLEX® SERVO 719 CY is a highly flexible and oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers.
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.331 to 1.131 inch
- Operating Temperature: -40 to 80 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: Radwell International
Description: SERVO DRIVE, MINIDRIVE SERIES, INPUT: 4 AMP 3 PHASE 200-230 V 50/60 HZ, OUTPUT: 4.3 AMP 3 PHASE 116 V 0-333.3 HZ 750 WATT, 2500P/R ENCODER, 14-18 AWG WIRE SIZE, NATURAL COOLING, ANALOG/STEPPER INTERFACE, FOR USE WITH MMD082A SERIES MOTOR, (R911281536). FREE 2 YEAR RADWELL
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR POWER SUPPLY CABLE, 4-WIRE, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0302889806988037 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.332743362831858 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00589696969357241 HP
- Continuous Current: 20 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are
- Other DC Voltage: 6 VDC
- Other Output Power: 0.0014742424233931 HP
- Continuous Current: 11 amps
- Continuous Torque: 0.0132743362831858 In-lbs
-
Supplier: Myostat Motion Control, Inc.
Description: Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be
- Other Output Power: 0.268044076980564 HP
- Continuous Current: 2.2 to 3.6 amps
- Continuous Torque: 5.30973451327434 In-lbs
- Rotor Inertia: 0.0025488 oz-in-sec²
-
Supplier: Myostat Motion Control, Inc.
Description: Integrated Motion Modules The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be
- Other Output Power: 0.536088153961128 HP
- Continuous Current: 4 amps
- Continuous Torque: 9.64601769911504 In-lbs
- Rotor Inertia: 0.0048144 oz-in-sec²
-
Supplier: Lapp Tannehill
Description: +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : UL TC-ER|UL WTTC|CSA AWM I/II A/B FT4|CSA CIC/TC|CE LVD 2006/95/EC APPLICATION : High flexing applications; connecting power between the supply and servo motors drives
- Number of Conductors: 8 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 16 AWG
- International (mm2): 16 mm2
-
Supplier: Lapp Tannehill
Description: TPE jacket. Alpha part number ALPSF61221CY-OR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61221CY OR005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper
- Number of Conductors: 8 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 14 AWG
- International (mm2): 14 mm2
-
Supplier: Lapp Tannehill
Description: TPE jacket. Alpha part number ALPSF61220CY-OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61221CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper
- Number of Conductors: 8 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 14 AWG
- International (mm2): 14 mm2
-
Supplier: Lapp Tannehill
Description: TPE jacket. Alpha part number ALPSF61221CY-OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : SF61222CY OR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series SF AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 + 2 pair CONDUCTOR MATERIAL : Tinned copper
- Number of Conductors: 8 #
- Rated Voltage: 0.6 kilovolts
- North American (AWG): 12 AWG
- International (mm2): 12 mm2
-
Supplier: H2W Technologies
Description: High Speed Low cost positioning stage solution No servo tuning required Multiple forcers on a single platen Applications: Pick and Place Wire bonders Parts transfer Fiber optic The Dual Axis Linear Stepper Motor consists of 2 main parts: Moving Forcer Assembly: The forcer
-
Supplier: Haida International Equipment Co., Ltd.
Description: power transmission screw moves up and down the middle of the crossbar, the crossbar above and below the beam with two fixtures to achieve tensile specimens, compression test. Tensile Test Machine Features Motor system: Panasonic servo motor +Servo driver +High precise
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Radwell International
Description: POWER CABLE, 10 METER LENGTH, FOR MR-J2 SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
-
Description: Drive for Brushless and Asynchronous Motors High performance drive Brushless and asynchronous motors control From 2 to 150 Arms continuous current Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback Positioner with speed
- Number of Axes / Motors: 1
- Supply Voltage (AC): 230 to 480 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 4 amps
-
Supplier: Cicoil Corporation
Description: Ideal for Hi-Flex Motion Applications Designed for 1KW, 2KW and 3KW Servo Motors Shielded Power and Signal Wires for 1, 2 or 3 Servo Axes
- Operating Temperature: -65 to 165 C
- North American (AWG): 14 to 28 AWG
- Cable Length: 3 to 12 ft
- Rated Amperage: 8 to 27 amps
-
Supplier: Bartell Machinery Systems, LLC
Description: A SWS Hexagonal Bead Winder constructed from a machined fabricated steel body housing both the former and pay-on drive motors (A.C. brushless servos). The winder is capable of winding beads from 13” to 25” diameter. The wire cutter, positioned at the end of the pay-on wheel
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Special Features Usable for many different Coreless DC motors thanks to the wide range of power supply voltage: +12V to +50V. No need to prepare a complicated control power supply because of a single power supply. Encoder signal can be used for speed-feedback, in addition to DC tacho signal.
- Maximum Output Voltage: 20 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Aerotech, Inc.
Description: two-axis servo drive for Aerotech’s AGV series scanners Infinite Field of View (IFOV) seamlessly combines AGV and servo motion to expand the scanner work area Full servo state control with “zero-tracking error” eliminates speed-related part distortion such as necking on circles
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Aerotech, Inc.
Description: Design Features Output power of 10 A peak 2-phase AC line input CE approval Linear power stages Digital current, velocity, and position loops for improved motion stability Optional integrated encoder multiplier for higher throughput and reduced wiring Flexible design provides ability to drive
- Digital Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Supply Voltage (AC): 85 to 240 volts
-
Supplier: Cicoil Corporation
Description: EZ-Flexx™ Motion Series Plus Ideal for Hi-Flex Motion Applications Shielded Power and Signal Wires in a Compact Flat Cable For 1, 2 or 3 Servo Axes Rated for More Than 10 Million Flexing Cycles Easy to Separate and Strip Cicoil's EZ-Flexx™ Motion Series Plus cable is available
- Number of Conductors: 26 to 78 #
- Operating Temperature: -65 to 165 C
- North American (AWG): 22 to 28 AWG
- Cable Length: 3 to 12 ft
-
Supplier: Glebar Company Inc.
Description: The CAM.2 micro-grinding machine is capable of manufacturing complex medical guidewires, dental, and small precision parts for various industries. Combining the latest in multi-axis servo motor control, submicron positioning, and an to easy to use 15" touchscreen interface, the
- Rotary Speed: 3,600 rpm
- Power: 3 HP
- Automation: Automatic / Indexing, Windows® / PC Control
- Features: Cabinet / Enclosure, Other, Variable / Multi-speed
-
Supplier: Advantech
Description: 4-axis EtherCAT Motion Module with CiA402 Device Profile Max. 5 MHz, 4-axis pulse output Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode BoardID is switchable Easily visible LED indicators on board to do diagnosis Direct wire to servo drive to save terminal board
- Server Type: Network Server
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Koike Aronson/Ransome, Inc.
Description: *Backlash control of table within .0005” per inch of radius. *Visual “Home” indicator (pointer) for rough zeroing of axis. *Auxiliary brake in drive train activates when motor is de-energized. ROTATION 2 to Zero RPM Variable Speed @ 30,000 Lbs In Torque; (User supplied/ Koike Aronson
- Type: Manipulator / Lifter
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: channel Voltage: 0~480V, can be customized Number of Channels: 2 channels of compressed air, 6 channels for signal wire, can be customized Connector: lead wires and terminals Customized installation method, continous transmit power & signal for industrial equipment Description
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Cosen Saws, USA
Description: lift take-in roller system • AC Servo Motor coupled with planetary gearbox enabling high torque and low speed capability • Smooth, pulse free feeding from 2 mm/min to 2000 mm/min Safety • Interlock design in electrical and hydraulic system • Conduits protection measure • "Alert
- Cutting Capacity: 15.7 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Aerotech, Inc.
Description: stepper motor types at up to 320 VDC operating voltage and 30 A peak current capability. The current loop and servo-loop are closed digitally to assure the highest level of positioning accuracy and rate stability. This allows loop closure rates of up to 20 kHz and allows digital and
- Number of Axes / Motors: 1 to 3
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
-generation iron-core coil and magnet track components. Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The compact profile (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
: 400 W (1/2 HP)* Round Shaft, PS Geared Type, and Electromagnetic Brake Type Available Single-Phase/Three-Phase 200-240 VAC * 600 W (4/5 HP) is planned for Q4 release To learn more about Oriental Motor’s new line-up of servo motors, contact the (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
2.1” high and 5.3” in diameter (53x135mm). This size advantage makes it possible to apply the mechanical benefits of a direct coupling between a servo motor and a load in tighter spaces than ever before. Machine designers can use SGM7F to make automated machinery more compact, freeing up (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
, consisting of an automatic transformer, a DC servo motor, a feedback detection circuit, and a control unit. Its working principle is: the feedback circuit monitors the output voltage in real time. When the grid voltage fluctuates, the control unit drives the servo motor to operate, drives the carbon (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Servo Motor delivers: Compact High-Performance Design: 25mm diameter, 61.5–85.5mm length, 24V operation with metal CNC gearbox. (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
buildup, especially in compact systems requiring continuous precision and reliability under harsh operating conditions. The SL Series servo motors are engineered to solve these challenges with high slot (read more)
Browse DC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Product Overview The 10 mm, 12 V micro DC servo motor is engineered for precision and durability. With a metal CNC gearbox, it delivers consistent performance for demanding applications in medical devices, robotics, and more, offering high-speed capability, reliable (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Manufacturing Engineering and Automation II
1-pressure sensor, 2 - wire ,3- servo motor , 4-rotary encoders, 5-electric cabinet, 6-hydraulic pump bracket, 7-constant pump, 8-suction pipe, 9-filter, 10-return pipe, 11- valve plate for pump Fig. 1 Servo Energy- saving Oil Supply System …
-
Engineering Solutions for Manufacturing Processes
1, servo motor 2 , pulley 3, wire rope 4, vertical strut 5, pulley 6, the top servo motor .
-
Arduino Robotics
// Connect servo motor signal wire to Arduino pin 2 , red wire to +5v, // and black wire to GND - then upload to test.
-
Wearable haptic display by the use of a Particle Mechanical Constraint
For example, a robot arm [ 2 ], wire system driven by servo motor [5, 6] or pneumatic cylinder [3] is used as the actuator.
-
Fabrication and feedback control of an articulated microarm
We use one servo motors (S03T 2 BB, GWServo) to pull two wires .
-
Biomechanical analysis of the accommodative apparatus in primates
1: linear stage with DC servo motor , 2 : force transducer, 3: leaf springs, 4: piano wire , 5: scleral shoe .
-
Virtual Reality
There are three spokes spaced at 120 de- grees from each other (number 1); • guy wires used to transform the traction force exerted by the servo motors via the nylon cables, into a torque (number 2 ); • the elastic surface, driven …
-
FY01 LDRD Annual Report
2 ) The second method also relied on a detached W arc for droplet heating and used a servo - motor to drive the wire and droplet to the location on the workpiece where the laser beam was focused.
-
3-D Active Antenna for contact sensing
Fig. 2 shows an overview of the developed 3D Active Antenna which is composed of two DC servo motors , and a piano wire with the length of 210 m and dimeter of 0.8 mm, and a two- axis moment sensor.
-
Digital manufacturing technology for spring coiling
Fig.1 shows the working board layout of one kind of commonly used coiler, where, number 2 is core axis located in the board center, and the wire is pushed out through … … axis which driven by servo motor , number 6 is a …
Indicates content that may require registration and/or purchase.