-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are
- Outer Diameter (OD): 0.75 inch
- Inner Diameter (ID): 0.648 inch
- Wire Diameter: 0.051 inch
- Free Length: 3 inch
-
Supplier: Lee Spring Company
Description: Compression Springs. Ends: All Lee Spring Stock Compression Stock Springs, except BANTAM Mini Springs, Instrumentation Series Compression Stock Spring and Lite Pressure™ Compression Stock Spring Series, feature squared and ground
- Outer Diameter (OD): 0.45 inch
- Wire Diameter: 0.045 inch
- Free Length: 1.38 inch
- Solid Height: 0.394 inch
-
Supplier: D.R. Templeman Company (The)
Description: Compression springs are cylindrical, concave, convex, conical, variable pitch and preset.
- Outer Diameter (OD): 0.25 inch
- Inner Diameter (ID): 0.19 inch
- Wire Diameter: 0.03 inch
- Free Length: 1.125 inch
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring. The spring force of stainless steel spring is lower than that of carbon steel spring, the hardness is lower than that of carbon steel wire, but the service life is long; carbon steel spring wire is easier to rust than
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Industrial Gas Springs, Inc.
Description: Micro compression gas springs offer users many advantages due their small size and low force. The table below shows our standard sizes. Micro springs are also available in 316 stainless steel and in custom strokes and lengths. All are charged to the force
- Absorber Stroke: 1 inch
- Compressed Length: 2.86 inch
- Extended Length: 3.86 inch
- Cylinder Diameter or Maximum Width: 0.47 inch
-
Supplier: Pyromation
Description: of this catalog for product selection. The assemblies feature 316 stainless steel sheaths and ungrounded isolated junctions. They are available with aluminum or stainless steel explosion-proof connection heads. Note: The "S" dimension will measure 1/4" longer than
- Diameter or Width Range: 0.25 inch
- Probe Features: Available as an Assembly, Spring Loaded
- Base, Noble and Refractory Metal Type: E, J, K, T
- Application Options: Explosion Proof, Transmitter Output (e.g. 4-20 mA)
-
Supplier: Pyromation
Description: catalog for product selection. The assemblies feature 316 stainless steel sheaths. They are available with aluminum or stainless steel explosion-proof connection heads. Note: The "S" dimension will measure 1/4" longer than specified when the spring is in the
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Single Bag Housings: #1, #2, #3 and #4 sizes #1 and #2 sizes: 304L, 316L or Carbon Steel construction Band clamp or swing bolt lid closures Stainless steel compression spring Standard 2” FNPT side inlet and bottom outlet connections Adjustable stainless
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Water
- Filtration Product: Coolants, Oil
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: several advantages over other types of springs. These include: Space savings: Gap wave springs have a smaller physical size compared to other types of springs, making them ideal for applications where space is limited. Low spring rate: The spring rate of a gap wave
- Material: Stainless Steel
-
Supplier: Acrolab Ltd.
Description: catalog for product selection. The assemblies feature 316 stainless steel sheaths. They are available with aluminum or stainless steel explosion proof connection heads. Note: The "S" dimension will measure 1/4" longer than specified when the spring is in the
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Probe Features: Available as an Assembly
-
Supplier: ISC Sales, Inc.
Description: Stainless Steel or Carbon Steel construction for a wide range of chemical compatibility Clamp or Swing Bolt closures Stainless steel compression spring provides positive bag sealing Adjustable stainless steel leg assembly 1/4″ FNPT gauge
- Maximum Liquid Flow: 30 to 180 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Other, Water
-
Supplier: Tempco Electric Heater Corporation
Description: Style 3 - Rigid Straight Bayonet RTD Style 4 - Rigid 45° Bend Bayonet RTD Style 5 - Rigid 90° Bend Bayonet RTD Design Features:3/16" diameter stainless steel probe Operating temperature: 392°F (200°C) standard 900°F (482°C) available One-time adjustable 1/8"-27 NPT brass
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Probe Configuration: Angled Probe, Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
-
Supplier: DeZURIK, Inc.
Description: Non-slamming No maintenance High backpressure rating 1”-2” cracking pressure Will not corrode, warp or freeze open or shut Available in diameters from 4" (100mm) to 96” (2400mm) Materials Of Construction Body (WF-1 Only): Carbon steel (standard) Ductile iron 304 Stainless Steel
- Valve Type: Check Valves
- Media: Water
-
Supplier: U.S. Plastic Corporation
Description: 120F. Vacuum to 120 psi, 8.3 bar. Main components and valves: glass-filled polypropylene. Thumb latch: glass-filled polypropylene. O-rings: EPDM. Compression nuts: white polypropylene. Springs (not in flow path) 316 stainless steel. Lubricants: Krytox PFPE (inert).
- Connection Type: Barbed
-
Supplier: McWane Plant and Industrial
Description: of 2” allowing for piping insulation on all sizes of valves. BODY: High quality one-piece casting provides consistent uniformity. Body is available in Wafer or Lug style. Body materials include carbon steel (WCB) and stainless steel (CF8M). INTEGRALLY CAST DISC POSITION STOP:
- Valve Size: 2 to 36 inch
- Valve Type: Butterfly Valves
-
Supplier: Equipto Electronics Corporation
Description: Stainless Steel, which is galvanically compatible with gasket material. We offer R1, R3, R4 & R5 versions of our racks. R1 racks are shipped ready for user installed gasketing. The gasketing material for R3 racks is beryllium copper spring-finger gasketing; this gasketing does
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 36 inch
- Features: EMI/RFI Coating
-
Supplier: Rotor Clip Company, Inc.
Description: Multi Turn, Metric. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force.
- Outer Diameter (OD): 0.9448824 inch
- Wire Diameter: 0.018110246 inch
- Free Length: 0.600000324 inch
- Solid Height: 0.329921438 inch
-
Supplier: Smalley
Description: the wave crests aligned. The need to use a key locating device, or to insert a shim between individual springs is not necessary. Because the spring is integrally formed, the wave peaks hold their configuration. As a replacement for helical compression springs,
- Outer Diameter (OD): 0.562 inch
- Inner Diameter (ID): 0.375 inch
- Wire Diameter: 0.06 inch
- Free Length: 0.195 inch
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Outer Diameter (OD): 0.18110246 inch
- Wire Diameter: 0.017716545 inch
- Free Length: 0.6692917 inch
- Solid Height: 0.161023709 inch
-
Supplier: RS Components, Ltd.
Description: ODACE 10 RESSORTS + OUTIL
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Compression and Die Springs
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Industrial Nested Wave Springs OEM Custom 17-7ph Stainless Steel Material Description: Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested
- Outer Diameter (OD): 2.750001485 inch
- Solid Height: 0.205118221 inch
- Spring Rate: 1,382.9976428226519 lbs/in
- Features: Other / Specialty
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Outer Diameter (OD): 0.24 inch
- Wire Diameter: 0.038 inch
- Free Length: 0.75 inch
- Solid Height: 0.407 inch
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.909843011 inch
- Spring Rate: 41.28436398681987 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Outer Diameter (OD): 0.3 inch
- Wire Diameter: 0.042 inch
- Free Length: 0.44 inch
- Solid Height: 0.23 inch
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Compression springs apply a force by compressing or pushing on them. Typically they are cylindrical helical springs made out round wire. However they can be made conical, oval, barrel or virtually any other shape. The wire can also be round, square or rectangular. Our stock
- Outer Diameter (OD): 0.975 inch
- Inner Diameter (ID): 0.705 inch
- Wire Diameter: 0.135 inch
- Free Length: 2.5 inch
-
Supplier: Diamond Wire Spring Company
Description: Helical compression springs are designed and used to resist applied compressive forces or to store energy in the push mode. Compression springs are the most common spring configuration and are found in many applications such as automotive, aerospace and consumer
- Outer Diameter (OD): 0.12 inch
- Inner Diameter (ID): 0.078 inch
- Wire Diameter: 0.016 inch
- Free Length: 1.5 inch
-
Supplier: ASRaymond
Description: Compression Springs Material: music wire or stainless steel Outside diameter: from .047" (1.20mm) to 1.937" (49.2mm) Load: from 0.19lb (0.85N) to 353lbs (1569N) Free length: .120" (3.05mm) to 6.0" (152.4mm) Lengths up to 12.0" (305mm) are available in the Heavy Duty and
- Outer Diameter (OD): 0.12 inch
- Wire Diameter: 0.014 inch
- Free Length: 0.5 inch
- Solid Height: 0.168 inch
-
Supplier: Reid Supply
Description: With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . SSS-205
- Outer Diameter (OD): 0.187 inch
- Free Length: 20 inch
- Features: Other / Specialty
- Material: Stainless Steel
-
Supplier: W.B. Jones Spring Company
Description: Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require.
- Outer Diameter (OD): 0.625 inch
- Inner Diameter (ID): 0.443 inch
- Wire Diameter: 0.091 inch
- Free Length: 20 inch
-
Supplier: EQYO
Description: OmniShield® EMI / RFI Shielding Springs The OmniShield® product line is composed of four high-performance spring types capable of handling extreme service conditions while exhibiting excellent EMI/RFI shielding properties. Saint-Gobain has been making these cross-section
- Spring Rate: 2.1 to 24.3 lbs/in
- End Configuration: Closed / Squared Ends
- Material: Copper Base Alloy, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Cross-section Compression (Garter, Meander, etc.)
-
Supplier: Precipart
Description: SPRINGS Micro Springs Ø of wire from 0.03 mm Ø of springs from 0.17 mm Compression Springs Ø of wire 0.03 – 2.0 mm Ø of springs from 0.17 mm Traction Springs and Tension Springs Ø of wire 0.1 – 1.5 mm Ø of springs from 0.4 mm Torsion
- Wire Diameter: 0.001181103 to 0.0787402 inch
- Coil Shape: Barrel, Conical, Straight
- Material: Brass, Copper Base Alloy, Stainless Steel
- Features: Other
-
Description: allows for custom-manufactured spring products with impressively fast delivery, having automatic CNC potential for products up to .625 diameter wire. Extensive material options and wide range of available wire diameters have enabled Atlantic Spring to become a recognized leader in
- Wire Diameter: 0.006 to 0.625 inch
- Coil Shape: Barrel, Conical
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Description: Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft,
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Barrel, Conical, Cross-section Compression (Garter, Meander, etc.), Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Features: Other / Specialty
Find Suppliers by Category Top
Featured Products Top
-
Our 316L stainless steel gas springs are extremely rust resistant, making them a great choice for applications in salt water or other harsh environments. We use medical grade 316L stainless steel for the (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
while maintaining strength and reliability. Rotor Clip offers alloys suited to these challenges, including AISI 316 stainless steels for corrosion resistance, and other biocompatible implantable alloys like Elgiloy that provide corrosion (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
. Material Options Stainless Steel (17-7PH, 316) (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Here's what sets us apart: 316L Stainless Steel – Lower carbon content (<0.03%) = maximum corrosion resistance in saltwater Withstands harsh marine conditions – Salt spray (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
travel: 8 mm Don’t apply pull forces in adjusted position This gas spring can NOT be used as a limit stop Available with valve Available in stainless steel AISI 316L or 304 (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
" to 2", made of 301 Stainless Steel and are provided with at least one punched hole in the free end for fastening purposes. The maximum recommended load per spring ranges from .23 lbs. to 40.9 lbs. SDP/SI manufactures small mechanical components and assemblies, servicing a wide (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
%. Manufactured from high-quality materials including 65Mn, 60Si2MnA, 50CrVA, and stainless steels (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
As mechanical systems become smaller and more highly integrated, engineers often need to maintain required spring force while working within increasingly limited axial space. Conventional round-wire compression springs can consume valuable installation space and increase overall assembly size (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley
More Information Top
-
Nanosized Carbon‐Supported Manganese Oxide Phases as Lithium–Oxygen Battery Cathode Catalysts
The sealing of the system was ensured by two Teflon O rings and the contact between cell components by a 316 Ti stainless steel compression spring .
-
Stock Springs - Nasa Tech Briefs :: NASA Tech Briefs
Lee Spring (Brooklyn, NY) offers Type 316 stainless steel stock compression springs in wire sizes from 0.006" through 0.072".
-
Economical High Pressure Single Piston Pump 8 0 mL min Max Flow 230 VAC from Cole-Parmer
Fluoroloy G® (PE) standard piston seal, sapphire pistons and seats, ruby ball checks, PCTFE valve seals, gold-plated stainless steel springs , and 316 stainless steel compression -type fittings .
-
High pressure piston pump dual piston 0 2 to 10 0 mL min 5000 psi 115 VAC from Cole-Parmer
Fluoroloy G® (PE) standard piston seal, sapphire pistons and seats, ruby ball checks, PCTFE valve seals, gold-plated stainless steel springs , and 316 stainless steel compression -type fittings .
-
HUNDREDS OF NEW SPRINGS IN LEE SPRING’S LATEST PRODUCT CATALOGUE | News | The Engineer
200 more sizes of the company’s Lite Pressure compression springs in type 316 stainless steel have also been added.
-
MICROCELLULAR PROCESSING OF FLUOROPOLYMERS
AND THE DESIGN OF A MICROCELLULAR FOAM
EXTRUSION SYSTEM FOR WIRE COATING
This motion deflects a 316 stainless steel diaphragm and compresses the return spring .
-
Bilco’s J-AL Floor Door Now Available With Standard Stainless Steel Hardware
Type J-AL doors will now be supplied with type 316 stainless steel hardware throughout, including forged hinges, compression springs and tubes, hold open arm, slam lock, and fasteners.
-
Bilco’s J-A Floor Door Now Available With Standard Stainless Steel Hardware
Type J-AL doors will now be supplied with type 316 stainless steel hardware throughout, including forged hinges, compression springs and tubes, hold open arm, slam lock, and fasteners.
-
Bilco’s J-AL Floor Door Now Available With Standard Stainless Steel Hardware
Type J-AL doors will now be supplied with type 316 stainless steel hardware throughout, including forged hinges, compression springs and tubes, hold open arm, slam lock, and fasteners.
-
Prototyping Conventionally Wound High-Frequency Magnetic Sensors for ITER
A Type 316 stainless steel ~SS- 316 ! core mechanically supports the ceramic body, which is mounted on it by sprung compression —hence the in- dividual wire spacers ~the combs!—and also improves thermal conduction.
Indicates content that may require registration and/or purchase.