-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 180 VDC
- Other Output Power: 1 HP
- Continuous Current: 5.2 amps
- Gearbox Efficiency: 82 %
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 12V, 5RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:5rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:68.1mm; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS DC MOTOR DRIVER, 5.5V 0.2MA; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:20mA; Output Voltage:5.5V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 314W, 2310RPM, 24VDC, 2.5NM; DC Motor Type:Brushless; Supply Voltage VDC:24V; Rotational Speed Max:2310rpm; Torque Max:2.5N-m; Power Rating:314W; Motor Size:-; External Length:-; Product Range:SQ75 80 350 SMI22 CAN Series
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly reliable
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 4 to 4,096 : 1
- Diameter / Width: 0.393701 inch
- Housing Length: 1.6929143 to 2.4015761 inch
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 3 to 6 VDC
- Continuous Current: 0.7 amps
- Shaft Size: 0.0787402 inch
- Shaft Speed: 10,100 rpm
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00589696969357241 HP
- Continuous Current: 20 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Transmotec
Description: DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless
- Number of Axes / Motors: 1
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 11 to 40 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 3 VDC
- Other Output Power: 0.000455674930866959 HP
- Continuous Current: 5 amps
- Continuous Torque: 0.00442477876106195 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0154125344263824 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.0230088495575221 In-lbs
-
Supplier: WorldWide Electric Corporation
Description: following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field supply provided
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: DigiKey
Description: PERMANENT MAGNET DC MOTOR, 2 HP,
- Other DC Voltage: 180 VDC
- Other Output Power: 1.9982685938901046 HP
- Continuous Torque: 70.025 In-lbs
- Shaft Speed: 1,800 rpm
-
Supplier: Johnson Pump, An SPX Brand
Description: These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of
- Maximum Discharge Flow: 14.520000000000001 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Discharge Size: 0.75 inch
- Media Temperature: 131 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER 3V-5.5V 8SOIC Product overview: TC648VOA from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 5.5 volts
- Operating Temperature: 0 C
- Features: Motor Speed Controller, Other
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor control, and one
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, one LIN transceiver, four half-bridges for DC
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Beckhoff Automation LLC
Description: The KL2552 Bus Terminal enables direct operation of two DC motors. It is galvanically isolated from the K-bus. The speed is specified by the automation device via a 16 bit value. Connection of an incremental encoder enables a simple servo axis to be realized. Typical motor
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Robust 48V, 200W Roller Motor The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically designed to
- Other Output Power: 200 HP
- Continuous Current: 9 amps
- Continuous Torque: 2.5 In-lbs
- Shaft Speed: 300 to 1,000 rpm
-
Supplier: Infineon Technologies AG
Description: To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), four half-bridges for DC motor control, and one 32 bit serial peripheral
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: four half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Dart Controls, Inc.
Description: A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a barrier
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 10 Amps, 5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 240 (208) VAC, 3 PH, 20 Amps, 5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
Supplier: Anaheim Automation, Inc.
Description: Integrated spur gearbox, compact Size and power density
- Other DC Voltage: 48 VDC
- Rotor Inertia: 0.568 oz-in-sec²
- Gearbox Ratio: 3 to 150 : 1
- Housing Length: 5.63 inch
-
Supplier: Beckhoff Automation LLC
Description: The KL2542 Bus Terminal enables direct operation of two DC motors. It is galvanically isolated from the K-bus. The speed or position is specified by the automation device via a 16 bit value. Connection of an incremental encoder enables a simple servo axis to be realized. The output
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 14 Amps, 7.5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Classic Automation LLC
Description: PowerFlex - 120VAC 1PH 2.5 Amps 0.37 kW 0.5 HP, Frame Size A, IP20 (Open), LED Display, Fixed Digital Keypad, No CE Compliant Filter, No Brake Drive
-
Description: Low-voltage 3-phase brushless DC motor controller for floor fans, ceiling fans, and table fans. DC 12/24 V input, chord wave, no Hall control. Power: 0–35 W, with speed control. 5-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 4.5V-5.5V 24DIP
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 4.5 volts
- Operating Temperature: -20 to 150 C
-
Supplier: Utmel Electronic Limited
Description: IC MOTOR DRIVER 4.5V-5.5V 44PLCC
- Continuous Output Current: 1.5 amps
- Supply Voltage (DC): 4.5 volts
- Operating Temperature: -20 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.160826446188338 HP
- Continuous Current: 2 to 15 amps
- Continuous Torque: 4.7 In-lbs
-
Supplier: Beckhoff Automation LLC
Description: The EL7342 EtherCAT Terminal enables direct operation of two DC motors. It is galvanically isolated from the E-bus. The speed or position is specified by the automation device via a 16 bit value. Connection of an incremental encoder enables a simple servo axis to be realized. The
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V, compatible with various UAV designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Specifications Voltage range: 6–29 V; normal operating voltage: 12 V DC No load: airflow 15.5 L/s, current 6.51 A Rated at maximum efficiency: airflow 8.11 L/s, current 7.15 A Maximum vacuum: 5.77 kPa; maximum output power: 21.47 W (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
4.5V and offers an operating frequency between 170Hz and 400Hz, ensuring versatility in different applications. The motor’s steel shaft provides durability, while the (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
This compact DC gear motor is designed to provide stable and efficient power transmission in precision-driven systems. With multiple gearbox options and flexible voltage configurations, it supports reliable operation across a wide range of applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. This means that each take must produce the perfect shots, for “Cut take 2!” is seldom an option. In this particular case, an 8-m-long and 2.5-m-wide rubber dinghy with a 200 hp outboard motor was chosen as the “assault vehicle”. The inflatable was suitable for transporting (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
CR4 - Thread: Installation of Solar System
So, are you saying that if I have a large industrial fan that uses a 1000 Hp AC motor, I could switch to a DC motor and only need a 200 Hp motor (45 / 8 ~= 5 , so 1/5 of 1000 .... Still 12v module and 12v battery but 120v in series.
-
CR4 - Thread: DC Motor For Emergency
Since the machine would run at about rated current at 120V / 5 kW the losses are the same as at rated voltage. .... Caution 7 - The torque of a DC motor depends on field current x armature current - so one could be in trouble dropping … than rated -- needs clarification of rating at 1750 rev/min (i.e. is it 15 hp or a lower figure).
-
Shopping In Electrical - Big Bruin
Model: ECX09H1EBA-R63/D 5XHJ1 Magnetic Motor Starter, Iec Style, Nonreversing, Coil Volts 208vac, 50/60 Hz, Number … Amps Ac 32, Overload Relay Amp Setting 9 To 45a, Hp @ 1 Phase - 120v 2, Hp @ 1 Phase - 230v 5 , Hp @ 3 Phase … Peak Output Power 5000W, Number of Outlets 2, Outlet Type Hardwired 3Prong Outlet, DC Connection Input Terminals…
-
250 MW single train CFB cogeneration facility. Annual report, October 1993--September 1994
…thermal sensorand blown fuse detectorincluded Two set of exciter field shunts Two dc- dc isolation transducers One .... 6 5 4. .... Z,OOOV, 0.90 PF Motors >500 HI? .... 4KV Motors ~ 3 0 0 HP . .... 460 V and 120V /1 phase .
-
co motor123 - offers from co motor123 manufacturers, suppliers, exporters & wholesalers
DC brushless ... .... 123 DIALAPAK 0-1000F 120V -AC TEMPERATURE CONTROLLER D277525 HONEYWELL MEASUREX VME-320CPU P28615 DSP TIMER MODULE ... .... RELIANCE 8C10 IMPAK PLUS VS AC 0.75 HP 115V-AC 11.3A AMP MOTOR DRIVE RELIANCE 010BZ7507701G 1 JA DUTY MASTER XE AC 5 HP ...
-
Design and Construction of a Human Powered Vehicle Seating Simulator
for Diagnostic Testing.
Figure 5 : The seat and its connections. .... During a test were the motor was spun then intentionally shorted, the momentum actually pulled up the .... The electric motor used was a high efficiency NGM "in wheel" solar car drive motor rated to 10 hp at 120v and three phases. .... A three phase rectifier is used to bring the output of the motor to DC .
-
Code issue new perm. above ground pool - Self Help Forums
…rods, "charged" used to covert minerals to chlorine and even though it is DC /low he wants … and ready to go when he came and had to add a pull box (had 5 ) 90's). .... As for a 1.5 hp motor for an above ground , no kidding! .... I am thinking about getting a 2 speed 120v pump this 1st year or early next to…
-
CR4 - Thread: Question About VFD/VSD AC Drives Input
Super Quiet Honda inverter generators 2KW a piece@ 120V ...Yes, I think a 5HP VFD would require a ~3700 Watt generator. .... What is the 5 HP electric motor going to be powering? .... phase alignments your output voltage will likely appear to be a slowly changing DC output that cycles…
-
Interagency Advanced Power Group meeting minutes
DC . .... 2 TO 5 TIMES RATED SPEED. .... CONTROLLED MOTOR CHARACTERISTIC FOR ACTUAL LOAD DEMAND. .... • CONTRACT AWARDED TO SUNDSTRAND • DELIVERY DATE, AUGUST 1991 • 6POLE,0-750Hz,0- 120V (L-N) • HYPERCO-50,14 MIL LAMINATIONS • PEAK: 300 lb. in, 14,600 RPM, 70 hp .
-
CONTROL TECHNIQUES: Focus 1 Analog DC Drives With Solid-state, Full Wave Design
• Jumper programmable for: line voltage (115‑230 VAC), armature voltage (180/90 VDC), motor current (5.5/7.5/10 .... * Requires Adobe Acrobat 5 or higher. .... The Focus analog DC control units have proven themselves for many years as one of the most .... DYNAMIC BRAKING KIT FOR 0.33HP@ 120V & 1.5HP@240VAC. .... DYNAMIC BRAKING KIT FOR BOTH: 0.5 HP @ 120V AND 2HP @ 240VAC .
Indicates content that may require registration and/or purchase.