-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 600VAC 600AMP IEC
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 600VAC 50AMP IEC
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH + HANDLE 600VAC 30AMP
-
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 600VAC 200AMP IEC
-
Supplier: Radwell International
Description: DISCONNECT SWITCH 30AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Omni Metalcraft Corp.
Description: Our standard disconnect switch is an IEC style, fully enclosed Nema 4x, non fused, 3-pole, 600VAC, 30 amp with auxillary contact.
-
Supplier: Waytek, Inc.
Description: Leviton LDS30-AX 30 Amp Non-Fused PowerSwitch Disconnect Switch Manufacturer: Leviton Category: Battery Disconnects Non-metallic enclosure, PBT enclosure resists impact, abuse, and corrosion Watertight, dust-tight, submersible, and suitable for high pressure, high
-
Supplier: Allied Electronics, Inc.
Description: 25 Amps, 600 VAC (Max.), Motor Disconnect Switches and Accessories
-
Supplier: Allied Electronics, Inc.
Description: 600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches General use rating from 25 A to 150 A⁄600 V Toggle switches Non-fused switch DIN Rail and panel mount available
-
Supplier: DigiKey
Description: DISCONNECT SWITCH 600VAC 400AMP
-
Supplier: Allied Electronics, Inc.
Description: 600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches Toggle switches Non-fused switch DIN Rail and panel mount available Snap on auxiliary contacts Available as rotary switches for extended or direct handle
-
Supplier: nVent Electric
Description: Open-Style, Non-Fused Disconnect Switches The S-5000 Series open-style, non-fused disconnect switches offer superior switching capabilities according to the new UL98B standard for photovoltaic applications. These switches have been ETL certified by Underwriters Laboratories. This new
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURE, DISCONNECT SWITCH, 40AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-100A-3P-LL-UL 02050011UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100E-FTU-100A-3P-LL-UL 02050011UL includes wiring lugs, has an operating voltage of 600 V AC and
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 100 amps
- Number of Poles: 3
- Trip System Type: Electronic Unit
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100N-FTU-100A-3P-LL-UL 02050076UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100N-FTU-100A-3P-LL-UL 02050076UL includes wiring lugs, has an operating voltage of 600 V AC and
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 100 amps
- Number of Poles: 3
- Trip System Type: Electronic Unit
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-100A-2P-LL-UL 02040011UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100E-FTU-100A-2P-LL-UL 02040011UL 02040001U includes wiring lugs, has an operating voltage of 600 V AC
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 100 amps
- Number of Poles: 2
- Trip System Type: Electronic Unit
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-80A-3P-LL-UL 02050009UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 80 amps. The UTE100E-FTU-80A-3P-LL-UL 02050009UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 80 amps
- Number of Poles: 3
- Trip System Type: Electronic Unit
-
Supplier: VAST STOCK CO., LIMITED
Description: Emergency Stop Switches / E-Stop Switches DISCONNECT SWITCH 600VAC 600AMP IEC
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, SWITCH FUSE, 3 POLE, 60 AMP, 600 V AC MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 200-AMP, 3-POLE, 600-VOLTS, NEMA-1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: nVent Electric
Description: General Electric Type TDA variable-depth operating mechanisms for disconnect switches up to and including 200 A as well as operator mechanisms or SPECTRAFLEX? cable operators for circuit breakers up to 600 amp.Siemens ITE MAX FLEX? flange-mounted variable-depth operating handles
-
Supplier: Mile-X Equipment, Inc.
Description: heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged Includes 10 ft. 4/0 cables with full-power jaw clamps Quick disconnect red plug for plug-to-plug operation Includes reverse polarity and dead short
-
Supplier: Leviton Manufacturing
Description: 40 Amp, 600V, Three-Pole, Three Phase AC Motor Starting Switch, Suitable as Motor Disconnect, Toggle, Industrial Grade, Non-Grounding, Back & Side Wiring, - Black
- Mechanical Life: 6,000
- Maximum Current Rating: 40 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum Power Rating: 20 HP
-
Supplier: MCG SURGE PROTECTION
Description: remote relay contacts. Filtering standard on all XT models. Low impedance, internal high current disconnect switch 20 Year No-Nonsense Warranty. Lifetime Replaceable Modules.
- Maximum Surge Current: 200,000 amps
- AC Energy Absorption: 54,000 joules
- Operating Temperature: -40 to 158 F
- Features: 120, 120/240, 2-Wire, 208, 220, 240, 277, 3-Wire, 346, 380, 4-Wire, 480, 600, Audible Alarm, Computer Rooms, Delta, Integral Disconnect, MOV, Medical Facilities, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Self-Diagnostics, Surge Counter, Visual Indicators / LEDs
-
Supplier: Aggreko
Description: Weatherproof panels Totally portable with wheels, lifts, and eyes Panels are equipped with cam-lok and/or twist-lok, depending on the model, and range in size from 100 to 2,000 amp load centers and disconnects 2,000 and 3,000 amp rental switchboards allow for connection directly
- Maximum Current: 600 amps
- Main Device: Breakers, Fusible
- Style: Ground Mounted
- Panels: Single-Panel
-
Supplier: Caterpillar Electric Power
Description: Control circuit disconnect plug and drive inhibit switch for safe maintenance Components accessible for inspection and maintenance without removal of the switch or the power conductors Mechanical indicator and contact chamber cover designed for inspection, safety and position
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Mersen
Description: Amp-Trap 2000® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: Amp-Trap 2000 SmartSpot time-delay A2D-R fuses provide IEC Type 2 no damage protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A2D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to
- Voltage Rating: 250 volts
- Current Rating: 400 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Hammond Manufacturing Company Inc.
Description: operators for ABB circuit breakers up to 800 amp. Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp. C-H Westinghouse: C361 flange mounted disconnect switches
- Length / Height: 78.74 inch
- Width/Diameter: 31.5 inch
- Depth: 23.62 inch
- Type: Electronic and Instrument Enclosures, Modular Enclosures
Find Suppliers by Category Top
Featured Products Top
-
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
The VICFUSE VHS Switch Disconnector is designed for use with NT and NH series fuse links. It generally consists of two parts — the seat and a corresponding melt-loading cover — in a half-sealed structure. The condition of the fuse and the status of the blown-fuse indicator (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Disconnect switches play a crucial role in ensuring the safety of both equipment and personnel by facilitating the rapid shutdown of incoming power. At Altech, we offer competitively priced 80A switches, recognized as the smallest in the industry, which incorporate advanced silver contacts (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
Type: Equipment Leakage Circuit Interrupter (ELCI) Voltage: 120 VAC to 600 VAC (see propduct configuration table) Operating Voltage Range: 85% to 110% of rating Current: Up to 40, 50, and 60Amps (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Line Gard 40, 50, AND 60 AMP PERMANENT SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
12 Added Models: 208 V: 50 & 60 HP; 480 V: 125 HP HV600 IP55/UL Type 12 with Disconnect Switch Added Models (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
having to mount large, heavy, and expensive enclosures in your buildings. • HV600 IP55/UL Type 12 Drive with Disconnect Switch Available Models: 208 VAC: 3 to 40 HP; 480 VAC: 3 to 75 HP The addition of an integrated disconnect switch to our standard HV600 IP55/UL Type (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
-directional Eddicy contactor is notable for its high current carrying capacity and its high energy efficiency, making it perfectly suited to switch power in a small space and in applications with energy recovery, such as the PDU of modern e-vehicles. The C800 has a making capacity of up to 4,500 amps, can (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
More Information Top
-
http://www.galco.com/techdoc/wieg/sn4_cp.pdf
** The 400 amp disconnect switch and the 600 amp disconnect switch will only fit catalog number SDN12603812A (see page F2).
-
Reliability and availability assessment of electrical and mechanical systems
… 232 233 234 235 181 229 230 231 238 239 Switch, Automatic Transfer, 7600 amp Switch, Disconnect, Enclosed, 0-600V Switch, Disconnect, Enclosed, 25KV Switch, Disconnect, Enclosed, >600Vc=5KV Switch, Disconnect, Fused, DC, 0- 600 amp Switch , Disconnect , Fused, DC, >600 amp …
-
$600-$700 Fuses - Electrical - Grainger Industrial Supply
• Disconnect Switch 70 to 600 Amp , 60VDC, for TPL Fuses .
-
$400-$500 Fuses - Electrical - Grainger Industrial Supply
• Disconnect Switch 70 to 600 Amp , 60VDC, for TPL Fuses .
-
$600-$700 Fuses - Electrical - Grainger Industrial Supply
• Disconnect Switch 70 to 600 Amp , 60VDC, for TPL Fuses .
-
http://www.galco.com/techdoc/hmnd/1447s_cp.pdf
3 The 400 amp disconnect switch and the 600 amp switch will only fit catalog number 1447S46L12.
-
BUSSMANN Disconnect Switch - Fuse Holders - 4CX16|15100-412 - Grainger Industrial Supply
This disconnect switch , 70 to 600 amp , 60VDC, is for TPL fuses.
-
EC Online Newsletter: Green Plug Among Product Innovators At RetailVision Spring 2008
EDSR-23 combines a 30 Amp , 600 Volt AC safety disconnect switch and NEMA locking receptacle in one enclosure, making for faster installation, easier maintenance, and longer device life...
-
Leviton Expands PowerSwitch Safety Disconnect Switch Line Offering Disconnect Switch And Locking Receptacle In One Enclosure
EDSR-23 combines a 30 Amp , 600 Volt AC safety disconnect switch and NEMA locking receptacle in one enclosure, making for faster installation, easier maintenance, and longer device life.
-
Safety and Disconnect Switch Accessories - Grainger Industrial Supply
• Replacement Switch, Non Fused, Disconnect Switch Size 30 Amp , Max Voltage 600 .
Indicates content that may require registration and/or purchase.