-
Supplier: Analytical Technology, Inc.
Description: disinfection while minimizing disinfection by-products, the concentration of chlorine dioxide must be precisely maintained. Unlike on-line colorimetric and most amperometric monitors, Q45H systems utilize a membrane-covered polarographic sensor that does not require the addition
-
Supplier: OMEGA Engineering, Inc.
Description: The FCLTX series free chlorine sensors feature amperometric measurement technology. They are designed for use in water treatment disinfection applications and for use with chlorine dioxide or chlorine generators, pools, etc. The sensors are available in
- Features: Temperature Compensation
- Measured Parameter: Free Chlorine
- Operating Temperature: 32 to 113 F
- Output Options: Analog current signal
-
Supplier: Hach
Description: Are you looking for real-time monitoring of chlorine dioxide to inform your process decisions? The 9187 sc Chlorine Dioxide (ClO2) Sensor is an online, single-channel industrial sensor that measures ClO2 in drinking water treatment plants, distribution
- Built-in or Self-calibration: Yes
- Display Type: Digital Display
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Interface Options: Serial
-
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 0.03 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per
- Features: Intrinsically Safe
- General Gas Types: Combustible Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
-
Supplier: Sensidyne, LP
Description: Minimum Indicated Concentration .............. 0.16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per
- Features: Intrinsically Safe
- General Gas Types: Combustible Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
-
Supplier: Endress+Hauser, Inc.
Description: skin irritation. The CCS240 and CCS241 sensors are applied for measurement of chlorine dioxide in the following fields: Drinking water treatment Pool water treatment Industrial water treatment Your benefits Minimum flow rate for
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Chlorine Dioxide
- Operating Temperature: -4 to 140 F
- Response Time: 120 seconds
-
Supplier: DigiKey
Description: Chlorine Dioxide (CIO2) Sensor
- Operating Temperature: -4 to 122 F
-
Supplier: Global Detection Systems Corp.
Description: The GDS-48 Remote Sensor accepts catalytic bead combustible sensors, SmartIR infrared combustible sensors, and Photoionization VOC sensors and can be used to detect combustible gas, carbon dioxide and volatile organic compounds such as benzene or toluene.
- Electrical Outputs: Analog Current
- Features: Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, Trace
-
Supplier: Compur Monitors, Inc.
Description: Easy to install and easy to use The controller as well as the power supply and the common alarm module clip on to a DIN rail. The remote sensor heads and any alarm or recording devices connect to terminals on the front of the controller. The Statox 501 controller has three relays for alarm 1
- Application: Confined Space Monitoring
- Display: Digital
- Mounting Type: Fixed
- Specific Gas Types: Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine (PH3)
-
Supplier: Pem-Tech, Inc.
Description: Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas
- Electrical Outputs: Analog Current, Switch
- Features: Hazardous Environments
- General Gas Types: Toxic Gas
- Measurement Type: %LEL, Trace
-
Supplier: Global Detection Systems Corp.
Description: The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX CX gas monitors or
- Electrical Outputs: Analog Current
- Features: Hazardous Environments, Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, Trace
-
Supplier: Pem-Tech, Inc.
Description: Model PT295 is a microprocessor-based sensor for toxic gas detection in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head
- Electrical Outputs: Analog Current, Switch
- Features: Hazardous Environments
- General Gas Types: Toxic Gas
- Measurement Type: %LEL, Trace
-
Supplier: Pem-Tech, Inc.
Description: based addressable sensor for toxic gas detection. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a
- Electrical Outputs: Analog Current, Switch
- Features: Hazardous Environments
- General Gas Types: Toxic Gas
- Measurement Type: %LEL, Trace
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company with
- Features: Hazardous Environments
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Chlorine Dioxide (ClO2)
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company with
- Features: Hazardous Environments
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Chlorine Dioxide (ClO2)
-
Supplier: RainWise, Inc.
Description: Rainwise offers customized turnkey weather monitoring solution.
- Electrical Outputs: Analog Current, Switch
- Features: Hazardous Environments
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, Trace
-
Supplier: optek-Danulat, Inc.
Description: The model AF46 is an advanced, dual channel Ultraviolet (UV) absorption sensor with two additional lamp reference compensation channels. This sensor is designed for inline operation and provides accurate measurements with great repeatability, linearity and resolution. The AF46 is used
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Bromine, Total Chlorine, Free Chlorine, Chlorine Dioxide, Hexavalent Chromium, Copper, Fluoride, Hydrogen Peroxide, Iodine, Iron, Nickel, Ozone, Peracetic Acid, Phenols
- Operating Temperature: 32 to 104 F
-
Supplier: optek-Danulat, Inc.
Description: The model AF45 is a single channel Ultraviolet (UV) absorption sensor with a lamp compensation reference channel. The sensor is designed for inline operation and provides extremely accurate concentration measurements with great repeatability, linearity and resolution. The AF45 can be
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Bromine, Total Chlorine, Free Chlorine, Chlorine Dioxide, Hexavalent Chromium, Copper, Fluoride, Hydrogen Peroxide, Iodine, Iron, Ozone, Peracetic Acid, Phenols
- Operating Temperature: 32 to 104 F
-
Supplier: optek-Danulat, Inc.
Description: The model AF26 is a dual channel absorption sensor designed for inline applications. It accurately measures color or color changes and can be used in a variety of industrial processes, from sanitary CIP/SIP applications to high-pressure, high-temperature industrial applications.
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Ammonia, Total Chlorine, Free Chlorine, Chlorine Dioxide, Hexavalent Chromium, Copper, Hydrogen Peroxide, Iodine, Iron, Ozone, Peracetic Acid, Phenols
- Operating Temperature: 32 to 104 F
-
Supplier: optek-Danulat, Inc.
Description: The model AF45-EX is a single channel UV absorption sensor with an additional lamp reference channel. The sensor is designed for inline operation and provides accurate concentration measurements with great repeatability, linearity and resolution. The AF45-EX can be used in hazardous
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Bromine, Total Chlorine, Free Chlorine, Chlorine Dioxide, Hexavalent Chromium, Copper, Fluoride, Hydrogen Peroxide, Iodine, Iron, Ozone, Peracetic Acid, Phenols
- Operating Temperature: -22 to 104 F
-
Supplier: Analytical Systems Int’l. Keco
Description: The regulated d.c. power supply provides a constant standing voltage. The gas diffuses through a porous filter and contacts the surface of the sensor element. A change in resistance occurs that is proportional to the concentration at gas applied. This signal is then amplified and sent to the
- Electrical Outputs: Analog Current
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Multi Gas
-
Supplier: Honeywell Analytics, Inc.
Description: simplifies maintenance procedures. The intrinsically safe smart sensors are supplied pre-configured and can be ‘hot swapped’ without having to remove power to the detector, saving time and money during commissioning and routine servicing. A remote sensor mounting kit is available that
- Electrical Outputs: Analog Current
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen (H2), Hydrogen Chloride (HCl)
-
Supplier: Linde North America, Inc.
Description: , Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Fluorine, Phosgene, Chlorine Dioxide, Ammonia, Hydrogen Cyanide, Nitric Oxide, Ethylene Oxide, Carbon Dioxide.
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Single Gas
- Operating Humidity: 20 to 90 %
-
Supplier: RKI Instruments, Inc.
Description: Twenty one sensors to install, battery is built into the housing
- General Gas Types: Toxic Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Ammonia (NH3), Arsine (AsH3), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Nitrogen Oxides (NxOx), Oxygen (O2), Ozone (O3),
-
Supplier: Honeywell Analytics, Inc.
Description: Steel. It has a large backlit LCD display, simple 4 button operation, 3 fully configurable relay outputs and selectable sink, source or isolated 4-20mA signal. The sensor and transmitter is common for all gas types. Sensor The Apex Sensor can be mounted directly on the
- Electrical Outputs: Analog Current, Switch
- Features: Hazardous Environments, Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Acme Engineering Products
Description: The Acme GasPost toxic gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. ? The 4-20mA transmitter is designed for standard 2-wire loop-powered operation where the output is supplied via
- Electrical Outputs: Analog Voltage, Analog Current, Switch
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: Trace
- Number of Gases Sensed: Multi Gas
-
Supplier: Endress+Hauser, Inc.
Description: Liquisys M CCM223 / 253 is a transmitter for free chlorine and chlorine dioxide. It is available as a panel-mounted housing (CCM223) or field housing (CCM253). The modular design of the Liquisys M CCM223 / 253 allows easy adaption of the transmitter to a variety of customer
- Display Type: Digital Readouts
- Features: Automatic Calibration, Temperature Compensation
- Instrument Type: Portable
- Local Interface: Digital Front Panel
-
Supplier: Linde North America, Inc.
Description: Cam lock attachment Disposable - 2 year life Limited training required for use 7 sensor options IP65 rated Bump test docking solution Sensors Single: Oxygen, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Chlorine, Ammonia Dual: Carbon Monoxide/Hydrogen Sulphide
- Number of Gases Sensed: Single Gas
- Operating Humidity: 5 to 95 %
- Operating Temperature: -4 to 122 F
- Specific Gas Types: Oxygen (O2), Sulfur Dioxide (SO2), Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S)
-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Features: Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
-
Supplier: Linde North America, Inc.
Description: Sulphide, Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Phosgene, Ammonia, Hydrogen Cyanide, Nitric Oxide, Ethylene Oxide.
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL
- Number of Gases Sensed: Multi Gas
- Operating Humidity: 20 to 90 %
-
Supplier: Det-Tronics
Description: gases added soon): hydrogen sulfide (H2S) hydrogen (H2) oxygen (O2) carbon monoxide (CO) nitrogen dioxide (NO2) ammonia (NH3) chlorine (Cl2) sulfur dioxide (SO2) A complete GT3000 detector consists of a
- Electrical Outputs: Analog Current
- Features: Hazardous Environments, Intrinsically Safe
- General Gas Types: Toxic Gas
- Measurement Type: %Volume, Trace
-
Supplier: RS Components, Ltd.
Description: a stable baseline level. FECS40-1000 - Carbon monoxide. FECS41-250 - Nitric Oxide. FECS42-20 - Nitrogen Dioxide. FECS43-20 - Sulphur Dioxide. FECS44-100 â?? Ammonia (low concentration). FECS44-1000 â?? Ammonia (high concentration). FECS45-10 - Chlorine. FECS50
- Instrument Type: Detector
- Operating Temperature: -4 to 122 F
- Response Time: 60 seconds
- Specific Gas Types: Chlorine (Cl2)
-
Supplier: RS Components, Ltd.
Description: a stable baseline level. FECS40-1000 - Carbon monoxide. FECS41-250 - Nitric Oxide. FECS42-20 - Nitrogen Dioxide. FECS43-20 - Sulphur Dioxide. FECS44-100 â?? Ammonia (low concentration). FECS44-1000 â?? Ammonia (high concentration). FECS45-10 - Chlorine. FECS50
- Instrument Type: Detector
- Operating Temperature: -4 to 122 F
- Response Time: 60 seconds
- Specific Gas Types: Chlorine (Cl2)
-
Supplier: Electro Optical Components, Inc.
Description: preferentially allows hydrogen to pass through and blocks larger molecules such as hydrogen sulfide (H2S), carbon monoxide (CO), carbon dioxide (CO2), methane (CH4), ammonia (NH3), halogens like chlorine (Cl2), and nitrous oxides (NO, NO2). Compared with other technology used in
- Measurement Type: %Volume
- Number of Gases Sensed: Single Gas
- Operating Temperature: -4 to 212 F
- Specific Gas Types: Hydrogen (H2)
-
Supplier: CO2Meter.com
Description: oxygen sensors can be sensitive to the following: Alcohols greater than 5% Hydrogen peroxide (H2O2) greater than 3% Sodium hypochlorite (NaClO, commercial bleach) greater than 3% Gaseous sulfur dioxide (SO2) or chlorine (CL2) If
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: oxygen sensors can be sensitive to the following: Alcohols greater than 5% Hydrogen peroxide (H2O2) greater than 3% Sodium hypochlorite (NaClO, commercial bleach) greater than 3% Gaseous sulfur dioxide (SO2) or chlorine (CL2) If
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: oxygen sensors can be sensitive to the following: Alcohols greater than 5% Hydrogen peroxide (H2O2) greater than 3% Sodium hypochlorite (NaClO, commercial bleach) greater than 3% Gaseous sulfur dioxide (SO2) or chlorine (CL2) If
- Specific Gas Types: Oxygen (O2)
-
Supplier: CO2Meter.com
Description: oxygen sensors can be sensitive to the following: Alcohols greater than 5% Hydrogen peroxide (H2O2) greater than 3% Sodium hypochlorite (NaClO, commercial bleach) greater than 3% Gaseous sulfur dioxide (SO2) or chlorine (CL2) If
- Specific Gas Types: Oxygen (O2)
-
Supplier: RS Components, Ltd.
Description: a stable baseline level. FECS40-1000 - Carbon monoxide. FECS41-250 - Nitric Oxide. FECS42-20 - Nitrogen Dioxide. FECS43-20 - Sulphur Dioxide. FECS44-100 â?? Ammonia (low concentration). FECS44-1000 â?? Ammonia (high concentration). FECS45-10 - Chlorine. FECS50
- Instrument Type: Detector
- Operating Temperature: -4 to 122 F
- Response Time: 25 seconds
- Specific Gas Types: Nitrogen Dioxide (NO2)
-
Supplier: RS Components, Ltd.
Description: a stable baseline level. FECS40-1000 - Carbon monoxide. FECS41-250 - Nitric Oxide. FECS42-20 - Nitrogen Dioxide. FECS43-20 - Sulphur Dioxide. FECS44-100 â?? Ammonia (low concentration). FECS44-1000 â?? Ammonia (high concentration). FECS45-10 - Chlorine. FECS50
- Instrument Type: Detector
- Operating Temperature: -4 to 122 F
- Response Time: 25 seconds
- Specific Gas Types: Nitrogen Dioxide (NO2)
-
Supplier: Honeywell Analytics, Inc.
Description: replaced with a new one. The toxic detectors are supplied pre calibrated for easy installation and provide an industry standard 2 wire 4-20mA loop output. User connections are Exd, while front end Intrinsic Safety (IS) design allows for easy exchange of the replaceable sensor while powered.
- Electrical Outputs: Analog Voltage
- Features: Hazardous Environments
- General Gas Types: Combustible Gas
- Measurement Type: %LEL, Trace
-
Supplier: Compur Monitors, Inc.
Description: components including the sensor for proper operation. The sensor is dynamically tested via an internally generated target gas which assures that its’ response and recovery meet acceptable performance specifications. If a fault is detected in any of the components, it immediately
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Specific Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Hydrocarbons, Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Sulfur Dioxide (SO2)
-
Supplier: Conspec Controls Inc.
Description: Combustible Gas Sensors. The Series P2065 provides state-of-the-art versatility in monitoring of analog signals and allows the operator to select the ranges of operation as well as the two programmable alarm set points for activating the relay outputs. A linear analog output signal (0 - 5 VDC
- Electrical Outputs: Analog Voltage, Analog Current
- Features: Hazardous Environments, Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: MSA Safety
Description: measure concentrations of toxic gas (chlorine dioxide, hydrogen cyanide and phosphine) or percent oxygen. Purpose-built for superior dust and water protection, excellent impact resistance and excellent RFI performance. Unit detects O2, ClO2, HCN and PH3
- Application: Personal Exposure Monitoring, Confined Space Monitoring
- Display: Digital
- Features: Audible or Visual Alarms, Data Logger, Self Calibration
- General Gas Types: Toxic Gas
-
Supplier: Electro Optical Components, Inc.
Description: preferentially allows hydrogen to pass through and blocks larger molecules such as hydrogen sulfide (H2S), carbon monoxide (CO), carbon dioxide (CO2), methane (CH4), ammonia (NH3), halogens like chlorine (Cl2), and nitrous oxides (NO, NO2). Compared with other technology used in
- Electrical Outputs: Analog Current
- Features: Data Logger
- Instrument Type: Monitor
- Measurement Type: Trace
-
Supplier: Honeywell Analytics, Inc.
Description: Acts as the nerve center of a modular gas detection network by providing continuous monitoring of up to 96 sensors The Manning AirAlertTM 96d multichannel gas monitoring system is designed for installation and operational simplicity for continuous monitoring and control of toxic
- Electrical Outputs: Analog Voltage, Switch
- General Gas Types: Combustible Gas
- Number of Gases Sensed: Multi Gas
- Operating Temperature: -4 to 122 F
-
Supplier: Pem-Tech, Inc.
Description: Model PT2008 Monitor interfaces with up to 64 Ultra 1000 series sensors, toxic and combustibles over wireless network. Operating frequency is 900 MHz. Displays sensor gas reading and status like sensor calibration, fault and battery voltage. Also available with real time data
- Application: Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Switch
- Features: Audible or Visual Alarms, Controller, Data Logger, Hazardous Environments
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring and
- Electrical Outputs: Analog Voltage, Analog Current
- Features: Temperature Measurement
- General Gas Types: Combustible Gas
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring
- Electrical Outputs: Analog Voltage, Analog Current
- Features: Temperature Measurement
- General Gas Types: Combustible Gas
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Compur Monitors, Inc.
Description: You always know what is going on in your plant: Gas detection system Statox 505 compliant to SIL 2 Standard Intelligent Gas Sensors for AsH3, Cl2, ClO2, CO, COCl2, H2, H2S, HCl, HCN, HF, N2H4, NH3, NO2, O2, O3, PH3 and SO2 The Statox 505 new 4 â€" 20 mA Transmitter for
- Application: Confined Space Monitoring
- Display: Digital
- Mounting Type: Fixed
- Specific Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine (PH3), Other
-
Supplier: MSA Safety
Description: , hydrogen sulfide, sulfur dioxide, ammonia, chlorine, VOCs, and many others depending upon sensor configuration. Rugged overmolded polycarbonate housing provides unsurpassed durability, including ability to survive 10-ft. (3m) drop; IP65-certified. Field-proven integral pump
- Application: Personal Exposure Monitoring, Confined Space Monitoring
- Display: Digital
- Features: Audible or Visual Alarms, Interchangeable Probes, Hazardous Environments, Intrinsically Safe, Sampling Pump
- General Gas Types: Toxic Gas, Combustible Gas
-
Supplier: Bacharach, Inc.
Description: The most powerful, accurate portable refrigerant detector 1 ppm Minimum Detectable Level Detect leaks that other instruments can’t Cut leak inspection times Fast response time finds leaks quickly Infrared sensor unaffected by changes in
- Application: Confined Space Monitoring
- Display: Digital
- Electrical Outputs: Switch
- Features: Audible or Visual Alarms
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: , Nitrogen Dioxide, Hydrogen Sulfide, Sulfur Dioxide, Ammonia, Ozone, Chlorine and Hydrogen. Each of the four channels may be configured separately to produce an alarm or warning at the user programmable setpoints. All gas concentrations are displayed on the LCD located on the
- Application: Confined Space Monitoring
- General Gas Types: Combustible Gas
- Instrument Type: Monitor
- Mounting Type: Fixed
-
Supplier: RKI Instruments, Inc.
Description: Long life sensor, high density engineering, wide sensor selection
- General Gas Types: Toxic Gas
- Measurement Type: Trace
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Ozone (O3), Phosphine (PH3), Silane (SiH4), Other
-
Supplier: RKI Instruments, Inc.
Description: Discrete and common programmable relays, wide variety of sensors
- Application: Ambient Air Monitoring, Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Controller
-
Supplier: Arjay Engineering
Description: The HLM 2000-TX gas transmitter is a 4-20 mA loop powered transmitter for monitoring toxic gases at ppm concentrations and oxygen levels in %. The sensing elements are gas selective electrochemical technology. The electronics are mounted directly at the sensor for ease of calibration and
- Electrical Outputs: Analog Current
- Features: Hazardous Environments
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %Volume, Trace
-
Supplier: Arjay Engineering
Description: The EC-Gold gas transmitter is part of the Arjay series of gas detection instruments. This employs electro- chemical sensors to target toxic gas or oxygen concentrations in ambient air. The unique design and flexible interface allows this transmitter to be used with any
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms
- General Gas Types: Toxic Gas, Combustible Gas
- Measurement Type: %Volume, Trace
-
Supplier: Sensidyne, LP
Description: Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Hazardous Environments, Intrinsically Safe
- General Gas Types: Toxic Gas, Combustible Gas
Find Suppliers by Category Top
Featured Products Top
-
Both of these can be used as a replacement for the standard 4-series electrochemical Sulfur Dioxide (SO2) sensors (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Dissolved carbon dioxide (DCO?) is a critical process parameter (CPP) in biopharma production processes according to PAT guidelines. By influencing other parameters such as extracellular and intracellular pH, it has an effect on different metabolic pathways which are involved in cell (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
State and local codes surrounding the storage of carbon dioxide can be confusing. But don't worry - CO2Meter is here to help! Simply fill out the form below and our team of experts will contact you with the correct device to meet your area (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
Desktop and wall mount CO2 transmitters and controllers for offices, classrooms, restaurants, breweries, factories or anywhere indoor air quality or safety is important. Remote Safety Alarms - Protect customers and employees around stored carbon dioxide. aSense - CO2 (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
stored near -80F for it to maintain its efficacy. To do so requires Pfizer, their shipping partners, and the administration facilities to use dry ice to maintain the very low temperatures. Dry ice is the solid form of carbon dioxide and it sublimates at -78F. The sublimation of the dry ice turns the (read more)
Browse Datasheets for CO2Meter.com -
Nitrous Oxide (N2O) is a greenhouse gas 300 times more harmful than carbon dioxide (CO2). It can be precisely monitored using smartGAS FLOWEVO NDIR Sensors. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
equipment has the ability to control numerous conditions within the machine itself, the same basic principles still apply in terms of maintenance, reliability and gas measurement. Specifically, dependent upon your application in life sciences, technicians must still control carbon dioxide, oxygen (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
XENSIV™ PAS CO2 sensor – disruptive CO2 sensor based on photoacoustic spectroscopy (PAS) The XENSIV™ PAS CO2 sensor is a real carbon dioxide (CO2) sensor in an unprecedented small form factor. Designed on the basis of the photoacoustic spectroscopy (PAS (read more)
Browse Gas Sensors Datasheets for Infineon Technologies AG -
ABB to add optical sensors to four more GHGSat greenhouse gas monitoring satellites Under a new contract, ABB will build the hyperspectral cameras for four GHGSat satellites set to launch in (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics -
These high resolution electrochemical sensors are designed for air quality monitoring to measure the low-concentration of CO, (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
More Information Top
-
Ion Control from Cole-Parmer
Cole-Parmer Free Chlorine and Chlorine Dioxide Sensors (4 .
-
Sensorex To Feature Economical S8000 pH/ORP System And More At WEFTEC 2011
Visitors to WEFTEC 2011 will have the opportunity to learn more about Sensorex's advanced sensor technology, with demonstrations featuring the S8000 pH/ORP Platform, FCL400 Series Free Chlorine Sensor and CLD400 Series Chlorine Dioxide Sensor .
-
States > Utah > State > Proposed Regulations > 2015 Documents > October 1‚ 2015 > R309-520 - Facility Design and Operation - Disinfection
(v) There shall be an ambient air chlorine dioxide sensor in the vicinity of the chlorine dioxide operating area.
-
Inline Chlorine Dioxide Monitoring - Pulp Bleaching
Due to the very aggressive nature of the chemical medium, all wetted parts of optek chlorine dioxide sensors are manufactured from corrosion-resistant materials, such as titanium and sapphire.
-
Grainger.com
○ Chlorine Dioxide Sensor 0 - 10 ppm (1 .
-
Electrodes and Probes - Water Testing Equipment and Meters - Grainger Industrial Supply
○ Chlorine Dioxide Sensor 0 - 10 ppm (1 .
-
Sensorex to Feature Novel Range of Sensors at WEFTEC 2011
Sensorex is planning to demonstrate its advanced sensor technology with the FCL400 series Free Chlorine Sensor, S8000 pH/ORP platform and the CLD400 series Chlorine Dioxide Sensors at the WEFTEC 2011.
-
Apparatus and method for reducing microorganisms on produce using chlorine dioxide gas.
The treatment chamber comprises a produce receiver disposed in the treatment chamber, a means for providing a gas stream comprising chlorine dioxide and a carrier gas into the treatment chamber, a chlorine dioxide sensor in communication with the treatment chamber, and a …
-
Featured Products
Chlorine Dioxide Sensors Are Ideal for Water Treatment, Disinfection, and Pool Applications .
-
States > Utah > State > Regulations > Title R309 - Environmental Quality: Drinking Water > [UAC R 309-400] 400 - Water System Rating Criteria
(ix) For a chlorine dioxide disinfection facility that lacks a distinguishable alarm triggered by an ambient air chlorine dioxide sensor , 2 points shall be assessed.