Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hernon Manufacturing, Inc.
Description: Chemical Stripper 30 is a chemical liquid that works to remove pre-cut conventional gasket cements as well as formed in place chemical gaskets. Chemical Stripper 30 lifts off baked-on gaskets, gasket cements, formed-in-place gaskets, carbon deposits, dried oil, grease and
- Type: Cleaner / Cleaning Agent, Surface Treatment
-
Supplier: Linde North America, Inc.
Description: hydroxide Ethanol Sulfuric acid Buffered oxide etchants Additionally, special formulations of the above are available. On-Site chemical management (TCM) AUECC offers advanced technical and
- Alcohols: All Alcohols, Ethanol, Isopropanol, Ethylene Glycol
- Carboxylic Acids: All Carboxylic Acids, Acetic Acid
- State of Matter: Gas
- Type: Acid, Base, Solvent
-
Supplier: R. S. Hughes Company, Inc.
Description: processing chemicals, cleaning or degreasing with strong formulations, working with oils or petrol, the 12"" Chloronite® Chemical Glove gives you the chemical flexibility and manual dexterity you’re looking for. The Glove Company Chloronite® Chemical Gloves
- Application: Chemical
-
-
Supplier: BASF Corporation USA
Description: Creating clean laundry, sparkling dishes and shiny surfaces We at BASF use our expertise in high-performance chemicals and offer solutions that make home care and industrial & institutional cleaning more efficient, convenient and less resource intensive. Home Care and
- Applications: Cleaners / Disinfectants
-
Supplier: AGC Chemicals Americas, Inc.
Description: -flammable with no flash point. They are commonly used for applications where other alternatives cannot be used due to unreliability, equipment restrictions or other concerns. Six standard formulations are available: AK-225 for precision cleaning, as a carrier fluid, for cooling and
- Boiling Point: 133 F
- Ethers: All Ethers
- Freezing Temperature: -137 F
- Halogenated: All Halogenated
-
Supplier: CoorsTek
Description: flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which
- Applications: Other
- Coeff. of Thermal Expansion (CTE): 4.2 to 4.8 µm/m-C
- MOR / Flexural Strength: 30458 to 69618 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE C-AK 4338 L AERO is a liquid alkaline permanganate formulation developed specifically for jet engine cleaning. It modifies high temperature heat scale by chemically changing the structure of the oxide deposit to one that is properly conditioned for ease of
- Type: Cleaner / Cleaning Agent
-
Supplier: Allied Electronics, Inc.
Description: Freezer, 1, 1, 1, 2-Tetrafluoroethane Chemical Component, 96 PSI @ 25 °C Vapor Pressure For dusting and cleaning of components and equipment especially in hard to reach places. Nonflammable. Anti-Static Formulations Minimize the Risk of Electrostatic Damage to Sensitive
- Features: Anti-static / ESD Safe
- Temperature (As Used): 1369 F
- Type: Cleaner / Cleaning Agent
-
Supplier: CoorsTek
Description: flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which
- Applications: Other
- Coeff. of Thermal Expansion (CTE): 4.6 µm/m-C
- MOR / Flexural Strength: 66717 to 74984 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Image Supply, Inc.
Description: Stop unwanted odors & deodorize the air in bathrooms, kitchens and other areas. Recommended for schools, hospitals, institutions, hotels, motels, etc. Aerosol. Chemically neutralize many types of odors, such as sulfides (from eggs, garlic and onion), amines (from fish) and pyridines (from
-
Supplier: Image Supply, Inc.
Description: A precise chemical formulation that will lift dirt and oils from the pores of tile and concrete surfaces. Restores the slip resistant quality of the original surface. Optimum dilution: 1/2 to 1 oz per one gallon. Dilution depends on application. Use anywhere a hazardous condition
-
Supplier: Hubbard-Hall Inc.
Description: is formulated with a biodegradable surfactant system derived from sustainable resources offering superior wetting, emulsification, and dispersion. Emerald HD 2, because of its unique formulation, will clean a variety of oils, fats, and particulate soils. FEATURES AND BENEFITS
- Applications: Cleaners / Disinfectants
- Form: Liquid / Solution
-
Supplier: ND Industries, Inc.
Description: of all our chemical formulations. Vibra-Tite’s in-house R&D and Chemical Manufacturing staff continually works to optimize existing materials and formulate new products through rigorous lab and Quality Control procedures. Our Technologies Group holds an A2LA ISO/IEC 17025
- Industry Applications: Labels / Adhesives
- Type: Stripper (Paint, Resins), Surface Treatment
-
Supplier: Gelest, Inc.
Description: hygienically clean around-the-clock for up to five weeks when incorporated into standard cleaning protocols. This product does not protect users or others against bacteria, viruses, germs, or other disease organisms. Have broad compatibility and can be incorporated in a vast variety of
- Flash Point: 199 F
-
Supplier: Gelest, Inc.
Description: clean around-the-clock for up to five weeks when incorporated into standard cleaning protocols. This product does not protect users or others against bacteria, viruses, germs, or other disease organisms. Have broad compatibility and can be incorporated in a vast variety of
- Flash Point: 199 F
-
Supplier: NewAge Industries
Description: oxidizing and reducing agents. Diluted acids and alkalies have little effect, though if highly concentrated they tend to make the tubing less pliable. If chemical resistance is of major concern, in-plant tests are suggested. In clean applications, CLEARFLO 70’s smooth surface prevents
- Application: Chemical, Medical / Pharmaceutical, Water
- Materials: PVC
- Maximum Inside Diameter / Size: 0.2500 inch
- Outside Diameter / Size: 0.3750 inch
-
Supplier: Generic Fluid Systems
Description: & surface Software that contains all historical data Multi-Mode dispense capabilities Uses Include: Paint manufacturing and tinting Wood stains and varnish Adhesives manufacturing Chemical blending and custom formulation Ink manufacturing and tinting Textile dyes manufacturing and
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies, Other
- Dispensing Type: Fill ("Potting")
- Media Viscosity: 0.0 to 7000 cps
- Mounting: Machine Mounted
-
Supplier: Generic Fluid Systems
Description: Easy to clean stainless steel structure & surface Software that contains all historical data Uses Include: Paint manufacturing and tinting Wood stains and varnish Adhesives manufacturing Chemical blending and custom formulation Ink manufacturing and tinting
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies, Other
- Dispensing Type: Fill ("Potting")
- Media Viscosity: 0.0 to 7000 cps
- Mounting: Machine Mounted
-
Supplier: Total Plastics, Inc.
Description: Black Made of a proprietary fluoroelastomer, Fluran® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines and solvent recovery systems, where other flexible tubings fail. Fluran®
- Application: General Purpose, Chemical, Oil / Fuel
- Material: Fluoroelastomer (THV), Other
- Shape: Round
-
Supplier: Lydall Performance Materials
Description: , ceramics, and powered metals, where silica contamination, excessive shrinkage, and surface cleanliness are problems. 3000-LH Papers can be cut and handled without tearing and have a clean dust-free surface, which eliminates metal pitting. Their binderless formulation prevents carbon
- Applications: Aerospace, Fire Proofing / Thermal Protection, Other
- Fabric Strength: 0.3307 to 0.4409 lbs/in
- Material Type: Ceramic, Alumina
- Overall Thickness: 0.0625 inch
-
Supplier: Lydall Performance Materials
Description: , ceramics, and powered metals, where silica contamination, excessive shrinkage, and surface cleanliness are problems. 3000-LH Papers can be cut and handled without tearing and have a clean dust-free surface, which eliminates metal pitting. Their binderless formulation prevents carbon
- Applications: Aerospace, Fire Proofing / Thermal Protection, Other
- Fabric Strength: 0.6614 to 0.8818 lbs/in
- Material Type: Ceramic, Alumina
- Overall Thickness: 0.1250 inch
-
Supplier: SPIE - Education
Description: plasma); colloid chemistry of resist formulation and dissolution (be it for positive tone or negative tone development), wafer and mask cleaning processes; electrochemistry of mask absorber corrosion, electrostatic discharge, and electromigration; surface chemistry of wafer and mask
- Modality: On-site / In Plant
- Technology / Subject: Chemistry / Chemical Analysis, Photonics / Optics, Specialty / Other
- Type: Course
-
Supplier: INVISTA
Description: FlexiSolv™ microemulsions are formulated specifically for aqueous cleaning and stripping applications. They may be used “as-is” or as the solvent back-bone for a range of fully formulated products, allowing you to tailor a product to meet your customer’s specific needs. Because we
- Boiling Point: 325 to 423 F
- Flash Point: 199 F
- Freezing Temperature: 10.4 to 68 F
- State of Matter: Liquid / Solution
-
Supplier: Generic Fluid Systems
Description: Simple Installation Uses Include: 2 to 6 component paint ratio batching system Wood stains and varnish Adhesives manufacturing Chemical blending and custom formulation Ink manufacturing and tinting
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
- Shot Size: 29.57 to 18927 cc
-
Supplier: Lydall Performance Materials
Description: tearing, have a clean dust-free surface which eliminates metal pitting, and their binderless formulation prevents carbon pick up and surface discoloration. LyTherm® 880-LH Binderless Paper possesses excellent chemical stability and resists attack from most corrosive agents.
- Applications: Aerospace, Fire Proofing / Thermal Protection, Medical, Other
- Electrical Resistivity: 50 Ohm-cm
- Fabric Strength: 1.98 lbs/in
- Overall Thickness: 0.1250 inch
-
Supplier: Lydall Performance Materials
Description: tearing, have a clean dust-free surface which eliminates metal pitting, and their binderless formulation prevents carbon pick up and surface discoloration. LyTherm® 880-LH Binderless Paper possesses excellent chemical stability and resists attack from most corrosive agents.
- Applications: Aerospace, Fire Proofing / Thermal Protection, Medical, Other
- Electrical Resistivity: 50 Ohm-cm
- Fabric Strength: 1.53 lbs/in
- Material Type: Ceramic, Alumina, Quartz / Fused Silica
-
Supplier: Cole-Parmer
Description: • FDA Compliant • Optically inspected and factory tested. • Ensures that your tubing is clean, free from defects, and performs to exact specifications. • Thirteen tubing formulations are available. • Each formulation has different chemical compatibility
- Maximum Inside Diameter / Size: 0.2520 inch
- Pressure Rating: 40 psi
- Temperature Range: 401 F
-
Supplier: Cole-Parmer
Description: • FDA Compliant • Optically inspected and factory tested. • Ensures that your tubing is clean, free from defects, and performs to exact specifications. • Thirteen tubing formulations are available. • Each formulation has different chemical compatibility
- Maximum Inside Diameter / Size: 0.3740 inch
- Pressure Rating: 40 psi
- Temperature Range: 401 F
-
Supplier: MSA Safety
Description: Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air. An improved version of the Comfo II respirator, featuring new SoftFeel® facepiece material, which increases the comfort factor dramatically. Soft
- Application: Chemical / Hazmat, Dust / Fiber, Radiation / Nuclear, Welding, Other
- Features: Ventilated
- Industry: Building and Construction, Environmental Remediation, Mining, Painting, Utilities
- Type: Cartridge / Filter
-
Supplier: IDENTCO International
Description: The TTRR-CR formulation yields a high-performance ultra-durable chemical resistant ribbon specifically engineered to offer superior chemical, heat, and ultra-durable scratch and abrasion resistance when used with IDENTCO TT433 gloss white polyimide material. The TT433/TTRR-CR
- Chemistry: Resin Base / Polymer Binder
- Form: Other
- Industry: Identification / Marking
- Substrate / Surface: Other
-
Supplier: CoorsTek
Description: considering your particular wear conditions and budget. We offer a broad range of aluminas and silicon carbides to ensure an ideal fit, form, and function. Advanced ceramic wear components for a variety of applications: Processing equipment: Pharmaceutical clean rooms
- Corrosion Resistant: Yes
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Cement / Concrete, Chemical Process, Power Generation, Pulp & Paper, Mining, Steel / Metal Mills
- Material: Ceramic
-
Supplier: Cole-Parmer
Description: • FDA compliant • Optically inspected and factory tested. • Ensures that your tubing is clean, free from defects, and performs to exact specifications. • Thirteen tubing formulations are available. Each formulation has different chemical compatibility properties
- Maximum Inside Diameter / Size: 0.0630 inch
- Pressure Rating: 40 psi
- Temperature Range: 275 F
-
Supplier: Cole-Parmer
Description: • FDA compliant • Optically inspected and factory tested. • Ensures that your tubing is clean, free from defects, and performs to exact specifications. • Thirteen tubing formulations are available. Each formulation has different chemical compatibility properties
- Maximum Inside Diameter / Size: 0.3110 inch
- Pressure Rating: 35 psi
- Temperature Range: 275 F
-
Supplier: NACE International
Description: together· and bonds the surfacing to the concrete floor. 1.2 Chemical and Physical Properties of .Concrete: Concrete is attacked by organic and inorganic acids, numerous alkalies and neutral salts, and by cleaning and bleaching agents. Abrasion resistance of concrete may be greatly
-
Supplier: Charles Ross & Son Company
Description: slightly off center. To ensure adequate suspension of heavier solids, the rotor/stator generator may be positioned in the center of the vessel. Interchangeable stators provide unlimited flexibility to adopt to a variety of product formulations. Batch models are supplied in many sizes from 3
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Capacity: 0.0401 to 0.5347 cubic feet
- Media Type: Liquids, Solutions, Emulsions
- Mix Speed: Variable Speed
-
Supplier: Charles Ross & Son Company
Description: slightly off center. To ensure adequate suspension of heavier solids, the rotor/stator generator may be positioned in the center of the vessel. Interchangeable stators provide unlimited flexibility to adopt to a variety of product formulations. Batch models are supplied in many sizes from 3
- Application / Industry Use: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Capacity: 0.0401 to 0.4010 cubic feet
- Media Type: Liquids, Solutions, Emulsions
- Mix Speed: Variable Speed
-
Supplier: RS Components, Ltd.
Description: A special formulation to give an almost invisible dry lubricating film. Ideal for light lubrication in the food, chemical, print and other clean industries and for use as a release agent. Gives low friction, non-stick surface lubrication (PTFE derivative). Provides a
- Applications / Function: Bearing Lube
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Specialty
-
Supplier: OMEGA Engineering, Inc.
Description: HACT immune to noise. The Ryton molded body has a high chemical resistance. The PHE-9150 series uses a High pH glass formulation, the perfect choice for extreme pH applications, with a triple PTFE junction reference cell. Coupled with the novel Plunger electrode design, this sensor
- Body Material: Glass
- Electrode Configuration: Combination
- Junction Type: Other
- Mounting Options: In-Line (Insertion)
-
Supplier: LexJet Corporation
Description: A truly unique coating, comprised of a single-component, water based formulation that combines all of the attributes of UltraCoat fleet, plus maximum chemical resistance and the toughness of urethane. This unique dispersion coating provides resistance against marking by paint, magic
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers a two-component coal tar epoxy-polyamide black (or dark red) paint for structural steel. It is self-priming and exhibits good adhesion to clean structural steel and concrete surfaces. This paint is
-
Supplier: ROW, Incorporated
Description: TFE-O-SIL® silicone and Viton™ gaskets for cam lock couplings, encapsulated with FEP, are designed for use with practically all chemicals, even in the toughest corrosive environments. These gaskets combine the best qualities of two materials to form a superior seal: Elastomer as the
- Gasket Type: Sanitary Gasket, Other
- Material: Silicone Rubber
- Operating Temperature: -75 to 400 F
- Thickness: 0.2500 inch
-
Supplier: ROW, Incorporated
Description: TFE-O-SIL® silicone and Viton™ gaskets for cam lock couplings, encapsulated with FEP, are designed for use with practically all chemicals, even in the toughest corrosive environments. These gaskets combine the best qualities of two materials to form a superior seal: Elastomer as the
- Gasket Type: Sanitary Gasket, Other
- Material: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.)
- Operating Temperature: -15 to 400 F
- Thickness: 0.2500 inch
-
Description: together· and bonds the surfacing to the concrete floor. 1.2 Chemical and Physical Properties of .Concrete: Concrete is attacked by organic and inorganic acids, numerous alkalies and neutral salts, and by cleaning and bleaching agents. Abrasion resistance of concrete may be greatly
-
Supplier: Polyguard Products, Inc.
Description: and color of the product (light green) allows for easy site inspection of an installation. RG-Cleaner is also available from Polyguard; this cleaner is specifically formulated to clean tools, equipment, and hands without harmful chemicals.
- Applications / Function: Sealing / Barrier
- Chemistry / Constituents: Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative, Specialty
- Type: Grease / Gel
-
Supplier: Nordson EFD
Description: Autogrease for moisture sensitive adhesives and hard-coated to resist abrasive adhesives Optional stainless steel valve – recommended for corrosive acrylics or epoxies Optional Polytuff, PTFE, Viton®*, and EP seals – for varying chemical formulations and abrasive conditions
- Applications: Adhesive / Silicone
- Batch (Syringe): Yes
- Dispense Rate: 15.15 to 18.94 L/min
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: varying chemical formulations and abrasive conditions Optional night cap and ratio check cap – available for 1:1 ratio manifold Valve, manifold, and handle must be ordered for complete assembly. For high back pressure conditions over 1,000 psi (69 bar), order a double air
- Applications: Adhesive / Silicone
-
Supplier: Nordson EFD
Description: varying chemical formulations and abrasive conditions Optional night cap and ratio check cap – available for 1:1 ratio manifold Valve, manifold, and handle must be ordered for complete assembly. For high back pressure conditions over 1,000 psi (69 bar), order a double air
- Applications: Adhesive / Silicone
- Dispense Rate: 7.58 to 11.36 L/min
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: varying chemical formulations and abrasive conditions Optional night cap and ratio check cap – available for 1:1 ratio manifold Valve, manifold, and handle must be ordered for complete assembly. For high back pressure conditions over 1,000 psi (69 bar), order a double air
- Applications: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: AkzoNobel N.V.
Description: Coil coating is a continuous and highly automated process for coating metal before fabrication. In one continuous process, a coil of metal, up to 72 inches wide moving up to 700 feet per minute, is unwound and both the top and bottom sides are cleaned, chemically treated, primed, oven
- Industry: OEM / Industrial
- Substrate / Surface: Metal
-
Supplier: Xoxide
Description: cleanest of clean, containing an extremely low viscosity and chemical makeup...the ultimate in superior PC water cooling coolant. Features: Contains no Glycols...just pure, unadulterated PERFORMANCE Completely Safe w/ All Plastics, Rubbers, and Mis. Gasket Materials
-
Description: range of chemicals and other pollutants. Flurothane V resists chalking, fading, chipping, cracking, and dirt. It has excellent gloss retention. The Flurothane V film system is thickest of the Flurothane systems. All Flurothane systems are designed to be applied to properly cleaned and
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Features: Weather / UV Resistant
- Surface Location / Orientation: Exterior
-
Supplier: Sauereisen, Inc.
Description: especially designed for tile setters when the ability to clean the tile with water is a benefit. See separate product data sheet for more detailed information. Nos. 25 and 25 LT are used to construct floors, sumps, trenches, tanks and bleach towers in chemical processing, food
- Applications: Flooring
- Bond / Processing Features: Epoxy
- Compressive / Crushing Strength: 16500 psi
- MOR / Flexural Strength: 6400 psi
-
Supplier: Technic, Inc.
Description: package only): The Basic Principles of Plating, (lessons 1 & 2) Cleaning & Pickling (lesson 4) Chemical & Physical Plating Bath Control (lesson 5) Engineering Aspects of Metal Finishing (lesson 19) The tuition for this
- Industry: Electronics
- Technology / Subject: Semiconductors / Microelectronics (ICs)
- Type: Course
-
Supplier: CoorsTek
Description: flexural strength. High purity: CoorsTek PureSiC® CVD Silicon Carbide uses chemical vapor deposition (CVD) to produce ultra- pure (>99.9995%) ceramic parts and coatings. CoorsTek UltraClean™ Siliconized Silicon Carbide (Si:SiC) is a unique silicon carbide in which
- Applications: Other
- Coeff. of Thermal Expansion (CTE): 4.7 µm/m-C
- MOR / Flexural Strength: 87022 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Total Plastics, Inc.
Description: pre-drying, offers superior impact, more uniform forming with less wall thinning and offers significantly greater resistance to a broad range of corrosive chemicals and cleaning solutions. Standard stock finish P-1 hair cell finish one side meets UL94V -0. Sheet Size: 48” x 96”
- Industry: Aerospace, Medical / Food (FDA, USDA)
- Material Type / Grade: UL Approved
- Overall Length: 96 inch
- Overall Thickness: 0.0280 to 0.2500 inch
Find Suppliers by Category Top
Featured Products Top
-
Western Consolidated Technologies (WCT), a division of Kelco Industries, is a market leader in the production of Engineered Plastic CIP (Clean In Place) gaskets for a variety of (read more)
Browse Gaskets and Gasketing Datasheets for Kelco Industries -
and manufacturing heat exchangers for aircraft using chemical conversion coatings approved by the FAA. The MRO uses a formulation of BONDERITE found in the Qualified Product List of products under performance specification MIL-DTL-81706 Chemical Conversion Materials for Coating Aluminum and Aluminum (read more)
Browse pH Instruments Datasheets for Myron L Company -
Future-proofing wafer production with an advanced new polyamide-imide We worked with a large semiconductor process equipment manufacturer, developing a long life oxygen cleaning erosion (read more)
Browse Resins and Compounds Datasheets for MCA - Advanced Materials Division -
sacrificing performance. Silica gels replace microplastics in skincare formulations Low GWP foam blowing agents replace HFCs Fluoropolymer films reduce electricity and heating costs Incorporate sustainability building materials to achieve LEED (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
It also has very good chemical resistance, especially to water, cleaning agents and oils. With a refractive index of 1.50, this compound is optically clear and has impressive non-yellowing properties. This special formulation cures readily in 10-30 seconds when exposed to a UV light source (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Electronic Assembly and Fabrication CHR tapes are very high quality masking products. Special formulations for softness allow adhesives to create fine lines and conform to trace lay-downs. Whether it (read more)
Browse Cable and Electrical Tapes Datasheets for Saint-Gobain Tape Solutions -
factors such as temperature changes, moisture, and chemicals. Minimal mess and waste UV curing glue for plastic is a clean and efficient adhesive that minimizes waste and mess during application. Versatility in bonding (read more)
Browse UV Curing Adhesives Datasheets for Shenzhen DeepMaterial Technologies Co., Ltd -
and chemical resistance. Along with excellent barrier protection, our solid film lubricants also provide minimal particulate contamination lubrication, where traditional wet lubricants cannot be used. Our coatings are used on a wide range of semiconductor hardware and equipment such as CMP tools (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
and chemical resistance. Along with excellent barrier protection, our solid film lubricants also provide minimal particulate contamination lubrication, where traditional wet lubricants cannot be used. Our coatings are used on a wide range of semiconductor hardware and equipment such as CMP tools (read more)
Browse Datasheets for Everlube Products -
-curved surfaces and additional details Precise balance of tensile capability and strength Ease in building an accurate model for analytical test verification Availability of needed foam formulation in required thickness THE SOLUTION: (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
The Latest Trends in Sunscreen Formulations Benefit From SPF Boost Ingredients
. How SPF Boosters Improve Sunscreen Formulations. SOLESPHERE's light-reflecting pores provide an SPF boost for sunscreen formulations. When used in organic (chemical) formulations as a replacement for oxybenzone, octinoxate, avobenzone, octocrylene and homosalate UV filters, SOLESPHERE gels help boost
-
Monitoring Provides Process Validation in the Pharmaceutical Industry
Process validation in the pharmaceutical industry is critical; physical or chemical changes in medications can result in the loss of their effectiveness. Hence, rigorous and adequate temperature and humidity control in pharmaceutical industry environments, such as laboratories and clean rooms
-
The Role of Phosphates in Cleaners (.pdf)
facilities are placing restrictions on the content of phosphate in the cleaners that they use. Phosphates have been referred to as an all-purpose chemical in the cleaner industry. They are usually the key ingredient in detergent formulations ranging from liquids to free-flowing powders. When formulated
More Information Top
-
Corrosion of carbon steel and Monel‐400 in EDTA based steam generator cleaning formulations
The high complexing power, high sludge dissolution ef- ficiency and availability at reasonable cost has made EDTA a good choice as a constituent of chemical cleaning formula- tion .
-
Handbook for Cleaning for Semiconductor Manufacturing: Fundamentals and Applications Complete Document
In some cases cleaning chemical formulations have specific post-chemical cleaning rinsing formulations.
-
The Application of Fourier Transform Infrared Spectrophotometry in Industrial Chemical Cleaning
This information may be used in the development of chemical cleaning formulations and methods for the subsequent removal of such deposits.
-
Magnetite Dissolution and Crevice Studies with Chelant Solutions
A number of chemical cleaning formulations have been proposed for dissolving or breaking up the sludge deposits that may form in various parts of nuclear steam generators.1-4 Often these mixtures .
-
Deposition of hydroxyapatite and calcium oxalate dihydrate on a heat exchanger tube
It is expected that this rigorous approach used in the characterization of the scale sample will provide additional information necessary for the design of chemical cleaning formulations and scale inhibitors.
-
Achieving competitive advantage through product stewardship and LCA
manufacturer delivers a product that is used as an additive in cleaning chemical formulations .
-
Green Inhibitors - Development and Applications for Aqueous Systems
The types of corrosion inhibitors reviewed include those developed for use in oilfield acidizing fluids or chemical cleaning formulations , downhole treating applications, pure water, and scale inhibitors in brines.
-
Ingenious Solutions for Well Cleaning Applying Environmental Engineering
During the development period, the performance of several casing cleaning chemical formulations were tested in the laboratory.
-
Cooling Water Treatment: Principles and Practice
An example of a typical chemical cleaning formulation is as follows: .
-
Construction Waterproofing Handbook, Second Edition > REMEDIAL WATERPROOFING
Chemical cleaning formulations include three types, all of which include a manufacturer’s proprietary cleanser: .