Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Laurel Electronics LLC
Description: to ±999,999 for use with current shunts DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Sealevel Systems, Inc.
Description: The KT133 is a rugged, low-profile DIN rail bracket for the Relio R1 industrial computer. Simply secure the DIN rail bracket to the rear of the Relio R1 using the ten (10) included machine screws. The bracket can be installed in either direction, which allows the Relio R1
-
Supplier: Laurel Electronics LLC
Description: down from preset to 0 Two or four control relays for with settable delay between cycles Digital span adjustment: 0 to ±999,999; zero adjustment: -999,999 to +999,999 Up to 60 conversions per second, Ideal for peak or valley capture Scalable to ±999,999 for use with current shunts DIN
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
-
Supplier: Allied Electronics, Inc.
Description: Connection without Restrictive Line/Load Markings Provide a Means to Manually Open a Circuit Specifications Terminal Lug Wire Size 1- #14 - #2 AWG Cu or Al Reversible Line and Load Lugs for Convenient Flush or Surface Mount Wiring DIN Mounted (Symmetrical Rail 35 × 7.5
-
Supplier: Allied Electronics, Inc.
Description: Connection without Restrictive Line/Load Markings Provide a Means to Manually Open a Circuit Specifications Terminal Lug Wire Size 1- #14 - #2 AWG Cu or Al Reversible Line and Load Lugs for Convenient Flush or Surface Mount Wiring DIN Mounted (Symmetrical Rail 35 × 7.5
-
Supplier: Allied Electronics, Inc.
Description: Connection without Restrictive Line/Load Markings Provide a Means to Manually Open a Circuit Specifications Terminal Lug Wire Size 1- #14 - #2 AWG Cu or Al Reversible Line and Load Lugs for Convenient Flush or Surface Mount Wiring DIN Mounted (Symmetrical Rail 35 × 7.5
-
Supplier: Allied Electronics, Inc.
Description: Connection without Restrictive Line/Load Markings Provide a Means to Manually Open a Circuit Specifications Terminal Lug Wire Size 1- #14 - #2 AWG Cu or Al Reversible Line and Load Lugs for Convenient Flush or Surface Mount Wiring DIN Mounted (Symmetrical Rail 35 × 7.5
-
Supplier: L-com, Inc.
Description: provisions to mount DIN3 Rails for installing a number of off-the-shelf DIN Modules and systems. The HGX-PMT13 and HGX-PMT16 mounting package allows the populated enclosure to be mounted on poles, securely, in and around your site. The flexibility of DIN rail mounting
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Supplier: Laurel Electronics LLC
Description: Universal 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac power. Operating temperature from -40°C to 70°C (-40°F to 158°F) DIN rail mount housing only 22.5 mm wide, detachable screw-clamp connectors. The LTS serial data input, analog output transmitter accepts streaming RS232 or RS485
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: L-com, Inc.
Description: an IP66 rating. Industrial outdoor NEMA IP66 enclosure NBWPC181610-000DR is built with din rail mount DIN rail mounts. NBWPC181610-000DR outdoor IP66 NEMA 4X enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found in
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: L-com, Inc.
Description: an IP66 rating. Industrial outdoor NEMA IP66 enclosure NBBWPC181610-000DR is built with din rail mount DIN rail mounts. NBBWPC181610-000DR outdoor IP66 NEMA 4X enclosure cabinet datasheet with details of specifications and CAD drawing with dimensions can be found
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: Laurel Electronics LLC
Description: or 24V dc transducer excitation output (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended supports a range of
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Transtector Systems, Inc.
Description: protection for power spike suppression is part of the series. 10/100/1000Base-T Ethernet surge protector datasheet PDF of specifications and drawing with dimensions details for MDD-1000BT-4KV-DR are available for download above. Transtector provides one of the largest selections of same-day
- Clamping Voltage: 4,000 volts
- Number of Protected Lines: 1 #
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: Transtector Systems, Inc.
Description: from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TESS121006-000DR is built with din rail mounts. TESS121006-000DR outdoor IP66 NEMA 4X enclosure cabinet datasheet with
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Transtector Systems, Inc.
Description: important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TEBWPC181610-000DR is built with din rail
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: Transtector Systems, Inc.
Description: from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TESS141207-000DR is built with din rail mount. TESS141207-000DR outdoor IP66 NEMA 4X enclosure cabinet datasheet with
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: CAS DataLoggers
Description: are isolated from other pairs of same inputs. Windows.based configurator software. Dimensions: 72 x 78 x 19mm. Mounting: 35mm DIN rail. Refer to drawing. Working temperature: 0 to 70°C
- Operating Temperature: 32 to 158 F
- Sampling Frequency: 0.01 kHz
- Resolution: 17 bits
- Features: Application Software Included
-
Supplier: CAS DataLoggers
Description: software. Dimensions: 72 x 78 x 19mm. Mounting: 35mm DIN rail. Refer to drawing. Working temperature: 0 to 70°C
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.01 kHz
- Resolution: 17 bits
- Operating Temperature: 32 to 158 F
-
Supplier: L-com, Inc.
Description: This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. Studs are provided on housing for proper grounding of protector. For additional information and complete specifications, click on the Data Sheet link below. Features Dual
- Mounting: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: The CN2504 Series is part of a range of new generation series of limit controllers that incorporate numerous product specification, communication, display interface and software improvements that surpass competitive limit device offerings in ease of use and programming. By adding more
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: The CN2516 Series is part of a range of new generation of limit controllers that incorporate numerous product specification, communication, display interface and software improvements that surpass competitive limit device offerings in ease of use and programming. By adding more versatile
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Electro Standards Laboratories
Description: ON. Features: Allows (1) COMMON RJ45 port to be shared among either of (2) RJ45 ports "A" and "B". Controlled by 24VDC signal applied to Control Port. Switches all 8 leads of the RJ45 interface. Certified for category 5e compliance. DIN rail bracket on rear panel.
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Acromag, Inc.
Description: voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
- Outputs: Current Output
-
Supplier: Acromag, Inc.
Description: voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
- Features: AC Current Input, Other
-
Supplier: Acromag, Inc.
Description: voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
- Features: AC Current Input, Other
-
Supplier: Acromag, Inc.
Description: voltage output signals. Accuracy ±0.1% of calibrated span or ±0.25 mV, whichever is greater. Includes repeatability, hysteresis, terminal point linearity, and adjustment resolution. Ambient Temperature Effect Less than ±0.01% of output span per °F (±0.018% per °C). (Specification includes the
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
- Outputs: Current Output, Voltage Output
-
Supplier: Euchner-U.S.A., Inc.
Description: installation and wiring TECHNICAL General Specifications: 35mm DIN mount 35mm wide module Environmental protection IP20 Ambient operating temperature 0 to 55°C 2 N.O. contacts rated 2A 250Vac Operating voltage 24VDC +/- 20% Power Dissipation 1.5 Watts
- Maximum Current: 2 amps
- Maximum AC Switching Voltage: 250 volts
- Normally Open (NO): 2
- Normally Closed (NC): 1
-
Supplier: Acopian Power Supplies
Description: These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a
- DC Input Voltage: 18 to 350 volts
- DC Output Voltage: 3.3 to 125 volts
- DC Output Current: 0.8 to 25 amps
- DC Output Power: 288 watts
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: using the terminal interface; Use the DIP switch to configure the module baud rate and node number; Can be used to connect the card rail connector, installed on the DIN rail;
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: specifications of the RG..M Series include: Single-phase solid state devices Integrated system monitoring Mains and load loss detection SSR open and short circuit detection LED indication of fault conditions NO and NC transistor output Pluggable spring input and alarm terminals RGC1..M SSR
- Operating Temperature: -4 to 149 F
- Voltage Sensing Range: 4 to 32 volts
- Frequency Sensing Range: 50 to 60 Hz
- Output Voltage Type: DC
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: servos will connect with 3rd party control systems using this standalone motion controller that connects directly with EtherNet/IP. With the Q170MCPU controllers there is no need to sacrifice performance. Users will benefit from the same high performance specifications as the iQ platform
- Setup: Computer Interface
- Configuration: DIN Rail
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MANIFOLD FOR VACUUM EJECTOR, VALVES NOT INCLUDED, 8 STATIONS, EJECTOR SYSTEM - 08MM PORT (COMMON PV), COMPLEX EXHAUST, INDIVIDUAL WIRING SPECIFICATION, W/ DIN RAIL MOUNTING BRACKET, DELIVERED AS INDIVIDUAL PARTS-NOT ASSEMBLED. FREE 2 YEAR RADWELL
-
Supplier: CARLO GAVAZZI Automation Components
Description: UL508 SCCR rating is not required. The main benefits of the RGC..32 include the fact it has the highest amperage rating of any 17.8 or 22.5mm wide solid state switching devices available on the market, DIN rail spacing over 22.5 mm platform, optional cage clamp power terminal for wires
- Operating Temperature: -40 to 176 F
- Frequency Sensing Range: 45 to 65 Hz
- Features: Built-in Heat Sink
- Output Voltage Type: DC
-
Supplier: Radwell International
Description: INTERFACE MODULE, DP/AS-INTERFACE, F-LINK GATEWAY PROFIBUS DP/AS-I, FOR SAFETY-ORIENTED DATA, TRANSMISSION FROM ASISAFE TO PROFIBUS-DP-PROFISAFE, MASTER PROFILE M3/M4 ACCORDING TO AS-I SPECIFICATION V3.0, SPRING LOADED TERMINAL, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Red Lion Controls, Inc.
Description: MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC) Metal
- Network: 10/100Base-TX, 100Base-FX
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45, SC Multimode
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the DRM40 series DIN rail mount redundancy modules. The two 20A 10V to 30Vdc rated inputs can be connected to provide a 20A redundant configuration, or using the load balancing option, to deliver a 40A output. For capacitive (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
and a QR code for access to the latest technical documentation. Thanks to their modular/compact housing, they can be installed in either enclosures or industrial panels by clipping on an omega (DIN) rail. This generation of wide operating range universal power supplies integrates new functions (read more)
Browse Power Supplies Datasheets for DigiKey -
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
DR7DC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
DR7AC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
SCHURTER now offers DIN-Rail mount adaptor kits with metal clips. The kits provide a simple solution for converting panel mount block filters to DIN-Rail mount for use inside control cabinets. Simply affix the clip to the filter using the screws provided in the kit, then snap the converted (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
OKW has extended its RAILTEC B range of DIN rail enclosures. There is now a new space-saving flat-profile variant for individual electronic devices which do not require multiple terminations. As such, the ends are closed for mounting customer-specified connections and interfaces such as USB, D (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Lambda: New DIN Rail Power Supplies Offer Sophistication and Value
DIN rail mount power supplies are quickly showing a surprising degree of sophistication. Until recently, these products were simple single output units, often with narrow range AC inputs. An "option" would be to have a front panel selector switch to allow the product to accept 230VAC input.
-
Versatile DIN-rail Supplies Provide Flexibility in Space-constrained Applications
Engineers know that off-the-shelf, standard AC/DC and DC/DC power supplies come in an astonishing array of physical sizes, form factors and mounting arrangements. These range from tiny PC boards to various-size "bricks," open frame, enclosed chassis and rack-mount configurations, among others. The
-
TP30 Ex Wiring + Relays
How to wire to TP30 and TP10. Provides help on how to wire external relays when a customer needs 4 mechanical relays. Also identifies a possible candidate for a DIN rail mounted external mechanical rela
-
Seamlessly Switch Between Two Encoders with IF11
IF11 is designed for contactless (non mechanical), bounce-free switching between two SSI encoders and one SSI Master unit. IF11 uses a narrow and space-saving plastic housing, suitable for DIN rail mounting (according to IEC/EN 60715). Two LEDs are mounted on the front panel for easy diagnostics.
-
Taking Advantage of Coupling Configurability
parameters or machine chassis dimensions. Electrical designers often make use of DIN rail mounted devices which can be interchanged quickly on the production floor or in the field. Circuit breakers, fuses, and power supplies can be easily changed out in the event that a different motor or sensor
More Information Top
-
Energy Meter Exporters, Energy Meter Selling Leads
Specifications DIN rail mounting Four modules Wide rage current measurement Direct measurement up to...
-
energy meter ( Page 4 ) - offers from energy meter manufacturers, suppliers, exporters & wholesalers
DIN Rail Energy Meter Specifications : 85-265V 7 digits LCD display/ Electric energy pulse output/ RS485 ...
-
Energy Meter - Energy Meter Manufacturers, Suppliers
DIN Rail Energy Meter Specifications : 85-265V 7 digits LCD display/ Electric energy pulse output/ RS485 communication/ MODBUS-RTU protocol/ 4 ratio (Sharp, Peak, Flat, Valley ) &8 periods multi-tariff Our...
-
http://www.mouser.com/catalog/catalogusd/645/1978.pdf
Specifications : • DIN rail mounted • 17.5mm width • Thermal magnetic • 480Y/277V AC, 50/60Hz • Short circuit withstand capacity 10kA • Positive trip indicator (green - off/tripped, red - on) • Applications (on the load side of branch circuit protection) Include: sensitive …
-
Energy Meter Selling Leads in Energy Meters, Energy Meter Exporters, Manufacturers & Suppliers in Energy Meters Directory
Specifications 35mm standard DIN rail installation Pole 1.5 width (Modulus 17.5mm).
-
DIN-rail Power Supplies from Powersolve
The DIN - rail power supplies are specified for industrial operating temperatures from â25°C to +70°C with convection cooling and also provide thermal overload protection.
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
6) Mounting—Mounting specifications such as panel, DIN rail , etc.
Indicates content that may require registration and/or purchase.