-
Supplier: Carr Lane Manufacturing Co.
Description: Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center
- Diameter / Size: 0.25 to 1 inch
- Length: 0.5 to 4 inch
- Design Units: English
- Pin Type: Round Locating Pin
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision alignment pin that expands to tighten up hole clearance (.004" minimum expansion on the smallest diameter, up to .010" minimum expansion on the largest diameter). The pin is an assembly of female split bushings separated by male segments, all on a center
- Diameter / Size: 0.25 to 1 inch
- Length: 0.5 to 4 inch
- Design Units: English
- Pin Type: Round Locating Pin
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.375 inch
- Features: Search All Spring Pins
- Material: Stainless Steel
-
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.1875 inch
- Features: Search All Spring Pins
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.75 inch
- Features: Search All Spring Pins
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.5 inch
- Features: Search All Spring Pins
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Precision Expanding Dowels allow for fast and accurate location of twin vises on locator plates. The top and bottom half of the dowel expand separately. Aligns (2) holes concentrically and locks them into position. Both locking screws are accessed from the top of the pin.
- Diameter / Size: 1 inch
- Length: 2 inch
- Features: All Dowel Pins, Other
- Design Units: English
-
Supplier: Reid Supply
Description: Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion
- Diameter / Size: 0.375 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Reid Supply
Description: Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion
- Diameter / Size: 0.25 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Reid Supply
Description: Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion
- Diameter / Size: 0.5 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Reid Supply
Description: Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion
- Diameter / Size: 0.25 inch
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: Panasonic OEM Battery Group
Description: The industry’s smallest cylindrical shaped rechargeable Lithium Ion battery which features high reliability and high output and is ideal for powering small devices such as wearable devices. A 3.6mm diameter pin-shaped lithium ion battery which expands design options for micro devices.
- Voltage: 3.8 volts
- Capacity, Amp Hours (AH): 0.015 ampere-hr
- Application: General Purpose
- Secondary Batteries: Lithium-ion
-
Supplier: Hartford Technologies, Inc.
Description: Technologies’ precision rollers can be machined or cold formed. They are ideal for linear bearing applications or as alignment pins in precision assemblies. Precision rollers from Hartford are widely used throughout the automotive and industrial sectors. Size Ranges Diameter: .031″ to
-
Supplier: Evident Scientific
Description: reliable. Rotating scanner probes are available in a variety of diameters and styles to work with Olympus rotating scanners. The SPO-5965 and SUB series probes are fitted with a 4-pin Fischer connector while the SPO-3564 series incorporate the 4-pin LEMO connector style. The
- Probe Frequency: 100 to 2,000 kHz
- Features & Format: Differential
- NDT Probe Technology: Eddy Current
- Application: Flaw / Crack Detection
-
Supplier: KEYENCE
Description: processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: Wire diameter Pipe Diameter Pin Connector Pitch Runout
- Range: 0.03 to 4.72 inch
- Resolution: 0.00004 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 11.81 to 39.37 inch
-
Supplier: KEYENCE
Description: processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: • Wire diameter • Pipe Diameter • Pin Connector Pitch • Runout
- Range: 0.01 to 1.57 inch
- Resolution: 0.00001 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 4.73 to 7.87 inch
-
Supplier: TE Connectivity
Description: Configuration Features Pre-Installed Lead : No Contact Features SolderSleeve Shield Terminator Contact Type : Pin Dimensions Expanded Inside Diameter (Min) : 4.45 MM [.175 INCH ] Recovered Inside Diameter (Max) : .31 MM [.012 INCH ] Product Type Features SolderSleeve Shield
- Features: Other
-
Supplier: Moog Animatics
Description: pins with gold plating, maximum 4.0A 250V, foil shiled with black PVC jacket ~7.4mm diameter.
- Cable Length: 3.280841666666667 to 9.842525 ft
- Features: Cable Assembly, Other
- Application: Networking
-
Supplier: RS Components, Ltd.
Description: Maximum Wire Size mm² = 6.6mm² Minimum Wire Size AWG = 12AWG Maximum Wire Size AWG = 10AWG Pin Diameter = 2.59mm Pin Length = 9.906mm
-
Supplier: Nelson Fastener Systems
Description: used as the tong hold on the ends of billets. They are also commonly used as locator pins, axles, pivot points, spacers, and stops. Studs with diameters up to 24mm, and lengths 30mm can be specially designed for use in automatic fed stud welding equipment. Special secondary operations,
- Length: 0.7086618 to 1.4173236 inch
- Metric: M10, M12, M16, M20, M22, M24, M6, M8
- Features: Other
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: the tong hold on the ends of billets. They are also commonly used as locator pins, axles, pivot points, spacers, and stops. Studs with diameters up to 1/2", and lengths up to 1-1/4” can be specially designed for use in automatic fed stud welding equipment. Special secondary operations,
- Length: 0.78 to 1.647 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Shape: Round
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: opening diameter of 0.030 in (0.76 mm). Pin makes easy connection to 0.03 in (0.76 mm) or 0.025 in (0.64 mm) diameter square socket test leads and patch cords. Quickly pair with test lead in order to make an electronic connection. Hooks and 0.03 in (0.76 mm) pin plugs
- Voltage Rating: 70 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: New Pig Corporation
Description: nut-and-bolt ring Adjustment rod lets ring expand to fit reconditioned drums with larger diameters Latching handle easily opens and closes with one hand Nitrile gasket and locking mechanism seal lid to help reduce vapor emissions and keep drum contents dry and secure Easy-access lid closes
-
Supplier: ASTM International
Description: the wall thickness of the tube as specified. The specimen shall be forced axially with steady pressure over a hardened and polished tapered steel pin having a 74° included angle, to produce a flare having the permanent expanded outside diameter specified. When specified, heat treatment
-
Supplier: ASTM International
Description: the wall thickness of the tube as specified. The specimen shall be forced axially with steady pressure over a hardened and polished tapered steel pin having a 74� included angle, to produce a flare having the permanent expanded outside diameter specified. When specified, heat treatment
-
Supplier: ASTM International
Description: the wall thickness of the tube as specified. The specimen shall be forced axially with steady pressure over a hardened and polished tapered steel pin having a 74 included angle, to produce a flare having the permanent expanded outside diameter specified. When specified, heat treatment
-
Supplier: S.I.T. INDEVA Inc
Description: carton blanks. The operator can quickly and precisely pick and release the reels, by means of the orbital toolhead with expanding chuck . The release is allowed only when the reel is safely placed on the pin. The electronic balancer INDEVA grants a smooth, quick and precise reel
- Type: Manipulator / Lifter
-
Supplier: Gavish, Inc.
Description: mm) and lengths to 30” (750 mm) Outer diameters can be precision ground, or left with “as grown” finish Inner diameter is left with “as grown” finish – which proves to be optimal in contact with plasma Plasma and gas injector nozzles - replacing ceramic and quartz, sapphire injectors
- Material Type: Sapphire
- Shape: Spout / Nozzle (Launder Pouring / Atomization), Tube Stock
-
Supplier: icotek Corp
Description: diameter) in limited space. The KEL-DPZ-BS is a cost and time saving alternative to traditional cable glands. The assembly of the KEL-DPZ-BS with cables can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ-BS provides strain relief
- Number of Cables: 34
- Cable Diameter: 0.25590565 inch
- Application: Fire Protection, Industrial, Railway
- Features: Other
-
Supplier: icotek Corp
Description: icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space
- Number of Cables: 13
- Cable Diameter: 0.80708705 inch
- Application: Fire Protection, Industrial, Railway
- Features: Other
-
Supplier: Mueller Company
Description: TOOL HOLDING METHOD - transmits force evenly through drive pins on tool to drill and tap pipe. Retaining screw holds tool tightly in boring bar socket for precise alignment of tool and boring bar. Convenient knock-out pin allows easy tool removal. FLOP VALVE - seats with pressure ,
-
Supplier: Douglas Electrical Components
Description: bulkhead feedthrough to feature a connector plug or receptacle on one end of the bulkhead connector and the other side featured as: Receptacle or plug Wire, cable, or fiber Printed circuit board (PCB) or flex circuit Pins or solder pins Our website is a limited representation of our
- Connector Type: Military Connector
-
Supplier: ATS Automation
Description: and smoothly. The helical channel expanding from the bottom of the bowl towards the outlet tracks assist in the orientation of the part as it climbs along the edge. It is ideal for sorting parts with simple external contours, such as bolts, pins, screws and springs with sealed ends.
- Bowl Diameter: 4.9212625 to 47.24412 inch
- Bowl Capacity: 6.102379302379301 to 3,051.189651189651 cubic inches
- Configuration: Bowl Only
- Bowl Configuration: Outside-track Bowl
Find Suppliers by Category Top
Featured Products Top
-
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
-volume production environments requiring insertion forces up to 1,500 lbs (6.7 kN). The Model PMH efficiently installs Pins, Inserts, and Compression Limiters up to 10 mm (3/8”) in diameter. Engineered for flexibility, the machine features quick and easy tooling changeovers to support a (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
NEW CP150-SERIES FLANGED MODULE AND ACCESSORIES IMAO Fixtureworks expands its Modular Pull Clamping System line to include a new 100 mm diameter size. The new CP150-20100 flanged (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
The fully insulated, narrow body design allows for easy connection in tight spaces. Also ideal for simultaneous connections with side-by-side stacking of the test connectors. Hook fits over components up to a max opening diameter of 0.030 in (0.76 mm). Pin makes easy connection to (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
The fully insulated, narrow body design allows for easy connection in tight spaces. Also ideal for simultaneous connections with side-by-side stacking of the test connectors. Hook fits over components up to a max opening diameter of 0.030 in (0.76 mm). Pin makes easy connection to (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Industrial Pins
It is a type of self-retaining fastener, alike to an expanding diameter pin , a type of specialty pin.
-
Standard Handbook of Machine Design, Third Edition > UNTHREADED FASTENERS
This expands the pin diameter and creates a force fit when assembled.
-
Resorbier- and reconstitutable Osteosynthesematerialien in the mouth, jaw and face surgery
This serves the receiving of an expanding bolt with a diameter of 1,5 mms which conically widens at its end.
-
Preliminary report on the Pinex at TREAT. [Pinhole experiment for nonredundant pinhole array imaging of LMFBR fuel pins]
expansion in the pin diameter occurring OX1a time scale of 30-60 .
-
Transactions of the second technical exchange meeting on fuel- and clad-motion diagnostics for LMFBR safety test facilities
expansion in the pin diameter occurring on a time scale of 30-6C ms.
Indicates content that may require registration and/or purchase.