-
Supplier: Accuris
Description: Electromagnetic compatibility (EMC), Part 6.4: Generic standards - Emission standard for industrial environments (IEC 61000-6-4:2018 (ED 3.0) MOD)
-
Supplier: AENOR
Description: Electromagnetic compatibility (EMC) - Part 6-4: Generic standards - Emission standard for industrial environments (Endorsed by Asociación Española de Normalización in May of 2020.)
-
Supplier: AENOR
Description: Electromagnetic compatibility (EMC) - Part 4-6: Testing and measurement techniques - Immunity to conducted disturbances, induced by radio-frequency fields (Endorsed by Asociación Española de Normalización in September of 2023.)
-
-
Supplier: Accuris
Description: Electromagnetic compatibility (EMC) Part 6-4: Generic standards - Emission standard for industrial environments
-
Supplier: Accuris
Description: Electromagnetic compatibility (EMC) \x96 Part 6-4: Generic standards \x96 Emission standard for industrial environments
-
Supplier: CSA Group
Description: NEW! IEC 61000-6-4:2018 is available as IEC 61000-6-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC
-
Supplier: Accuris
Description: Elektromagnetische Vertraeglichkeit (EMV) - Teil 4-6: Pruef- und Messverfahren - Stoerfestigkeit gegen leitungsgefuehrte Stoergroessen, induziert durch hochfrequente Felder (IEC 61000-4-6:2013); Deutsche Fassung EN 61000-4-6:2014
-
Description: IEC 61000-6-4:2018 for emission requirements applies to electrical and electronic equipment intended for use within the environment existing at industrial (see 3.1.12) locations. This document does not apply to equipment that fall within the scope of IEC
-
Supplier: Nexperia B.V.
Description: integrates two ultra-low capacitance π-filter ESD protection diodes plus a Zener diode in a miniature 6-lead SOT457 package. Features and benefits Pb-free and RoHS compliant Simple, direct signal routing provides for high speed signal integrity ESD protection compliant to IEC
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Description: induced by radio-frequency fields. The test method documented in this part of IEC 61000 describes a consistent method to assess the immunity of an equipment or system against a defined phenomenon. IEC 61000-4-6:2008 has the status of a basic EMC publication
-
Description: electronic equipment when subjected to conducted disturbances induced by radio-frequency fields. The test method documented in this part of IEC 61000 describes a consistent method to assess the immunity of an equipment or system against a defined phenomenon. IEC
-
Supplier: CSA Group
Description: (International Electrotechnical Commission) Standard 61000-4-6 (fourth edition, 2013-10). It supersedes the previous edition published in 2009 as CAN/CSA-C61000-4-6 (adopted IEC 61000-4-6:2003+A1:2004+A2:2006). Scope This part of
-
Supplier: CSA Group
Description: IEC 61000-4-6:2013 relates to the conducted immunity requirements of electrical and electronic equipment to electromagnetic disturbances coming from intended radio-frequency (RF) transmitters in the frequency range 150 kHz up to 80 MHz. Equipment not having at least one
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-IEC 61000-6-2, Electromagnetic compatibility (EMC) - Part 6-2: Generic standards - Immunity for industrial environments, which is an adoption without modification of the identically titled IEC (International
-
Supplier: RFID, Inc.
Description: IP65, FCC Class A, EN55022, 1998. (CISPR 22) Class A, EN55022/IEC 6100 ‐ 4 ‐ 6 RF Continuous Conducted, EN55024, 1998 ‐ ETSI EN 301 489 ‐ 1, 2002 – ETSI EN 301489 ‐ 3, 2002 – EN/IEC 61000 ‐ 4 ‐ 2 ESD – EN/IEC 61000 ‐ 4 ‐ 3 RF
- Frequency: 866 to 928 Hz
- Detection Range: 899.9999999999999 cm
- Operating Temperature: -20 to 50 C
- Technology: Active
-
Supplier: RFID, Inc.
Description: IP65, FCC Class A, EN55022, 1998. (CISPR 22) Class A, EN55022/IEC 6100 ‐ 4 ‐ 6 RF Continuous Conducted, EN55024, 1998 ‐ ETSI EN 301 489 ‐ 1, 2002 – ETSI EN 301489 ‐ 3, 2002 – EN/IEC 61000 ‐ 4 ‐ 2 ESD – EN/IEC 61000 ‐ 4 ‐ 3 RF
- Frequency: 866 to 928 Hz
- Detection Range: 899.9999999999999 cm
- Operating Temperature: -20 to 50 C
- Technology: Active
-
Supplier: AR RF/Microwave Instrumentation
Description: Complete Testing Solutions to the following standards: MIL-STD-461 CS114 DO160 (Section 20) BCI Testing EN/IEC 61000-4-6 IEC 60601-1-2 EN 50130-4 EN 61000-6-1/2 EN 55024 ISO 11452-4 The Model CI00402 is a fully self-contained
-
Supplier: ProTek Devices
Description: Ultra Low Capacitance TVS Array FEATURES • IEC 61000-4-2 (ESD) • IEC 61000-4-4 (EFT) • IEC 61000-4-5 (Surge) • 20 Watts Peak Pulse Power per Line (tp=8/20µs) • ESD Protection • Low Clamping Voltage • Protects One Bidirectional
- IR: 0.001 mA
- VBR: 6 volts
- CT: 0.6 pF
- Peak Pulse Power: 20 watts
-
Supplier: Trafag Inc.
Description: Main Features Explosion-proof Ex ia IIC T3...T6 Low pressure ranges (to 100mbar) Versions with frontal flush diaphragm Media temperature to 150°c EMC Protection, iec 61000 Option:lightning protection (iec 61000-4-5)
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Littelfuse, Inc.
Description: IEC61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±20kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 10 A (8/20μs) Low capacitance of 2pF (TYP) per I/O
- VR: 6 volts
- CT: 2 pF
- Features: Array, Bidirectional
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5A 8/20μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30kV contact/air IEC
- VR: 6 volts
- Tj: -40 to 125 C
- CT: 25 pF
- Features: Array, Avalanche Diodes, Unidirectional
-
Supplier: Littelfuse, Inc.
Description: without performance degradation and a minimum ±20kV ESD per IEC61000-4-2. Their very low loading capacitance also makes them ideal for protecting high speed signal pins. ESD, IEC61000-4-2, ±20kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning,
- VR: 6 volts
- CT: 2.4 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: XP Power
Description: EN61000-4-2, ±4 kV indirect contact, Perf Criteria A Radiated Immunity EN61000-4-3, 3 V/m, Perf Criteria A EFT / Burst EN61000-4-4, level 2 Perf Criteria A Surge EN61000-4-5, level 2 Perf Criteria A Conducted Immunity EN61000-4-6, 3 V Perf
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 5 amps
- DC Output Power: 40 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Littelfuse, Inc.
Description: minimum ± 30 kV ESD rating per IEC 61000-4-2 2nd edition. Their very low off-state capacitance is compatible with high-speed circuits. ESD, IEC 61000-4-2, ±30 kV contact/air Maximum surge tolerance,IEC 61000- 4-5 2nd edition, 22A (8/20
- VR: 6 volts
- Tj: -40 to 125 C
- VBR: 7 volts
- CT: 2 pF
-
Supplier: Infineon Technologies AG
Description: Ultra Low Clamping Bidirectional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: - IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-4 (EFT): 50 A (5/50 ns) - IEC61000-4-5 (Surge): 5A (8/20 µs) -
- Current Surge: 5 amps
- Clamping Voltage: 18 volts
- Capacitance: 6 pF
- VESD: -30,000 to 30,000 volts
-
Supplier: Nexperia B.V.
Description: Bidirectional ESD protection of one line Ultra small SMD plastic package Low clamping voltage: VCL = 9.8 V @ 16 A TLP Ultra low leakage current: IRM < 1 nA ESD protection up to 30 kV Reverse standoff voltage VRWM = 3.3 V IEC 61000-4-2; level 4 (ESD) IEC
- VR: 3.3 volts
- IR: 0.01 mA
- Tj: 150 C
- Diode Applications: Protector
-
Supplier: Infineon Technologies AG
Description: kV (air) / ±15 kV (contact) - IEC61000-4-4 (EFT): ±2.5 kV / ±50 A (5/50 ns) - IEC61000-4-5 (Surge): ±2 A (8/20 μs) Bi-directional maximum working voltage: VWM = ±3.6 V Line capacitance: CL = 0.17 pF at f = 10 GHz Clamping voltage: Vcl = 5.4 V at ITLP = 16 A with
- IR: 0.00000010000000000000001 to 0.00002 mA
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Bi-directional Ultra-low Capacitance ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection of high-speed data lines up to: IEC61000-4-2 (ESD): ±20 kV (air / contact) IEC61000-4-4 (EFT): 2.5 kV / 50 A (5/50 ns) IEC61000-4-5 (surge): 3 A (8/20
- Current Surge: 3 amps
- Clamping Voltage: 12 volts
- Capacitance: 0.2 pF
- VESD: -20,000 to 20,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ESD Suppressors ESD 4-Line 5V VCC 1pF IEC 61000-4-2 Product overview: DSILC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for
- Peak Pulse Power: 90 watts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® 2.4GHz wireless technology Keypad with four function keys and LED display Surrounding sealing (shock protection) Technical data Standards EN 60947-5-1; EN 61000-6-2; EN 61000-6-3; EN 300440; EN 301489; EN 60950 Enclosure ABS
- Operating Frequency: 2,400,000,000 to 2,483,500,000 Hz
- Operating Temperature: 14 to 122 F
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Nexperia B.V.
Description: pulse power: PPPM = 200 W Ultra low leakage current: IRM = 0.05 nA Low clamping voltage: VCL = 33 V at IPPM = 6 A ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 6 A Applications Computers and
- Configuration: Array
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Load and Line Regulation Operating Temperature: 0-40°C Level B EMI Filter 100 μA Max. Leakage UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1 CISPR11 and FCC Part15 Class B, EN61000-3-2,-3 EN61000-4-2,-3,-4,-5,-6,-8,-11 CE Marked to LVD RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Load and Line Regulation Operating Temperature: 0-40°C Level B EMI Filter 100 μA Max. Leakage UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1 CISPR11 and FCC Part15 Class B, EN61000-3-2,-3 EN61000-4-2,-3,-4,-5,-6,-8,-11 CE Marked to LVD
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
Interpower manufactures a variety of power cords and cord sets with a molded IEC 60320 C5 connector. The Interpower molded C5 connector carries UL, CSA, VDE, and NSW Department of Fair Trading approvals. Customize your cords! Choose from a variety of North American and international (read more)
Browse AC Power Cords Datasheets for Interpower -
The MP3300iec offers: - IEC61131-3 and PLCopen programming standards - MECHATROLINK-III motion network - 1 or 3 option modules - 4, 8, 20, 32 or 62 motion axes Controlling a robot arm, a servo axis, a VFD drive, or a custom robotic (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
to earn International Electrotechnical Commission (IEC) certification to the IEC/EN 60079-29-1 standard. The standard under explosive atmospheres is Part 29-1: Gas detectors – Performance requirements of detectors for flammable gases. Certification to this gas performance standard (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
-specific standards: IEC 60601-1-11 for home healthcare equipment; IEC 60601-1-6 for usability; IEC 60601-1-8 for alarms; Risk Assessment to ISO 14971; and more. For additional information continue to our website. (read more)
Browse Certification Services Datasheets for F2 Labs -
IEC/IES 60529 standard—commonly known as the Ingress Protection (IP) rating system—defines exactly how enclosures protect internal components from environmental hazards. At (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
SCHURTER's 4751 series are IEC style F outlets for 2, 4 or 6 pack configurations. The outlets are designed to provide enhanced features for increased functionality, as well as ease of assembly in power distribution units and uninterruptible power supplies (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
connection to IEC 60320-2 class I sheet E plugs. They are black in color, and the housing material is PBT, while the contact material is nickel-plated brass-with a quick disconnect or solder tab. Interpower houses over 4 million components in their warehouse so their customers don (read more)
Browse Datasheets for Interpower -
Interpower is pleased to announce the addition of IEC 60320 Sheet I molded Jumper Cord Sets and Power Cords to its extensive line of North American and International cords. We now offer two North American Sheet I Jumper Cord Sets and one International Jumper Cord Set (read more)
Browse AC Power Cords Datasheets for Interpower -
The new 6K Series industrial contactors are designed to withstand high electrical loads and ensure the proper operation of electrical enclosures and other machinery. The range includes the types 6K.04, 6K.14 and 6K.13 all approved to EN 60947 / IEC (read more)
Browse Electrical Contactors Datasheets for Finder S.p.A. con unico socio