Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Softing Inc. Industrial Automation
Description: The high temp PCI Express card with DLR support for EtherNet/IP was specifically designed for use in Allen-Bradley 6181 Integrated Industrial Computers with PCI Express (PCIe) bus slots. It can also be used in any PCI Express based computer. The PCI Express ETAP has EtherNet/IP
- Technology: PCI
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A IP-CAST™ Network Card 4GB Flash Memory TCP/IP Control and Content Delivery Video Streaming Multi-Format Support (High Definition MPEG-4/2/1, H.264, WM9) SNMP Support HDMI™ Output USB 2.0 1 Year Limited Warranty
-
Supplier: Tele-Communication, Inc.
Description: of panels that can be snapped off to match the ports available when an IP400 trunk card is fitted. This card does not accept any IP Office 500 daughter trunk cards. Maximum of 2 Legacy Card Carriers in a IP Office 500 Control Unit, fitting in the regular
- Phone Type: Network Phone / IP Phone
-
-
Supplier: Win Source Electronics
Description: Category: Memory Cards Win Source Part Number: 1459723-TS1GCF220I-P Manufacturer: Transcend Information. Inc.
-
Supplier: Tele-Communication, Inc.
Description: Having trouble finding an Avaya Product? Call 800-641-6416 to talk to an expert. Whatever your Avaya needs, we can help you find what you are looking for. This card provides 2 analog extension ports (1-2) for the connection of analog phones. The card can be fitted with an IP
- Phone Type: Telephone
-
Supplier: Newark, An Avnet Company
Description: 2 PORT PROFINET IP COMM CARD, UPS; For Use With:SOLAHD SDU AC -A Series Uninterruptible Power Supplies; Accessory Type:2 Port Profinet Industrial Protocol COMM CARD; Product Range:SDU AC - A Series
-
Supplier: Newark, An Avnet Company
Description: MEMORY CARD CONNECOTORS CONN SMART CARD HINGED IP / C&K COMPONENTS
-
Supplier: Advantech
Description: 4K Broadcast IP Video Gateway & Acquisition Accelerator PCIe Card 4-ch UHD ST2110 over 2x 25G SFP or 4x12G-SDI Broadcasting grade video acquistion up to 4:2:2 10bit NMOS IP video management w/ IS-04 & IS-05 1-ch 4Kp60 or 4-ch 1080p60 real-time HEVC/AVC encode Support FFmpeg and
-
Supplier: Newark, An Avnet Company
Description: Marker card; for IP200 plotter; for use in nozzles; Length: 12 mm; white
-
Supplier: APITech
Description: of all microphones and speakers within the telephone, optional visible confirmation LED. Bezel Modification Identify separate security classification LANs or areas with easily distinguished bezel colors, logos or department-specific information Access Control Biometric, smartcard, CAC card or
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP 54, Integral Card Guides, Multipurpose, 110 mm, 82 mm, 44 mm RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1386933-CISCO NM-HDV2-1T1/E1 - IP Communications High-Density Digital Voice NM Manufacturer: CISCO
-
Supplier: Nokia
Description: controller. In distributed DSLAM mode, 7356 line cards are controlled by a Nokia 7330 ISAM host system. The 7356 ISAM FTTB REM offers three-slot and four-slot configurations: two slots for ISAM line cards and options for one or two splitter slots. It is hardened for indoor and outdoor
- Data Rate: 0.1 Gbps
- Features: IP Telephony / VoIP
-
Supplier: Security Camera Warehouse
Description: bracket that conceals all cables within the bracket. With other advanced features such as tamper detection, 802.3af compliant PoE, SD/SDHC card on-board storage, and two-way audio, the IP7361 is an all-in-one network camera for outdoor environments. Features 2-megapixel CMOS Sensor 3 ~ 9 mm
- Camera Function: Video
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiConnect® Conduit™ IP67 Base Station is a ruggedized IoT gateway solution, specifically designed for outdoor LoRa™ public or private network deployments. This highly scalable and certified IP67 solution is capable of resisting the harshest environmental factors including moisture, dust,
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Acromag, Inc.
Description: costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Extended temperature ranges deliver dependable operation in extreme conditions. Features Eight asynchronous, full duplex EIA/TIA-422B serial ports
- Transmission Rate: 921.6 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, Medical / Biomedical
- Features: Application Software Included, Other Input
-
Supplier: Accuris
Description: A Methodology for Estimating the Availability of Access IP Routers in Terms of Customer Facing Line Card Availability
-
Supplier: ProSoft Technology, Inc.
Description: The ProLinx family EtherNet/IP to HART Multi-drop communications module (5207-DFNT-HART) creates a powerful connection between devices on an EtherNet/IP network and HART Multi-drop devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port
- Number of Ports: 5 #
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
- Area Network Type: Local Area Network (LAN)
-
Supplier: Tele-Communication, Inc.
Description: 700359870 IP Office modem Card Voice Compression Module 16 (Echo Cancel) Expansion Kit More Info | 3099 | Add to cart 700359888 IP Office Modem Card Voice Compression Module 24 (Echo Cancel) Expansion Kit More Info | 3998 | Add to cart 700359896 IP Office Expansion
- Phone Type: Network Phone / IP Phone
-
Supplier: ProSoft Technology, Inc.
Description: The ProLinx family Modbus TCP/IP to HART Multi-drop communications module (5207-MNET-HART) creates a powerful connection between devices on an EtherNet/IP network and HART Multi-drop devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port
- Number of Ports: 5 #
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
- Area Network Type: Local Area Network (LAN)
-
Supplier: MACOM
Description: MACOM’s family of VoIP processing devices, in concert with carrier-grade media stream processing software, delivers a complete, integrated VoIP media, signaling and control processing solution for next-generation network (NGN) POTS/ISDN line cards focused on class 5 replacement and
-
Supplier: TelephoneStuff.com
Description: Business IP Telephone provides an AC power alternative for this IP Telephone that has Color Touch Sensitive LCD display, Speakerphone, SD Card Slot for Programming and Data Back. Business IP Phone Features: - Communication Assistant Software: Built into phone, it allows
- Phone Type: Network Phone / IP Phone
-
Supplier: Acromag, Inc.
Description: 20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a
- Analog Input Channels: 40 #
- Accuracy: 0.044 % FS
- Operating Temperature: 32 to 158 F
- Sampling Frequency: 200 kHz
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 068920-IP4771CZ16 Packaging: Reel - TR Type: Signal Conditioner Applications: Graphic Cards, VGA Interfaces Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SSOP Popularity: Medium Fake Threat In the Open
- Mounting: Surface Mount (SMT)
-
Description: Two-way alerting and intercom capabilities Power over Ethernet (PoE) or AC powered Internal speaker rated at 80 dB @ 10-ft Receives live voice, text-to-speech and prerecorded voice or tone files Up to 4000 tone/voice messages via removable micro SD card Can be used as activation device Desk
-
Supplier: TelephoneStuff.com
Description: Yealink Series IP Media Video Phone with PoE. Features: - TI DaVinci chipset, 2M CMOS camera - HD Voice, H.264 and H.263 Video codec - 4 VoIP accounts, multi-desktop - Full-duplex speakerphone - Online advertisement, auto-provision - 7” 800x480 digital touch screen LCD - Rotatable CMOS sensor
- Features: IP Telephony / VoIP
-
Supplier: Accuris
Description: SIP Network Operators Implementers Guide for Pre-Paid Calling Card, with DTMF Detection at the PSTN-IP Gateway
-
Supplier: Quarktwin Technology Ltd.
Description: Interface
- Device Type: CardBus Controller
- Features: RoHS Compliant
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: BN-8034:Ethernet/IP COMM Board, Code: EP
-
Supplier: TelephoneStuff.com
Description: meeting. IP Speakerphone Features: - Compatible with the KX-TDE and KX-NCP IP PBX Panasonic Communications Systems so its ideal for companies with geographically diverse office locations and helps connect employees and customers - IP Compatibility - SIP Compatibility -
- Phone Type: Network Phone / IP Phone
-
Supplier: Amphenol Communications Solutions
Description: ix Industrial™ IP20 Connector, ix Industrial Receptacle, Type B Vertical, Surface Mount, Gold 30μin, Amphenol is one of the leading manufacturers of Industrial IO Connectors & Cables. Contact us today for more details of ix Industrial part number ND9BS2300
- Voltage Rating: 60 volts
- Current Rating: 1.5 amps
- Number of Contacts: 10 #
- Connector Type: PC Card Connector
-
Supplier: Acromag, Inc.
Description: 8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a single
- Number of Channels: 8
- Module Voltage: -12 V, 12 V, 5 V
- Bus Width: 16-bit
- Clock Rate: 8 MHz
-
Supplier: Amphenol Communications Solutions
Description: SPE IP67 Connector, SPE IP67 Receptacle, Push Pull Lock, PCB Vertical Termination, Without Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of SPE, part number MSPEJ6P2E02
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Number of Contacts: 2 #
- Connector Type: PC Card Connector
-
Supplier: Gem Electronics
Description: Features 2 Megapixal (1600 x 1200) resolution with excellent picture performance - H.264/MPEG4 (3GPP only)/JPEG Triple stream 3-axis structure IR cut removal filter (ICR) built-in for option 2.7- 9mm manual iris lens SD card for recording during alarm trigger & network outage 2-way audio
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 0.00001000000000000002 to 0.01999999999999998 seconds
- Sensitivity: 0.1 Lux
-
Supplier: Acromag, Inc.
Description: 20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be obtained from a
- Number of Channels: 20 to 40
- Throughput Rate: 0.2 MHz
- Module Voltage: -12 V, 12 V, 5 V
- Clock Rate: 8 MHz
Find Suppliers by Category Top
Featured Products Top
-
SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
applications where you need critical VFD back up for your system. • Multi-Protocol EtherNet (MPE) Option Card Featuring BACnet/IP, the MPE option card enables connection of our HV600 and Z1000U Matrix Drives with the most popular building automation networks (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Hammond’s 1591 series offers a simple, multipurpose plastic housing for a variety of electronics and vertically mounting printed circuit boards via integral card guides. A wide range of sizes and colors are available, with or without mounting flanges, and in flame retardant or economy ABS (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
printed circuit boards and small electronics. Available in clear, translucent blue, and translucent red, 1591T series enclosures are molded with card guides to accept 1.5mm PC cards. If an application requires the user to see instruments, LEDs, readouts, or other indicators, the 1591T (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
doesn’t require any interface box for sensors or driver installation Improved protection against viruses The digital Merlin Core is ready for the new Marposs SMARTNet network system Easily removable SD card with strong encryption for data protection Both versions support Ethernet/IP, Profinet and EtherCAT fieldbus protocols (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
configuration, including ENETR for EtherNet/IP, plus 13TCOMMP1 for PROFIBUS, Encoder Cards, I/O Modules and more. Additionally, this CIP Security-enabled drive is better protected from cyber threats. PowerFlex 6000T VFD is engineered for new and retrofit variable torque (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
zoom of up to 4 times is available. The borescope stores the recorded images and videos directly to a micro SD card memory. The 3 m / 9.8 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Accommodates SD cards up to 32 GB AV output NTSC / PAL Audio input Built - in microphone Brightness setting Adjustable, 10 levels Run time per battery charge 5 hours (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
mounting printed circuit boards. A wide range of sizes are available, with and without mounting flanges, and options molded in flame retardant or economy ABS plastic. The 1591XX series is designed to meet IP54 and is endlessly adaptable, easy to machine, and economical. Flame retardant versions (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc.
Conduct Research Top
-
Datakey Case Study - Greentronics
DFX RUGGEDrive memory tokens provide SD card functionality and use a rugged IP-rated receptacle for logging crop yield data.
-
Smart Computing Article - Troubleshoot Win2000
Internet Connections (connecting to an ISP [Internet service provider]) Networking (TCP/IP [Transmission Control Protocol/Internet Protocol], including Internet and networking) Remote Access (via modem and dial-up connections) Display (monitor and video card) After you select a Troubleshooter
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Motorola readies Java-based smart card Motorola Inc. will begin shipping a smart-card platform next week that will support multiple applications. Design and Reuse exits IP catalog standards program Design and Reuse SA has pulled out of a collaborative effort to develop standards for the secure
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
CoWare upgrades SystemC-based SoC modeling tools CoWare Inc. has released a significant revision of its SystemC-based ConvergenSC system-on-chip (SoC) design tools that it claims will enable faster modeling and debug of IP models, platform subsystems, and SoC designs in SystemC. Infineon, Philips
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Semiconductor IPOs range from successful to disappointing IP trading center planned to serve Japanese designers Atmel, SST continue to battle over patent issues Matheson achieves new efficiencies by centralizing gas-equipment operations ATMI expands GaAs epitaxial wafer production to meet customer
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to compete with TI, Motorola, Lucent Motorola readies Java-based smart card with new ASIC Amkor to sell $225 million in notes to help fund purchase of plants Vortek prepares RTP annealing technology for ultra-shallow junctions Design and Reuse exits IP catalog standards program Fujitsu lowers profit
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Suit settlement will impact Micro Linear's 3Q results Robotic Vision lands $1 million order in Thailand ASM subsidiary books assembly line orders over $20 million Infineon to offer smart card platform with Microsoft operating system NEW ORDERS & DESIGN WINS Samsung stops Rambus chip production
-
How to Implement PoE in Your Harsh Industrial Environment
There is little doubt that the internet of things (IoT) is well on its way to transforming how we live, work and do business. Power over Ethernet (PoE) applications are rampant, delivering low power and low cost to the commercial side in such products as IP phones, cameras and card readers. PoE
More Information Top
-
A New Access Control Solution for a Multi-Provider Wireless Environment
Keywords: 4G networks, multi-provider context, SIM- IP card , COPS, RADIUS .
-
A novel authentication model based on secured IP smart cards
In Section 2, we propose the new architecture based on SIM- IP card .
-
KMS: a key management system for multi-provider interconnected Wi-Fi WLANs
The SIM- IP card is a key element in the proposed architecture to meet security goals.
-
The Complete IS-IS Routing Protocol
The first generation Interface Processor ( IP ) Cards did not embed route-lookup func- tionality.
-
Quickturn Announces IP Program to Provide High-Speed Hardware/Software Co-Verification Environment for SoC Designs
As part of this initiative, Quickturn has developed a new IP card capable of handling the latest high-pin-count packages.
-
Finding the target cost for sliceable bandwidth variable transponders
To obtain the cost of the Ether- net ports, we have obtained the relation of an Ethernet port and an IP card in [15] and we have calculated its value in the relative cost unit of [13].
-
A multilayer cost model for metro/core networks
Some vendors are proposing the integration of colored interfaces in IP cards , thus avoiding the utilization of gray interfaces [8].
-
IP voice over ATM satellite: experimental results over satellite channels
Our experience found that Voice IP cards are not always easy to install.
Indicates content that may require registration and/or purchase.