Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR PREDICTING HEAT BUILDUP IN PVC BUILDING PRODUCTS
-
Supplier: Accuris
Description: Standard Test Method for Predicting Heat Buildup in PVC Building Products
-
Supplier: Habasit America
Description: Category: HabaSYNC® Timing Belts Covers Product Sub-Group: PVC Covers
-
-
Supplier: ASTM International
Description: Specification D4726. 1.3 Rigid PVC exterior profiles for fencing are covered in Specification F964. 1.4 Rigid PVC siding profiles are covered in Specification D3679. 1.5 Rigid PVC soffit profiles are covered in Specification D4477. 1.6 Rigid PVC and Rigid CPVC plastic
-
Supplier: Accuris
Description: Standard Test Methods for Impact Resistance of Rigid Poly(Vinyl Chloride) (PVC) Building Products
-
Supplier: Accuris
Description: Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) and Related PVC and Chlorinated Poly(Vinyl Chloride) (CPVC) Building Products Compounds
-
Supplier: Pexco
Description: Cross-linked (irradiated) PVC delivers all the benefits of standard PVC heat shrink tubing, with enhanced abrasion resistance and superior solder iron cut-through protection. It also provides excellent dielectric and mechanical performance, making it well suited for rugged heat shrink
- Diameter: 0.046 to 2 inch
- Length: 1,200 to 12,000 inch
- Operating Temperature: -20 to 105 C
- Shrink Temperature: 100 C
-
Wire Terminals - Terminal, Wire Pin, 22-16Awg, Pvc Red; Product Range Amp Te Connectivity -- 11H7951Supplier: Newark, An Avnet Company
Description: TERMINAL, WIRE PIN, 22-16AWG, PVC RED; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Pin Diameter:1.8mm; Insulator Colour:Red; Overall Length:20.7mmRoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Breakouts or tapoff connections may be made through the openings of the wrap. PVC Spiral Wrap. Operating Temperature: –20°C to +105°C. Stocked in black.
-
Supplier: Allied Electronics, Inc.
Description: Breakouts or tapoff connections may be made through the openings of the wrap. PVC Spiral Wrap. Operating Temperature: –20°C to +105°C. Stocked in black.
-
Supplier: Allied Electronics, Inc.
Description: Breakouts or tapoff connections may be made through the openings of the wrap. PVC Spiral Wrap. Operating Temperature: –20°C to +105°C. Stocked in black.
-
Supplier: Habasit America
Description: Product Group: PVC Belts Product Sub-Group: Nonwoven PVC Belts Main Industry Segments: General conveying, Distribution centers Applications: Decline belt, Incline belt, Packaging belt Special Features: Flexibility, Excellent tracking
- Belt Thickness: 0.153937091 inch
- Belt Width: 72 inch
- Minimum Pulley Size: 2.0078751 inch
- Operating Temperature: 10 to 159.8 F
-
Supplier: ASTM International
Description: identifying rigid PVC building products compounds are provided as follows: kind of resin in compound, impact resistance, tensile strength, modulus of elasticity in tension, deflection temperature under a specific load and coefficient of linear expansion. PVC compound shall be in
-
Description: Nor-Cal Products manufactures a complete line of plasticized PVC hoses, supplied with or without flanges. These hoses provide a low cost rough vacuum line. Aan embedded spiral wire prevents the wall from collapsing under vacuum. PVC hoses should not be used for UHV applications
- Operating / Bake-out Temperature: 24.8 to 149 F
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- Features: Multiple Port Type / Adapter
-
Supplier: Grayline, Inc.
Description: Grayline medical tubing is available in a variety of polymer materials and constructions, including phthalate-free and DEHP-free medical tubing. Various Grayline medical tubing products are designed to be sterilized using Gamma radiation, ETO (ethylene oxide), or autoclave processes.
- Temperature Range: -40 to 122 F
- Color / Clarity: Clear, Multi-colored
- Application: Medical / Pharmaceutical
- Features: PVC
-
Supplier: Belden Inc.
Description: RG-122/U, 22 AWG stranded (27x36) .030" tinned copper conductor, polyethylene insulation, tinned copper braid shield (95% coverage), non-contaminating PVC jacket, commercial non-QPL product.
- North American (AWG): 22 AWG
- Operating Temperature: -40 to 60 C
- Cable Shielding: Braid
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Grayline, Inc.
Description: Grayline offers a wide range of non-heat shrinkable wire harness and electrical application tubing products that are made from a variety of materials including many PVC compounds, polyolefin, polyurethane (TPU), polyethylene (PE), polypropylene (PP), and fluoropolymers (PTFE, PFA,
- Temperature Range: -40 to 221 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: General Purpose
- Color / Clarity: Multi-colored, Solid
-
Supplier: Grayline, Inc.
Description: Grayline offers chemical resistant tubing in a variety of polymer materials and constructions. Care must be taken when selecting a tubing product because each material offers its own unique set of chemical resistant properties. Our engineers are ready and willing to work with our polymer
- Temperature Range: -49 to 140 F
- Application: Chemical
- Features: PVC
- Type: Plastic Tubing
-
Supplier: Nicos Polymers Group
Description: Nicos Polymers manufactures several different types of recycled polymers and resins that can be used to produce a wide range of products. Below are just a few of the materials that we process and source on a consistent basis Polypropylene Polystyrene PVC Polycarbonate Polyethylene ABS
-
Supplier: Pexco
Description: plasticizer, used as a softening agent. Pexco is a PVC manufacturer of both flexible and rigid PVC parts across a variety of market applications, ranging from Traffic Safety products to pump and fluid transfer tubing, protective bumpers, swimming pool components and other custom
- Outside Diameter / Size: 0.25 to 5 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical, Refrigeration / Air Conditioning, Water
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Design Units: English
-
Supplier: NIBCO INC.
Description: Drain, waste and vent fittings made of polyvinyl chloride (PVC). PVC-DWV fittings are used for residential and commercial sanitary systems. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and fittings
- English Size: 1.25 to 12 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Tee, Wye
- Features: English
- Material: PVC/CPVC
-
Supplier: Braun Brush Co.
Description: Handle 36" PVC Internal Thread
-
Supplier: Braun Brush Co.
Description: Handle 48" PVC external thread
-
Supplier: DigiKey
Description: (GUARD) PVC36, SILKSTOPPER MAT,
-
Supplier: LG Chemical of America Inc.
Description: process. Thanks to these characteristics, PVC is extensively used in a variety of areas from construction materials to household commodities. Product Classification Category Features Applications Straight Resin Excellent surface gloss and transparency Product processing time is
- Resins & Compounds: Extrusion Grade Resin, Molding Resin
- Chemical System: PolyVinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: DigiKey
Description: MI/PVC WTRTHT FTG 1 IN
-
Supplier: Novaflex Group
Description: visual monitoring. Manufactured with FDA approved materials. Applications Suitable for light duty material handling Good resistance to oil, alkali and acids Extremely flexible with good abrasion resistance Clear construction for visual monitoring Construction Product code: 9SFPVCX, 9SFPVCW
- Outside Diameter: 1.5 to 24 inch
- Temperature Range: -20 to 165 F
- Specialized Construction: Coiled
- Product Form: Hose (including Duct)
-
Supplier: Redwood Plastics
Description: rigid material that is chemically nonreactive. Redco™ PVC has a broad range of applications, from high volume construction related products to simple electric wire insulation and coatings. Rigid Redco™ PVC is easily machined, heat formed, welded, and even solvent cemented.
- Overall Thickness: 0.0625 to 4 inch
- Tensile Strength (Break): 6,000 to 8,000 psi
- Tensile Modulus: 0.0035 to 0.01 ksi
- Elongation: 50 to 150 %
-
Supplier: Kent Elastomer Products, Inc.
Description: Kent Elastomer Products, Inc. (KEP) offers PVC medical grade formulations ranging in durometers from 40 to 90 shore A to meet a variety of medical or food grade applications. KEP's PVC tubing meets FDA and U.S.P. Class VI requirements. It is non-toxic and inert, has superb
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
-
Supplier: Consolidated Electronic Wire & Cable
Description: UL style 3317, 300 volts working, 600 volts peak Product Construction Conductor: 12 AWG Stranded tinned conductor per ASTM B-33 Insulation: UL style 3317 CSA REW Color coded PVC insulation Temperature: 40°C to105°C Voltage: 300 V RMS, 600 Volts Peak Applications: Appliance wiring Point
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.124 inch
- Operating Temperature: 105 C
- North American (AWG): 12 AWG
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed
- Cable Conductor: Copper and Copper Alloys
- Product Type: Multiconductor Cable
- Cable Insulation: Polyvinyl Chloride (PVC)
- Standards / Approvals: RoHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008161-CY2210PVC-3 Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CY2210PVC-3CY2210PVC 3; CY2210PVC3; Popularity: Low Fake Threat In the Open
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
washer connector J trap downspout connector flexible dounts Material: flexible PVC 300 stainless steel, Neoprene, Size: 1-1/4"x1-1/4" 1-1/2"x1-1/2" 2"x2" 3"x3" 4"x (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Nylobrade® NSF Listed Braid Reinforced PVC Hose Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
BRIMFLEX™ SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded (read more)
Browse Shrink Tubing Datasheets for BRIM Electronics, Inc. -
Clearflo® Fuel & Oil Grade PVC Tubing Transparent yellow Clearflo Fuel & Oil was created to extend the working life of PVC tubing in fuel and oil applications (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Dip molding process involves sets of identical molds pre-heated then simultaneously lowered or "dipped" into a pool of liquid plastisol PVC vinyl material. The molds are held in the liquid material at the desired depth for a specific period of time to ensure the correct amount of material clings (read more)
Browse Datasheets for MOCAP LLC -
When Clarity is Key, We’ve Got the Right PVC It's as clear as ice! There are many situations where tube clarity is critical (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
homogenizes pvc products and Plastics more uniformly and consistently than anything they have had. Continental Rollo-Mixers are being used by some of North America’s leading Plastics Recycling companies for large volume, batch-to-batch, consistent uniform blends, on-spec in 3 (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
. We offer polyolefin and PVC products in a variety of sizes and shrink ratios. Insultab manufactures heat shrinkable tubing and sleeve products for specific environments (read more)
Browse Shrink Tubing Datasheets for Pexco
Conduct Research Top
-
PVC Production
Applications and challenges in production of S-PVC Vinyl Resins and PVC Powder
-
What are PVC and CPVC Pipes?
The main difference between PVC and CPVC is their ability to withstand temperature.
-
Measurement of Plasticiser Content in PVC
Polyvinyl chloride (PVC) is a versatile thermoplastic which is used for construction, bottles, packaging, floor coverings, coatings and tubing. It can be rigid or flexible, depending on the amount of additives, plasticisers, fillers and pigments added. Each particular type of PVC is the product
-
Replacing Wood With PVC Extrusions
Wood is everywhere, it 's a cheap renewable resource that humans have relied on for centuries. That doesn 't necessarily mean it 's the best material for the job. PVC is being used more often to replace wood because it 's water resistant, durable, and highly recyclable. The future of wood
-
Recycled PVC: The Silent Saver
a different angle. The truth of the matter is that a plastics manufacturer can not only make high quality products, but can also be a good steward of the environment. That is why Engineered Profiles has worked so hard to incorporate a wide variety of recycled PVC materials into it's operation. It makes
-
PVC vs Polyurethane - A Tubing Comparison
PVC and polyurethane are thermoplastic materials that can be formed into a variety of shapes, including tubing and reinforced hose. Both materials are useful in numerous applications. But depending on factors like temperatures, chemicals, and outdoor use, one product may perform better than
-
Why PVC For Your Next Extrusion
Polyvinyl chloride (also known as vinyl or PVC) is a very versatile thermoplastic that is utilized in the production of lots of products that consumers encounter in everyday life and many more that are encountered less frequently, but are nevertheless very important in appliance, building
-
Troubleshooting Common Issues with PVC Bonding Adhesives
PVC bonding adhesives are specialized adhesives used to bond PVC (polyvinyl chloride) materials together. These adhesives are designed to create a strong, permanent bond between PVC materials, making them an essential component in many industries, including construction, plumbing, and automotive
More Information Top
-
PVC: Production properties and uses
17.4 PVC products 310 .
-
Analyzing Polyvinyl Chloride in Japan With the Waste Input−Output Material Flow Analysis Model
Summary Effective life cycle management of polyvinyl chloride (PVC) calls for the separation of end‐of‐life PVC products at the time of collection not only from other wastes but among different PVC types as well.
-
Toxicity of the pyrolysis and combustion products of poly(vinyl chlorides): A literature assessment
Since pulmonary irritants, in contrast to sensory irritants, increase the respiratory rate while decreasing the tidal volume, it can be judged that PVC products act more like sensory than like pulmonary irritants.
-
Plasticisers: Principles and Practice
By the 1960s the technology for formulating and processing rigid PVC had made great strides and markets for rigid PVC products were growing at a faster rate than for flexibles.
-
Materials for Sustainable Sites: A Complete Guide to the Evaluation Selection and Use of Sustainable Construction Materials
For example, dioxin, a known carcinogen, is released during the manufacture and incineration of polyvinylchloride ( PVC ) products such as rigid pipe, plastic fencing and railings, drip irriga- tion tubing, garden hoses, and lawn edging.
-
Fate of PVC polymer, plasticizers, and stabilizers in landfilled waste
Abstract End‐of‐life PVC products are predominantly disposed of with construction waste or with municipal solid waste in sanitary landfills.
-
Polyvinyl Chloride Resins
While PVC requires significantly more compounding compared with other commodity plastics, the result is a more diverse PVC product line and properties.
-
Vinyl Polymers
All figures are in ¢/lb of PVC product .
Indicates content that may require registration and/or purchase.