Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Huawei Technologies Co., Ltd.
Description: flexible, and efficient power supply that reduces operating expenses, look to the UPS5000-S Series. Power Module Capacity 50 kVA/50 kW Rack Capacity 50 kVA module: 200/300/400/500/600/800 kVA rack (respectively supports 4/6/8/10/12/16 power modules) Hot-swap Modules Power
- Volt-Amp Rating: 50 to 800 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 380
- Features: Other, Three Phase
-
Supplier: Electro Standards Laboratories
Description: Provides critical power backup for remote locations. Recognized for significant advantages over battery UPS systems. Low Maintenance, Long Service Life, Wide Temperature Change The SCUPS® Model 1024 SuperCapacitor based Uninterruptible Power Supply is designed to
- UPS Type: DC Power
- Features: Other
-
Description: Various battery systems are discussed so that the user can make informed decisions on selection, installation design, installation, maintenance, and testing of stationary standby batteries used in uninterruptible power supply (UPS) systems. This guide describes how
-
-
Supplier: AEG Power Solutions USA, Inc.
Description: Modern hiogh-performance UPS system for the IT sector • n+x technology for redundancy or power increase • static bypass switch and a maintenance bypass • 3 phase or 1 phase input conncetion • 1 phase output • modules with hot-swappable technology • compact tower, suitable for
- Features: Single Phase
-
Supplier: Electro Standards Laboratories
Description: The SCUPS™ Model 1027 Super Capacitor Uninterruptible Power Supply is designed to provide backup DC power to a nominal 12VDC system in the event that the primary power supply is interrupted. Loss of the primary power supply is automatically detected and DC
- Watt Rating: 11.99999999999997 kwatts
- UPS Type: DC Power
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: The SCUPS® Model 1023 SuperCapacitor Uninterruptible Power Supply is designed to provide backup DC power to a nominal 24VDC system load in the event that the primary power source is interrupted. Loss of the primary power is automatically detected and DC
- Watt Rating: 24.000000000000014 kwatts
- UPS Type: DC Power
- Features: Other
-
Description: Various battery systems are discussed so that the user can make informed decisions on selection, installation design, installation, maintenance, and testing of stationary standby batteries used in uninterruptible power supply (UPS) systems. This guide describes how
-
Supplier: Neousys Technology Inc.
Description: stable power supply and execute user-configurable power-on/ power-off delay according to IGN signal input. Featuring various modes, automatic shutdown control and up to 180W output power, PB-9250J-SA can work with most off-the-shelf box-PCs. And with properties such as
- Watt Rating: 0.1800000000000003 kwatts
- UPS Type: DC Power
- Features: Other
- Protection: Power Failure
-
Supplier: CSA Group
Description: during use and operation and, where specifically stated, during service and maintenance. This product standard is harmonized with the applicable parts of group safety publication IEC 62477-1:2012 for power electronic converter systems and contains additional requirements
-
Description: during use and operation and, where specifically stated, during service and maintenance. This product standard is harmonized with the applicable parts of group safety publication IEC 62477-1:2012 for power electronic converter systems and contains additional requirements
-
Supplier: Mesta Electronics, Inc.
Description: Features and Benefits Provides optimal precision and control with output power control resolution of .00625% Provides greater control stability by varying output voltage instead of frequency Increased productivity and decreased maintenance costs compared to water cooled systems
- Features: Electric, Other
- Heater Type: Induction Heater
- Applications: OEM / Custom
- Phase: Three Phase
-
Supplier: Active Power, Inc.
Description: Control Centralized, integrated approach for monitoring and controlling your system from inside the enclosure or your desk 2. Switchboards Complete input, output, and Uninterruptible Power Supply maintenance bypass system in a compact package 3. UPS CleanSource
- Output Options: AC Three Phase Power
- Features: Flywheel Power Systems
- Mounting: Permanent
-
Supplier: Mesta Electronics, Inc.
Description: Features and Benefits Provides optimal precision and control with output power control resolution of .00625% Provides greater control stability by varying output voltage instead of frequency Increased productivity and decreased maintenance costs compared to water cooled systems
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 420 to 1,000 volts
- Output Frequency: 0.009 to 0.011 MHz
- Number of Outputs: 1 #
-
Supplier: Allied Electronics, Inc.
Description: The QUINT DC to DC UPS is a family of 24 VDC uninterruptible power supplies that are scalable and DIN-Rail mountable. These industrial grade UPS systems are ideal for the factory floor or process environment. The UPS remains in a stand-by mode until back-up power is
-
Supplier: GUTOR Electronic LLC
Description: UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We produce all our
- Volt-Amp Rating: 5 to 200 kVA
- Operating Temperature: 14 to 104 F
- Features: Audible Alarms, Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Single Phase
- Interfaces: Ethernet, Serial
-
Supplier: CSA Group
Description: power, with rated system voltages not exceeding 1 000 V a.c. or 1 500 V d.c. This document may also be used as a reference standard for product committees producing product standards for: - adjustable speed electric power drive systems (PDS); - standalone
-
Description: power, with rated system voltages not exceeding 1 000 V a.c. or 1 500 V d.c. This document may also be used as a reference standard for product committees producing product standards for: - adjustable speed electric power drive systems (PDS); - standalone
-
Supplier: GUTOR Electronic LLC
Description: UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We produce all our
- Volt-Amp Rating: 10 to 750 kVA
- Operating Temperature: 14 to 104 F
- Features: Audible Alarms, Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Three Phase
- Interfaces: Ethernet, Serial
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU60KTV (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU60KTV features three
-
Supplier: Electro Standards Laboratories
Description: systems. The SCUPS is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. The SCUPS is
- Volt-Amp Rating: 0.012 kVA
- Watt Rating: 0.01199999999999997 kwatts
- UPS Type: DC Power
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU40K (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU40K provides two self-contained,
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. 3-Phase UPS System Features: - N+1 configuration: three self-contained, redundant 20kVA
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: TelephoneStuff.com
Description: This system provides continuous on-line power with extended-run capability for ultra-sensitive equipment. On-line operation continually regulates incoming power and provides connected equipment with pure sine wave output. 6000VA of battery backup allows you to work through short
- Volt-Amp Rating: 6 kVA
- Technology: Line-Interactive
-
Supplier: SOCOMEC
Description: in power and back up time. • No need to duplicate the system hardware to get redundancy. Enhanced serviceability performance • Fast and safe maintenance based on hot-swap parts (power modules, bypass, electronic boards, batteries). • Safe and risk-free maintenance:
- Volt-Amp Rating: 25 to 75 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 380
- Features: Bypass Switch, Hot-swappable Batteries, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU30K3/3 Smart Online 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts
-
Supplier: TelephoneStuff.com
Description: power and allows you to work through brief power outages or shut down your system in the event of and extended outage. High-performance surge supression protects your computer from electrical noise and damaging power surges - even lightning. - For an entire computer
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU20K3/3X SmartOnline 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 20,000 VA / 16,000 watt power module continually converts
-
Supplier: HORIBA Instruments, Inc.
Description: and Flexible” Safe, User-friendly System ◎ Easy to Install Easily mounted on any vehicle (modular ad front access design) One-touch fitting for module and cable connections ◎ Stable Operation Over Long Driving Periods Low power consumption for long operation Battery can be changed to
-
Uninterruptible Power Supplies (UPS) - APC Back-UPS Reliable Power Protection For Windows -- BK500MCSupplier: TelephoneStuff.com
Description: The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency battery backup power and allows you to work through brief
-
Supplier: Tripp Lite by Eaton
Description: 40,000VA/32,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High
- Volt-Amp Rating: 40 kVA
- Watt Rating: 31.999999999999968 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: 60,000VA/48,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 73 to 79 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU120KX2 120kVA SmartOnline Modular 3-Phase Intelligent, True On-Line Double-Conversion UPS System provides 100% system availability with N+1 modular architecture and parallel capability. In N+1 configurations, SU120KX2 provides 6 self-contained, redundant 20kVA power
- Volt-Amp Rating: 120 kVA
- Watt Rating: 96.00000000000021 kwatts
- Maximum Input Current: 142 to 155 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SVX30KL 30kVA / 30kW SmartOnline large-chassis UPS includes installed Input, Bypass and Output breakers, a Static Transfer Switch (STS) and one included 30kVA SVX30PM power module. The system includes space for up to 7 additional user installable SVX30PM power
- Volt-Amp Rating: 30 kVA
- Watt Rating: 30 kwatts
- Maximum Input Current: 55 to 385 amps
- Operating Temperature: 32 to 104 F
-
Description: power, with rated system voltages from 1 000 V AC or 1 500 V DC up to 36 kV AC or 54 kV DC. This document can also be used as a reference standard for product committees producing product standards for adjustable speed electric power drive systems (PDS), standalone
-
Supplier: Infineon Technologies AG
Description: current Benefits Minimized maintenance and reduced downtime due to high reliability Easy System power scaling by special designs for series- and parallel connection Applications Commercial, construction and agricultural vehicles (CAV) Motor Control Traction
- IFSM: 14,500 amps
- VRRM: 2,600 volts
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
What do a hospital, a treatment plant, a police station and a remote mine have in common? They have essential assets requiring uninterruptible power, commonly powered by an engine generator as primary or back up power. Engine generators, often termed “gen sets,” combine an (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
systems, including servers, UPS units, PDUs, cooling systems, and backup generators. Amphenol Sine Systems rugged IEC?60309 pin-and-sleeve connectors deliver robust, safe power connections for industrial and data center environments. They support currents up to 125?A/690?V and feature IP (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
UPS Fuji Electric’s uninterruptible power supply (UPS) systems provides critical protection for data centers and telecommunication equipment in mission critical (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Fuji Electric Corp. of America -
up to 100,000µF and voltage ratings to 250VDC, they support space-constrained designs requiring reliable energy storage. Typical applications include switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), solar inverters, and industrial drives. Their rugged (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
been responsible for sales and distribution of the company’s products since 1970. Fuji Electric Co., Ltd., celebrating their 100th anniversary this year, began developing power electronics equipment in 1923, and is a global leader in industrial products ranging from semiconductors, HMIs, contactors, relays, and power generation equipment to AC drives and uninterruptible power supply systems (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
industrial products ranging from semiconductors, HMIs, contactors, relays, and power generation equipment to AC drives and uninterruptible power supply systems (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
Conduct Research Top
-
Uninterruptible Power Supplies and Standby Power Systems
Uninterruptible Power Supplies and Standby Power Systems. Written by two experienced engineers, this book covers rotary UPS systems and battery selection, and offers complete, up-to-date guidance on design, installation, operation, and maintenance.
-
Reducing Routine Maintenance Costs of Engine Generator Sets with New Portable Oil Analysis Tools
What do a hospital, a treatment plant, a police station and a remote mine have in common? They have essential assets requiring uninterruptible power, commonly powered by an engine generator as primary or back up power. Engine generators, often termed "gen sets," combine an electrical generator
-
Hot-Swap Explained
Viewed from a lifecycle perspective, a standard online UPS system isn't truly uninterruptible. At some point it will be necessary to take the UPS off line for maintenance-and that means costly system downtime. But with Tripp Lite's Hot-Swap Solutions, the UPS can be repaired or replaced at any time
-
Insignificant Components?
, Uninterruptible Power Supply (UPS), as part of routine maintenance. The thermographer not only looked at the feeder breaker but also continued to survey the entire power panel. In doing so he noted that one of the feeder cables to the panel was excessively hot compared to the other feeders. Thermography
-
UPS-Genset Compatibility
UPSs (Uninterruptible Power Supply) and generator sets are frequently combined to supply continuous power to sensitive applications such as computers, telecommunication centres, industrial processes, hospitals, airports, etc. These two types of equipment offer complementary functions for the supply
More Information Top
-
Choosing an uninterruptible power supply for a hydro plant
Uninterruptible power systems maintain electric power to the plant computer and other essential equipment in hydropower plants when the main power supplies fail.
-
Powering a CATV System
The higher grade systems demand the reliability of a stand-by or uninterruptible power system to maintain amplifier operation at times when the commercial AC line is not available.
-
Proceedings of Intelec 93: 15th International Telecommunications Energy Conference
A truly maintenance free uninterruptible power system utilizing advanced battery technology .
-
UPS Planning for Power
When selecting an uninterruptible power system (UPS), maintenance and engineering managers must consider the following factors that can make or break the success of the system: .
-
Product differentiation in the electric power industry
Conversely, customers who purchase premium service might be provided with backup generators, local energy storage, uninterruptible power systems , preventive maintenance services, or multiple feeders.
-
States > Minnesota > State > Register > 2014 > 03/17/2014
The company provides mainte- nance services for uninterruptible power systems for a variety of customers, including hospitals, data centers and others.
-
A General‐purpose System for Teleoperation of the DRC‐HUBO Humanoid Robot
To fit into the 15 min setup time, we performed some of our startup and calibration procedures offsite, and we maintained system power using an uninter- ruptible power supply (UPS) while transporting the robot to the event.
-
Thermal vacuum life test facility for radioisotope thermoelectric generators
Auxiliary emergency power was available, with power continuity to electronic instrimentation and control systems maintained by an uninterruptible power supply during switchover.
-
Hazards Control Department annual technology review, 1985
Primary empha sis was placed on compliance with established ANS/ANSl and USDOE standards which were imple mented by integration of high-reliability hardware, uninterruptible power sources, regular system main tenance and calibration, rigorous evacuation training and drills, and carefully developed accidenl-response …
Indicates content that may require registration and/or purchase.