Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MAXIGARD ADJUSTABLE SPEED SWITCH
-
Supplier: Baumer Ltd.
Description: Speed switches are intended for monitoring speed limits. Independent from other regulating systems, speed switches take over safety-relevant speed monitoring tasks at machines and production facilities. Speed switches are available both as
- Operating Range: 25 to 20,000 rpm
- Number of Relays: 3
- DC Voltage Rating: 12 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switches Features • Single or double relay setpoint(s) • Failsafe operation • Built-in start delay • Selectable under-speed or over-speed • Setpoint ranges: 1-100 and 10-1,000 rpm • Visual setpoint adjustment with digital accuracy • Class I, Div I (C, D) Class
- Number of Relays: 1
- AC Voltage Rating: 250 volts
- DC Voltage Rating: 30 volts
- Operating Temperature: -40 to 140 F
-
-
Supplier: Electro-Sensors, Inc.
Description: Economical Shaft Speed Switch • Works with remote/external pulse frequency output sensor (NPN, PNP, Mag Pick-up and TTL) • Over-speed or under-speed configuration • 5 RPM to 100 RPM with 8 PPR input (DMS100) • 100 RPM to 5000 RPM with 4 PPR input (DMS5000) • 2 SPDT relay outputs
- Operating Range: 100 to 5,000 rpm
- Number of Relays: 2
- AC Voltage Rating: 115 to 230 volts
- DC Voltage Rating: 12 to 24 volts
-
Supplier: Electro-Sensors, Inc.
Description: on belt conveyors, and elevators. The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis. A DPDT
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
Supplier: Control Concepts, Inc.
Description: The Control Concepts Prox Switch is a micro-controlled, field adjustable, multi-setpoint speed / rate monitor that provides 4 character alpha numeric visual indication and relay output. The unit offers many versatile features that provide flexibility in application and confidence in
- Operating Range: 1 to 60,000 rpm
- Number of Relays: 1
- AC Voltage Rating: 240 volts
- DC Voltage Rating: 24 volts
-
Supplier: Dynalco
Description: The SW-200B provides reliable engine overspeed protection. It has three adjustable relay setpoints: number one is overspeed. Uses for the two auxiliaries include crank disconnect, generator field-flashing, and speed monitoring. Setpoints are field-programmable and can be tested without
- Mounting: Flange
-
Supplier: Hydrofarm, Inc.
Description: The CAVSC-DNe is designed to gradually increase or decrease the speed of centrifugal fans depending on the day or night temperature set-points. The Variable Fan Speed Controller enables you to determine precise temperature levels to achieve within your growing environment by way of
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: Liquids - Infinite Adjustment between 0.5 GPM and 20.0 GPM; Air/Gases - See chart Port Size: 1/2" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Adjustable These externally adjustable switches are ideal for protecting machine tools
- Pipe Diameter: 0.5 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 20 GPM
- Operating Pressure: 1,000 psi
-
Sanders and Sanding Machines - Baldor 248-151AS Adjustable Speed Belt Sander 1-1/2 HP -- BAL248151ASSupplier: Mile-X Equipment, Inc.
Description: Baldor Adjustable Speed Belt Sander - Single Phase This Baldor Speed Belt Sander ships by truck and the shipping charges calculated are to a commercial address only. If non-commercial, check the residential shipping option above. Baldor offers several options when it comes to
- Type: Sander
-
Supplier: 4B Components, Ltd.
Description: When used in conjunction with a drive shaft encoder, wheel encoder or a proximity switch, it allows the detection of speed Detects under-speed Adjustable timer for start-up delay (SR1V5)
-
Supplier: Bodine Electric Company
Description: protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for motor connection.
- Rated Power: 326.43884910892723 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 3.2 amps
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 43.89093769531794 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 0.5 amps
-
Supplier: Bodine Electric Company
Description: on and when current output is at limit set by TORQ pot. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, deceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on
- Rated Power: 149.22918816408102 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 90 volts
- Continuous Output Current: 2.1 amps
-
Supplier: Dart Controls, Inc.
Description: The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with
- Number of Axes / Motors: 1
- Supply Voltage (AC): 85 to 265 volts
- Maximum Output Voltage: 240 volts
- Operating Temperature: -10 to 45 C
-
Supplier: Omni Metalcraft Corp.
Description: A DC controller offers a cost effective solution to variable speed motor control. Standard drive includes armature and line fusing, overload protection, power on indicator, speed pot and an on/off switch. It also contains internal adjustments for soft start/stop and maximum/minimum
-
Supplier: Allied Electronics, Inc.
Description: Cutler-Hammer® E49 DIN Limit Switches by Eaton’s electrical business are designed to International standards. Positive opening normally closed contacts, fingerproof wire-ready terminals, double insulated nylon housing, and environmental ratings to NEMA 4, 4X, 6P, 13 - IP65 make E49 the choice
-
Supplier: Dart Controls, Inc.
Description: power on indicator lamp, front access fuse, as well as convenient input and output cords and plugs. The heart of the control is a triac fired in a manner to adjust phase and thereby vary speed. The 55 Series is designed to work with shaded pole, permanent split capacitor, permanent
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 120 volts
- Rated Power: 1,149.999999999998 watts
- Continuous Output Current: 10 to 15 amps
-
Supplier: ifm efector inc.
Description: For the safe detection of underspeed Easy setting of the preset value via rotary switch Very large adjustable speed range Clearly visible LEDs for indicating operation, release, error and switching status Monitoring of two input channels with one separate output relay each From May 1st
- Rotary Speed Range: 10 to 49,500 rpm
- Operating Temperature: -40 to 131 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Inductotherm Group
Description: InductoVise™ Adjustable Induction Heating System Radyne’s patented InductoVise™ adjustable induction heating system combines the speed, quality, precision and repeatability of induction heating with the flexibility to easily accommodate a large variety of parts, sizes and
- Heating Capacity: 0 to 10 kW
- Output Power: 0 to 10 kW
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: PHD, Inc.
Description: combines performance, precision, and ease of use at an affordable package price! Advantages: Three sizes with either long and short jaw travels, choice of specifying maximum jaw speed or jaw force, available with two-position teachable magnetic switches, quality construction for long
- Gripping Force: 179 to 1,300 N
- Stroke: 3.25 to 13 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: SAE International
Description: traction inverter loss performance. The conventional gate driver design in traction inverter application needs to consider worst case scenarios which adversely limit the semiconductor devices' switching speed in its most frequent operation regions. Specifically, when selecting the gate
-
Supplier: TEGAM, Inc.
Description: High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where the
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Smart Lighting Solutions, LLC
Description: Injection-molded, high impact, UV-stabilized, UL 94 V-0 Thermoplastic Snap-together construction speeds installation Universal mounting plate with quick-connect feature Universal J-box pattern Fully adjustable glare-free lighting heads White housing is standard, with an optional black
- Features: Other
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator, using your motor can provide high load, high
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 65 in/sec
- Rated Force: 2,000 lbs
- Drive Type: Ball Screw
-
Supplier: CiMa-Pak Corporation
Description: the tunnel conveyor speed - adjustment of the tunnel shrinking temperature - adjustment of 6 different programs Tunnel conveyor with turning or fixed silicone-coated rollers Automatic turn-off system of the tunnel Tunnel air flow adjustable by flaps Film that can be used: PVC,
- Machine Type: Shrink Machines
-
Supplier: TEGAM, Inc.
Description: High Speed Milli-ohmmeter HI/GO/LOW Outputs The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740 pays for
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: TiMOTION Technology
Description: the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 156RPM (±5%) after gear reduction Maximum rated torque: 7.2Nm Operational temperature range at full
- Type: Assembly / Test Bench, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: Xylem Applied Water Systems
Description: Duplex II AC Variable Speed Drive Pump Series Model No.: Duplex II Models Maintains steady fluid pressure in response to variable flow demand No pressure switch Conserves energy, low amp draw Quiet running under normal use Automatically adjusts motor speed to maintain pressure Improves
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 45 psi
- Media Temperature: 130 F
- Power Source: AC Powered
-
Supplier: WorldWide Electric Corporation
Description: Dual voltage - 120/240 VAC, 50/60 hz Adjustable horsepower settings Barrier terminal strip Packaged bridge supply (fullwave) 1% speed regulation with armature voltage feedback; ± 1/2% with tach feedback Adjustable minimum speed (0-30% of max.) Adjustable maximum
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: TiMOTION Technology
Description: The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications. General
- Maximum Load: 899.2 lbs
- Maximum Stroke: 3.93701 to 47.24412 inch
- Maximum Speed: 1.53543307086614 in/sec
- Retracted Length: 35.43309 inch
Find Suppliers by Category Top
Featured Products Top
-
. Engineering plastic versions sustain performance through over 1 million load cycles in dynamic applications. Industrial Applications: In industrial robotics, these collars reliably position sensors and limit switches on (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company -
) and closed loop vector control (CLV) that utilize variable frequency drives (VFDs) and 2-speed control. In this blog post, we will explore the benefits of VFD crane control over 2-speed control, focusing on factors such as load control, speed adjustment, efficiency, hoist life, and more (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
RTP Q-Switches for High-Speed Electro-Optic Switching RTP Q-switches are electro-optic devices designed for fast laser modulation and optical switching in high (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
clean-out, while support legs provide 48” clearance beneath the discharge valve for downstream material handling. A load cell system rated for 4,000 lbs. supports accurate batch weighing and process monitoring. Operator controls include start/stop functionality, variable speed adjustment (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Electro-optic laser systems often face slow switching speed, unstable pulse control, and limited voltage flexibility. These issues can reduce modulation accuracy and affect overall laser performance in precision (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC (read more)
Browse DC Motors Datasheets for parvalux by maxon -
light. It keeps pace with today’s distribution line speeds and supply chain variability by automatically switching between object characteristics within milliseconds, without adjustment. follow us on: (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
The YHD-BL6366 brushless motor delivers high torque and power for electric tools, including harvesting machines. Customizable speed, voltage, and performance with CW/CCW rotation and a durable steel shaft. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
currents to the motor windings, producing magnetic fields which effectively adjust the phase and amplitude of the DC current pulses. Advantages of brushless BLDC motors The use of an electronic controller enables very precise control over the speed and torque of the motor and is a maintenance free (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
Conduct Research Top
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
, this limitation allows very common 4-pole motors to run at up to 4500 RPM. INTRODUCTION The output frequency can be extended up to approximately 250 Hz (7500 RPM for a 4-pole This application note describes a fully working and motor) if phase advance is used. Higher speeds highly flexible software
More Information Top
-
How do UK Banks React to Changing Central Bank Rates?
ð4Þ which also allows for regime-switching with respect to the sign of the gap; Su is the sign indicator function defined earlier.12 Thus the time-varying adjustment speed switches .
-
HKU Scholars Hub: Subharmonics and chaos in switched reluctance motor drives
In this paper, the investigation of the nonlinear dynamics of an adjustable speed switched reluctance motor (SRM) drive with voltage PWM regulation is carried out.
-
HVAC Systems Design Handbook, Fifth Edition > Design Procedures: Part 3
For small motors, a manually adjustable speed switch similar to a lighting dimmer switch has been available.
-
Kitchen Ventilators - Grainger Industrial Supply
…Voltage 120, 60 Hz, 1.5 Amps, Housing Length Adj 3 to 5 1/2 In, Housing Width 11 1/2 In, Housing Height 11 1/2 In, Grille Length 13 1/2 In, Grille Width 13 1/2 In, Includes Adjustable Speed Switch With Positive Off .
-
Trends in Electrical Machines Control: Samples for Classical, Sensorless, and Fault-Tolerant Techniques
[10] W. Wang and B. Fahimi, “Fault tolerant control of adjustable speed switched reluctance motor drives,” in Proc. IEEE Workshop Electrical Machines Design, Control & Diagnosis (WEMDCD’2013), .
-
A New Diagnostic Technique for Real-Time Diagnosis of Power Converter Faults in Switched Reluctance Motor Drives
[8] W. Wang and B. Fahimi, “Fault tolerant control of adjustable speed switched reluctance motor drives,” in Proc. IEEE Workshop Elect. Mach.
-
Design and implementation of a sensorless SRM drive with complete isolation
[1] B.Fahimi, “Design of Adjustable Speed Switched Reluctance Motor Drives,” 27th Annual Conference of the IEEE Industrial Electronics Society, June 2001.
-
Synchronous Starting of Seneca Pumped Storage Plant
Governor-Control Features An electrohydraulic-type governor was chosen primarily be- cause it can be furnished with an unlimited number of inde- pendently adjustable speed switches at relatively low cost.
-
Subharmonics and chaos in switched reluctance motor drives
Abstract - In this paper, the investigation of the nonlinear dynamics of an adjustable speed switched reluctance motor (SRM) drive with voltage PWM regulation is carried out.
-
Advanced Research on Mechanical Engineering, Industry and Manufacturing Engineering III
(2) Manual adjustment function of original car is controlled by microcontroller PICl8F4550 which is set the manual speed adjustment switch ; .
Indicates content that may require registration and/or purchase.