Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's TSW series adjustable temperature switch is perfect for applications which require an economical solution to temperature control. The stainless steel stem of the TSW series switch is sealed and filled with a gas that expands as process temperature rises. A
-
Supplier: Neo-Dyn
Description: Compact, adjustable temperature switch featuring the efficient Nega-Rate® Belleville disc spring for set point stability and vibration resistance. Available with all stainless steel exterior and interior construction together with a hermetically sealed, explosion-proof electrical
- High Temperature Set Point: -40 to 179.6 F
-
Supplier: Neo-Dyn
Description: Remote mount adjustable temperature switch with efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA
- High Temperature Set Point: -40 to 179.6 F
-
-
Supplier: Neo-Dyn
Description: Compact, adjustable, temperature switch featuring the efficient Nega-Rate® Belleville disc spring for set point stability and vibration resistance. Comes with capillary for remote mount up to 25 feet. Specifications Electrical: Snap action electrical switch recognized by Underwriters’
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE SWITCH, ADJUSTABLE, REMOTE BULB / CAPILLARY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Micro Sensor Co., Ltd.
Description: MTM5581 temperature switch is an intelligent temperature controller with switch signal, analog or Modbus output. Measuring range is adjustable as 25%~100%FS. Body and display could be rotated for convenient view in different installation positions. Switch Type:
-
Description: Infrared temperature switch for recognizing without contact a hot object located in its measuring beam. Temperature range: 700 ... 1500°C. Key Features Temperature range: 700 ... 1500 °C Switch time only 600 µs 9 optics selectable LED targeting light for aligning Stainless steel
- Temperature Range: 1,292 to 2,732 F
- Spectral Range: 0.85 to 1.05 microns
- Operating Temperature: 32 to 158 F
- Electrical Output: Current, Switch / Alarm, Voltage
-
Supplier: Delta Controls Ltd.
Description: Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Weatherproof and Flameproof models. Models for fixed switching differential, adjustable differential
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has
- High Temperature Set Point: -45 to 510 F
- Repeatability / Tolerance: 1.3 to 2.4 F
- Maximum Current: 1 to 5 amps
- Maximum AC Voltage: 125 to 250 volts
-
Supplier: Barksdale Control Products
Description: Barksdale's TS2000 offers the accuracy of an electronic temperature switch combined with a temperature transducer in a single, economical package. Our TS2000 is available in two different configurations: as a dual temperature switch or as a single switch with integrated 4-20 mA
- Maximum Current: 0.5 amps
- Maximum Diameter or Width: 1.4375 inch
- Maximum Height or Length: 3.5 inch
- Weight: 7.056 to 7.04 oz
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range -58 to 250°F User Adjustable Switchpoint(s) Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Version Available The TDD series digital temperature switch integrates the latest solid state sensing
- High Temperature Set Point: 0 to 250 F
- Maximum Current: 0.3 amps
- Switch Type: Normally Closed, NC, Normally Open, NO
-
Supplier: Automation24, Inc.
Description: The electronic temperature switch TK6110 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm works in a measuring range of -4-284 °F (-20-140 °C). The electronic temperature switch
- Sensed Temperature: -4 to 284 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 1.968505 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Automation24, Inc.
Description: The electronic temperature switch TK6310 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm works in a measuring range of -4-284 °F (-20-140 °C). The electronic temperature switch
- Sensed Temperature: -4 to 284 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 1.968505 inch
- Reference Resistance: 1000 Ohms
-
Supplier: United Electric Controls Company
Description: The 800 Series is designed for ordinary and hazardous location applications requiring visual indication of process or ambient temperature and set point. Simple to operate, the 800 Series provides end-users multi-output alarm, control and emergency shutdown functionality. Application
- High Temperature Set Point: -180 to 650 F
- Hysteresis / Differential: Adjustable with Control Knob
- Throws: Double Throw, DT
- Switch Type: Gas - Actuated / Vapor - Tension, Normally Closed, NC, Normally Open, NO
-
Supplier: ifm efector inc.
Description: Simple switch point setting by means of two setting rings allowing optimum reading Setting of the switch points without system temperature being applied Two complementary switching outputs with adjustable hysteresis Fast response dynamics and very short power-on delay time Mechanical
- Sensed Temperature Range: -4 to 284 F
- Display: Digital Readouts
- Input Options: RTD Inputs
-
Supplier: Barksdale Control Products
Description: Barksdale's ML1H & L2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point ML1H and dual set point L2H, can switch, measure & control temperatures from -50° to 450°F (-45° to 232°C), while the optional
- High Temperature Set Point: -50 to 450 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 2.75 inch
-
Supplier: Barksdale Control Products
Description: Barksdale's explosion proof compact temperature switches are ideal for hazardous location and heavy industrial applications where space is a premium and the customer needs a compact and rugged design, UL and CSA Class 1 Div 1, and ATEX approvals, and easy set point adjustment. Paired
- High Temperature Set Point: -10 to 330 F
- Maximum Current: 11 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 30 volts
-
Supplier: United Electric Controls Company
Description: via 100% adjustable set point and deadband is achieved through a simple programming menu that can be password protected. This innovative, reliable, electronic switch delivers everything operators need for better switch performance, minimum maintenance and at an affordable cost of ownership.
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Pressure Measurement: Differential, Gauge
-
Supplier: Ashcroft Inc.
Description: operations. Choice of temperature ranges Fixed or limited adjustable deadband Direct or remote reading thermal systems Adjustable setpoints from 0%-100% of range Internal set point locking screw Process Markets: Offshore Oil Rigs Chemical and Petrochemical Plants Pulp and Paper
- Features: Direct Immersion, Explosion Proof
- Poles: Double Pole, DP, Single Pole, SP
- Throws: Double Throw, DT
- Switch Type: Gas - Actuated / Vapor - Tension, Rod & Tube
-
Supplier: Clark Solutions
Description: 12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and
- High Temperature Set Point: -130 to 120 F
- Repeatability / Tolerance: 2.5 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Allied Electronics, Inc.
Description: The Series 3455RC is a snap-action, non-adjustable precision thermostat especially suited for industrial and electrical equipment. Features: Electrical Rating: 15 A @ 120 VAC, 10 A @ 240/277 VAC UL Recognized, CSA Certified Circuitry: SPST Ceramic Base Plated Steel Terminals Closure and
-
Supplier: United Electric Controls Company
Description: The 55 Series is designed to provide end-users and OEMs with dependable, repeatable temperature control in a compact size. A single SPDT or dual SPDT output provides critical temperature alarm and emergency shutdown. Standard length thermal assemblies or custom-sized lengths are
- High Temperature Set Point: 130 to 650 F
- Hysteresis / Differential: Adjustable with Control Knob
- Throws: Double Throw, DT
- Switch Type: Gas - Actuated / Vapor - Tension, Normally Closed, NC, Normally Open, NO
-
Supplier: Neo-Dyn
Description: Adjustable vacuum switch with efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points makes this switch ideal for a wide variety of applications. Specifications Electrical: Snap action electrical switch recognized by Underwriters’
- Operating Temperature: -40 to 249.8 F
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Limit Switch, VL Series The new economical SZL-VL Series miniature type limit switches are designed for applications requiring small mounting space. These miniature switches are ideal for OEM machinery which requires a rugged and reliable limit switch that is capable of
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has
- Switch Point Range: 200 to 6,000 psi
- Operating Temperature: -65 to 225 F
- Switched Current: 5 amps
- Pressure Measurement: Absolute
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Limit Switch, VL Series The new economical SZL-VL Series miniature type limit switches are designed for applications requiring small mounting space. These miniature switches are ideal for OEM machinery which requires a rugged and reliable limit switch that is capable of
-
Supplier: DBK USA, Inc.
Description: • Integrated 35mm DIN Rail mounting features (EN 60715) • Adjustable temperatures control • Broad temperature range • 100,000 cycle rating at 100V-250V AC • Compact and lightweight • UL, CSA and VDE approved
- Control Signal: Analog Voltage, Current Loop
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -29 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -29 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -29 to 93 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -29 to 93 C
-
Supplier: Allied Electronics, Inc.
Description: Operations Degree of Protection IP 67, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating: –25°C to +85°C, –13°F to +185°F Conduit Thread: 1⁄2" NPT GLC Mechanical Life Up to 10 Million Operations Degree of Protection IP 66, NEMA/UL type 1, 4, 12, 13 Temperature Range Operating:
-
Supplier: DBK USA, Inc.
Description: rail mounting feature. Heating Control: Identified by a Red dial, this is a normally closed (NC) thermostat that opens on temperature rise. Cooling Control: Identified by a Blue dial, this is a normally open (NO) thermostat that closes on temperature rise Features: · Approvals: UL,
- Control Signal: Analog Voltage, Current Loop
- Temperature: Cooling Control, Heating Control
- Form Factor: DIN Rail
- Media: Gas / Air
Find Suppliers by Category Top
Featured Products Top
-
Range Ambient: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +300°F (-40°C to +149°C) Media temperature limits change with O-Ring selection Adjustment: Concealed wrench flat adjustment with range scale Shipping Weight: Approximately 3 pounds (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Precise control via 100% adjustable set point and deadband is achieved through a simple programming menu that can be password protected. This innovative, reliable, electronic switch delivers everything operators need for better switch performance, minimum maintenance and at an affordable (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
ample access to wiring compartment and simple set point adjustment using reference dial or scale, and calibrated gauge Application versatility achieved through a variety of ranges, microswitches, sensors and process connections Protect piping and vessels with heat trace/freeze protection temperature models (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
temperatures ranging from -40°C to 120°C. Surface treatments including zinc plating and anodization provide corrosion resistance validated through 500+ hour salt spray tests. Performance Characteristics: (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
.) Ambient Operating Temperature: 0 to +71°C. Storage Temperature: -40 to +85°C. Cooling: Forced-air cooled (ball bearing fan); air enters back of power supply and exits from front. Switching Frequency: 55 kHz (Typical). (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
switch function: 65 % RH fixed setting. Internal switch module with high DC switching performance Adjustable temperature Small hysteresis (read more)
Browse Thermostats Datasheets for STEGO -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
Conduct Research Top
-
FS-402 Flow Switches Used in Tank-less Water Heater
Tank-less Water Heater heats water instantly to any adjustable temperature, Cold water enters at the bottom and travels through a flow switch which activates the heating unit when the power switch is on. When incoming water exits the flow switch, it comes in contact with stainless steel heating
-
Flow Switches FS-700 (P/N: FS7013) is Used in Tank-less Water Heater
Tank-less Water Heater heats water instantly to any adjustable temperature, Cold water enters at the bottom and travels through a flow switch which activates the unit when the power switch is on. When incoming water exits the flow switch, it comes in contact with stainless steel heating elements
-
Low-Cost Electric Range Control Using a Triac
Most countertop cooking appliances like electric ranges, skillets and fryers have an adjustable mechanical thermostat to vary the heat output of the range. This solution is inexpensive, but there are several drawbacks to mechanical thermostats: * Mechanical thermostats have to be calibrated
-
Designing Power Supplies for Global Applications (.pdf)
Switched-mode power supplies (SMPS) provide an ideal solution for meeting global power requirements. SMPS designs can automatically adjust for variations in input voltage by changing the pulse width to maintain a constant output voltage. A straightforward design approach using two power
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
companies have used volumetric or non-compensated flowmeters which can present challenges in compressed air measurement. For example, even a small change in operating temperature can result in these instruments showing a 5 to 10 percent reduction in accuracy. Carlisle decided to switch to thermal
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Rheological and thermal properties of poly(ethylene oxide)/multiwall carbon nanotube composites
Dynamic and isothermal differential scanning calorimetry studies indicated a significant decrease in the crystallization temperature as a result of the incorporation of MWCNTs; these composites can find applications as crystallizable switching components for shape‐memory polymer systems with adjustable switching temperatures .
-
Thermomechanical and Rheological Properties of High‐Molecular‐Weight Poly(ethylene oxide)/Novolac Blends
Abstract Blends of poly(ethylene oxide) (PEO) and novolac‐type phenolic resin were investigated for potential use as a crystallizable switching component for shape‐memory polymer systems with adjustable switching temperature .
-
Studies on polyethylene oxide and phenolic resin blends
In this work, we have investigated the PEO/phenolic blends having low phenolic content (0 to 30 wt %) with the objective in mind to design a crystallizable component for a shape memory polymer system having adjustable switching temperature .
-
Thermal Switch - Thermal Switch Manufacturers, Suppliers
Thermal Adjustable Temperature Switch Calibration With Automatic Reset For Bolier .
-
Thermomechanical properties and morphology of polyethylene oxide and phenolic resole blends
et al.13,14 studied PEO/novolac blends and proposed for their potential applications in shape memory polymer systems having adjustable switching temperature .
-
CR4 - Thread: Pressure in Pipes
I installed an external adjustable temperature switch in series with the boiler controls (which has a higher cut off temp set), so I don't have to fiddle with taking any covers off or even using a screwdriver.
-
Optimized synthesis of hydroxypropyl cellulose-g -poly(ε-caprolactone) network
RSM provided a useful tool to select in a fast way the proper experimental conditions to synthesize crossinked HPC-g-PCL copolymer as a novel biocompatible and biodegradable shape memory polymer with adjustable switching temperature and potential biomedical applications, which would be …
-
Contents: Macromol. Chem. Phys. 24/2014
Triple-Shape Effect with Adjustable Switching Temperatures in Crosslinked Poly[ethylene-co-(vinyl acetate)] .
-
Smart Polymers for Biomedical Applications
Nöchel et al.[12] present a triple- shape system with reprogrammable switching temperatures in the paper “Triple-Shape Effect with Adjust- able Switching Temperatures in Crosslinked .
-
Contents: (Adv. Healthcare Mater. 12/2014)
With their adjustable switching temperature , micronetworks may serve as a model system to explore static and dy- namic shape effects in biological systems.
Indicates content that may require registration and/or purchase.